- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Contact Shape | Material | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Max Voltage Rating (DC) | Insertion Force-Max | Withdrawl Force-Min | Features | Contact Mating Length | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Stack Height | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B3P-VH-B(LF)(SN) JST Sales America Inc. | 124307 | - | - | 16 Weeks | - | - | Through Hole | - | Square | - | - | Tin | 0.303 7.70mm | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 250V | -25°C~85°C | Bulk | 2008 | VH | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 3 | - | - | - | - | 1 | - | TOP ENTRY | - | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 10A | - | - | - | - | - | 0.370 9.40mm | Board to Cable/Wire | All | - | - | 0.156 3.96mm | Natural | - | - | - | - | - | - | 0.146 3.70mm | Shrouded - 1 Wall | - | - | - | - | - | - | - | 94V-0 | - | - | - | 0.575 14.60mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() M80-8540442 Harwin Inc. | In Stock |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | Circular | - | Polyamide | Gold | - | Phosphor Bronze | Polyamide (PA46), Nylon 4/6 | 800V | -55°C~125°C | Tube | 2001 | Datamate L-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | - | Plug | 4 | - | - | - | - | 2 | - | POLARIZED, SHROUDED | - | Latch Holder | 120V | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.2A | - | - | Straight | - | 5.8mm | 0.219 5.56mm | Board to Board or Cable | All | - | 3A | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | Male | - | Black | - | - | - | 25mOhm | 100000000Ohm | 0.079 inch | - | 120V | 3A | POLARIZED HOUSING | 360VAC V | - | 500 Cycles | 120V | - | - | - | - | - | 7.6mm | - | 30μin | 29.5μin 0.75μm | 118.1μin 3.00μm | - | 7.23mm 7.85mm 10.2mm 13.51mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
Tiny WHSL | 26 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | - | - | - | Polyphenylene | Gold | - | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | - | -55°C~85°C | Bulk | 2007 | Pak 50, P50LE | - | - | Active | 1 (Unlimited) | Solder | - | Plug | 50 | 85°C | -55°C | Brown | - | 2 | Male | - | - | Latch Holder | - | - | - | - | - | Center Strip Contact | - | - | 0.5A | 1.27mm | - | - | - | - | 0.197 5.00mm | Board to Cable/Wire | All | - | 500mA | 0.050 1.27mm | Brown | - | - | - | - | - | - | 0.118 3.00mm | Shrouded - 4 Wall | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | 3.4036mm | - | - | - | - | Flash | Flash | - | - | 11.8mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 28 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | Square | - | - | Gold | 0.217 5.50mm | Copper Alloy | Thermoplastic | - | -25°C~105°C | Bulk | 2008 | 961 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 13 | - | - | Black | - | 1 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 2A | 2.54mm | - | - | - | - | 0.098 2.50mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.130 3.30mm | Unshrouded | - | - | - | Tin | - | - | - | - | - | - | - | 0.445 11.30mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | 39.4μin 1.00μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 0022289021 Molex | 48 | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | - | Tin | 0.324 8.23mm | BRASS | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42377 | e3 | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header, Breakaway | - | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Right Angle | - | - | 0.098 2.50mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.135 3.43mm | Unshrouded | - | - | 2 | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0908143704 Molex | 6 | - | Datasheet | 30 Weeks | Gold | Surface Mount | Surface Mount | - | Rectangular | - | Nylon | Palladium-Nickel | 0.085 2.15mm | Cartridge Brass | Polyamide (PA), Nylon, Glass Filled | - | - | Tape & Reel (TR) | - | Picoflex PF-50 90814 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 4 | 105°C | -40°C | - | Automotive, General Purpose, Industrial, Medical | 1 | - | - | - | Push-Pull | - | - | - | - | - | Male Blade | - | - | 1.2A | - | 4 | Vertical | - | 6.9mm | 0.161 4.10mm | Board to Cable/Wire | All | - | 2.4A | 0.050 1.27mm | Natural | ONE | UL | - | COMMERCIAL | - | - | - | Shrouded - 2 Wall | 2 | - | - | Tin | STAGGERED | - | - | - | - | - | - | - | 15mOhm | - | 0.05 inch | - | 250V | - | POLARIZING PEG | 750VAC V | - | - | - | - | .2502 N | - | - | - | 8.86mm | - | - | 24.0μin 0.61μm | 118.1μin 3.00μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 24 |
| Datasheet | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Polyester | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 1kV | -55°C~105°C | Bulk | 2008 | 3000 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | - | - | Black | - | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 1.75A | 2.54mm | - | - | - | - | 0.340 8.64mm | Board to Board or Cable | All | - | 1A | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.155 3.94mm | Shrouded - 4 Wall | - | 2.54mm | - | Tin | - | - | - | - | Black | - | - | - | - | 1GOhm | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | 8.3mm | 32.1mm | 17.3mm | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0022287171 Molex | 5 | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | Brass | - | Tin | 0.405 10.29mm | - | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42376 | e3 | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header, Breakaway | - | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Right Angle | 2.54mm | - | 0.090 2.29mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.135 3.43mm | Unshrouded | - | - | 17 | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1053102108 Molex | 2122 | - | Datasheet | 12 Weeks | - | - | Through Hole | - | Square | - | - | Tin | - | Brass | Liquid Crystal Polymer (LCP) | 250V | -40°C~105°C | Tray | 2016 | Nano-Fit 105310 | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header | 8 | - | - | - | Automotive, General Purpose, Industrial, Medical, Military, Telecommunications | 2 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.356 9.05mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Natural | - | - | - | - | - | 0.098 (2.50mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | - | 59.0μin 1.50μm | 59.0μin 1.50μm | - | 21.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() M80-8820642 Harwin Inc. | 1 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | SIL | Circular | - | Polyamide | Gold | - | Phosphor Bronze | Polyamide (PA46), Nylon 4/6 | 800V | -55°C~125°C | Tube | 2006 | Datamate L-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | - | Plug | 6 | - | - | - | - | 1 | - | LATCHED | - | Latch Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.2A | - | - | Straight | 2mm | 3.8mm | 0.219 5.56mm | Board to Board or Cable | All | - | 3A | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.118 3.00mm | Shrouded - 4 Wall | 1 | - | - | Tin | RECTANGULAR | - | Male | 94V-0 | Black | - | - | - | 25mOhm | - | 0.079 inch | - | 120V | 3A | - | - | - | 500 Cycles | - | 2.78 N | - | - | - | - | 15.6mm | - | 30μin | 29.5μin 0.75μm | 118.1μin 3.00μm | - | 7.23mm 10.2mm 13.46mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() DF3EA-6P-2H(51) Hirose Electric Co Ltd | 20 |
| - | 10 Weeks | - | - | Surface Mount, Right Angle | - | Circular | - | - | Gold | - | Brass | Polyamide (PA), Nylon | 250VAC | -55°C~105°C | Tape & Reel (TR) | - | DF3 | - | - | Active | - | Solder | EAR99 | Header | 6 | - | - | - | - | 1 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | Varies by WireGAuge | - | - | - | - | - | 0.220 5.60mm | Board to Board or Cable | All | unknown | - | 0.079 2.00mm | Beige | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | 8.00μin 0.203μm | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() TFML-125-02-S-D Samtec Inc. | 68 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | - | Square | - | Polymer | Gold | 0.134 3.39mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 350V | -55°C~125°C | Tube | 2008 | Tiger Eye™ TFML | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 50 | - | - | - | - | 2 | Male | ELP; TIGER EYE, SHROUDED | - | Friction Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 50 | Straight | - | 5.72mm | 0.220 5.60mm | Board to Board or Cable | All | - | 5A | 0.050 1.27mm | - | ONE | UL, CSA | 350V | COMMERCIAL | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | - | - | Black | - | - | - | - | - | 0.05 inch | - | 350V | 5A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | 34.93mm | - | 30μin | 30.0μin 0.76μm | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0015913380 Molex | 46 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | - | Square | - | - | Gold | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Tube | - | C-Grid 71308 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 38 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Male | STACKABLE | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | 38 | Vertical | - | - | 0.090 2.29mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | - | - | Tin | - | - | - | 94V-0 | - | - | - | - | - | - | - | 36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 894-70-024-10-001101 Preci-Dip | 5 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Square | - | - | Gold | 0.236 6.00mm | Brass | Polyamide (PA), Nylon, Glass Filled | 150VDC | -55°C~125°C | Bulk | 2012 | 894 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 24 | - | - | - | - | 3 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 3A | - | - | - | 2.54mm | - | 0.100 2.54mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | 0.8 inch | 0.100 (2.54mm) | 0.122 3.10mm | Unshrouded | 3 | - | - | - | RECTANGULAR | - | - | - | - | 0.1 inch | - | 0.458 11.64mm | - | 10000000000Ohm | 0.1 inch | - | - | - | - | 1400VAC V | 2.54 mm | 100 Cycles | - | - | - | - | - | - | - | - | - | Flash | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() M80-8271242 Harwin Inc. | In Stock | - | Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | - | Circular | Nylon | Polyamide | Gold | - | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 800V | -55°C~125°C | Tube | 2006 | Datamate L-Tek | e3 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | Header | 12 | - | - | - | - | 2 | - | LATCHED | 8536.69.40.40 | Friction Lock | 120V | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.2A | - | 12 | Straight | - | 5.96mm | 0.205 5.20mm | Board to Board or Cable | All | - | 3A | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | Male | 94V-0 | Black | - | - | - | 25mOhm | 100MOhm | 0.079 inch | - | 120V | 3A | POLARIZED HOUSING | 360VAC V | 4.8006 mm | 500 Cycles | - | - | - | - | - | - | 16.1mm | - | 30μin | 29.5μin 0.75μm | 118.1μin 3.00μm | - | 7.85mm 8.45mm 10.5mm 14.25mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0015911281 Molex | 46 | - | Datasheet | - | - | Surface Mount | Surface Mount | - | Square | - | - | Tin | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Tube | - | C-Grid 71308 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | 28 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Male | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | 28 | Vertical | - | - | 0.090 2.29mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | 26 | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | - | 150.0μin 3.81μm | 150.0μin 3.81μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09185407024 HARTING | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | Square | - | - | - | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | - | SEK | e3 | - | Obsolete | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 40 | - | - | Beige | - | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.681 17.30mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Gray | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | 0.335 inch | - | - | - | 0.681 inch | 2A | 0.650 16.51mm | - | 1000000000Ohm | 0.1 inch | - | - | - | POLARIZED HOUSING | - | - | 50 Cycles | - | - | - | Keying Slot, Mounting Flange | - | - | - | - | - | - | - | 0.114 inch | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 499-80-272-10-009101 Preci-Dip | 42 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | Circular | - | - | Tin | 0.157 4.00mm | Brass | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 150VDC | -55°C~125°C | Bulk | 2012 | 499 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 72 | - | - | - | - | 2 | - | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | - | - | - | 0.200 5.08mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | 3.6 inch | 0.100 (2.54mm) | 0.126 3.20mm | Unshrouded | 2 | - | - | - | RECTANGULAR | - | - | 94V-0 | - | - | - | - | - | 10000000000Ohm | 0.1 inch | - | - | - | - | 1400VAC V | - | 500 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0022285170 Molex | 48 | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | Square | - | Nylon | Tin | 0.240 6.10mm | Bronze | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42375 | - | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header, Breakaway | 17 | 75°C | 0°C | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Straight | 2.54mm | 2.49mm | 0.090 2.29mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.135 3.43mm | Unshrouded | - | - | - | - | - | - | - | 94V-0 | - | - | - | 0.465 11.81mm | 20mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 43.18mm | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0022285173 Molex | 35 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Square | - | - | Gold | 0.240 6.10mm | NOT SPECIFIED | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42375 | - | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header, Breakaway | 17 | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | 2.54mm | - | 0.090 2.29mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.135 3.43mm | Unshrouded | - | - | - | Tin | - | - | - | 94V-0 | - | - | - | 0.465 11.81mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - |