- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Mating Post Length | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FTM-106-02-F-DV Samtec Inc. | 41 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | - | - | Square | - | Gold | 0.075 1.90mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2013 | FTM | e3 | yes | Active | - | Solder | - | Header, Cuttable | 12 | - | - | - | - | 2 | Male | E.L.P., LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.8A per Contact | - | 12 | - | 1mm | - | 0.038 0.97mm | Board to Board | All | - | - | 0.039 1.00mm | Black | ONE | UL | COMMERCIAL | 0.039 (1.00mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | 0.05 inch | - | - | - | - | 0.039 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH inch | 3.00μin 0.076μm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 26631401RP2 NorComp Inc. | 16 |
| Datasheet | - | - | Through Hole | Through Hole | - | - | Square | Nylon | Gold | 0.150 3.81mm | Copper Alloy | Polyamide (PA6T), Nylon 6T | - | -40°C~105°C | Bulk | 2007 | 2663 | - | - | Active | Not Applicable | Solder | EAR99 | Header | 14 | - | - | - | - | 1 | Male | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 1A | - | - | - | - | - | 0.059 1.50mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | - | - | - | - | - | 0.118 3.00mm | Unshrouded | - | 2mm | - | - | - | - | - | - | 94V-0 | Black | - | - | - | 0.327 8.30mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 2mm | - | Flash | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() 350-80-102-00-006101 Preci-Dip | 23 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | Circular | Polychlorinated | Tin | 0.141 3.60mm | Brass | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 150VDC | -55°C~125°C | Bulk | 2010 | 350 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 2 | - | - | - | - | 1 | Male | - | 8536.69.40.40 | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | - | - | Straight | - | 2.54mm | 0.110 2.79mm | Board to Board | All | - | 3A | 0.100 2.54mm | - | ONE | UL | COMMERCIAL | - | 0.114 2.90mm | Unshrouded | 1 | - | - | - | RECTANGULAR | - | - | - | - | Black | - | - | 3A | 0.394 10.00mm | 10mOhm | - | - | 100V | 1A | - | 500 Cycles | - | - | - | - | - | - | - | 5.08mm | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() 0022285173 Molex | 35 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | Square | - | Gold | 0.240 6.10mm | NOT SPECIFIED | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42375 | - | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header, Breakaway | 17 | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | 2.54mm | - | 0.090 2.29mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.135 3.43mm | Unshrouded | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | 0.465 11.81mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() TST24RB01T ITT Cannon, LLC | 143 | - | - | 15 Weeks | - | Through Hole | Through Hole | - | - | Circular | Nylon | Tin | - | NOT SPECIFIED | Polyamide (PA), Nylon | - | -40°C~105°C | Bulk | 2011 | Trident Rectangular | - | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 24 | - | - | - | Automotive, Industrial | 4 | Male | - | - | Latch Holder | 250V | - | - | - | - | Male Pin | - | - | - | - | - | Straight | - | 21.3mm | 0.531 13.50mm | Board to Cable/Wire | All | - | - | 0.200 5.08mm | Black | - | - | - | 0.200 (5.08mm) | 0.224 5.70mm | Unshrouded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5GOhm | - | 250V | 13A | - | - | - | - | - | - | - | Mounting Flange | - | 45.6mm | - | - | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | ||
![]() TSW-106-08-T-S-RA Samtec Inc. | 499 |
| - | 0 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Square | Polyester | Tin | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~105°C | Bulk | 2005 | TSW | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 6 | - | - | - | - | 1 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | 9.9mm | 0.119 3.02mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | COMMERCIAL | - | 0.090 2.29mm | Unshrouded | 1 | 2.54mm | - | - | RECTANGULAR | - | - | - | - | Black | - | - | - | - | - | - | - | 450V | 7.6A | - | - | - | - | - | - | - | - | - | 15.24mm | 2.54mm | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 09185206912 HARTING | 43 |
| - | 7 Weeks | Gold | Through Hole | Through Hole | - | - | Square | Polybutylene | NOT SPECIFIED | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | - | SEK | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 20 | - | - | Grey | - | 2 | - | STANDARDS: DIN EN 60603-13; IEC 60603-13, POLARIZED | 8536.69.40.40 | Latch Lock/Eject Hooks, Short | - | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 8.5mm | 0.681 17.30mm | Board to Cable/Wire | All | - | 2A | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | 0.335 inch | Male | 94V-0 | - | - | - | 2A | 0.713 18.10mm | 20mOhm | 1000000000Ohm | 0.1 inch | - | 1A | POLARIZED HOUSING | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | 45mm | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() 10075025-G01-12ALF Amphenol ICC (FCI) | 650 |
| Datasheet | - | GXT, Gold | Through Hole | Through Hole | - | - | Square | Thermoplastic | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Cut Tape (CT) | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 12 | 105°C | -40°C | Black | - | 2 | - | - | - | Detent Lock | - | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | - | Straight | - | 6.1mm | 0.220 5.60mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Natural | - | - | - | 0.079 (2.00mm) | 0.079 2.00mm | Shrouded - 4 Wall | - | - | 12 | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Pick and Place | - | 14mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() HTST-110-01-G-D Samtec Inc. | 20 | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | - | Square | Polychlorinated | Gold | 0.250 6.35mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2014 | Flex Stack, HTST | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 20 | - | - | - | - | 2 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | - | Straight | - | 9.27mm | 0.350 8.89mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | - | ONE | - | - | 0.100 (2.54mm) | 0.115 2.92mm | Shrouded - 4 Wall | - | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | Natural | - | - | - | 0.480 12.19mm | - | - | - | - | 3A | - | - | - | - | - | - | - | Keying Slot | - | 33.02mm | - | - | 10.0μin 0.25μm | 3.00μin 0.076μm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 10075025-F01-38ULF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | Square | - | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | - | Minitek® 2.00mm | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 38 | 125°C | -40°C | Black | - | 2 | Male | - | 8536.69.40.40 | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2A AC/DC | - | - | Straight | - | 6.1mm | 0.220 5.60mm | Board to Board or Cable | All | - | 2A | 0.079 2.00mm | Natural | ONE | UL | COMMERCIAL | 0.079 (2.00mm) | 0.079 2.00mm | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | - | - | 94V-0 | - | 2mm | - | - | - | - | 1GOhm | 0.079 inch | - | - | - | - | - | 1.7514 N | - | - | 4mm | Keying Slot | - | 40mm | - | - | Flash | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() 65863-091PLF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | - | - | Square | Polyester | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Tray | - | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 50 | 125°C | -65°C | Black | - | 2 | - | - | - | Latch Lock/Eject Hooks | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 9.1mm | 0.640 16.26mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | - | 50 | Tin | - | - | - | - | - | Blue | - | - | - | - | - | - | - | 1kV | - | - | - | - | - | - | - | - | Keying Slot | - | 84.58mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() TOLC-110-02-L-Q-LC Samtec Inc. | 35 |
| Datasheet | 3 Weeks | Gold | - | BOARD | - | - | - | Polymer | - | - | Bronze | - | - | - | - | 2013 | - | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | BOARD CONNECTOR | - | 125°C | -55°C | - | - | 4 | Male | FOURRAY | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 635μm | - | Straight | - | 8.13mm | - | - | - | - | - | - | - | ONE | UL | COMMERCIAL | - | - | - | - | - | 40 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | STAGGERED | - | - | 0.05 inch | - | - | - | 15.24mm | - | 10μin | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() DF3EA-9P-2V(51) Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | - | - | Surface Mount | - | - | Circular | - | Gold | - | Brass | Polyamide (PA), Nylon | 250VAC | -55°C~105°C | Tape & Reel (TR) | - | DF3 | - | - | Active | - | Solder | - | Header | 9 | - | - | - | - | 1 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | Varies by WireGAuge | - | - | - | - | - | 0.232 5.90mm | Board to Board or Cable | All | unknown | - | 0.079 2.00mm | Beige | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | 8.00μin 0.203μm | - | 7.5mm 7.7mm 8.4mm | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 15110502601333 HARTING | 5 |
| - | - | - | - | - | SMC | 50 | - | Liquid Crystal Polymer | - | - | Gold | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | 800mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TSW-101-14-T-S Samtec Inc. | 302 |
| Datasheet | 1 Weeks | - | Through Hole | Through Hole | - | - | Square | Polyester | Tin | 0.320 8.13mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~105°C | Bulk | 2005 | TSW | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 1 | - | - | - | - | 1 | Male | E.L.P. | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | - | - | ONE | UL | COMMERCIAL | - | 0.110 2.79mm | Unshrouded | 1 | 2.54mm | - | - | RECTANGULAR | - | - | - | - | Black | - | - | - | 0.530 13.46mm | - | - | - | 550V | 7.6A | - | - | - | - | - | - | - | - | - | 2.54mm | 2.54mm | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MTLW-102-05-L-S-169 Samtec Inc. | 35 |
| Datasheet | 3 Weeks | - | - | Through Hole | - | - | Square | Polymer | Gold | 0.169 4.30mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2016 | Flex Stack, MTLW | e3 | - | Active | 1 (Unlimited) | Solder | - | Header | 2 | - | - | - | - | 1 | Male | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 5.2A per Contact | - | - | Straight | - | 2.48mm | 0.060 1.52mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.106 2.69mm | Unshrouded | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | 0.335 8.51mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08mm | - | - | 10.0μin 0.25μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() 68602-426HLF Amphenol ICC (FCI) | 39600 |
| - | 8 Weeks | - | Through Hole | Through Hole | - | - | Square | Thermoplastic | Tin | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 26 | 125°C | -65°C | - | - | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | - | - | Straight | - | 4.83mm | 0.100 2.54mm | Board to Board | All | - | 3A | 0.100 2.54mm | - | - | - | - | 0.100 (2.54mm) | 0.150 3.81mm | Unshrouded | - | - | - | - | - | - | - | Male | - | Black | 3.81mm | - | - | 0.480 12.19mm | - | 5GOhm | - | 1.5kV | - | - | - | - | - | - | - | 5.84mm | - | - | 33.02mm | - | - | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 10075024-F01-23ULF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | Square | - | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | - | Minitek® 2.00mm | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 46 | 125°C | -55°C | - | - | 2 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2A AC/DC | - | - | Straight | - | 4mm | 0.059 1.50mm | Board to Board or Cable | All | - | 2A | 0.079 2.00mm | - | ONE | UL, CSA | COMMERCIAL | 0.079 (2.00mm) | 0.079 2.00mm | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | 0.157 inch | - | 94V-0 | Black | 2mm | - | - | 0.295 7.49mm | 25mOhm | 1GOhm | 0.079 inch | 650V | - | POLARIZED HOUSING | 100 Cycles | - | 1.7514 N | - | - | 4mm | - | - | 46mm | - | - | Flash | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() 10075024-G01-16ULF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | - | Square | - | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | - | Minitek® 2.00mm | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 32 | 125°C | -55°C | - | - | 2 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2A AC/DC | - | - | Straight | - | 4mm | 0.059 1.50mm | Board to Board or Cable | All | - | 2A | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | 0.079 (2.00mm) | 0.079 2.00mm | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | 0.157 inch | - | 94V-0 | - | 2mm | - | - | 0.295 7.49mm | 25mOhm | 1GOhm | 0.079 inch | 650V | - | POLARIZED HOUSING | 100 Cycles | - | 1.7514 N | .1946 N | - | 4mm | - | - | 32mm | - | 30μin | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() 10075025-F01-28ULF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | Square | - | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | - | Minitek® 2.00mm | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 28 | 125°C | -40°C | Black | - | 2 | Male | - | - | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2A AC/DC | - | - | Straight | - | 6.1mm | 0.220 5.60mm | Board to Board or Cable | All | - | 2A | 0.079 2.00mm | Natural | ONE | UL | COMMERCIAL | 0.079 (2.00mm) | 0.079 2.00mm | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | - | - | 94V-0 | - | 2mm | - | - | - | - | 1GOhm | 0.079 inch | - | - | - | - | - | 1.7514 N | - | - | 4mm | Keying Slot | - | 30mm | - | - | Flash | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | - |