- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Polarization Key | Durability | Max Voltage Rating (DC) | Features | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09195347324 HARTING | 36 |
| - | 7 Weeks | - | Through Hole | Through Hole | Square | - | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | -55°C~125°C | Bulk | - | SEK | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 34 | - | - | - | - | 2 | - | - | 8536.69.40.40 | Latch Holder | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 9.2mm | 0.350 8.89mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Beige | ONE | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | 0.366 inch | 94V-0 | - | - | - | 2A | - | - | 1000000000Ohm | 0.1 inch | - | POLARIZED HOUSING | 50 Cycles | - | Keying Slot | 50.8mm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 09185406322 HARTING | 28 |
| - | 7 Weeks | - | Through Hole | Through Hole | Square | - | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | - | SEK | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 40 | - | - | Grey | - | 2 | - | STANDARD: IEC 60603-13; DIN EN 60603-13, POLARIZED | - | Latch Holder | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.350 8.89mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | 0.366 inch | 94V-0 | - | - | - | 2A | - | - | 1000000000Ohm | 0.1 inch | - | POLARIZED HOUSING | - | - | Keying Slot | - | - | - | 0.177 inch | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() HTSW-125-10-F-D Samtec Inc. | 28 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2005 | HTSW | e3 | yes | Active | Not Applicable | Solder | - | Header | 50 | - | - | - | - | 2 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Natural | ONE | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.500 12.70mm | Unshrouded | 2 | 2.54mm | - | Tin | RECTANGULAR | - | 0.198 inch | 94V-0 | - | - | 0.1 inch | - | 0.830 21.08mm | - | - | 0.1 inch | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() HTSW-125-14-F-D Samtec Inc. | 32 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | 0.320 8.13mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2005 | HTSW | e3 | yes | Active | Not Applicable | Solder | - | Header | 50 | - | - | - | - | 2 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Natural | ONE | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | 2 | 2.54mm | - | Tin | RECTANGULAR | - | 0.198 inch | - | - | - | 0.1 inch | - | 0.530 13.46mm | - | - | 0.1 inch | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() HTSW-110-20-F-S-LL Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | 1.020 25.91mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2005 | HTSW | e3 | yes | Active | Not Applicable | Kinked Pin, Solder | - | Header | 10 | - | - | - | - | 1 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Natural | ONE | - | COMMERCIAL | - | - | 0.110 2.79mm | Unshrouded | 1 | 2.54mm | - | Tin | RECTANGULAR | - | 0.098 inch | 94V-0 | - | - | - | - | 1.230 31.24mm | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() HTSW-106-09-F-S-RA Samtec Inc. | 5 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2005 | HTSW | e3 | yes | Active | Not Applicable | Solder | EAR99 | Header | 6 | - | - | - | - | 1 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | - | - | - | 0.122 3.10mm | Board to Board or Cable | All | - | 0.100 2.54mm | Natural | ONE | - | COMMERCIAL | - | - | 0.290 7.37mm | Unshrouded | 1 | 2.54mm | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() HTSW-109-23-F-S Samtec Inc. | 14 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2005 | HTSW | e3 | yes | Active | Not Applicable | Solder | - | Header | 9 | - | - | - | - | 1 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Natural | ONE | - | COMMERCIAL | - | - | 0.115 2.92mm | Unshrouded | 1 | 2.54mm | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | 0.445 11.30mm | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() HTSW-107-08-F-D-RA Samtec Inc. | 7 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2005 | HTSW | e3 | yes | Active | Not Applicable | Solder | - | Header | 14 | - | - | - | - | 2 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | - | - | - | 0.240 6.10mm | Board to Board or Cable | All | - | 0.100 2.54mm | Natural | ONE | - | COMMERCIAL | 0.7 inch | 0.100 (2.54mm) | 0.090 2.29mm | Unshrouded | 2 | 2.54mm | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | 0.1 inch | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() IPBT-115-H2-T-D-GP Samtec Inc. | 15 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | Square | - | - | Tin | 0.260 6.60mm | Copper Alloy | Liquid Crystal Polymer (LCP) | 400VAC 565VDC | -55°C~105°C | Bulk | 2013 | Power Mate® IPBT | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 30 | - | - | - | - | 2 | Male | POLARIZED, SHROUDED | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | - | 0.380 9.65mm | Board to Board or Cable | All | - | 0.165 4.20mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.165 (4.20mm) | - | Shrouded - 4 Wall | - | - | 20 | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | Mating Flange | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() TFM-120-02-L-S-A Samtec Inc. | 23 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | LOCKING | Gold | 0.131 3.33mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 275VAC | -55°C~125°C | Tube | - | Tiger Eye™ TFM | e3 | - | Active | - | Solder | EAR99 | Header | 20 | - | - | - | - | 1 | Male | E.L.P., TIGER EYE | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.9A per Contact | - | 20 | - | - | - | 0.220 5.60mm | Board to Board or Cable | All | - | 0.050 1.27mm | Black | ONE | UL, CSA | COMMERCIAL | - | - | - | Shrouded - 4 Wall | 2 | - | - | Tin | STAGGERED | - | - | - | - | - | 0.226 inch | - | - | - | - | 0.05 inch | - | POLARIZED HOUSING | - | - | Board Guide | - | 15.0μin 0.38μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() HTSW-150-25-G-T-RA Samtec Inc. | 20 |
| Datasheet | 3 Weeks | Tin, Gold | Through Hole | Through Hole, Right Angle | Square | - | - | Gold | 0.320 8.13mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2005 | HTSW | e4 | yes | Active | Not Applicable | Solder | - | Header | 150 | - | - | - | - | 3 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | - | - | - | 0.320 8.13mm | Board to Board or Cable | All | - | 0.100 2.54mm | Natural | ONE | - | COMMERCIAL | 5 inch | 0.100 (2.54mm) | 0.100 2.54mm | Unshrouded | 3 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | - | 0.1 inch | - | - | - | - | - | - | 10.0μin 0.25μm | 3.00μin 0.076μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() TSW-105-22-T-T-RA Samtec Inc. | 29 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | - | Tin | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~105°C | Bulk | 2005 | TSW | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 15 | - | - | - | - | 3 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.320 8.13mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.190 4.83mm | Unshrouded | - | 2.54mm | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() HTSW-106-28-G-S-RA Samtec Inc. | 37 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2005 | HTSW | e4 | yes | Active | Not Applicable | Solder | - | Header | 6 | - | - | - | - | 1 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | - | - | - | 0.122 3.10mm | Board to Board or Cable | All | - | 0.100 2.54mm | Natural | ONE | - | COMMERCIAL | - | - | 0.690 17.53mm | Unshrouded | 1 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 3.00μin 0.076μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() 0759001422 Molex | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | Square | Polymer | - | Tin | - | Cartridge Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Tube | - | MX150 75900 | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | - | 125°C | -40°C | - | Automotive | 2 | - | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Right Angle | 3.5mm | 21.75mm | 0.177 4.50mm | Board to Cable/Wire | All | 16A | 0.138 3.50mm | - | - | - | - | - | 0.236 (6.00mm) | 0.187 4.75mm | Unshrouded | - | - | 4 | - | - | - | - | - | Black | - | - | - | - | 10mOhm | - | - | - | - | - | 500V | - | 7mm | 59.0μin 1.50μm | 59.0μin 1.50μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() HTSW-120-16-T-D Samtec Inc. | 36 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Tin | 0.320 8.13mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2005 | HTSW | e3 | yes | Active | Not Applicable | Solder | - | Header | 40 | - | - | - | - | 2 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Natural | ONE | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.310 7.87mm | Unshrouded | 2 | 2.54mm | - | - | RECTANGULAR | - | 0.198 inch | - | - | - | 0.1 inch | - | 0.730 18.54mm | - | - | 0.1 inch | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() HTSW-114-19-F-D Samtec Inc. | 7 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | 0.820 20.83mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2005 | HTSW | e3 | yes | Active | Not Applicable | Solder | - | Header | 28 | - | - | - | - | 2 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Natural | ONE | - | COMMERCIAL | 1.4 inch | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | 2 | 2.54mm | - | Tin | RECTANGULAR | - | 0.198 inch | - | - | - | 0.1 inch | - | 1.030 26.16mm | - | - | 0.1 inch | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() HTSW-110-08-F-D-RA Samtec Inc. | 23 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2005 | HTSW | e3 | yes | Active | Not Applicable | Solder | EAR99 | Header | 20 | - | - | - | - | 2 | Male | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | - | - | - | 0.240 6.10mm | Board to Board or Cable | All | - | 0.100 2.54mm | Natural | ONE | - | COMMERCIAL | 1 inch | 0.100 (2.54mm) | 0.090 2.29mm | Unshrouded | 2 | 2.54mm | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | 0.1 inch | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() TSM-110-02-L-SH-A Samtec Inc. | 46 |
| Datasheet | 3 Weeks | - | - | Surface Mount, Right Angle | Square | Polymer | LOCKING | Gold | 0.320 8.13mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2011 | TSM | e3 | yes | Active | - | Solder | EAR99 | Header | 10 | - | - | - | - | 1 | Male | E.L.P. | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 10 | Right Angle | 2.54mm | 15.49mm | 0.120 3.05mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | - | - | Unshrouded | 1 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | 475V | - | - | - | Board Guide | 25.4mm | 10.0μin 0.25μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | 406 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | Square | - | - | Gold | 0.173 4.40mm | Copper Alloy | Thermoplastic | - | -55°C~125°C | Bulk | 2008 | 951 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 15 | - | - | Black | - | 1 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 1A | 2.0066mm | - | - | - | - | 0.060 1.52mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.110 2.79mm | Unshrouded | - | - | - | Tin | - | - | - | - | - | - | - | - | 0.343 8.70mm | - | - | - | - | - | - | - | - | - | Flash | 39.4μin 1.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() HTSW-103-41-T-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Tin | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2005 | HTSW | e3 | yes | Active | Not Applicable | Solder | - | Header | 6 | - | - | - | - | 2 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Natural | ONE | - | COMMERCIAL | 0.3 inch | 0.100 (2.54mm) | 0.035 0.89mm | Unshrouded | 2 | 2.54mm | - | - | RECTANGULAR | - | 0.198 inch | 94V-0 | - | - | 0.1 inch | - | 0.365 9.27mm | - | - | 0.1 inch | - | - | - | - | - | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - |