- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Shell Material | Material | Housing Material | Weight | Mounting Option 1 | Board Mounting Option | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Operating Supply Voltage | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | ELV | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Halogen Free | Mating Post Length | Glow Wire Compliant | Features | Diameter | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1720641010 Molex | 48 | - | Datasheet | 10 Weeks | - | - | Through Hole, Right Angle | Square | - | - | - | - | - | - | Gold | - | Copper | Liquid Crystal Polymer (LCP) | - | - | - | - | Tray | 2013 | Mega-Fit | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 10 | - | - | - | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | - | Locking Ramp | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.572 14.53mm | Board to Cable/Wire | All | - | - | 0.224 5.70mm | Black | - | - | - | - | - | 0.224 (5.70mm) | 0.142 3.60mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Glow Wire Compliant | - | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 5023520210 Molex | 196 | - | Datasheet | 12 Weeks | - | - | Surface Mount, Right Angle | Square | - | - | - | - | LOCKING | FITTING NAIL | Gold | - | Copper Alloy | Polyamide (PA), Nylon | - | -40°C | - | - | Tape & Reel (TR) | 2015 | DuraClik 502352 | e4 | - | Active | 1 (Unlimited) | Solder | - | Header | 2 | - | - | - | Automotive, Industrial | 1 | - | - | - | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 2 | - | - | - | 0.252 6.40mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Natural | ONE | UL | - | COMMERCIAL | - | - | - | Shrouded - 4 Wall | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | 0.37 inch | - | - | - | - | - | - | 0.079 inch | - | - | - | - | POLARIZED HOUSING | 500VAC V | - | 30 Cycles | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1718141002 Molex | 35 | - | Datasheet | 14 Weeks | - | - | Through Hole, Right Angle | Square | - | - | - | - | LOCKING | - | Gold | 0.446 11.33mm | Brass | Polyamide (PA), Nylon | 80°C | -40°C | - | - | Bulk | 2013 | KK 171814 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 2 | - | - | - | Automotive, General Purpose, Industrial, Medical, Telecommunications | 1 | - | - | - | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.394 10.00mm | Board to Board or Cable | All | - | - | 0.156 3.96mm | Black | ONE | UL, CSA | - | COMMERCIAL | 0.306 inch | - | 0.100 2.54mm | Shrouded - 1 Wall | 1 | - | - | Tin | RECTANGULAR | - | 0.394 inch | - | - | - | - | - | 0.659 inch | - | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | - | UL94 V-2 | - | - | ROHS3 Compliant | - | - | ||
![]() 1718130011 Molex | 5 | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | Square | - | - | Nylon | - | - | - | Tin | 0.448 11.38mm | Brass | Polyamide (PA), Nylon | - | - | 250V | - | Bulk | 2013 | KK 171813 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 11 | 105°C | -40°C | - | Automotive, General Purpose, Industrial, Medical, Telecommunications | 1 | - | - | - | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | - | - | Vertical | 3.9624mm | - | 0.446 11.33mm | Board to Board or Cable | All | - | 7A | 0.156 3.96mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | - | 0.093 2.35mm | Shrouded - 1 Wall | 1 | - | - | - | RECTANGULAR | - | 0.394 inch | Male | - | - | 2.37mm | - | 0.446 inch | - | 7A | 0.671 17.05mm | - | - | - | - | - | - | - | - | - | - | - | 25 Cycles | - | - | 3.892 N | .9452 N | Low Halogen | 11.38mm | Compliant | - | - | - | - | - | - | 60.0μin 1.52μm | 60.0μin 1.52μm | 0.092 inch | - | UL94 V-2 | - | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() HIF3FC-30PA-2.54DSA(71) Hirose Electric Co Ltd | 320 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | - | - | - | - | - | - | Gold | 0.236 6.00mm | Brass | Polybutylene Terephthalate (PBT) | - | - | 200V | -55°C~85°C | Tray | - | HIF3FC | e3 | no | Active | 1 (Unlimited) | Solder | EAR99 | Header | 30 | - | - | - | - | 2 | - | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | - | 0.350 8.89mm | Board to Board or Cable | All | - | 1A | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | 1.795 inch | 0.100 (2.54mm) | 0.110 2.79mm | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | 0.335 inch | - | 94V-0 | - | - | - | 0.35 inch | - | 1A | - | - | 15mOhm | 1000000000Ohm | 0.1 inch | - | - | - | - | POLARIZED HOUSING | 650VAC V | - | 500 Cycles | - | - | - | - | - | - | - | Keying Slot | - | - | - | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | 0.11 inch | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() SM02B-BHSS-1-TB JST Sales America Inc. | 7920 | - | Datasheet | - | Lead, Tin | Surface Mount | Surface Mount, Right Angle | Square | - | - | Plastic | - | - | - | Tin-Lead | - | Brass | Polyphthalamide (PPA) | - | - | 1400V | -25°C~85°C | Tape & Reel (TR) | 2005 | BHS | e2 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | Header | 2 | - | - | - | - | 1 | - | LOW PROFILE | 8536.69.40.40 | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | WITH CABLE ASSEMBLY | 1A | - | - | - | 3.5mm | - | 0.126 3.20mm | Board to Cable/Wire | All | - | - | 0.138 3.50mm | Natural | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | 64 | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 0705430049 Molex | 1398 | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | Square | - | Brass | Thermoplastic | - | - | - | Tin | 0.240 6.10mm | Phosphor Bronze | Polyester, Glass Filled | - | - | 250V | -40°C~105°C | Tube | - | SL 70543 | - | - | Active | 1 (Unlimited) | Solder | - | Header | - | - | - | - | Automotive, General Purpose, Industrial, Medical | 1 | Male | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | Vertical | - | - | 0.465 11.80mm | Board to Cable/Wire | All | - | 3A | 0.100 2.54mm | - | - | - | - | - | - | - | 0.130 3.30mm | Shrouded - 4 Wall | - | - | 15 | - | - | - | - | - | - | Black | - | - | - | - | - | 0.470 11.94mm | - | 30mOhm | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Non-compliant | - | - | 11.4mm | 40.6mm | 5.08mm | - | 150.0μin 3.81μm | 150.0μin 3.81μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 5023520301 Molex | 814800 | - | Datasheet | 14 Weeks | - | - | Surface Mount, Right Angle | Square | - | - | - | - | LOCKING | - | Tin | - | Copper Alloy | Polyamide (PA), Nylon | - | -40°C | - | - | Tape & Reel (TR) | 2015 | DuraClik 502352 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 3 | - | - | - | Automotive, Industrial | 1 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | 3 | - | 2.0066mm | - | 0.252 6.40mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | 0.406 inch | - | - | Shrouded - 4 Wall | 1 | - | - | - | RECTANGULAR | - | 0.252 inch | - | - | - | - | - | - | - | - | - | - | - | - | 0.079 inch | - | - | - | - | POLARIZED HOUSING | 500VAC V | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() DF1BZ-2P-2.5DS Hirose Electric Co Ltd | 2585 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | - | Polyamide | - | - | - | Tin | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | - | - | 150V | -35°C~85°C | Bulk | - | DF1B | e3/e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 2 | - | - | - | - | 1 | - | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | 12.5mm | 0.224 5.69mm | Board to Cable/Wire | All | unknown | 3A | 0.098 2.50mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.142 3.60mm | Shrouded - 4 Wall | 1 | 2.5mm | - | - | RECTANGULAR | - | - | Male | 94V-0 | White | - | - | - | - | 3A | - | - | 30mOhm | - | 0.098 inch | - | - | 250V | 3A | POLARIZED HOUSING | 650VAC V | - | 30 Cycles | - | - | - | - | - | - | - | Keying Slot | - | 5.7mm | 7.5mm | - | - | 39.4μin 1.00μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() DF1BZ-14P-2.5DSA Hirose Electric Co Ltd | 861 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | - | - | Polyamide | - | - | - | Tin | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | - | - | - | -35°C~85°C | Bulk | - | DF1B | e3/e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 14 | - | - | - | - | 1 | - | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.374 9.50mm | Board to Cable/Wire | All | unknown | 3A | 0.098 2.50mm | - | ONE | UL | 250V | COMMERCIAL | - | - | 0.142 3.60mm | Shrouded - 4 Wall | 1 | 2.5mm | - | - | RECTANGULAR | - | - | Male | 94V-0 | White | - | - | - | - | 3A | 0.417 10.60mm | - | 30mOhm | - | 0.098 inch | - | - | - | - | POLARIZED HOUSING | 650VAC V | - | 30 Cycles | - | - | - | - | - | - | - | Keying Slot | - | 9.5mm | 37.5mm | - | - | 39.4μin 1.00μm | - | - | 14mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() B07B-PASK(LF)(SN) JST Sales America Inc. | 12710 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Square | - | - | Nylon | - | - | - | Tin | 0.126 3.20mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | 250V | -25°C~85°C | Bulk | 2005 | PA | e3 | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 7 | - | - | - | - | 1 | - | SHROUDED, TOP ENTRY | - | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | - | 2mm | - | 0.303 7.70mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Natural | - | - | - | - | - | - | 0.118 3.00mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | 94V-0 | White | - | - | - | - | - | 0.319 8.10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.7mm | 16mm | 5.3mm | - | - | - | - | 9.9mm 14.7mm 14.9mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 0015913124 Molex | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount, Right Angle | Square | - | Brass | Thermoplastic | - | - | - | Tin | 0.240 6.10mm | Phosphor Bronze | Polyester, Glass Filled | - | - | 250V | - | Tube | - | SL 70634 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | - | 105°C | -40°C | - | Automotive, General Purpose, Industrial, Medical | 1 | Male | SL,SHROUDED, POLARIZED | 8536.69.40.40 | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Right Angle | 2.54mm | - | 0.215 5.45mm | Board to Cable/Wire | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | 12 | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | 30mOhm | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Non-compliant | Board Guide | - | - | - | - | - | 74.8μin 1.90μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() HTST-105-01-L-DV Samtec Inc. | 1000 | - | - | 3 Weeks | - | Surface Mount | Surface Mount | Square | - | - | Polychlorinated | - | - | - | Gold | 0.250 6.35mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~125°C | Tube | 2003 | Flex Stack, HTST | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | - | - | - | - | 2 | Male | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | 10 | Straight | - | 9.27mm | 0.350 8.89mm | Board to Cable/Wire | All | - | 3.4A | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | 0.365 inch | - | 94V-0 | Natural | - | - | - | - | - | - | - | - | 5000000000Ohm | 0.1 inch | - | - | - | 3A | POLARIZED HOUSING | - | 6.858 mm | - | - | - | - | - | - | - | - | Keying Slot | - | 10.41mm | 20.32mm | - | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SM08B-CPTK-1A-TB JST Sales America Inc. | 748 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount, Right Angle | Square | GLASS FILLED LIQUID CRYSTAL POLYMER | - | - | - | - | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | 50V | -40°C~100°C | Tape & Reel (TR) | 2010 | CPT | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 8 | - | - | - | Automotive | 2 | - | LOW PROFILE; SIDE ENTRY | - | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | 8 | - | - | - | 0.366 9.30mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 0439151210 Molex | 20 | - | Datasheet | 5 Weeks | - | - | Through Hole | Rectangular | POLYETHYLENE | - | - | - | - | - | Gold | - | Copper Zirconium Alloy | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | - | - | Tray | - | Mini-Fit Sr 43915 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 14 | - | - | - | Automotive, General Purpose, Industrial, Medical, Telecommunications | 2 | - | POLARIZED | - | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | - | 0.827 21.00mm | Board to Cable/Wire | All | - | - | 0.394 10.00mm | Black | - | - | - | - | - | - | 0.201 5.11mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 43045-1220 Molex | 7000 | - | Datasheet | - | Gold | Surface Mount | - | - | GLASS FILLED LIQUID CRYSTAL POLYMER | - | Thermoplastic | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | e3 | yes | - | - | Solder | EAR99 | Male Pin | 12 | 105°C | -40°C | Black | - | 2 | Male | - | 8536.69.40.30 | Ramp | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3mm | 12 | Vertical | - | - | - | - | - | - | 5A | - | - | ONE | UL | - | COMMERCIAL | - | 2.9972 mm | - | - | - | 3mm | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.345 inch | - | 94V-0 | - | - | NO | 0.39 inch | - | - | - | SQ PIN-SKT | 10mOhm | 1000000000Ohm | - | PLUG | - | - | - | - | 1000VAC V | - | 30 Cycles | 250.25kV | - | - | - | Low Halogen | - | Compliant | - | 3mm | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 44428-1201 Molex | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | - | - | GLASS FILLED POLYAMIDE | - | Thermoplastic | - | - | - | NOT SPECIFIED | - | Brass | - | - | - | - | - | - | 2008 | - | - | yes | Active | - | Solder | - | Male Pin | 12 | 105°C | -40°C | Black | - | 2 | Male | WITH TRAY PACKAGING | - | - | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3mm | 12 | Right Angle | - | - | - | - | - | - | 5A | - | - | ONE | UL | - | COMMERCIAL | 0.984 inch | 2.9972 mm | - | - | 2 | 3mm | - | - | RECTANGULAR | - | 0.469 inch | - | 94V-0 | - | - | NO | 0.686 inch | 250V | 5A | - | SQ PIN-SKT | 30mOhm | 1GOhm | - | RECEPTACLE | - | - | - | POLARIZED HOUSING | 1500VAC V | - | 30 Cycles | - | RECTANGULAR | 11.5648 N | 3.614 N | - | - | Non-compliant | - | - | - | - | - | - | - | - | 0.138 inch | - | - | - | - | RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() M20-9980345 Harwin Inc. | 2500 | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | Square | - | - | Nylon | 56.699046g | - | - | Gold | 0.240 6.10mm | Brass | Polyamide (PA6T), Nylon 6T | - | - | - | -40°C~105°C | Bulk | 2006 | M20 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Cuttable | 6 | - | - | - | - | 2 | Male | - | - | Push-Pull | 750V | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A per Contact | - | - | Straight | - | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | - | - | - | 750V | - | - | 0.100 (2.54mm) | 0.118 3.00mm | Unshrouded | - | 2.54mm | - | - | - | - | - | - | 94V-0 | Black | - | - | - | - | - | 0.460 11.68mm | - | 25mOhm | 10GOhm | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.14mm | 7.62mm | 6.35mm | - | - | - | - | 9.94mm 10.64mm 11.04mm 16.54mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() HTST-108-01-L-DV Samtec Inc. | 1247 | - | Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | Square | - | - | Polychlorinated | - | - | - | Gold | 0.250 6.35mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | 1kV | -55°C~125°C | Tube | 2003 | Flex Stack, HTST | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 16 | - | - | - | - | 2 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | 16 | Straight | - | 9.27mm | 0.350 8.89mm | Board to Cable/Wire | All | - | 3.4A | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | 0.365 inch | - | 94V-0 | Natural | - | - | - | - | - | - | - | - | 5000000000Ohm | 0.1 inch | - | - | - | 3A | POLARIZED HOUSING | - | 6.858 mm | - | - | - | - | - | - | - | - | Keying Slot | - | 10.41mm | 27.94mm | - | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() DF50A-8P-1V(51) Hirose Electric Co Ltd | 2000 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | - | - | Polymer | - | - | - | Gold | - | Brass | Polyester | - | - | 100V | -35°C~85°C | Tape & Reel (TR) | 2013 | DF50 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 8 | - | - | - | - | 1 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Male Blade | NO | GENERAL PURPOSE | - | - | 8 | Straight | - | - | 0.278 7.06mm | Board to Cable/Wire | All | - | 1A | 0.039 1.00mm | Black | ONE | UL | - | COMMERCIAL | - | - | - | Shrouded - 4 Wall | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Male | 94V-0 | - | - | - | - | - | 1A | - | - | 30mOhm | 500MOhm | 0.039 inch | - | - | - | - | POLARIZED HOUSING | 300VAC V | - | 30 Cycles | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | - | - | - | 7.35mm | UL94 V-0 | - | Unknown | RoHS Compliant | - | Lead Free |