- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Contact Shape | Shell Material | Material | Housing Material | Mounting Option 1 | Board Mounting Option | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Approval Agency | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Working Voltage | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | ELV | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Number of Poles | Contact Pattern | Contact Current Rating | Insulator Color | Insulation | Mating Post Length | Hole Diameter | Glow Wire Compliant | Test Voltage | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M50-3530542 Harwin Inc. | 608 | - | Datasheet | 13 Weeks | - | - | Through Hole | - | Square | - | - | - | - | - | Gold | 0.118 3.00mm | Brass | Polyamide (PA9T), Nylon 9T | - | -40°C~105°C | Bulk | - | Archer M50 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 5 | - | - | - | - | 1 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 1A per Contact | - | - | - | - | - | 0.039 1.00mm | Board to Board | All | - | - | 0.050 1.27mm | Black | - | - | - | - | - | - | - | 0.091 2.30mm | Unshrouded | - | - | - | Tin | - | - | - | 94V-0 | - | - | - | - | - | - | 0.248 6.30mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | - | 3.10mm 4.60mm 5.40mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() G125-MV21205L2P Harwin Inc. | 25 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | - | Circular | - | - | Thermoplastic | - | - | Gold | - | Phosphor Bronze | Polyamide (PA4T), Nylon 4T, Glass Filled, Halogen Free | 450V | -65°C~150°C | Bulk | 2013 | Gecko | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 12 | - | - | - | - | 2 | - | - | - | Latch Lock | - | - | - | - | - | Male Pin | - | - | 2A per Contact | - | - | - | - | - | 0.193 4.90mm | Board to Board or Cable | All | - | 2A | 0.049 1.25mm | Green | - | - | - | - | - | - | 0.049 (1.25mm) | 0.177 4.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | 1GOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | - | - | - | - | Board Lock, Pick and Place | - | 6.25mm | - | - | 8.00μin 0.203μm | - | - | 7.25mm 7.35mm 7.7mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09185266324 HARTING | 122 | - | - | 4 Weeks | Gold | Through Hole | Through Hole | - | Square | - | - | Polyester | - | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Tray | - | SEK | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | - | - | - | Grey | - | 2 | Male | - | 8536.69.40.40 | Latch Holder | 350V | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 9.2mm | 0.350 8.89mm | Board to Cable/Wire | All | - | 1A | 0.100 2.54mm | Gray | ONE | UL | 350V | COMMERCIAL | IEC | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | 2.54mm | - | Tin | RECTANGULAR | 0.366 inch | - | 94V-0 | - | 29mm | - | - | 350V | 2A | - | - | 20mOhm | 1GOhm | 0.1 inch | - | - | - | - | - | POLARIZED HOUSING | - | - | 26 | - | 1A | - | - | - | 900 μm | - | 1kV | Keying Slot | 12.35mm | 9.3mm | 40.6mm | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() FTS-110-01-L-DV-P-TR Samtec Inc. | 1700 |
| - | 3 Weeks | - | Surface Mount | Surface Mount | - | Square | - | - | Polymer | - | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | 2007 | FTS | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 20 | - | - | - | - | 2 | Male | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | 20 | Straight | - | 3.42mm | 0.034 0.86mm | Board to Board or Cable | All | - | 1.75A | 0.050 1.27mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.050 (1.27mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | 0.135 inch | - | - | Black | - | - | - | - | - | - | - | - | - | 0.05 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | 12.7mm | - | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() M80-8410642 Harwin Inc. | 89 | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | Circular | - | - | Thermoplastic | - | - | Gold | - | Phosphor Bronze | Polyamide (PA46), Nylon 4/6 | - | -55°C~125°C | Tube | 2001 | Datamate L-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug | 6 | - | - | - | - | 2 | - | ROHS COMPLIANT | - | Latch Holder | 120V | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.2A | - | - | Right Angle | - | - | 0.235 5.97mm | Board to Board or Cable | All | - | 3A | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | - | - | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | Male | 94V-0 | - | - | - | - | - | - | - | - | - | 100000000Ohm | 0.079 inch | - | - | - | - | - | - | - | 500 Cycles | - | - | - | - | - | - | - | - | - | Strain Relief Clips | - | - | - | 30μin | 29.5μin 0.75μm | 118.1μin 3.00μm | 0.118 inch | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() M300-MV10345M1 Harwin Inc. | In Stock |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | - | Circular | GLASS FILLED PA46 | - | - | - | - | Gold | - | Brass | Polyamide (PA46), Nylon 4/6, Glass Filled | 600VAC/DC | -65°C~175°C | Tube | 2015 | M300 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 3 | - | - | - | - | 1 | Male | - | - | Threaded | - | NO | NO | NO | NO | Male Pin, Power | NO | GENERAL PURPOSE | 10A | - | - | - | - | - | 0.276 7.00mm | Board to Board or Cable | All | not_compliant | - | 0.118 3.00mm | Green | ONE | UL | - | COMMERCIAL | - | - | - | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | 94V-0 | - | - | NO | 0.276 inch | - | - | - | - | 6mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Flange | - | - | - | - | 29.5μin 0.75μm | - | - | 8.9mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 15150502601000 HARTING | 559 | - | Datasheet | 5 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Square | - | - | - | - | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Cut Tape (CT) | - | har-flex® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 50 | - | - | - | - | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | - | - | Right Angle | - | - | 0.167 4.25mm | Board to Board or Cable | All | - | 1A | 0.050 1.27mm | Black | - | - | - | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Solder Retention | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() A4B-10PA-2DS(71) Hirose Electric Co Ltd | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | - | Polyamide | - | - | Gold | 0.138 3.50mm | Brass | Polyamide (PA), Nylon | 200V | -55°C~85°C | Bulk | 2008 | A4 | - | - | Obsolete | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header | 10 | - | - | - | - | 1 | - | - | 8536.69.40.40 | Push-Pull | - | - | - | - | - | Male Pin | - | - | 2A | - | - | Right Angle | 2.0066mm | - | 0.079 2.00mm | Board to Board or Cable | All | - | 1A | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | - | 0.787 inch | - | 0.102 2.60mm | Unshrouded | 1 | - | - | Tin | RECTANGULAR | 0.079 inch | Male | - | - | - | - | - | - | - | - | - | - | 1GOhm | 0.079 inch | - | - | - | - | - | - | 650VAC V | - | - | - | - | - | Insulated | - | - | - | - | - | - | - | - | - | Flash | 78.7μin 2.00μm | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() IT-P-2P-35H(11) Hirose Electric Co Ltd | 87 |
| Datasheet | 10 Weeks | - | - | Stacking | - | Circular | - | - | - | - | - | Silver | - | Copper Alloy | Polybutylene Terephthalate (PBT) | 300V | -55°C~85°C | Tray | 2017 | IT-P | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Interposer | 2 | - | - | - | - | 1 | - | - | 8536.69.40.40 | Locking Ramp | - | - | - | - | - | Male Pin | - | - | 60A per Contact | - | - | - | - | - | 0.787 19.99mm | Board to Board | All | unknown | - | 0.472 12.00mm | Black | - | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200.0μin 5.08μm | - | - | 35mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 10-18-1090 Molex | 1079 | - | Datasheet | 8 Weeks | Tin | Through Hole | - | - | - | - | - | Polyester | - | - | - | - | Brass | - | - | - | Bulk | 2005 | - | e3 | yes | - | - | Solder | - | Male Pin | - | 105°C | -40°C | Black | - | 3 | - | POLARIZED, SHROUDED | - | - | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 5.03mm | - | Vertical | - | - | - | - | - | - | 5A | - | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.77 inch | 5.0292 mm | - | - | - | 5.03mm | 9 | - | - | - | Male | - | - | - | NO | 0.42 inch | - | - | - | RND PIN-SKT | - | - | - | SOCKET | - | - | - | - | - | - | 25 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.17 inch | - | - | - | - | RoHS Compliant | UL94 V-2 | Contains Lead | ||
![]() TFM-115-02-L-D-WT-K-TR Samtec Inc. | 505 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | - | Square | - | - | - | - | - | Gold | 0.131 3.33mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 275VAC | -55°C~125°C | Tape & Reel (TR) | 2011 | Tiger Eye™ TFM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 30 | - | - | - | - | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 2.9A per Contact | - | - | - | - | - | 0.220 5.60mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | - | - | - | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place, Solder Retention | - | - | - | - | 15.0μin 0.38μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() ESHF-110-01-L-D-SM Samtec Inc. | 27 | - | Datasheet | 3 Weeks | - | - | Surface Mount | - | Square | - | - | Polymer | LOCKING | SPLIT BOARD LOCK | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2015 | ESHF | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 20 | - | - | - | - | 2 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | 20 | Straight | - | 5.59mm | 0.210 5.33mm | Board to Cable/Wire | All | - | - | 0.050 1.27mm | Black | ONE | - | - | COMMERCIAL | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.05 inch | - | - | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | 22.86mm | - | - | 10.0μin 0.25μm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 53325-0860 Molex | 9691 | - | Datasheet | 7 Weeks | Tin | - | BOARD | - | - | - | - | Polybutylene | LOCKING | - | TIN | - | Brass | - | - | - | - | 2004 | - | e3 | yes | Active | - | Solder | EAR99 | BOARD CONNECTOR | - | 105°C | -40°C | - | - | 1 | - | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2mm | 8 | Right Angle | - | 7.95mm | - | - | - | - | 2A | - | - | ONE | UL, CSA | - | COMMERCIAL | - | - | - | - | - | 1 | - | - | - | RECTANGULAR | - | MALE | 94V-0 | White | - | - | - | - | 2A | - | SQ PIN-SKT | 20mOhm | - | - | PLUG | - | 7 | - | - | POLARIZED HOUSING | 500VAC V | 30 Cycles | - | RECTANGULAR | - | NATURAL | - | - | - | - | - | - | - | 19.3mm | - | 40μin | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0010894262 Molex | 43 | - | Datasheet | 8 Weeks | - | - | Through Hole, Right Angle | - | Square | - | - | - | - | - | Gold | 0.240 6.10mm | Copper Alloy | Polyester, Glass Filled | - | - | Tube | - | C-Grid 70216 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 26 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | - | 0.220 5.60mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | - | - | Tin | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 78207-106HLF Amphenol ICC (FCI) | 1338 | - | - | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | - | Thermoplastic | - | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1kV | - | Bulk | 2012 | Mini-PV™, Basics+ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 6 | 95°C | -40°C | Black | - | 2 | Male | - | - | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | - | 13.97mm | 0.303 7.70mm | Board to Cable/Wire | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 2 Wall | - | 2.54mm | 6 | - | - | - | Male | - | Black | 3.05mm | - | - | - | - | - | - | - | - | - | - | - | - | 1kV | 2A | - | - | - | - | - | - | - | - | 5.84mm | - | - | - | Keying Slot | 17.3mm | 7.62mm | 9.8mm | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 1053141112 Molex | 48 | - | Datasheet | 9 Weeks | - | - | Through Hole, Right Angle | - | Square | - | - | - | - | - | Tin | - | Brass | Liquid Crystal Polymer (LCP) | 250V | -40°C~105°C | Tray | 2016 | Nano-Fit 105314 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 12 | - | - | - | Automotive, General Purpose, Industrial, Medical, Military, Telecommunications | 2 | - | POLARIZED | 8536.69.40.30 | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | - | 0.247 6.28mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Black | - | - | - | - | - | - | 0.098 (2.50mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | 94V-0 | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 59.0μin 1.50μm | 59.0μin 1.50μm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0025026020 Molex | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Square | - | Brass | - | - | - | Gold | 0.268 6.80mm | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | - | - | Tray | - | C-Grid 70204 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 20 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Male | POLARIZED, SHROUDED | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | - | - | 0.550 13.97mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.100 (2.54mm) | 0.110 2.79mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | 94V-0 | - | - | - | - | - | - | 0.515 13.08mm | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() M20-9990745 Harwin Inc. | 1928 | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | SIL | Square | - | - | Nylon | - | - | Gold | 0.240 6.10mm | Brass | Polyamide (PA6T), Nylon 6T | - | -40°C~105°C | Bulk | 2009 | M20 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 7 | - | - | - | - | 1 | Male | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A per Contact | - | - | Straight | - | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | - | - | 0.118 3.00mm | Unshrouded | 1 | - | - | - | - | - | - | 94V-0 | Black | - | - | - | - | - | 0.460 11.68mm | - | 25mOhm | - | - | - | - | - | - | 3A | - | - | 300 Cycles | - | - | - | - | - | - | - | - | - | - | - | 17.78mm | - | - | - | - | - | 10.04mm 10.64mm 11.04mm 16.54mm | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 67996-120HLF Amphenol ICC (FCI) | 59400 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | - | Square | - | - | Thermoplastic | - | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 20 | 125°C | -65°C | Black | - | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 4.83mm | 0.100 2.54mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | - | 2.54mm | 20 | - | - | - | Male | - | Black | 2.41mm | - | - | - | - | 0.425 10.80mm | - | - | 5GOhm | - | - | - | - | 1.5kV | - | - | - | - | - | - | - | - | - | 5.84mm | - | - | - | - | - | 25.4mm | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 70545-0009 Molex | 25 | - | Datasheet | 6 Weeks | Tin | Through Hole | - | - | - | - | Brass | Thermoplastic | - | - | - | 6.096mm | Bronze | - | - | - | - | 2009 | - | e3 | yes | Active | - | Through Hole | EAR99 | Male Pin | 10 | 105°C | -40°C | Black | - | 1 | Male | LATCHED, POLARIZED | 8536.69.40.40 | - | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | 10 | Vertical | - | - | - | - | - | - | 3A | - | - | ONE | UL | - | COMMERCIAL | - | - | - | - | - | 1 | 2.54mm | - | - | RECTANGULAR | 0.26 inch | - | 94V-0 | - | - | - | 0.465 inch | - | 3A | - | SQ PIN-SKT | 30mOhm | - | - | RECEPTACLE | Compliant | - | - | - | - | 840VAC V | - | - | RECTANGULAR | - | - | - | - | - | Non-compliant | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free |