- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Shell Material | Material | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Approval Agency | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Operating Supply Voltage | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Halogen Free | Mating Post Length | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M80-5321042 Harwin Inc. | 347 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Circular | - | - | - | - | Gold | - | Brass | Polyphenylene Sulfide (PPS), Glass Filled | - | 800V | -55°C~125°C | Tube | 2012 | Datamate J-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | - | - | - | - | 2 | - | ROHS COMPLIANT | 8536.69.40.40 | Threaded | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.2A | - | 10 | Right Angle | - | 0.218 5.55mm | Board to Board or Cable | All | - | 3A | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | - | 0.787 inch | 0.079 (2.00mm) | - | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | - | Male | 94V-0 | - | - | - | 0.398 inch | - | - | - | - | - | - | 0.079 inch | - | - | - | - | POLARIZED HOUSING | - | 500 Cycles | - | - | - | - | - | - | Keying Slot, Mating Flange | - | - | - | 30μin | 29.5μin 0.75μm | 118.1μin 3.00μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() M80-5T10442MC Harwin Inc. | 373 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Circular | - | - | Polyphenylene | - | Gold | - | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | - | - | -55°C~121°C | Tube | 2011 | Datamate J-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 4 | - | - | - | - | 2 | Male | - | - | Push-Turn Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.2A | - | - | Straight | 6.05mm | 0.220 5.60mm | Board to Board or Cable | All | - | 3A | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.079 (2.00mm) | 0.130 3.30mm | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | Black | - | - | - | - | - | - | - | 25mOhm | 100MOhm | 0.079 inch | - | - | 120V | 3A | - | - | 500 Cycles | - | - | - | - | - | - | Keying Slot, Mating Flange | - | 14mm | - | - | 29.5μin 0.75μm | 118.1μin 3.00μm | - | 7.3mm 7.7mm 9.75mm 10.75mm 13.35mm 14.75mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | 34 |
| Datasheet | 10 Weeks | Gold | Through Hole | Through Hole | - | Square | - | - | Liquid Crystal Polymer | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | - | 125V | -65°C~125°C | Tray | 2013 | 452 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 16 | 105°C | -55°C | - | - | 2 | Male | - | - | Latch Lock/Eject Hooks, Short | - | - | - | - | - | Male Pin | - | - | 1A | 1.27mm | - | Straight | - | 0.222 5.65mm | Board to Cable/Wire | All | - | 1A | 0.050 1.27mm | - | - | - | - | - | - | - | 0.050 (1.27mm) | 0.094 2.40mm | Shrouded - 4 Wall | - | - | 16 | Tin | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | 5.84mm 6.60mm 7.21mm 8.13mm | UL94 V-0 | - | Unknown | ROHS3 Compliant | UL94 V-0 | - | ||
![]() DF1-4P-2.5DSA(05) Hirose Electric Co Ltd | 534 |
| Datasheet | 10 Weeks | - | - | Through Hole | - | Square | - | - | Polyamide | LOCKING | Tin | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | - | 250V | -30°C~85°C | Bulk | - | DF1 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 4 | - | - | - | - | 1 | - | LOW PROFILE | - | Friction Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | 6mm | 0.295 7.50mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Brown | ONE | UL | - | COMMERCIAL | - | - | - | 0.118 3.00mm | Shrouded - 1 Wall | 1 | - | - | - | RECTANGULAR | - | - | Male | - | - | - | - | - | - | - | 0.394 10.00mm | - | 30mOhm | - | 0.098 inch | - | - | 250V | 3A | POLARIZED HOUSING | 650VAC V | 30 Cycles | - | - | .556 N | - | - | - | - | - | 12.5mm | - | - | 39.4μin 1.00μm | - | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() TSW-107-07-G-S Samtec Inc. | 58 | - | - | 1 Weeks | - | Through Hole | Through Hole | - | Square | - | - | Polyester | - | Gold | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | - | -55°C~125°C | Bulk | 2005 | TSW | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 7 | - | - | - | - | 1 | Male | E.L.P. | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | - | - | 0.100 2.54mm | Unshrouded | 1 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | Black | - | - | - | - | - | 0.430 10.92mm | - | - | - | - | - | - | 550V | 7.6A | - | - | - | - | - | - | - | - | - | - | 8.71mm | 17.78mm | 2.54mm | - | 10.0μin 0.25μm | 3.00μin 0.076μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 66200211122 Würth Elektronik | 393 | - | Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | 2 | Square | - | - | - | - | Tin | - | Copper Alloy | Liquid Crystal Polymer (LCP) | - | 250V | -40°C~105°C | Tube | - | WR-MPC3 | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 2 | 105°C | -40°C | Black | - | 1 | Male | - | - | Locking Ramp | - | - | - | - | - | Male Pin | - | - | 5A | 2.9972mm | - | Vertical | - | 0.390 9.91mm | Board to Cable/Wire | All | - | 5A | 0.118 3.00mm | Black | - | - | - | - | - | - | - | 0.125 3.18mm | Shrouded - 4 Wall | - | 3mm | 2 | Tin | - | - | - | - | - | - | - | - | - | 250V | - | - | - | 10mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | 10.1mm | 4.37mm | 9.65mm | - | - | - | - | - | UL94 V-0 | - | Unknown | ROHS3 Compliant | - | - | ||
![]() TMM-103-01-L-D-SM Samtec Inc. | 311 | - | Datasheet | 3 Weeks | - | - | Surface Mount | - | Square | - | - | Polymer | LOCKING | Gold | 0.126 3.20mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Tube | 2008 | TMM | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 6 | - | - | - | - | 2 | Male | E.L.P., LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.2A per Contact | - | 6 | Straight | 3.94mm | 0.059 1.50mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | ONE | UL | 250V | COMMERCIAL | - | - | 0.079 (2.00mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | 0.155 inch | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | 0.079 inch | - | - | 500V | 3.9A | - | - | - | - | - | - | - | - | - | - | - | 6mm | - | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0025022024 Molex | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Square | - | Brass | - | - | Tin | 0.268 6.80mm | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | - | - | - | Tray | - | C-Grid 70204 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 24 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | - | - | Vertical | - | 0.550 13.97mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.100 (2.54mm) | 0.110 2.79mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.515 13.08mm | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150.0μin 3.81μm | 150.0μin 3.81μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 5041872870 Molex | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | - | Square | - | - | - | - | Tin | - | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | - | Tape & Reel (TR) | 2015 | Micro-Lock 504187 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 28 | - | - | - | - | 2 | - | - | - | Latch Lock | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | 0.189 4.80mm | Board to Cable/Wire | All | - | - | 0.049 1.25mm | Natural | - | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39.4μin 1.00μm | - | - | 7.95mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 10-84-4150 Molex | 1846 | - | Datasheet | 15 Weeks | Tin | Through Hole | - | - | - | POLYAMIDE66 | - | Nylon | - | TIN | - | Bronze | - | - | - | - | Bulk | 2007 | - | e3 | no | Active | - | Solder | EAR99 | Male Pin, Plug, Socket | 15 | 105°C | -55°C | Natural | - | 3 | - | MLX | - | Ramp | 600V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 6.35mm | 15 | Vertical | - | - | - | - | - | 13.5A | - | - | ONE | UL | - | COMMERCIAL | - | - | 6.35 mm | - | - | - | 6.35mm | - | - | - | - | - | Male | 94V-2 | White | - | NO | 0.55 inch | - | - | - | RND PIN-SKT | - | 100MOhm | - | RECEPTACLE | - | - | - | - | 500VAC V | 50 Cycles | - | - | - | Low Halogen | - | Non-compliant | - | - | - | - | - | - | - | 0.17 inch | - | - | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0444720311 Molex | 48 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | - | Square | - | - | Nylon | - | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6 | - | - | - | Tray | - | Mini-Fit HCS 44472 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 3 | 105°C | -40°C | - | Automotive, General Purpose, Industrial, Medical, Telecommunications | 1 | - | - | - | Locking Ramp | - | - | - | - | - | Male Pin | - | - | - | - | - | Vertical | - | 0.490 12.44mm | Board to Cable/Wire | All | - | 12A | 0.165 4.20mm | Natural | - | - | - | - | - | - | - | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | 13.8mm | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | UL94 V-2 | - | - | ROHS3 Compliant | - | - | ||
![]() 68000-436HLF Amphenol ICC (FCI) | 40 | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | Square | - | - | Thermoplastic | - | Tin | 0.230 5.84mm | Phosphor Bronze | - | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 36 | 125°C | -65°C | Black | - | 1 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 2.41mm | 0.100 2.54mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | CSA, UL | - | - | 0.095 2.41mm | Unshrouded | - | 2.54mm | 36 | Tin | - | - | - | Male | - | Black | 2.41mm | - | - | - | - | 0.425 10.80mm | - | - | 5GOhm | - | - | - | 1.5kV | - | - | - | - | - | - | - | - | 5.84mm | - | - | - | 91.44mm | - | - | 100.0μin 2.54μm | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() A3B-40PA-2DS(71) Hirose Electric Co Ltd | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | - | - | - | Gold | 0.138 3.50mm | Brass | Polyamide (PA), Nylon | - | 200VAC | -55°C~85°C | Bulk | 2000 | A3 | - | - | Obsolete | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header | 40 | - | - | - | - | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 1A | - | - | Right Angle | - | 0.157 4.00mm | Board to Board or Cable | All | unknown | 2A | 0.079 2.00mm | Black | - | - | - | - | - | - | 0.079 (2.00mm) | 0.102 2.60mm | Unshrouded | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() DF1B-14P-2.5DS(01) Hirose Electric Co Ltd | 500 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | - | Polyamide | - | Gold | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | - | - | -35°C~85°C | Bulk | - | DF1B | e3/e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 14 | - | - | - | - | 1 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | 0.224 5.69mm | Board to Cable/Wire | All | unknown | 3A | 0.098 2.50mm | - | ONE | UL, CSA | 250V | COMMERCIAL | - | - | - | 0.142 3.60mm | Shrouded - 4 Wall | 1 | 2.5mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.224 inch | - | 94V-0 | White | - | - | 0.492 inch | - | 3A | - | - | 30mOhm | - | 0.098 inch | - | - | - | - | POLARIZED HOUSING | 650VAC V | 50 Cycles | - | 4.3924 N | - | - | - | - | Keying Slot | 5.7mm | 37.5mm | - | - | 8.00μin 0.203μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 22-28-4245 Molex | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | - | - | - | - | - | - | - | NOT SPECIFIED | - | Brass | GLASS FILLED NYLON | 75°C | - | - | Bulk | 2015 | - | - | yes | Active | - | Solder | EAR99 | BOARD CONNECTOR | 24 | - | - | - | - | 1 | Male | SURFACE-MOUNT COMPATIBLE | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | 24 | Vertical | - | - | - | - | - | 4A | - | - | ONE | UL, CSA | - | COMMERCIAL | - | 2.4 inch | - | - | - | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | - | 94V-0 | Black | - | - | 0.09 inch | - | 4A | - | SQ PIN-SKT | 20mOhm | 50000000000Ohm | - | RECEPTACLE | - | - | - | - | - | 25 Cycles | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() TMM-114-06-L-D-SM-P-TR Samtec Inc. | 13 |
| Datasheet | 3 Weeks | Gold | - | - | - | - | - | - | - | - | - | - | PHOSPHOR BRONZE | - | - | - | - | Tape & Reel (TR) | 2013 | - | e3 | - | Active | - | Solder | - | BOARD CONNECTOR | - | - | - | - | - | 2 | Male | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0901200156 Molex | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | - | Square | - | - | Polyester | - | Tin | 0.266 6.75mm | Brass | Polyester, Glass Filled | - | - | -55°C~125°C | Tray | - | C-Grid III 90120 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 36 | 125°C | -55°C | Black | Automotive, General Purpose | 1 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Vertical | 2.54mm | 0.098 2.50mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | - | - | - | 0.114 2.90mm | Unshrouded | - | - | 36 | Tin | - | - | - | - | - | Black | - | - | - | - | - | 0.478 12.15mm | - | 20mOhm | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | 91.44mm | - | - | 118.1μin 3.00μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() TSW-105-17-G-S Samtec Inc. | 280 |
| Datasheet | - | - | Through Hole | Through Hole | - | Square | - | - | Plastic | - | Gold | 0.620 15.75mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | - | -55°C~125°C | Bulk | 2005 | TSW | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 5 | - | - | - | - | 1 | Male | E.L.P. | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | - | - | COMMERCIAL | - | - | - | 0.110 2.79mm | Unshrouded | 1 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | - | - | Black | - | - | - | - | - | 0.830 21.08mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | 12.7mm | 2.54mm | - | 10.0μin 0.25μm | 3.00μin 0.076μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 15150802601000 HARTING | 878 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Square | - | - | - | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Cut Tape (CT) | - | har-flex® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 80 | - | - | - | - | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | - | - | Right Angle | - | 0.167 4.25mm | Board to Board or Cable | All | - | 1A | 0.050 1.27mm | Black | - | - | - | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Solder Retention | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0444722055 Molex | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | - | Square | POLYAMIDE66 | - | - | - | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6 | - | - | - | Tray | - | Mini-Fit HCS 44472 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 20 | - | - | - | Automotive, General Purpose, Industrial, Medical, Telecommunications | 2 | - | - | 8536.69.40.30 | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | 0.504 12.80mm | Board to Cable/Wire | All | - | - | 0.165 4.20mm | Natural | - | - | - | - | - | - | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | 94V-0 | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - |