- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Material | Housing Material | Mounting Option 1 | Board Mounting Option | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Working Voltage | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | ELV | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Max Voltage Rating (DC) | Contact Pattern | Withdrawl Force-Min | Mating Contact Row Spacing | Current Rating (Max) | Glow Wire Compliant | Features | Height | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMM-135-01-T-S-RA Samtec Inc. | 234 | - | Datasheet | 3 Weeks | - | - | Through Hole, Right Angle | Square | - | Polymer | LOCKING | - | Tin | 0.126 3.20mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Tube | 2012 | TMM | e3 | yes | Active | Not Applicable | Solder | - | Header | 35 | - | - | - | - | 1 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.2A per Contact | - | - | Right Angle | 2mm | 5.97mm | 0.079 2.00mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | ONE | - | 250V | COMMERCIAL | - | - | 0.120 3.05mm | Unshrouded | 2 | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | 0.079 inch | - | - | 500V | 3.9A | - | - | 2.0066 mm | - | - | - | - | 0.079 inch | - | - | - | - | 70mm | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() XG8V-0831 Omron Electronics Inc-EMC Div | 600 | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | Square | - | PBT | - | - | Gold | 0.236 6.00mm | Brass, Nickel | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~105°C | Bulk | 2001 | XG8 | e3 | - | Active | 1 (Unlimited) | Solder | - | Header | 8 | - | - | - | - | 1 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | - | - | Straight | 2.54mm | - | 0.098 2.50mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | 0.799 inch | - | 0.118 3.00mm | Unshrouded | 1 | - | - | - | RECTANGULAR | - | - | Male | - | - | - | - | 3A | 0.453 11.50mm | - | 20mOhm | - | - | - | - | 300V | 3A | - | 650VAC V | - | - | - | - | - | - | - | - | - | - | - | 6μin | 5.90μin 0.150μm | 5.90μin 0.150μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() M22-2040805 Harwin Inc. | 29 | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | Nylon | - | - | Gold | 0.138 3.50mm | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | - | -40°C~105°C | Bulk | 2009 | M22 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 16 | - | - | - | - | 2 | - | ROHS COMPLIANT | - | Push-Pull | 250V | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 1A per Contact | - | - | Right Angle | - | 8.5mm | 0.157 4.00mm | Board to Board | All | - | 1A | 0.079 2.00mm | - | ONE | UL | 250V | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | Unshrouded | 2 | 2mm | 8 | - | RECTANGULAR | - | 0.157 inch | - | 94V-0 | Black | - | 250V | - | - | - | 20mOhm | 10GOhm | 0.079 inch | - | - | - | 1A | - | 650VAC V | - | 300 Cycles | - | - | - | - | - | - | - | - | 16mm | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 95278-809B12LF Amphenol ICC (FCI) | 43068 |
| - | 8 Weeks | GXT, Gold | Surface Mount | Surface Mount | Square | - | Thermoplastic | - | - | Gold, GXT™ | 0.669 17.00mm | Phosphor Bronze | Thermoplastic | - | - | Tube | 2016 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 12 | 125°C | -65°C | Black | - | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 4.83mm | 0.100 2.54mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | - | 12 | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | 1.5kV | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | 15.24mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() DF1BD-3P-2.5DSA(05) Hirose Electric Co Ltd | 1000 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | - | Plastic | - | - | Tin | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | 250V | -35°C~85°C | Bulk | - | DF1B | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 3 | - | - | - | - | 1 | Male | HIGH PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | WATERPROOF | - | - | - | - | - | - | 0.689 17.50mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.118 3.00mm | Shrouded - 4 Wall | 1 | 2.5mm | - | - | RECTANGULAR | - | - | - | 94V-0 | White | - | - | 3A | - | - | - | - | 0.098 inch | - | - | - | - | POLARIZED HOUSING | 650VAC V | - | - | - | - | - | - | - | - | Board Guide, Keying Slot | - | - | - | 39.4μin 1.00μm | - | 14mm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 0026482092 Molex | 901 | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | Square | - | Polyester | - | - | Gold | 0.573 14.55mm | Brass | Polyester, Glass Filled | - | - | Bulk | - | KK 41662 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 9 | 105°C | -40°C | Black | Automotive, General Purpose, Industrial, Medical, Telecommunications | 1 | Male | - | - | Push-Pull | 250V | - | - | - | - | Male Pin | - | - | - | 3.96mm | - | Right Angle | - | 18.42mm | 0.128 3.25mm | Board to Board or Cable | All | - | 7A | 0.156 3.96mm | Black | - | - | - | - | - | - | 0.184 4.67mm | Unshrouded | - | 3.96mm | 9 | Tin | - | - | - | - | - | Black | - | - | - | - | - | 6mOhm | - | - | - | 8 | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | 34.52mm | - | 20.0μin 0.51μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0702871005 Molex | 48 | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | Square | Brass | Polymer | - | - | Tin | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Bulk | - | C-Grid 70287 | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header, Breakaway | 14 | 120°C | -40°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Vertical | - | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.125 3.18mm | Unshrouded | - | - | 14 | Tin | - | - | - | - | - | Black | - | - | - | 0.455 11.56mm | - | - | - | - | - | 12 | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | 17.78mm | - | 150.0μin 3.81μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 25 | - | Datasheet | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | Polychlorinated | - | - | Gold | 0.150 3.81mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | -55°C~105°C | Tray | 2007 | 1552 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 44 | 105°C | -55°C | Black | - | 2 | Male | - | - | Latch Lock/Eject Hooks | - | - | - | - | - | Male Pin | - | - | 1.25A | 2mm | - | Right Angle | - | 12.9mm | 0.247 6.28mm | Board to Cable/Wire | All | - | 1A | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | 2mm | 44 | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | 55.09mm | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() TMM-107-01-L-D-SM Samtec Inc. | 275 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | Polymer | LOCKING | - | Gold | 0.126 3.20mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2008 | TMM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 14 | - | - | - | - | 2 | Male | ELP; LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.2A per Contact | - | 14 | Straight | - | 3.94mm | 0.059 1.50mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | ONE | UL | 250V | COMMERCIAL | - | 0.079 (2.00mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | 0.155 inch | - | 94V-0 | - | - | - | - | - | - | - | - | 0.079 inch | - | - | 500V | 3.9A | - | - | - | - | - | - | - | - | - | - | - | - | 14mm | 10μin | 10.0μin 0.25μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() TSM-104-02-S-DV Samtec Inc. | 79 | - | Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | Polymer | LOCKING | - | Gold | 0.320 8.13mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2012 | TSM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 8 | - | - | - | - | 2 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 8 | Straight | - | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | 0.1 inch | - | - | 475V | 7A | - | - | - | - | - | - | - | - | - | - | - | - | 10.16mm | 30μin | 30.0μin 0.76μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 70543-0041 Molex | 69292 | - | - | - | Tin | Surface Mount, Through Hole | - | - | Brass | Thermoplastic | - | - | - | 6.096mm | Bronze | - | - | - | - | - | - | e3 | yes | - | - | Solder | EAR99 | Male Pin | 7 | 105°C | -55°C | Black | - | 1 | Receptacle | LATCHED | 8536.69.40.40 | - | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | 7 | Vertical | - | 4.19mm | - | - | - | - | 3A | - | - | ONE | UL, CSA | - | COMMERCIAL | - | - | - | - | 1 | 2.54mm | - | - | RECTANGULAR | - | 0.26 inch | - | 94V-0 | - | - | - | - | - | SQ PIN-SKT | 30mOhm | - | - | Compliant | - | 125V | - | CTR W/GUIDE SLOTS | 600VAC V | - | 25 Cycles | - | RECTANGULAR | - | - | 1A | Non-compliant | - | 4.65mm | 30.19mm | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() DF13B-4P-1.25V(51) Hirose Electric Co Ltd | 110 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Square | - | Polyamide | - | - | Gold | - | Brass | Polyamide (PA), Nylon | 150V | -35°C~85°C | Tape & Reel (TR) | - | DF13 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 4 | - | - | - | - | 1 | - | LOW PROFILE | - | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 4 | - | - | - | 0.189 4.80mm | Board to Cable/Wire | All | unknown | 1A | 0.049 1.25mm | - | ONE | UL | 150V | COMMERCIAL | - | - | - | Shrouded - 3 Wall | 1 | - | - | - | RECTANGULAR | NO | - | - | - | Beige | - | - | 1A | - | - | 30mOhm | 500000000Ohm | - | - | - | - | - | GUIDE SLOT(S) | 500VAC V | - | 50 Cycles | - | - | .3058 N | - | - | - | Board Guide, Solder Retention | 4.8mm | 9.65mm | - | 8.00μin 0.203μm | - | 5.8mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() TSM-107-01-L-DH-TR Samtec Inc. | 734 |
| Datasheet | - | - | - | Surface Mount, Right Angle | Square | - | Polymer | LOCKING | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | 2014 | TSM | e3 | yes | Active | - | Solder | EAR99 | Header | 14 | - | - | - | - | 2 | Male | E.L.P. | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 14 | Right Angle | - | 15.09mm | 0.240 6.10mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 inch | - | - | 475V | 7A | - | - | - | - | - | - | - | - | - | - | - | - | 17.78mm | 10μin | 10.0μin 0.25μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() TSM-119-01-L-DV Samtec Inc. | 32 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | Square | - | - | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2012 | TSM | e3 | yes | Active | - | Solder | - | Header | 38 | - | - | - | - | 2 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 38 | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | 1.9 inch | 0.100 (2.54mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10μin | 10.0μin 0.25μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() FTM-112-02-L-DV Samtec Inc. | 28 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | Square | - | - | - | - | Gold | 0.075 1.90mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2013 | FTM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header, Cuttable | 24 | - | - | - | - | 2 | Male | E.L.P., LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.8A per Contact | - | 24 | - | 1mm | - | 0.038 0.97mm | Board to Board | All | - | - | 0.039 1.00mm | Black | ONE | UL | - | COMMERCIAL | - | 0.039 (1.00mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | - | 0.05 inch | - | - | - | - | - | - | 0.039 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() FTS-115-01-L-D Samtec Inc. | 1019 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | Square | - | Polymer | - | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 1998 | FTS | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 30 | - | - | - | - | 2 | Male | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | - | Straight | - | 3.42mm | 0.034 0.86mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | - | - | - | - | - | - | 0.050 (1.27mm) | 0.090 2.29mm | Unshrouded | - | - | - | Tin | - | - | - | - | - | Black | - | - | - | 0.244 6.20mm | - | - | - | - | - | - | - | 1.75A | - | - | - | - | - | - | - | - | - | - | - | - | 19.05mm | - | 10.0μin 0.25μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
Tiny WHSL | 13 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | Thermoplastic | - | - | Gold | - | Copper Alloy | Thermoplastic | - | -40°C~105°C | Tray | 2008 | 957 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 50 | - | - | Black | - | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 1A | 2.0066mm | - | - | - | - | 0.217 5.51mm | Board to Board | All | - | 1A | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | - | - | 50 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | Flash | 39.4μin 1.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 40 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | - | Thermoplastic | - | - | Gold | - | Copper Alloy | Thermoplastic | - | -40°C~105°C | Tray | 2008 | 957 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 34 | 105°C | -40°C | Black | - | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 1A | 2mm | - | Straight | - | 5.5mm | 0.220 5.60mm | Board to Board | All | - | 1A | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | - | - | 34 | Tin | - | - | - | Male | - | Black | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | 41.2mm | - | Flash | 39.4μin 1.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 7 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | - | - | - | Gold | 0.173 4.40mm | Copper Alloy | Thermoplastic | - | -55°C~125°C | Bulk | 2009 | 951 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 15 | - | - | Black | - | 1 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 1A | 2.0066mm | - | - | - | - | 0.079 2.00mm | Board to Board | All | - | - | 0.079 2.00mm | Black | - | - | - | - | - | - | 0.110 2.79mm | Unshrouded | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | 39.4μin 1.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() DF13-3P-1.25V(20) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | - | Surface Mount | Square | - | Plastic | LOCKING MECH | POLARIZATION POST | Tin | - | Brass | Polyamide (PA), Nylon | 150V | -35°C~85°C | Tube | - | DF13 | e3 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | Header | 3 | - | - | - | - | 1 | Male | LOW PROFILE | - | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 1A | - | 3 | - | - | - | 0.189 4.80mm | Board to Cable/Wire | All | unknown | - | 0.049 1.25mm | Beige | ONE | UL | - | COMMERCIAL | - | - | - | Shrouded - 4 Wall | 1 | 1.25mm | - | - | RECTANGULAR | - | - | - | 94V-0 | - | - | - | - | - | - | - | 500000000Ohm | 0.049 inch | - | - | - | - | GUIDE SLOT(S) | 500VAC V | - | - | - | - | - | - | - | - | Board Guide, Solder Retention | - | - | - | - | - | 5.8mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free |