- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Material | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | ELV | Number of Circuits | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Pattern | Glow Wire Compliant | Features | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09185107322 HARTING | 88 |
| - | 7 Weeks | Gold | Through Hole | Through Hole | Square | - | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | - | SEK | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | - | - | - | - | 2 | Male | STANDARD: IEC 60603-13; DIN EN 60603-13 | 8536.69.40.40 | Latch Holder | - | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 9.2mm | 0.350 8.89mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | 0.366 inch | - | 94V-0 | - | - | 2A | - | - | - | - | 0.1 inch | - | - | - | POLARIZED HOUSING | - | - | 50 Cycles | - | - | Keying Slot | 20.32mm | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0740992006 Molex | 7 | - | Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | Square | - | Thermoplastic | Gold | 0.240 6.10mm | Phosphor Bronze | Polyester, Glass Filled | - | - | Bulk | - | SL 74099 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 6 | 105°C | -40°C | Black | Automotive, General Purpose, Industrial, Medical | 1 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | - | 0.450 11.43mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | 6 | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 800-V3-015-20-101101 Preci-Dip | 16 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Circular | - | - | Gold | 0.195 4.95mm | Brass | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 150VDC | -55°C~125°C | Bulk | 2012 | 800 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 8 | - | - | - | - | 1 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 3A | - | - | - | - | - | 0.100 2.54mm | Board to Board | All | unknown | - | 0.200 5.08mm | Black | ONE | UL | COMMERCIAL | 2.9 inch | - | 0.126 3.20mm | Unshrouded | 1 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | 0.2 inch | - | - | - | POLAR PIN POSITION | - | - | 500 Cycles | - | - | - | - | 30μin | 29.5μin 0.75μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0026655080 Molex | 46 | - | Datasheet | 11 Weeks | - | - | Through Hole, Right Angle | Square | - | - | Gold | 0.450 11.43mm | Brass | Polyester | - | - | Bulk | - | KK 42492 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 8 | - | - | - | Automotive, General Purpose, Industrial, Medical, Telecommunications | 1 | - | - | - | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.394 10.00mm | Board to Board or Cable | All | - | - | 0.156 3.96mm | Natural | - | - | - | - | - | 0.156 3.96mm | Shrouded - 1 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | 20.0μin 0.51μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 800-V3-007-6B-002101 Preci-Dip | 41 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Circular | - | - | Gold | 0.141 3.60mm | Bronze | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 150VDC | -55°C~125°C | Bulk | 2012 | 800 | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | - | Header | 7 | - | - | - | - | 1 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 3A | - | - | - | 2.54mm | - | 0.272 6.91mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | - | 0.110 2.79mm | Unshrouded | 1 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | 0.378 9.60mm | - | - | - | - | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | - | 30μin | 29.5μin 0.75μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0026202161 Molex | 23 | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | Circular | - | - | Tin | 0.450 11.43mm | Brass | Polyamide (PA), Nylon | - | - | Bulk | - | KK 3192 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 16 | - | - | Natural | Automotive, General Purpose, Industrial, Medical, Telecommunications | 1 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 3.9624mm | - | Vertical | - | - | 0.125 3.18mm | Board to Board or Cable | All | - | 7A | 0.156 3.96mm | Natural | - | - | - | - | - | 0.175 4.45mm | Unshrouded | - | - | 16 | Tin | - | - | - | - | - | - | - | - | 0.750 19.05mm | - | - | - | - | - | - | 15 | - | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | - | - | UL94 V-2 | - | - | ROHS3 Compliant | - | - | ||
![]() 802-V3-004-32-002101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Circular | - | - | Gold | 0.141 3.60mm | Brass | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 150VDC | -55°C~125°C | Bulk | 2012 | 802 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 4 | - | - | - | - | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 3A | - | - | - | - | - | 0.272 6.91mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29.5μin 0.75μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 450-10-242-00-106101 Preci-Dip | 15 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Circular | - | - | Gold | 0.141 3.60mm | Brass | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 150VDC | -55°C~125°C | Bulk | 2012 | 450 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 42 | - | - | - | - | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 3A | - | 42 | - | - | - | 0.110 2.79mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | - | Unshrouded | 2 | - | - | - | RECTANGULAR | - | - | - | - | - | 0.189 inch | - | - | - | - | 10000000000Ohm | 0.1 inch | - | - | - | - | 1400VAC V | 4.8006 mm | 500 Cycles | - | - | - | - | 10μin | 10.0μin 0.25μm | 10.0μin 0.25μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0741640050 Molex | 27 | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | - | Gold | 0.315 8.00mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Tube | - | C-Grid 74164 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 50 | - | - | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Male | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | - | - | 0.420 10.67mm | Board to Board | All | - | 2.5A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.130 3.30mm | Shrouded - 4 Wall | - | - | 50 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 | - | - | - | - | - | - | Board Guide | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 894-70-081-20-001101 Preci-Dip | 42 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | - | Gold | 0.236 6.00mm | Brass | Polyamide (PA), Nylon, Glass Filled | 150VDC | -55°C~125°C | Bulk | 2012 | 894 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 81 | - | - | - | - | 3 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 3A | - | - | - | 2.54mm | - | 0.300 7.62mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 2.7 inch | 0.100 (2.54mm) | 0.118 3.00mm | Unshrouded | 3 | - | - | - | RECTANGULAR | - | 0.1 inch | - | - | - | - | - | - | - | - | 10000000000Ohm | 0.1 inch | - | - | - | POLARIZED HOUSING | 1400VAC V | 2.54 mm | 100 Cycles | - | - | - | - | - | Flash | - | 0.118 inch | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 350-10-156-01-899101 Preci-Dip | 49 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Circular | - | - | Gold | 0.141 3.60mm | Brass | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 150VDC | -55°C~125°C | Bulk | 2012 | 350 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 56 | - | - | - | - | 1 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 3A | - | 56 | - | 2.54mm | - | 0.110 2.79mm | Board to Board | All | unknown | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 5.6 inch | - | - | Unshrouded | 1 | - | - | - | RECTANGULAR | - | - | FEMALE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 Cycles | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 350-V3-144-00-006101 Preci-Dip | 6 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Circular | - | - | Gold | 0.141 3.60mm | Brass | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 150VDC | -55°C~125°C | Bulk | 2012 | 350 | e3 | - | Active | 1 (Unlimited) | Solder | - | Header | 44 | - | - | - | - | 1 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 3A | - | - | - | 2.54mm | - | 0.110 2.79mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 4.4 inch | - | 0.114 2.90mm | Unshrouded | 1 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | 0.394 10.00mm | - | - | - | - | - | - | - | - | - | - | 500 Cycles | - | - | - | - | 30μin | 29.5μin 0.75μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 450-10-266-00-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Circular | - | - | Gold | 0.156 3.96mm | Brass | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 150VDC | -55°C~125°C | Bulk | 2012 | 450 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 66 | - | - | - | - | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 3A | - | - | - | - | - | 0.110 2.79mm | Board to Board | All | unknown | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 3.3 inch | 0.100 (2.54mm) | 0.164 4.17mm | Unshrouded | 2 | - | - | - | RECTANGULAR | - | - | - | - | - | 0.157 inch | - | 0.477 12.12mm | - | - | 10000000000Ohm | 0.1 inch | - | - | - | - | 1400VAC V | - | 500 Cycles | - | - | - | - | 10μin | 10.0μin 0.25μm | 10.0μin 0.25μm | 0.164 inch | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 350-V3-144-00-106101 Preci-Dip | 27 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Circular | - | - | Gold | 0.141 3.60mm | Brass | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 150VDC | -55°C~125°C | Bulk | 2012 | 350 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 44 | - | - | - | - | 1 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | 44 | - | 2.54mm | - | 0.116 2.95mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 4.4 inch | - | - | Unshrouded | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 Cycles | - | - | - | - | 29μin | 29.5μin 0.75μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 350-10-156-01-666101 Preci-Dip | 27 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Circular | - | - | Gold | 0.141 3.60mm | Brass | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 150VDC | -55°C~125°C | Bulk | 2012 | 350 | e4 | - | Active | 1 (Unlimited) | Press-Fit, Solder | - | Header | 56 | - | - | - | - | 1 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 3A | - | - | - | 2.54mm | - | 0.116 2.95mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 5.6 inch | - | 0.110 2.79mm | Unshrouded | 1 | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | 0.390 9.90mm | - | - | - | - | - | - | - | - | - | - | 500 Cycles | - | - | - | - | - | 10.0μin 0.25μm | 10.0μin 0.25μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1054052316 Molex | 36 | - | Datasheet | 9 Weeks | - | - | Surface Mount, Right Angle | Square | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP) | - | - | Tray | - | Nano-Fit 105405 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 16 | - | - | - | Automotive, General Purpose, Industrial, Medical, Military, Telecommunications | 2 | - | - | 8536.69.40.30 | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.247 6.28mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Natural | - | - | - | - | 0.098 (2.50mm) | - | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 30.0μin 0.76μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 804-V3-054-6B-002101 Preci-Dip | 25 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Circular | - | - | Gold | 0.141 3.60mm | Bronze | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 150VDC | -55°C~125°C | Bulk | 2012 | 802 | - | - | Active | 1 (Unlimited) | Press-Fit, Solder | - | Header | 54 | - | - | - | - | 3 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 3A | - | - | - | - | - | 0.272 6.91mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 1.8 inch | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | - | - | Tin | - | - | 0.287 inch | - | - | - | - | - | 0.378 9.60mm | - | - | 10000000000Ohm | 0.1 inch | - | - | - | POLARIZED HOUSING | 1400VAC V | - | 500 Cycles | - | - | - | - | - | 29.5μin 0.75μm | - | 0.11 inch | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() TSS-110-01-L-D Samtec Inc. | 168 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | Polyester | Gold | 0.250 6.35mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~125°C | Tube | 2000 | Flex Stack, TSS | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 20 | - | - | - | - | 2 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | Straight | - | 9.27mm | 0.350 8.89mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.115 2.92mm | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | 0.365 inch | - | 94V-0 | Black | - | - | 0.480 12.19mm | - | - | 5000000000Ohm | 0.1 inch | - | - | - | POLARIZED HOUSING | 1400VAC V | - | - | - | - | Keying Slot | 29.21mm | 10μin | 10.0μin 0.25μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() DF65-7P-1.7V(21) Hirose Electric Co Ltd | In Stock |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Rectangular | - | - | Tin | - | Brass | Liquid Crystal Polymer (LCP) | - | -40°C~105°C | Tape & Reel (TR) | - | DF65 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 7 | - | - | - | - | 1 | - | - | - | Latch Lock | - | NO | NO | NO | NO | Male Blade | NO | GENERAL PURPOSE | - | - | 7 | - | - | - | 0.065 1.65mm | Board to Cable/Wire | All | unknown | - | 0.067 1.70mm | Black | - | - | - | - | - | - | Shrouded - 3 Wall | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 70553-0024 Molex | In Stock | - | Datasheet | 7 Weeks | Gold, Tin | Through Hole | - | - | Brass | Thermoplastic | - | 6.096mm | Bronze | - | - | - | - | 2009 | - | e3 | yes | Active | - | Solder | EAR99 | Male Pin | 25 | 105°C | -40°C | Black | - | 1 | Male | LATCHED | 8536.69.40.40 | - | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | 25 | Right Angle | - | - | - | - | - | - | 3A | - | - | ONE | UL | COMMERCIAL | 2.6 inch | - | - | - | 1 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.275 inch | - | 94V-0 | - | 0.535 inch | - | - | SQ PIN-SKT | 30mOhm | - | - | RECEPTACLE | Compliant | - | - | - | - | - | RECTANGULAR | Non-compliant | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Contains Lead |