- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Operating Supply Voltage | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Insulation | Mating Post Length | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Stack Height | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 35 |
| Datasheet | - | Tin | Through Hole | Through Hole | Square | Plastic | - | Tin | 0.235 5.97mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT) | - | 1.5kV | -40°C~105°C | Bulk | 2008 | 929 | - | - | Active | Not Applicable | Solder | - | Header | 12 | - | - | Black | - | 2 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 2.5A | 2.54mm | - | - | - | 0.100 2.54mm | Board to Board | All | - | 2.5A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.410 10.41mm | Unshrouded | - | - | 12 | Tin | - | - | - | Male | - | Black | - | - | - | - | 0.745 18.92mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | 91.4mm | 5.46mm | - | 200.0μin 5.08μm | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 65863-067 Amphenol ICC (FCI) | 79200 |
| - | 9 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | 1kV | - | Tray | 2014 | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 20 | 125°C | -65°C | Black | - | 2 | Male | - | - | Latch Lock/Eject Hooks | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | 9.1mm | 0.640 16.26mm | Board to Cable/Wire | All | - | 3A | 0.100 2.54mm | Blue | - | - | - | - | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | - | 20 | - | - | - | - | Male | - | Blue | 2.67mm | - | - | - | - | - | - | - | - | - | - | 1kV | 2A | - | - | - | - | - | - | - | 5.84mm | - | Keying Slot | 9.91mm | 46.48mm | - | - | 30.0μin 0.76μm | - | - | - | - | UL94 V-0 | No | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() DF13-9P-1.25DS(20) Hirose Electric Co Ltd | 5 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Square | Polyamide | - | Tin | - | Brass | Polyamide (PA), Nylon | - | 150V | -35°C~85°C | Tube | - | DF13 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 9 | - | - | - | - | 1 | - | LOW PROFILE | - | Detent Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | 0.142 3.60mm | Board to Cable/Wire | All | - | 1A | 0.049 1.25mm | - | ONE | UL | - | COMMERCIAL | - | 0.091 2.30mm | Shrouded - 4 Wall | 1 | 1.25mm | - | - | RECTANGULAR | - | - | Male | - | Beige | - | - | - | - | - | - | 30mOhm | 500000000Ohm | - | - | - | - | - | - | - | 50 Cycles | - | - | 3.0024 N | - | - | - | - | 3.6mm | 12.9mm | - | - | 39.4μin 1.00μm | - | - | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() TSW-104-06-F-S Samtec Inc. | 2954 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | 0.105 2.67mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | - | -55°C~125°C | Bulk | 2005 | TSW | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 4 | - | - | - | - | 1 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | 0.095 2.41mm | Unshrouded | 1 | 2.54mm | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | 0.300 7.62mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3μin | 3.00μin 0.076μm | - | 0.095 inch | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() DF13B-5P-1.25V(20) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Square | Polyamide | - | Tin | - | Brass | Polyamide (PA), Nylon | - | 150V | -35°C~85°C | Tube | - | DF13 | e3 | yes | Obsolete | 1 (Unlimited) | Solder | - | Header | 5 | - | - | - | - | 1 | - | LOW PROFILE | - | Detent Lock | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 5 | - | - | 0.189 4.80mm | Board to Cable/Wire | All | - | 1A | 0.049 1.25mm | - | ONE | UL | - | COMMERCIAL | - | - | Shrouded - 3 Wall | 1 | 1.25mm | - | - | RECTANGULAR | - | - | Male | 94V-0 | Beige | - | - | - | 1A | - | - | 30mOhm | - | 0.049 inch | - | - | - | - | GUIDE SLOT(S) | - | 30 Cycles | - | - | 3.0024 N | - | - | - | Board Guide, Solder Retention | 4.8mm | 10.9mm | - | - | - | - | - | 5.8mm | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() MTSW-106-09-L-S-540 Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Through Hole | Square | - | - | Gold | 0.540 13.72mm | Phosphor Bronze | Polyester, Glass Filled | - | - | -55°C~125°C | Bulk | - | Flex Stack, MTSW | - | - | Active | - | Solder | EAR99 | Header, Cuttable | 6 | - | - | - | - | 1 | - | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | Vertical | - | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.090 2.29mm | Unshrouded | - | 2.54mm | - | Tin | - | NO | - | - | - | - | - | - | - | - | 0.730 18.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SHF-105-01-L-D-SM-LC-TR Samtec Inc. | 83 | - | - | 6 Weeks | - | - | Surface Mount | Square | - | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | SHF | - | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | - | - | - | - | 2 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 3A | - | - | - | - | 0.210 5.33mm | Board to Cable/Wire | All | - | - | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock, Keying Slot | - | - | - | - | 10.0μin 0.25μm | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 0307004161 Molex | In Stock | - | Datasheet | 9 Weeks | Tin | Through Hole | Through Hole | Square | Polyethylene | - | Tin | 0.311 7.90mm | Copper Alloy | Syndiotactic Polystyrene (SPS), Glass Filled | - | - | - | Bag | - | H-DAC 64 30700 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 16 | 100°C | -40°C | Black | Automotive | 2 | Male | - | - | Latch Holder | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Vertical | 18.68mm | 0.854 21.69mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.145 3.68mm | Shrouded - 4 Wall | - | - | 16 | Tin | - | - | - | - | - | Black | - | - | - | - | 0.692 17.58mm | - | - | - | - | - | 16 | - | - | - | - | - | 500V | - | - | - | - | - | Board Guide | - | 28.31mm | - | - | - | - | - | 26.22mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HIF3-6PA-2.54DSA(71) Hirose Electric Co Ltd | 550 | - | Datasheet | - | - | - | Through Hole | Square | PBT | - | Gold | 0.236 6.00mm | Brass | Polybutylene Terephthalate (PBT) | - | 200V | -55°C~85°C | Tray | - | HIF3 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 6 | - | - | - | - | 2 | - | POLARIZED | - | Latch Lock/Eject Hooks | YES | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 6 | Straight | - | - | Board to Cable/Wire | All | unknown | 1A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | Male | 94V-0 | - | - | - | - | - | - | - | - | 1GOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Flange | - | - | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() DF1E-13P-2.5DS(05) Hirose Electric Co Ltd | 66 | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | Square | Polyamide | - | Tin | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | - | 250V | -35°C~85°C | Bulk | - | DF1E | e3 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | Header | 13 | - | - | Beige | - | 1 | Male | - | 8536.69.40.40 | Latch Holder | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Right Angle | 13.8mm | 0.315 8.00mm | Board to Cable/Wire | All | unknown | 3A | 0.098 2.50mm | Natural | ONE | UL | 250V | COMMERCIAL | - | 0.114 2.90mm | Shrouded - 4 Wall | 1 | 2.5mm | - | - | RECTANGULAR | - | 0.335 inch | - | 94V-0 | - | - | - | - | 3A | - | - | 30mOhm | - | 0.098 inch | - | - | 250V | 3A | POLARIZED HOUSING | 650VAC V | 30 Cycles | - | - | 4.448 N | - | - | - | - | 8mm | 35mm | - | - | 39.4μin 1.00μm | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
Tiny WHSL | 398 |
| Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | - | Polyphenylene | - | Gold | - | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | - | - | -55°C~85°C | Bulk | 2006 | Pak 50, P50LE | - | - | Active | 1 (Unlimited) | Solder | - | Plug | 68 | 85°C | -55°C | Brown | - | 2 | Male | - | - | Latch Holder | - | - | - | - | Center Strip Contact | - | - | 0.5A | 1.27mm | - | Straight | - | 0.197 5.00mm | Board to Cable/Wire | All | - | 500mA | 0.050 1.27mm | Brown | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | 68 | Gold | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | Flash | Flash | - | - | 11.8mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 22-28-8164 Molex | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | - | - | Thermoplastic | - | - | 6.1976mm | Brass | - | - | 250V | - | Bulk | 2009 | - | e3 | yes | Active | - | Solder | EAR99 | Male Pin | 16 | 75°C | 0°C | Black | - | 1 | Male | MATING LENGTH=0.244 INCHES | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | 16 | Right Angle | - | - | - | - | - | 4A | - | - | ONE | UL, CSA | - | COMMERCIAL | - | - | - | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | - | 94V-0 | - | - | - | - | - | - | SQ PIN-SKT | 20mOhm | 50000000000Ohm | - | RECEPTACLE | - | - | - | POLAR PIN POSITION | - | 25 Cycles | 250.25kV | RECTANGULAR | - | - | - | Non-compliant | - | 2.49mm | 40.6mm | 2.29mm | 30μin | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() HTSS-120-01-G-D Samtec Inc. | 32 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | 0.250 6.35mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Tube | 2014 | Flex Stack, HTSS | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 40 | - | - | - | - | 2 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | 0.350 8.89mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Natural | - | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | Shrouded - 4 Wall | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | - | - | 0.480 12.19mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | - | 10.0μin 0.25μm | 3.00μin 0.076μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1720650204 Molex | 327 | - | Datasheet | 12 Weeks | - | - | Through Hole | Square | - | - | Gold | - | Copper | Liquid Crystal Polymer (LCP) | - | - | - | Tray | 2017 | Mega-Fit | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 4 | - | - | - | Automotive, General Purpose, Industrial, Telecommunications | 2 | - | - | - | Locking Ramp | - | - | - | - | Male Pin | - | - | - | - | - | - | - | 0.583 14.80mm | Board to Cable/Wire | All | - | - | 0.224 5.70mm | Black | - | - | - | - | 0.224 (5.70mm) | 0.147 3.73mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Glow Wire Compliant | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1053142114 Molex | 16 | - | Datasheet | 9 Weeks | - | - | Through Hole, Right Angle | Square | - | - | Tin | - | Brass | Liquid Crystal Polymer (LCP) | - | 250V | -40°C~105°C | Tray | 2016 | Nano-Fit 105314 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 14 | - | - | - | Automotive, General Purpose, Industrial, Medical, Military, Telecommunications | 2 | - | POLARIZED | 8536.69.40.30 | Latch Holder | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | 0.247 6.28mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Natural | - | - | - | - | 0.098 (2.50mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | 94V-0 | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 59.0μin 1.50μm | 59.0μin 1.50μm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 61900319521 Würth Elektronik | 135 | - | Datasheet | 13 Weeks | Tin | Through Hole | Through Hole, Right Angle | Square | Nylon | - | Tin | 0.295 7.49mm | Copper Alloy | Polyamide (PA66), Nylon 6/6 | - | 250V | -40°C~105°C | Bulk | - | WR-WTB | - | - | Active | 1 (Unlimited) | Solder | - | Header | 3 | 105°C | -40°C | Beige | - | 1 | Male | - | - | Friction Lock | - | - | - | - | Male Pin | - | - | 3A | 2.54mm | - | - | - | 0.228 5.80mm | Board to Cable/Wire | All | - | 3A | 0.100 2.54mm | Beige | - | - | - | - | - | 0.134 3.40mm | Shrouded - 1 Wall | - | 2.54mm | 3 | Tin | - | - | - | Male | - | - | - | - | 250V | - | - | - | 20mOhm | 1GOhm | - | - | - | - | - | - | - | - | - | - | - | Insulated | - | - | - | 3.3mm | 7.62mm | 7.62mm | - | - | - | - | - | - | UL94 V-0 | - | Unknown | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() TFM-145-02-S-D-LC Samtec Inc. | 50 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Square | Polymer | LOCKING | Gold | 0.131 3.33mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | 275VAC | -55°C~125°C | Tube | 2011 | Tiger Eye™ TFM | e3 | yes | Active | - | Solder | EAR99 | Header | 90 | - | - | - | - | 2 | Male | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.9A per Contact | - | 90 | Straight | 5.72mm | 0.220 5.60mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL, CSA | - | COMMERCIAL | 0.050 (1.27mm) | - | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | 0.05 inch | - | - | 350V | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | Board Lock | - | 60.33mm | - | 30μin | 30.0μin 0.76μm | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 22-28-8184 Molex | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | - | - | Nylon | - | - | 6.1976mm | Bronze | - | 75°C | 250V | - | Bulk | 2012 | - | e3 | yes | Active | - | Solder | EAR99 | Male Pin | 18 | - | - | Black | - | 1 | Male | MATING LENGTH=0.244 INCHES | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | 18 | Right Angle | - | - | - | - | - | 4A | - | - | ONE | UL, CSA | - | COMMERCIAL | - | - | - | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | - | 94V-0 | - | - | - | - | - | - | SQ PIN-SKT | 20mOhm | 50000000000Ohm | - | RECEPTACLE | - | - | - | POLAR PIN POSITION | - | 25 Cycles | - | RECTANGULAR | - | - | - | Non-compliant | - | 2.49mm | 45.7mm | 2.29mm | 30μin | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() M50-3600742 Harwin Inc. | In Stock |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | Square | - | - | Gold | 0.118 3.00mm | Copper Alloy | Thermoplastic | - | - | -40°C~105°C | Bulk | 2012 | Archer M50 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 14 | - | - | - | - | 2 | Male | ROHS COMPLIANT | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 14 | Straight | 3.41mm | 0.039 1.00mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | 0.050 (1.27mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | 0.134 inch | - | 94V-0 | - | - | - | - | 1A | - | - | 30mOhm | 1000000000Ohm | 0.05 inch | - | - | - | 1A | - | 1000VAC V | 300 Cycles | - | - | - | - | - | - | - | - | 8.89mm | - | - | 3.00μin 0.076μm | 98.4μin 2.50μm | - | 3.9mm 5.3mm 6.08mm 6.18mm 7mm | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() TSW-103-26-G-S Samtec Inc. | 18 |
| Datasheet | - | - | Through Hole | Through Hole | Square | Polyester | - | Gold | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | - | -55°C~125°C | Bulk | 2005 | TSW | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 3 | - | - | - | - | 1 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.126 3.20mm | Unshrouded | 1 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | Black | - | - | - | - | 0.456 11.58mm | - | - | - | - | - | - | 550V | 7.6A | - | - | - | - | - | - | - | - | - | - | - | 7.62mm | 2.54mm | - | 10.0μin 0.25μm | 3.00μin 0.076μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free |