- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Contact Shape | Material | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Operating Supply Voltage | Working Voltage | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | ELV | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Wire Gauge (Max) | Wire Gauge (Min) | Durability | Contact Pattern | Contact Current Rating | Mating Contact Row Spacing | Mating Connector Lock | Features | Height | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | PCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSM-103-03-T-SH Samtec Inc. | 48 |
| Datasheet | 3 Weeks | - | - | - | Surface Mount, Right Angle | - | - | Square | - | Polymer | LOCKING | Tin | 0.420 10.67mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2012 | TSM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 3 | - | - | - | - | 1 | Male | E.L.P. | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 3 | Right Angle | 2.54mm | 16mm | 0.120 3.05mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | - | - | Unshrouded | 1 | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 475V | 7A | - | - | - | - | - | - | - | - | - | - | 7.62mm | - | - | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() HTST-113-02-T-D Samtec Inc. | 46 |
| Datasheet | 3 Weeks | - | - | Through Hole | Through Hole | - | - | Square | - | - | - | Tin | 0.250 6.35mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2014 | Flex Stack, HTST | e3 | yes | Active | Not Applicable | Solder | - | Header | 26 | - | - | - | - | 2 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | - | - | - | - | 0.350 8.89mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Natural | ONE | UL | - | COMMERCIAL | 1.6 inch | 0.100 (2.54mm) | 0.165 4.19mm | Shrouded - 4 Wall | 2 | - | - | - | RECTANGULAR | 0.365 inch | - | 94V-0 | - | 0.35 inch | - | - | - | 0.530 13.46mm | - | - | 5000000000Ohm | - | 0.1 inch | - | - | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | Keying Slot | - | - | - | - | - | 0.165 inch | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1-338728-4 TE Connectivity AMP Connectors | In Stock | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | SMD/SMT | - | Rectangular | - | Polyester | - | Tin | - | Brass | Polyamide (PA46), Nylon 4/6, Glass Filled | 230V | -40°C~105°C | Cut Tape (CT) | 2008 | Micro-MaTch | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 14 | - | - | - | General Purpose | 2 | - | - | 8536.69.40.30 | Latch Lock | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | 14 | Vertical | - | - | 0.181 4.60mm | Board to Board or Cable | All | unknown | 1A | 0.100 2.54mm | - | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | Red | - | 100V | - | - | - | - | - | 1GOhm | 1.5 mm | - | - | Compliant | - | - | - | - | - | - | - | - | 1.5A | - | Without | - | 4.6mm | 21mm | - | 118.1μin 3.00μm | - | - | - | 1.6mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0757575361 Molex | 1706 | - | Datasheet | 9 Weeks | - | - | Through Hole | Through Hole | - | - | Square | - | - | - | Gold | 0.633 16.09mm | Cartridge Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Tube | - | MX150 75757 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | - | - | - | - | Automotive | 2 | Male | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Vertical | 3.5mm | - | 0.177 4.50mm | Board to Cable/Wire | All | - | - | 0.138 3.50mm | Black | - | - | - | - | - | 0.236 (6.00mm) | 0.120 3.05mm | Unshrouded | - | - | 12 | Tin | - | - | - | - | - | - | - | - | - | 0.931 23.64mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() TMM-108-01-S-D-SM-P Samtec Inc. | 32 |
| Datasheet | 3 Weeks | - | Gold | - | BOARD | - | - | - | - | Polymer | LOCKING | - | - | Bronze | - | - | - | Bulk | 2013 | - | e3 | - | Active | Not Applicable | Solder | - | BOARD CONNECTOR | - | 125°C | -55°C | - | - | 2 | Male | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2mm | - | Straight | - | 3.94mm | - | - | - | - | - | - | - | ONE | UL | 250V | COMMERCIAL | - | - | - | - | 2 | - | 16 | - | RECTANGULAR | 0.155 inch | - | 94V-0 | Black | - | - | - | - | - | SQ PIN-SKT | - | - | - | - | RECEPTACLE | - | - | 500V | 3.9A | - | - | - | - | RECTANGULAR | - | 0.079 inch | - | - | - | 16mm | 30μin | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() TSM-107-01-S-DV-A Samtec Inc. | 47 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Surface Mount | - | - | Square | - | Polymer | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2012 | TSM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 14 | - | - | - | - | 2 | Male | E.L.P. | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 14 | Straight | - | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | - | - | Black | - | - | - | - | - | - | - | - | - | 0.1 inch | - | - | - | 475V | 7A | - | - | - | - | - | - | - | - | Board Guide | - | 17.78mm | 30μin | 30.0μin 0.76μm | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() TSM-103-01-T-DV Samtec Inc. | 38 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Surface Mount | - | - | Square | - | Polymer | - | Tin | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Tube | 2012 | TSM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 6 | - | - | - | - | 2 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 6 | Straight | - | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | - | Unshrouded | 2 | - | - | - | RECTANGULAR | - | - | 94V-0 | Black | - | - | - | - | - | - | - | - | - | 0.1 inch | - | - | - | 475V | 7A | - | - | - | - | - | - | - | - | - | - | 7.62mm | - | - | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 10127820-0422LF Amphenol ICC (FCI) | 178200 |
| - | - | - | Tin | Through Hole | Through Hole | - | 4 | Square | - | - | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | - | - | Tray | - | Minitek® Pwr 4.2 | - | - | Active | Not Applicable | Solder | - | Header | 4 | - | - | Natural | - | 2 | Male | - | - | Locking Ramp | - | - | - | - | - | Male Pin | - | - | - | 4.191mm | - | Straight | - | - | 0.504 12.80mm | Board to Cable/Wire | All | - | - | 0.165 4.20mm | Natural | - | - | - | - | - | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | 4 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - | ||
![]() 0430452417 Molex | 1929 | - | Datasheet | 7 Weeks | - | - | - | Surface Mount | - | - | Square | - | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | 600V | - | Tape & Reel (TR) | - | Micro-Fit 3.0 43045 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 24 | - | - | - | General Purpose, Medical, Military, Telecommunications | 2 | - | - | - | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | - | 8A | - | 24 | - | 3mm | - | 0.390 9.91mm | Board to Cable/Wire | All | - | - | 0.118 3.00mm | Black | - | - | - | - | - | 0.118 (3.00mm) | - | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() TSW-110-07-T-S-LL Samtec Inc. | 35 |
| Datasheet | 3 Weeks | - | - | Through Hole | Through Hole | - | - | Square | - | Polyester | - | Tin | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~105°C | Bulk | 2005 | TSW | e3 | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 10 | - | - | - | - | 1 | Male | E.L.P. | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | 0.100 2.54mm | Unshrouded | - | 2.54mm | - | - | - | - | - | - | Black | - | - | - | - | 0.430 10.92mm | - | - | - | - | - | - | - | - | 550V | 7.6A | - | - | - | - | - | - | - | - | - | - | 25.4mm | - | - | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 0022287142 Molex | 35 | - | Datasheet | 11 Weeks | - | Gold | Through Hole | Through Hole, Right Angle | - | - | Square | Brass | - | - | Gold | 0.361 9.17mm | - | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42376 | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header, Breakaway | 14 | - | - | Black | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | - | - | 0.090 2.29mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.135 3.43mm | Unshrouded | - | - | 14 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0022289240 Molex | 5 | - | Datasheet | 11 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | - | Square | - | - | - | Tin | 0.244 6.20mm | NOT SPECIFIED | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42377 | - | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header, Breakaway | 24 | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Right Angle | 2.54mm | - | 0.098 2.50mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.135 3.43mm | Unshrouded | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0022287020 Molex | 48 | - | Datasheet | 11 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | - | Square | Brass | Nylon | - | Tin | 0.361 9.17mm | Bronze | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42376 | e3 | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header, Breakaway | - | 75°C | 0°C | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Right Angle | - | 10.41mm | 0.090 2.29mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.135 3.43mm | Unshrouded | - | - | 2 | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | 20mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08mm | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0022289060 Molex | 48 | - | Datasheet | 11 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | - | Square | - | Thermoplastic | - | Tin | 0.244 6.20mm | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42377 | - | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header, Breakaway | 6 | 75°C | 0°C | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Right Angle | - | 10.27mm | 0.098 2.50mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.135 3.43mm | Unshrouded | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | 20mOhm | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | 15.24mm | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0022289073 Molex | 48 | - | Datasheet | 10 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | - | Square | - | - | - | Gold | 0.324 8.23mm | NOT SPECIFIED | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42377 | - | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header, Breakaway | - | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Right Angle | 2.54mm | - | 0.098 2.50mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.135 3.43mm | Unshrouded | - | - | 7 | Tin | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 77311-804-03LF Amphenol ICC (FCI) | 32 |
| Datasheet | 7 Weeks | - | GXT, Gold | Through Hole | Through Hole | - | - | Square | - | Thermoplastic | - | Gold or Gold, GXT™ | - | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2016 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 3 | 125°C | -65°C | Black | - | 1 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 2.4mm | 0.100 2.54mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | - | - | - | Unshrouded | - | - | 3 | Tin | - | - | Male | - | Black | - | - | - | - | - | - | - | 5GOhm | - | - | - | - | - | 1.5kV | - | - | - | - | - | - | - | - | - | - | - | 7.62mm | - | 15.0μin 0.38μm | 78.7μin 2.00μm | - | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() TSM-105-01-L-SH Samtec Inc. | 67 | - | Datasheet | 1 Weeks | - | - | - | Surface Mount, Right Angle | - | - | Square | - | Polymer | LOCKING | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2000 | TSM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 5 | - | - | - | - | 1 | Male | E.L.P. | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 5 | Right Angle | - | 10.92mm | 0.120 3.05mm | Board to Board or Cable | All | - | 7A | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | - | - | Unshrouded | 1 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 475V | 7A | - | - | - | - | - | - | - | - | - | - | 12.7mm | - | 10.0μin 0.25μm | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() M80-8512642 Harwin Inc. | In Stock |
| Datasheet | 11 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | - | Circular | Nylon | Thermoplastic | - | Gold | - | Phosphor Bronze | Polyamide (PA46), Nylon 4/6 | 800V | -55°C~125°C | Tube | 2000 | Datamate L-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | - | Plug | 26 | - | - | - | - | 2 | - | LATCHED | - | Latch Lock | 120V | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.2A | - | - | Right Angle | - | - | 0.235 5.97mm | Board to Board or Cable | All | - | 3A | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | Male | 94V-0 | Black | - | - | - | - | - | - | 25mOhm | 100MOhm | - | 0.079 inch | - | - | - | 120V | 3A | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | - | Strain Relief Clips | - | 29.6mm | 30μin | 29.5μin 0.75μm | 118.1μin 3.00μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() M80-5T11205M1-02-331-00-000 Harwin Inc. | 105 |
| Datasheet | 9 Weeks | - | - | Through Hole | Through Hole | - | - | Circular | Glass | Polyphenylene | - | Gold | - | Copper | Polyphenylene Sulfide (PPS), Glass Filled | 120V | -55°C~125°C | Tube | 2006 | Datamate Mix-Tek | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 14 (12 + 2 Power) | - | - | - | - | 2 | - | - | - | Threaded | - | NO | NO | NO | NO | Male Pin | YES | GENERAL PURPOSE | - | - | - | - | - | - | 0.220 5.60mm | Board to Cable/Wire | All | - | 20A | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | 1.181 inch | 0.079 (2.00mm) | 0.130 3.30mm | Shrouded - 4 Wall | - | 4mm | 14 | - | - | - | Male | 94V-0 | - | - | - | 120V | 3A | - | - | - | 100MOhm | - | - | - | - | - | - | - | - | 28 AWG | 22 AWG | 500 Cycles | - | - | - | - | Keying Slot, Mating Flange | - | - | 30μin | - | - | - | 7.3mm 9.75mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09185206329 HARTING | 40 |
| - | 7 Weeks | - | Gold | Through Hole | Through Hole | - | - | Square | - | Polybutylene | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Bulk | - | SEK | - | yes | Active | 1 (Unlimited) | Press-Fit, Solder | - | Header | 20 | 125°C | -55°C | Grey | - | 2 | - | STANDARD: DIN 41611, LOW PROFILE | - | Push-Pull | - | NO | YES | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 9.2mm | 0.350 8.89mm | Board to Cable/Wire | All | - | 2A | 0.100 2.54mm | Gray | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.217 5.51mm | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | 0.366 inch | - | 94V-0 | - | - | - | - | 2A | - | - | 20mOhm | 1000000000Ohm | - | 0.1 inch | - | - | - | - | 1A | POLARIZED HOUSING | - | - | - | - | - | - | - | Keying Slot | - | 33.02mm | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - |