- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Material | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | ELV | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Contact Pattern | Withdrawl Force-Min | Mating Contact Row Spacing | Mating Post Length | Glow Wire Compliant | Features | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HPM-05-01-T-S Samtec Inc. | 171 | - | Datasheet | 3 Weeks | - | - | Through Hole | Square | - | Polyester | - | Tin | 0.470 11.94mm | Copper Alloy | Polyester, Glass Filled | 850VAC 1200VDC | -55°C~105°C | Bulk | 2011 | HPM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 5 | - | - | - | - | 1 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | 6.35mm | 0.100 2.54mm | Board to Board | All | - | - | 0.200 5.08mm | Black | - | - | - | - | 0.180 4.57mm | Unshrouded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.750 19.05mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.4mm | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 0010883221 Molex | 46 | - | Datasheet | 8 Weeks | - | - | Through Hole, Right Angle | Square | - | - | - | Tin | 0.240 6.10mm | Copper Alloy | Polyester, Glass Filled | - | - | Tube | - | C-Grid 70216 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 22 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | 0.220 5.60mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150.0μin 3.81μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0740992014 Molex | 43 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | Square | - | Polyester | - | Gold | 0.240 6.10mm | Phosphor Bronze | Polyester, Glass Filled | - | - | Bulk | - | SL 74099 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 14 | 105°C | -40°C | - | Automotive, General Purpose, Industrial, Medical | 1 | - | - | - | Latch Holder | - | - | - | - | Male Pin | - | - | - | - | - | Straight | - | 0.450 11.43mm | Board to Cable/Wire | All | unknown | - | 0.100 2.54mm | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38.11mm | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() CWN-321-10-0000 CW Industries | 13 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Circular | - | - | - | Gold | 0.240 6.10mm | Phosphor Bronze | Thermoplastic | - | -55°C~125°C | Bulk | 2013 | CWN | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Header | 10 | - | - | - | - | 2 | - | INSERTABLE POLARIZATION | 8536.69.40.40 | Latch Lock/Eject Hooks, Short | YES | - | - | - | Male Pin | - | - | 1A | - | - | - | - | 0.291 7.40mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Blue | ONE | UL, CSA | MIL-C-83503 | 0.100 (2.54mm) | 0.610 15.49mm | Shrouded - 4 Wall | 2 | - | - | Nickel | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | 15mOhm | 5000000000Ohm | 0.1 inch | - | - | - | - | - | MIL TYP & CENTER | 500VDC V | - | - | - | - | - | - | Keying Slot | - | - | 10.0μin 0.25μm | 50.0μin 1.27μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() STMM-108-02-S-D-RA Samtec Inc. | 49 |
| Datasheet | 3 Weeks | - | - | Through Hole, Right Angle | Square | - | Nylon | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2012 | Flex Stack, STMM | e3 | - | Active | - | Solder | - | Header | 16 | - | - | - | - | 2 | Male | - | - | Push-Pull | NO | NO | NO | - | Male Pin | - | GENERAL PURPOSE | 3A | - | - | Right Angle | 8.32mm | 0.236 6.00mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | 0.090 2.29mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | 22.17mm | - | 30.0μin 0.76μm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 0741640046 Molex | 27 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | - | - | Gold | 0.315 8.00mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Tube | - | C-Grid 74164 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 46 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Latch Holder | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Right Angle | - | 0.420 10.67mm | Board to Board | All | - | 2.5A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.130 3.30mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | 44 | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 68016-131HLF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | Thermoplastic | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 31 | 125°C | -65°C | Black | - | 1 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | 9.9mm | 0.095 2.41mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.120 3.05mm | Unshrouded | - | - | 31 | - | - | - | - | Male | - | Black | 3.05mm | - | - | - | - | - | - | 5GOhm | - | - | - | - | 1.5kV | - | - | - | - | - | - | - | 5.84mm | - | - | 78.74mm | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0038004749 Molex | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | Square | - | Nylon | - | Tin | 0.295 7.49mm | Brass | Polyamide (PA), Nylon | - | - | Bulk | - | KK 6410 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | - | 105°C | -40°C | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | POLARIZED | - | Friction Lock | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | 5.8mm | 0.461 11.70mm | Board to Cable/Wire | 3 | - | 7A | 0.100 2.54mm | - | - | - | - | - | 0.140 3.56mm | Shrouded - 1 Wall | - | - | 4 | - | - | - | - | - | - | Natural | - | - | - | - | 0.560 14.22mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.16mm | - | 60.0μin 1.52μm | 60.0μin 1.52μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09185406912 HARTING | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | Square | - | - | - | NOT SPECIFIED | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | - | SEK | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 40 | - | - | Grey | - | 2 | Male | STANDARDS: DIN EN 60603-13; IEC 60603-13, POLARIZED | - | Latch Lock/Eject Hooks, Short | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | 0.681 17.30mm | Board to Cable/Wire | All | - | 2A | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | 0.335 inch | - | 94V-0 | - | - | - | 0.681 inch | 2A | 0.713 18.10mm | - | - | 1000000000Ohm | 0.1 inch | - | - | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | - | 0.177 inch | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 15-97-7082 Molex | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | - | - | - | Polyester | - | NOT SPECIFIED | - | Brass | - | 600V | - | Bulk | 2010 | - | e3 | yes | Active | - | Solder | EAR99 | Male Pin | 8 | 105°C | -40°C | Black | - | 2 | Female | PANEL MOUNTABLE | - | Ramp | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 4.2mm | 8 | Vertical | - | - | - | - | - | 13A | - | - | ONE | UL, CSA | COMMERCIAL | 5.5118 mm | - | - | 2 | - | - | - | RECTANGULAR | - | 0.46 inch | - | 94V-0 | - | - | NO | 0.504 inch | 7A | - | SQ PIN-SKT | 10mOhm | 1000000000Ohm | - | RECEPTACLE | - | - | - | - | POLARIZED HOUSING | 1500VAC V | 30 Cycles | RECTANGULAR | 3.1136 N | - | - | Non-compliant | - | - | 35μin | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() TFM-115-02-L-D-WT Samtec Inc. | 31 |
| - | 3 Weeks | - | - | Surface Mount | Square | - | Polymer | LOCKING | Gold | 0.131 3.33mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 275VAC | -55°C~125°C | Tube | 2011 | Tiger Eye™ TFM | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 30 | - | - | - | - | 2 | Male | WELD TAB | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.9A per Contact | - | 30 | Straight | 5.72mm | 0.220 5.60mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL, CSA | COMMERCIAL | 0.050 (1.27mm) | - | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | - | - | 94V-0 | - | - | - | - | - | - | - | 15mOhm | 5000000000Ohm | 0.05 inch | - | - | - | 350V | 5A | POLARIZED HOUSING | - | 100 Cycles | - | - | - | - | - | Solder Retention | 25.73mm | 15μin | 15.0μin 0.38μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() TMS-110-57-G-S Samtec Inc. | 44 | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | - | Gold | 0.430 10.92mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2003 | TMS | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 10 | - | - | - | - | 1 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 5A per Contact | - | - | - | - | 0.100 2.54mm | Board to Board | All | - | - | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | - | 0.120 3.05mm | Unshrouded | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | 0.650 16.51mm | - | - | - | 0.05 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 3.00μin 0.076μm | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 0878343411 Molex | 13 | - | Datasheet | 15 Weeks | - | - | Through Hole | Square | - | - | - | Gold | 0.240 6.10mm | Copper Alloy | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | Bulk | - | C-Grid 87834 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 34 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | LOW PROFILE, POLARIZED | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | 0.365 9.27mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Beige | - | - | - | 0.100 (2.54mm) | 0.135 3.43mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | 0.490 12.45mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Keying Slot | - | - | 5.11μin 0.130μm | 98.4μin 2.50μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() IPL1-103-01-S-D-RA-K Samtec Inc. | 60 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | - | - | Gold | 0.215 5.46mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 675VAC 954VDC | -55°C~125°C | Tube | 2013 | Mini Mate® IPL1 | e3 | yes | Active | Not Applicable | Solder | - | Header | 6 | - | - | - | - | 2 | Male | POLARIZED | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | 0.290 7.37mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Natural | ONE | UL | COMMERCIAL | 0.100 (2.54mm) | 0.085 2.16mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() TSW-104-19-T-D Samtec Inc. | 47 |
| Datasheet | 3 Weeks | - | - | Through Hole | Square | - | Polyester | - | Tin | 0.820 20.83mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~105°C | Bulk | 2005 | TSW | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 8 | - | - | - | - | 2 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | - | COMMERCIAL | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | 2 | 2.54mm | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | 1.030 26.16mm | - | - | - | 0.1 inch | - | - | - | 550V | 7.6A | - | - | - | - | - | - | - | - | - | 10.16mm | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() HTSW-101-07-T-S Samtec Inc. | 3834 |
| Datasheet | 3 Weeks | - | - | Through Hole | Square | - | Polymer | - | Tin | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2005 | HTSW | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 1 | - | - | - | - | 1 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | Straight | 2.48mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | - | Natural | ONE | - | COMMERCIAL | - | 0.100 2.54mm | Unshrouded | 1 | 2.54mm | - | - | RECTANGULAR | - | 0.098 inch | - | - | - | - | - | - | - | 0.430 10.92mm | - | - | - | - | - | - | - | 550V | 7A | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 70553-0113 Molex | 286 | - | Datasheet | 6 Weeks | Gold | Through Hole | - | - | Brass | Thermoplastic | - | - | 6.096mm | Bronze | - | 250V | - | - | 2011 | - | e3 | yes | Active | - | Solder | - | Male Pin | 9 | 105°C | -40°C | Black | - | 1 | - | LATCHED | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | 9 | Right Angle | - | - | - | - | - | 3A | - | - | ONE | UL | COMMERCIAL | - | - | - | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.275 inch | - | - | - | - | - | 0.535 inch | - | - | SQ PIN-SKT | 30mOhm | - | - | RECEPTACLE | Compliant | - | - | - | - | - | - | RECTANGULAR | - | - | - | Non-compliant | - | - | 30μin | - | - | - | - | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 10082201-101-08LF Amphenol ICC (FCI) | In Stock | - | - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | Thermoplastic | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | - | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 8 | - | - | Black | - | 1 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | 9.9mm | 0.094 2.40mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.098 2.50mm | Unshrouded | - | - | 8 | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.32mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() TMM-107-01-L-D-SM-M Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | Gold | - | BOARD | - | - | Polymer | LOCKING | - | - | Bronze | - | - | - | - | - | - | e3 | - | Active | Not Applicable | Solder | - | BOARD CONNECTOR | - | 125°C | -55°C | - | - | 2 | Male | METAL PICK & PLACE PAD | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2mm | - | Straight | 3.94mm | - | - | - | - | - | - | - | ONE | UL | COMMERCIAL | - | - | - | 2 | - | 14 | - | RECTANGULAR | - | 0.155 inch | - | 94V-0 | Black | - | - | - | - | - | SQ PIN-SKT | - | - | - | - | - | - | 500V | 3.9A | - | - | - | RECTANGULAR | - | 0.079 inch | - | - | - | 14mm | 10μin | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 77315-118-32LF Amphenol ICC (FCI) | 7 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | Thermoplastic | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | - | - | Bulk | 2016 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 32 | 125°C | -65°C | Black | - | 1 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | 9.88mm | 0.094 2.40mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.120 3.05mm | Unshrouded | - | - | 32 | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | 1.5kV | - | - | - | - | - | - | - | - | - | - | 81.28mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | - |