- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Contact Shape | Material | Housing Material | Mounting Option 1 | PCB Mounting Orientation | PCB Mount Retention | Underplate Material | PCB Mount Alignment | Circuit Applications | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Approval Agency | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Operating Supply Voltage | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | ELV | Max Voltage Rating (AC) | Max Current Rating | Plating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Pattern | Sealable | Contact Current Rating | Mating Retention | Mating Post Length | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Length - Tail | Stack Height (Mating) | PCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5055671081 Molex | 1026 | - | Datasheet | 16 Weeks | - | - | - | Surface Mount, Right Angle | Square | - | - | - | - | - | - | - | - | Gold | - | Brass | Polyamide (PA), Nylon, Glass Filled | 50VAC/DC | -40°C~105°C | Tape & Reel (TR) | - | Micro-Lock PLUS 505567 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | - | - | - | Automotive, General Purpose, Industrial | 1 | - | - | 8536.69.40.30 | Locking Ramp | - | - | - | - | - | Male Pin | - | - | Varies by WireGAuge | - | - | - | - | - | - | 0.154 3.90mm | Board to Cable/Wire | All | - | 0.049 1.25mm | Black | - | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place, Solder Retention | - | - | - | - | 3.90μin 0.099μm | 3.90μin 0.099μm | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 10 Weeks | - | Gold | Through Hole | Through Hole, Right Angle | Square | - | Liquid Crystal Polymer | - | - | - | - | - | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 125V | -65°C~125°C | Tray | 2013 | 452 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 8 | 105°C | -55°C | - | - | 2 | - | - | - | Latch Lock/Eject Hooks, Short | - | - | - | - | - | Male Pin | - | - | 1A | 1.27mm | - | - | - | - | - | 0.210 5.33mm | Board to Cable/Wire | All | 1A | 0.050 1.27mm | - | - | - | - | - | - | - | 0.050 (1.27mm) | 0.094 2.40mm | Shrouded - 4 Wall | - | - | 8 | Tin | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | - | Flash | 100.0μin 2.54μm | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 70543-0052 Molex | 656 | - | Datasheet | - | - | Tin | Through Hole | - | - | Brass | Plastic | - | - | - | - | - | - | - | 6.096mm | Bronze | - | - | - | - | - | - | e3 | yes | - | - | Solder | EAR99 | Male Pin | 18 | 105°C | -40°C | Black | - | 1 | Male | LATCHED | 8536.69.40.40 | - | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | 18 | Vertical | - | - | - | - | - | - | 3A | - | - | ONE | UL, CSA | - | COMMERCIAL | - | - | - | - | - | 1 | 2.54mm | - | - | RECTANGULAR | 0.26 inch | - | 94V-0 | - | - | - | 0.465 inch | - | 3A | - | SQ PIN-SKT | 30mOhm | - | - | RECEPTACLE | Compliant | - | - | - | CTR W/GUIDE SLOTS | 600VAC V | - | 25 Cycles | RECTANGULAR | - | - | - | - | Non-compliant | - | 11.4mm | 48.3mm | 5.08mm | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() TFM-110-01-S-D-LC Samtec Inc. | 15 |
| Datasheet | 3 Weeks | - | - | - | Through Hole | Square | - | Polymer | LOCKING | - | - | - | - | - | Gold | 0.131 3.33mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 275VAC | -55°C~125°C | Tube | 2010 | Tiger Eye™ TFM | e3 | - | Active | - | Solder | EAR99 | Header | 20 | - | - | - | - | 2 | Male | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.9A per Contact | - | - | Straight | - | - | 5.72mm | 0.220 5.60mm | Board to Board or Cable | All | - | 0.050 1.27mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | - | 0.050 (1.27mm) | 0.078 1.98mm | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | 0.05 inch | - | - | 350V | 5A | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | Board Lock | - | 15.88mm | - | 30μin | 30.0μin 0.76μm | - | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() FTSH-105-01-L-D-RA Samtec Inc. | In Stock |
| - | 3 Weeks | - | - | - | Through Hole, Right Angle | Square | - | Polymer | LOCKING | - | - | - | - | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2008 | FTSH | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 10 | - | - | - | - | 2 | Male | ELP | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | - | Right Angle | - | - | 8.1mm | 0.135 3.43mm | Board to Board or Cable | All | - | 0.050 1.27mm | Black | ONE | - | - | COMMERCIAL | - | - | 0.050 (1.27mm) | 0.090 2.29mm | Unshrouded | 2 | - | - | Tin | RECTANGULAR | 0.135 inch | - | - | - | - | - | - | - | - | - | - | - | - | 0.05 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.35mm | - | - | 10.0μin 0.25μm | - | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() HTSW-101-14-L-S Samtec Inc. | 48 |
| Datasheet | 3 Weeks | - | - | Through Hole | Through Hole | Square | - | - | - | - | - | - | - | - | Gold | 0.320 8.13mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2005 | HTSW | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 1 | - | - | - | - | 1 | Male | E.L.P. | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | 2.54mm | - | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | - | Natural | ONE | - | - | COMMERCIAL | - | - | - | 0.110 2.79mm | Unshrouded | 1 | 2.54mm | - | Tin | RECTANGULAR | 0.098 inch | - | - | - | - | - | - | - | - | 0.530 13.46mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() M80-8280642 Harwin Inc. | 160 | - | Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount | Circular | Nylon | Polyamide | - | - | - | - | - | - | Gold | - | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 800V | -55°C~125°C | Tube | 2006 | Datamate L-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 6 | - | - | - | - | 2 | - | LATCHED | - | Latch Lock | 120V | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.2A | - | 6 | Straight | - | - | 7.5mm | 0.205 5.20mm | Board to Board or Cable | All | 3A | 0.079 2.00mm | - | - | - | - | - | - | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | - | - | Tin | - | - | Male | 94V-0 | Black | - | - | - | - | - | - | - | 25mOhm | 100MOhm | - | - | - | 120V | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.1mm | - | - | 29.5μin 0.75μm | 118.1μin 3.00μm | - | - | 7.85mm 8.45mm 10.5mm 14.25mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() TSW-150-06-G-S Samtec Inc. | 257 |
| Datasheet | 3 Weeks | - | - | Through Hole | Through Hole | Square | - | Plastic | - | - | - | - | - | - | Gold | 0.105 2.67mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~125°C | Bulk | 2005 | TSW | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 50 | - | - | - | - | 1 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | - | - | - | - | - | - | - | 0.095 2.41mm | Unshrouded | - | 2.54mm | - | - | - | - | - | - | Black | - | - | - | - | - | 0.300 7.62mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | 127mm | 2.54mm | - | 10.0μin 0.25μm | 3.00μin 0.076μm | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() B04B-JWPF-SK-R(LF)(SN) JST Sales America Inc. | 496 | - | Datasheet | 25 Weeks | - | - | Through Hole | Through Hole | Square | PBT | - | - | - | - | - | - | - | Tin | - | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~85°C | Bulk | 2005 | JWPF | e3 | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 4 | - | - | White | - | 1 | Male | - | - | Latch Holder | 100V | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | Dust Tight, Waterproof | - | - | 0.654 16.61mm | Board to Cable/Wire | All | 3A | 0.079 2.00mm | Natural | - | - | 100V | - | - | - | - | 0.130 3.30mm | Shrouded - 4 Wall | - | 2mm | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | 10mOhm | 800MOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | - | - | - | - | 21mm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 09185506924 HARTING | 55 |
| Datasheet | 7 Weeks | - | - | Through Hole | Through Hole | Square | - | Polyester | - | - | - | - | - | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | - | SEK | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 50 | - | - | Grey | - | 2 | - | STANDARDS: DIN EN 60603-13; IEC 60603-13, POLARIZED | - | Push-Pull | - | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | - | - | 0.681 17.30mm | Board to Cable/Wire | All | 2A | 0.100 2.54mm | Gray | ONE | UL | - | COMMERCIAL | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | 0.335 inch | Male | 94V-0 | - | - | - | 0.681 inch | - | 2A | 0.650 16.51mm | - | - | 1000000000Ohm | 0.1 inch | - | - | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | - | - | - | 0.114 inch | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() MOLC-125-M1-L-Q Samtec Inc. | 20 |
| Datasheet | 3 Weeks | - | - | - | Surface Mount, Through Hole | Square | - | - | LOCKING | - | - | - | - | - | Gold | 0.133 3.38mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2016 | FOURRAY™ MOLC | e3 | yes | Active | - | Solder | - | Header | 100 | - | - | - | - | 4 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.6A per Contact | - | - | - | - | 1.27mm | - | 0.220 5.60mm | Board to Board | All | - | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | 1.35 inch | 0.050 (1.27mm) | 0.075 1.91mm | Shrouded - 4 Wall | - | - | - | Tin | - | 0.32 inch | - | - | - | - | - | 0.22 inch | - | - | - | - | - | - | 0.05 inch | - | - | - | - | - | POLARIZED HOUSING | - | 5.969 mm | - | - | - | - | - | - | - | - | - | - | - | 10μin | 10.0μin 0.25μm | - | 0.075 inch | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() FTSH-105-01-FM-D-RA Samtec Inc. | 7 |
| Datasheet | 3 Weeks | - | - | - | Through Hole, Right Angle | Square | - | Polymer | LOCKING | - | - | - | - | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | - | FTSH | e3 | yes | Active | Not Applicable | Solder | EAR99 | Header, Cuttable | 10 | - | - | - | - | 2 | Male | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | - | Right Angle | - | - | 8.1mm | 0.135 3.43mm | Board to Board or Cable | All | - | 0.050 1.27mm | Black | ONE | - | - | COMMERCIAL | - | - | 0.050 (1.27mm) | 0.090 2.29mm | Unshrouded | 2 | - | - | Tin | RECTANGULAR | 0.135 inch | - | - | - | - | - | - | - | - | - | - | - | - | 0.05 inch | - | - | - | 1.75A | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.35mm | - | 3μin | 3.00μin 0.076μm | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() TSS-112-01-T-D Samtec Inc. | 1119 |
| Datasheet | 3 Weeks | - | - | - | Through Hole | Square | - | Polyester | LOCKING | - | - | - | - | - | Tin | 0.250 6.35mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~105°C | Tube | 2015 | Flex Stack, TSS | e3 | - | Active | - | Solder | - | Header | 24 | - | - | - | - | 2 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | - | 9.27mm | 0.350 8.89mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | - | 0.100 (2.54mm) | 0.115 2.92mm | Shrouded - 4 Wall | 2 | - | - | - | RECTANGULAR | 0.365 inch | - | 94V-0 | - | - | - | - | - | 3A | 0.480 12.19mm | - | - | 5000000000Ohm | 0.1 inch | - | - | - | - | - | POLARIZED HOUSING | 1400VAC V | - | - | - | - | - | - | - | - | Keying Slot | - | 34.29mm | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1054051308 Molex | 28 | - | Datasheet | 12 Weeks | - | - | - | Surface Mount, Right Angle | Square | - | - | - | - | - | - | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP) | - | - | Tray | - | Nano-Fit 105405 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 8 | - | - | - | Automotive, General Purpose, Industrial, Medical, Military, Telecommunications | 2 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | - | 0.247 6.28mm | Board to Cable/Wire | All | - | 0.098 2.50mm | Black | - | - | - | - | - | - | 0.098 (2.50mm) | - | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 30.0μin 0.76μm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 74099-0008 Molex | In Stock | - | Datasheet | - | - | Tin | Surface Mount | - | - | - | Thermoplastic | - | - | - | - | - | - | - | 6.096mm | Bronze | - | 250V | - | - | - | - | e3 | yes | - | - | Solder | EAR99 | Male Pin | - | 105°C | -40°C | Black | - | 1 | - | WITH TUBE PACKAGING | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | - | Straight | - | - | - | - | - | - | 3A | - | - | ONE | UL | - | COMMERCIAL | - | 0.9 inch | - | - | - | 2 | - | 8 | - | STAGGERED | 0.26 inch | - | 94V-0 | - | - | - | 0.522 inch | - | 3A | - | SQ PIN-SKT | - | - | - | RECEPTACLE | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() TFM-104-01-L-D-RA Samtec Inc. | 1788 |
| - | 3 Weeks | - | - | - | Through Hole, Right Angle | Square | - | - | - | - | - | - | - | - | Gold | 0.142 3.61mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 275VAC | -55°C~125°C | Tube | - | Tiger Eye™ TFM | e3 | - | Active | 1 (Unlimited) | Solder | - | Header | 8 | - | - | - | - | 2 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.9A per Contact | - | - | - | - | - | - | 0.225 5.72mm | Board to Board or Cable | All | - | 0.050 1.27mm | Black | ONE | - | - | COMMERCIAL | - | - | 0.050 (1.27mm) | 0.075 1.91mm | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | 0.05 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15μin | 15.0μin 0.38μm | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 10072354-G01-10ULF Amphenol ICC (FCI) | 846 | - | - | 8 Weeks | - | GXT, Gold | Through Hole | Through Hole, Right Angle | Square | - | Thermoplastic | - | - | - | - | - | - | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | 125°C | -40°C | Cream | - | 2 | Male | - | - | Detent Lock | - | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | - | Right Angle | - | - | - | 0.240 6.10mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | Cream | - | - | - | - | - | - | 0.079 (2.00mm) | 0.079 2.00mm | Shrouded - 4 Wall | - | - | 10 | Tin | - | - | - | - | Cream | 2mm | - | - | - | - | - | - | - | 1GOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | - | Keying Slot | - | 12mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 09185647902 HARTING | 80 |
| - | 7 Weeks | - | - | Through Hole | Through Hole | Square | - | - | - | - | - | - | - | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | - | SEK | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 64 | - | - | Grey | - | 2 | - | STANDARDS: DIN EN 60603-13; IEC 60603-13, POLARIZED | 8536.69.40.40 | Latch Lock/Eject Hooks, Long | - | NO | YES | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | 0.681 17.30mm | Board to Cable/Wire | All | 2A | 0.100 2.54mm | Gray | ONE | UL | - | COMMERCIAL | - | 4.484 inch | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | 0.331 inch | Male | 94V-0 | - | - | - | 0.681 inch | - | 1A | 0.713 18.10mm | - | - | 1000000000Ohm | 0.1 inch | - | - | - | - | - | CTR W/GUIDE SLOTS | 1000VAC V | - | 50 Cycles | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | - | - | - | 0.177 inch | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1-640385-3 TE Connectivity AMP Connectors | In Stock | - | Datasheet | 24 Weeks | ACTIVE (Last Updated: 21 hours ago) | Tin | Through Hole | Through Hole, Right Angle | Square | - | Polyester | - | Right Angle | Without | Nickel | Without | Power | Tin | 0.390 9.91mm | Copper Alloy | Thermoplastic, Glass Filled | 600VAC | -55°C~105°C | Bulk | 2008 | MTA-156 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 13 | 221°C | -67°C | Natural | General Purpose, Industrial | 1 | - | - | - | - | - | - | - | - | - | Male Pin | - | - | Varies by WireGAuge | 3.9624mm | - | Right Angle | - | - | - | 0.125 3.18mm | Board to Cable/Wire | All | 7A | 0.156 3.96mm | Natural | - | - | 600V | - | CSA | - | - | 0.125 3.18mm | Unshrouded | - | - | 13 | Tin | - | - | Male | - | Natural, White | 3.18mm | - | - | 600V | - | - | - | - | - | - | - | Compliant | - | - | Tin | - | - | - | - | - | No | 7A | Without | 9.906mm | - | - | - | 51.51mm | - | 1.27μm | 2.54μm | - | - | 3.18mm | - | 1.6002mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() TMM-103-03-T-S Samtec Inc. | 107 |
| Datasheet | 3 Weeks | - | - | Through Hole | Through Hole | Square | - | Polymer | - | - | - | - | - | - | Tin | 0.157 4.00mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Tube | 2000 | TMM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 3 | - | - | - | - | 1 | Male | ELP, FLEXYZ, LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.2A per Contact | - | - | Straight | - | 2mm | 1.97mm | 0.059 1.50mm | Board to Board or Cable | All | - | 0.079 2.00mm | - | ONE | - | 250V | COMMERCIAL | - | - | - | 0.106 2.69mm | Unshrouded | 1 | - | - | - | RECTANGULAR | - | - | - | Black | - | - | - | - | - | 0.323 8.20mm | - | - | - | 0.079 inch | - | - | 500V | 3.9A | - | - | - | - | - | - | - | - | - | - | - | - | - | 6mm | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free |