- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Contact Shape | Material | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Working Voltage | Rated Current (Signal) | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Insertion Force-Max | Mating Post Length | Features | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Stack Height | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09185346912 HARTING | 125 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | Square | - | - | - | NOT SPECIFIED | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | - | SEK | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 34 | - | - | Grey | - | 2 | - | STANDARDS: DIN EN 60603-13; IEC 60603-13, POLARIZED | - | Latch Lock/Eject Hooks, Short | - | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 8.5mm | 0.681 17.30mm | Board to Cable/Wire | All | - | 2A | 0.100 2.54mm | Gray | ONE | UL | - | COMMERCIAL | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | 0.335 inch | Male | 94V-0 | - | - | - | 2A | 0.713 18.10mm | - | 1000000000Ohm | 0.1 inch | - | - | POLARIZED HOUSING | - | - | - | - | Keying Slot, Mounting Flange | 62.8mm | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() MTSW-107-08-L-D-340 Samtec Inc. | 10 |
| Datasheet | 6 Weeks | - | - | Through Hole | - | Square | - | Polyester | - | Gold | 0.340 8.64mm | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2014 | Flex Stack, MTSW | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 14 | - | - | - | - | 2 | Male | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | 0.100 (2.54mm) | 0.090 2.29mm | Unshrouded | 2 | 2.54mm | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | 0.530 13.46mm | - | - | 0.1 inch | - | 3A | - | - | - | - | - | - | 17.78mm | - | 10μin | 10.0μin 0.25μm | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 15121002601000 HARTING | 640 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | Square | - | Liquid Crystal Polymer | - | Gold | 0.157 4.00mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Cut Tape (CT) | - | har-flex® | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 100 | - | - | - | - | 2 | - | - | 8536.69.40.40 | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | - | - | Straight | - | - | 0.319 8.10mm | Board to Board or Cable | All | - | 700mA | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place, Solder Retention | - | - | - | - | - | - | - | 3.25mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0022283056 Molex | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | - | Square | - | - | - | Tin | 0.295 7.49mm | NOT SPECIFIED | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42225 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | 5 | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | - | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | - | 0.337 8.56mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.120 3.05mm | Shrouded - 1 Wall | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | 0.540 13.72mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 75867-131LF Amphenol ICC (FCI) | 800 |
| Datasheet | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Thermoplastic | - | Gold, GXT™ | 0.236 6.00mm | Phosphor Bronze | Thermoplastic, Glass Filled | 500V | - | Tube | 2008 | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 6 | 125°C | -65°C | Blue | - | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | - | 13.91mm | 0.362 9.20mm | Board to Cable/Wire | All | - | 3A | 0.100 2.54mm | Blue | - | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 4 Wall | - | - | 6 | Tin | - | - | - | - | - | Blue | 3.05mm | - | - | - | - | - | - | 500V | - | - | - | - | - | 6mm | Keying Slot | 14.83mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() DF33C-12DP-3.3DSA(24) Hirose Electric Co Ltd | 105 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Square | - | - | - | Tin | - | Brass | Polyamide (PA), Nylon | 500V | -35°C~85°C | Tray | - | EnerBee™ DF33C | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 12 | - | - | White | - | 2 | Male | - | 8536.69.40.40 | Locking Ramp | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.453 11.50mm | Board to Cable/Wire | All | - | - | 0.130 3.30mm | Beige | ONE | UL | - | COMMERCIAL | 0.228 (5.80mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2 | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | 5A | - | 10mOhm | 1000000000Ohm | - | - | - | - | - | 30 Cycles | - | - | Board Guide | - | - | - | 39.4μin 1.00μm | - | - | 17.6mm | - | UL94 V-0 | - | Unknown | RoHS Compliant | - | - | ||
![]() CWN-462-16-0000 CW Industries | 46 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Circular | - | - | - | Gold | 0.240 6.10mm | Phosphor Bronze | Thermoplastic | - | -55°C~125°C | Bulk | 2013 | CWN | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 16 | - | - | - | - | 2 | - | INSERTABLE POLARIZATION | 8536.69.40.40 | Latch Lock/Eject Hooks, Long | - | YES | - | - | - | Male Pin | - | - | 1A | - | - | - | - | - | 0.681 17.30mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Blue | ONE | UL, CSA | - | MIL-C-83503 | 0.100 (2.54mm) | 0.155 3.94mm | Shrouded - 4 Wall | 2 | - | - | Nickel | RECTANGULAR | - | - | - | - | - | - | - | - | - | 15mOhm | 5000000000Ohm | 0.1 inch | - | - | CENTER | 500VDC V | - | - | - | - | - | - | 10μin | 10.0μin 0.25μm | 50.0μin 1.27μm | 0.155 inch | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole, Right Angle | - | Square | - | - | - | Gold | 0.243 6.17mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 2500 | - | - | Last Time Buy | 1 (Unlimited) | Solder | - | Header | 24 | - | - | - | - | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 1.75A | - | - | - | - | - | 0.338 8.59mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | - | - | Tin-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
![]() TSW-105-07-T-D Samtec Inc. | 1 |
| - | 0 Weeks | - | Through Hole | Through Hole | - | Square | - | Polyester | - | Tin | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~105°C | Bulk | 2005 | TSW | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 10 | - | - | - | - | 2 | Male | E.L.P. | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | 0.100 (2.54mm) | 0.100 2.54mm | Unshrouded | 2 | 2.54mm | - | - | RECTANGULAR | - | 0.1 inch | - | 94V-0 | Black | - | - | - | 0.430 10.92mm | - | - | 0.1 inch | 550V | 7.6A | - | - | - | - | - | - | 12.7mm | 5.08mm | - | - | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() M22-2030205 Harwin Inc. | 2464 | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole, Right Angle | SIL | Square | - | Nylon | - | Gold | 0.138 3.50mm | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | - | -55°C~105°C | Bulk | 2006 | M22 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Cuttable | 2 | - | - | - | - | 1 | Male | ROHS COMPLIANT | - | Push-Pull | 250V | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 1A per Contact | - | - | Right Angle | - | 6.5mm | 0.079 2.00mm | Board to Board | All | - | 1A | 0.079 2.00mm | - | ONE | UL | 250V | COMMERCIAL | - | 0.118 3.00mm | Unshrouded | 1 | 2mm | - | - | RECTANGULAR | - | - | - | 94V-0 | Black | - | 250V | - | - | 20mOhm | 10GOhm | 0.079 inch | - | 1A | - | 650VAC V | 300 Cycles | - | - | - | 4mm | - | - | - | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() IL-WX-6P-HF-B-E1000E JAE Electronics | 27 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Square | - | - | - | Tin | 0.071 1.80mm | Copper Alloy | Polyphenylene Sulfide (PPS), Glass Filled | - | -40°C~85°C | Tape & Reel (TR) | 2003 | IL-WX | - | - | Active | 1 (Unlimited) | Solder | - | Header | 6 | - | - | - | - | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 0.5A per Contact | - | - | - | - | - | 0.185 4.70mm | Board to Board | All | - | - | 0.031 0.80mm | Black | - | - | - | - | 0.059 (1.50mm) | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() TSM-108-01-S-DV-A Samtec Inc. | 6 |
| Datasheet | 3 Weeks | - | - | Surface Mount | - | Square | - | Polymer | LOCKING | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2012 | TSM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 16 | - | - | - | - | 2 | Male | E.L.P. | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 16 | Straight | - | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | 0.100 (2.54mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | 0.1 inch | 475V | 7A | - | - | - | - | - | Board Guide | 20.32mm | - | 30μin | 30.0μin 0.76μm | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0022283062 Molex | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Square | - | - | - | Gold | 0.295 7.49mm | NOT SPECIFIED | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42225 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | - | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | 2.54mm | - | 0.337 8.56mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | - | - | - | - | 0.120 3.05mm | Shrouded - 1 Wall | - | - | 6 | Tin | - | - | - | - | 94V-0 | - | - | - | - | 0.540 13.72mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() DF11-8DP-2DS(56) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | - | - | Gold | 0.118 3.00mm | Brass | Polyamide (PA), Nylon | 250V | -30°C~85°C | Tube | 2014 | DF11 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 8 | - | - | - | - | 2 | - | - | - | Detent Lock | - | - | - | - | - | Male Pin | - | - | 2A | - | - | - | - | - | 0.197 5.00mm | Board to Board or Cable | All | unknown | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() TSM-105-01-L-DV-M-TR Samtec Inc. | In Stock | - | Datasheet | 0 Weeks | - | Surface Mount | Surface Mount | - | Square | - | Polymer | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | 2014 | TSM | e3 | yes | Obsolete | 1 (Unlimited) | Solder | - | Header | 10 | - | - | - | - | 2 | Male | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 10 | Straight | - | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | 0.100 (2.54mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | Black | - | - | - | - | - | - | 0.1 inch | 475V | 7A | - | - | - | - | - | Pick and Place | 12.7mm | - | - | 10.0μin 0.25μm | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() M80-8820542 Harwin Inc. | 75 | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | SIL | Circular | - | Thermoplastic | - | Gold | - | Phosphor Bronze | Polyamide (PA46), Nylon 4/6 | 800V | -55°C~125°C | Tube | 2006 | Datamate L-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | - | Plug | 5 | - | - | - | - | 1 | - | LATCHED | - | Latch Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.2A | - | - | Straight | 2mm | 3.8mm | 0.219 5.56mm | Board to Board or Cable | All | - | 3A | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | - | 0.118 3.00mm | Shrouded - 4 Wall | 1 | - | - | Tin | RECTANGULAR | - | - | Male | 94V-0 | Black | - | - | - | - | 25mOhm | - | 0.079 inch | 120V | 3A | - | - | - | 2.78 N | - | - | 13.6mm | - | 30μin | 29.5μin 0.75μm | 118.1μin 3.00μm | - | 7.23mm 10.2mm 13.46mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() TS-110-G-A Samtec Inc. | 297 | - | - | - | - | Through Hole | Through Hole | - | Circular | - | Polyester | - | Gold | 0.166 4.22mm | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2006 | TS | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 10 | - | - | - | - | 1 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 2.54mm | 0.100 2.54mm | Board to Board | All | - | 1A | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.156 3.96mm | Unshrouded | 1 | 2.54mm | - | - | RECTANGULAR | - | - | - | - | Black | - | - | - | 0.477 12.12mm | - | - | - | - | 1A | - | - | - | - | - | - | 25.4mm | - | 20μin | 20.0μin 0.51μm | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() M80-5T11242MC Harwin Inc. | 268 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Circular | Glass | Polyphenylene | - | Gold | - | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | - | -55°C~121°C | Tube | 2009 | Datamate J-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 12 | - | - | - | - | 2 | - | - | 8536.69.40.40 | Push-Turn Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.2A | - | - | Straight | - | 6.05mm | 0.220 5.60mm | Board to Board or Cable | All | - | 3A | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | 0.079 (2.00mm) | 0.130 3.30mm | Shrouded - 4 Wall | 2 | 2mm | - | Tin | RECTANGULAR | - | - | Male | 94V-0 | Black | - | 120V | - | - | 25mOhm | 100MOhm | 0.079 inch | 120V | 3A | - | - | 500 Cycles | - | - | Keying Slot, Mating Flange | 22mm | - | - | 29.5μin 0.75μm | 118.1μin 3.00μm | - | 7.3mm 7.7mm 9.75mm 10.75mm 13.35mm 14.75mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() HNC2-2.5P-2DS(02) Hirose Electric Co Ltd | In Stock |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Square | - | - | - | Gold | 0.197 5.00mm | Brass | Polyamide (PA), Nylon | 250V | -55°C~85°C | Bulk | - | HNC | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 2 | - | - | - | - | 1 | - | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.256 6.50mm | Board to Board or Cable | All | unknown | 3A | 0.098 2.50mm | Black | ONE | UL | - | COMMERCIAL | - | 0.118 3.00mm | Unshrouded | 1 | - | - | - | RECTANGULAR | - | - | Male | 94V-0 | - | - | - | 3A | 0.433 11.00mm | - | 1GOhm | 0.098 inch | - | - | - | - | 50 Cycles | - | - | - | - | - | - | 8.00μin 0.203μm | - | - | 15.5mm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() ZSS-103-06-G-D-960 Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | Square | - | Polyester | - | Gold | 0.250 6.35mm | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~125°C | Tube | 2012 | Flex Stack, ZSS | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Elevated | 6 | - | - | - | - | 2 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | Straight | - | 9.27mm | 1.040 26.42mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | - | - | - | - | 0.100 (2.54mm) | 0.090 2.29mm | Shrouded - 4 Wall | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | Black | - | - | - | 1.130 28.70mm | - | - | - | - | - | - | - | - | - | - | Keying Slot | 11.43mm | - | - | 10.0μin 0.25μm | 3.00μin 0.076μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - |