- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Contact Shape | Material | Housing Material | PCB Mounting Orientation | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | ELV | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Pattern | Withdrawl Force-Min | Sealable | Mating Post Length | Keyed | Glow Wire Compliant | Shrouded End Dimension | Features | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | PCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HTSW-122-15-L-D Samtec Inc. | 34 |
| Datasheet | 3 Weeks | - | - | Through Hole | Through Hole | Square | - | - | - | Gold | 0.520 13.21mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Bulk | 2005 | HTSW | e3 | yes | Active | Not Applicable | Solder | - | Header | 44 | - | - | - | - | 2 | Male | E.L.P. | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Natural | ONE | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | 2 | 2.54mm | - | Tin | RECTANGULAR | - | 0.198 inch | - | - | - | - | - | 0.1 inch | - | 0.730 18.54mm | - | - | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
Tiny WHSL | 440 |
| Datasheet | 8 Weeks | - | Gold | Through Hole | Through Hole | Square | - | Thermoplastic | - | Gold | - | Copper Alloy | Thermoplastic | - | - | -40°C~105°C | Bulk | 2009 | 957 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 26 | 105°C | -40°C | Black | - | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 1A | 2mm | - | Straight | - | 5.5mm | 0.220 5.60mm | Board to Board | All | - | 1A | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | - | - | 26 | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | 33.2mm | - | - | Flash | 39.4μin 1.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() IPL1-125-01-L-D-K Samtec Inc. | 38 | - | Datasheet | 3 Weeks | - | - | Through Hole | Through Hole | Square | - | - | - | Gold | 0.215 5.46mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | 675VAC 954VDC | -55°C~125°C | Tube | 2013 | Mini Mate® IPL1 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 50 | - | - | - | - | 2 | Male | POLARIZED | 8536.69.40.30 | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | - | 0.320 8.13mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Natural | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.120 3.05mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 78208-113HLF Amphenol ICC (FCI) | 19800 |
| - | 8 Weeks | - | Gold | Through Hole | Through Hole, Right Angle | Square | - | Thermoplastic | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | 1kV | - | Bulk | - | Mini-PV™, Basics+ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 13 | - | - | Black | - | 1 | Male | - | - | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | - | 11.43mm | 0.203 5.16mm | Board to Cable/Wire | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.120 3.05mm | Shrouded - 2 Wall | - | 2.54mm | 13 | - | - | - | - | - | - | Black | 3.05mm | - | - | - | - | - | - | - | - | - | - | - | 1kV | - | - | - | - | - | - | - | - | 5.84mm | - | - | - | Keying Slot | 33.02mm | 9.8mm | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 0025022008 Molex | In Stock | - | Datasheet | 9 Weeks | - | - | Through Hole | Through Hole | Square | - | - | - | Tin | 0.268 6.80mm | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | - | - | - | Tray | - | C-Grid 70204 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | - | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | - | - | 0.550 13.97mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.110 2.79mm | Shrouded - 4 Wall | - | - | 8 | - | - | - | - | - | 94V-0 | - | - | - | - | - | 0.515 13.08mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150.0μin 3.81μm | 150.0μin 3.81μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0025026028 Molex | In Stock | - | Datasheet | 9 Weeks | - | - | Through Hole | Through Hole | Square | Brass | - | - | Gold | 0.268 6.80mm | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | - | - | - | Tray | - | C-Grid 70204 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 28 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | - | - | Vertical | - | - | 0.550 13.97mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.110 2.79mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 0.515 13.08mm | - | - | - | - | - | - | 26 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 0025022040 Molex | In Stock | - | Datasheet | 9 Weeks | - | - | Through Hole | Through Hole | Square | Brass, Nylon | - | - | Tin | 0.268 6.80mm | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | - | - | - | Tray | - | C-Grid 70204 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 40 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | - | - | Vertical | - | - | 0.550 13.97mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.110 2.79mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.515 13.08mm | - | - | - | - | - | - | 34 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150.0μin 3.81μm | 150.0μin 3.81μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() HTSW-135-10-G-D Samtec Inc. | 25 |
| Datasheet | 3 Weeks | - | - | Through Hole | Through Hole | Square | - | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Bulk | 2005 | HTSW | e4 | yes | Active | Not Applicable | Solder | - | Header | 70 | - | - | - | - | 2 | Male | E.L.P. | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Natural | ONE | - | COMMERCIAL | 3.5 inch | 0.100 (2.54mm) | 0.500 12.70mm | Unshrouded | 2 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.198 inch | - | 94V-0 | - | - | - | 0.1 inch | - | 0.830 21.08mm | - | - | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 3.00μin 0.076μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() HTSW-136-11-L-D Samtec Inc. | 36 |
| Datasheet | 3 Weeks | - | - | Through Hole | Through Hole | Square | - | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Bulk | 2005 | HTSW | e3 | yes | Active | Not Applicable | Solder | - | Header | 72 | - | - | - | - | 2 | Male | E.L.P. | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Natural | ONE | - | COMMERCIAL | 3.6 inch | 0.100 (2.54mm) | 0.600 15.24mm | Unshrouded | 2 | 2.54mm | - | Tin | RECTANGULAR | - | 0.198 inch | - | 94V-0 | - | - | - | 0.1 inch | - | 0.930 23.62mm | - | - | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() FTE-140-01-G-DV Samtec Inc. | 20 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | Square | - | Plastic | - | Gold | 0.075 1.90mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Bulk | 2007 | FTE | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 80 | - | - | - | - | 2 | Male | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.7A per Contact | - | 80 | - | 0.8mm | - | 0.055 1.40mm | Board to Board | All | - | 750mA | 0.031 0.80mm | - | ONE | UL | COMMERCIAL | - | 0.047 (1.20mm) | - | Unshrouded | 2 | 800μm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10μin | 10.0μin 0.25μm | 3.00μin 0.076μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0025022016 Molex | In Stock | - | Datasheet | 9 Weeks | - | - | Through Hole | Through Hole | Square | Brass | - | - | Tin | 0.268 6.80mm | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | - | - | - | Tray | - | C-Grid 70204 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 16 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Male | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | - | - | 0.550 13.97mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.110 2.79mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | 0.515 13.08mm | - | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150.0μin 3.81μm | 150.0μin 3.81μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0025026008 Molex | In Stock | - | Datasheet | 9 Weeks | - | - | Through Hole | Through Hole | Square | Brass, Nylon | - | - | Gold | 0.268 6.80mm | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | - | - | - | Tray | - | C-Grid 70204 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | - | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | - | - | Vertical | - | - | 0.550 13.97mm | Board to Board | All | unknown | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.110 2.79mm | Shrouded - 4 Wall | - | - | 8 | Tin | - | - | - | - | - | - | - | - | - | - | 0.515 13.08mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 66506-007LF Amphenol ICC (FCI) | 645 | - | - | 8 Weeks | - | GXT, Gold, Tin | Through Hole | Through Hole | Square | - | Thermoplastic | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | Polyester, Glass Filled | - | - | - | Tray | 2012 | Quickie™ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 20 | 125°C | -65°C | Black | - | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 8.13mm | 0.365 9.27mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.105 2.67mm | Shrouded - 4 Wall | - | - | 20 | - | - | - | - | - | - | Blue | 2.67mm | - | - | - | - | - | - | - | - | - | - | - | 1kV | - | - | - | - | - | - | - | - | 5.84mm | - | - | - | Keying Slot | 32.5mm | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() HTST-108-02-T-D Samtec Inc. | 20 |
| Datasheet | 3 Weeks | - | - | Through Hole | Through Hole | Square | - | - | - | Tin | 0.250 6.35mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~105°C | Bulk | 2014 | Flex Stack, HTST | e3 | yes | Active | Not Applicable | Solder | - | Header | 16 | - | - | - | - | 2 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | - | - | - | - | 0.350 8.89mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Natural | ONE | UL | COMMERCIAL | 1.1 inch | 0.100 (2.54mm) | 0.165 4.19mm | Shrouded - 4 Wall | 2 | - | - | - | RECTANGULAR | - | 0.365 inch | - | 94V-0 | - | - | - | 0.35 inch | - | 0.530 13.46mm | - | - | 5000000000Ohm | 0.1 inch | - | - | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() M80-6661242 Harwin Inc. | 1327 |
| Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | Circular | - | Polyamide | - | Gold | - | Brass | Polyphenylene Sulfide (PPS), Glass Filled | - | 800V | -55°C~125°C | Tube | 2006 | Datamate L-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 12 | - | - | - | - | 2 | Receptacle | LATCHED | - | Latch Lock | 120V | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.2A | - | 12 | Right Angle | - | 12.35mm | 0.235 5.97mm | Board to Board or Cable | All | - | 3A | 0.079 2.00mm | - | ONE | UL | COMMERCIAL | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | - | Male | 94V-0 | Black | - | - | - | - | - | - | 25mOhm | 100MOhm | 0.079 inch | - | - | - | 120V | 3A | POLARIZED HOUSING | - | - | 500 Cycles | - | .1946 N | - | - | - | - | - | Strain Relief Clips | 16.1mm | - | 30μin | 29.5μin 0.75μm | 118.1μin 3.00μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() M80-5021022 Harwin Inc. | 344 |
| Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount | Circular | - | - | - | Gold | - | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | - | 800V | -55°C~125°C | Tube | 2006 | Datamate J-Tek | e0 | no | Active | 1 (Unlimited) | Solder | - | Header | 10 | - | - | - | - | 2 | - | PANEL MOUNTABLE | - | Threaded | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.2A | - | 10 | - | - | - | 0.220 5.60mm | Board to Board or Cable | All | not_compliant | - | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | 0.787 inch | 0.079 (2.00mm) | - | Shrouded - 4 Wall | 2 | - | - | Tin-Lead | RECTANGULAR | NS | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | 0.079 inch | - | - | - | - | - | POLARIZED HOUSING | - | - | 500 Cycles | - | - | - | - | - | - | - | Keying Slot, Mating Flange | - | - | 30μin | 29.5μin 0.75μm | 118.1μin 3.00μm | 7.55mm 7.95mm 10.1mm 11.1mm 13.65mm 15.1mm | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
![]() 90800-0014 Molex | In Stock | - | Datasheet | 7 Weeks | - | Tin | Through Hole | - | - | - | Polyester | - | - | - | Brass | - | -40°C | 250V | - | Bulk | 2006 | - | - | yes | Active | - | Solder | - | Blade Pin | 14 | - | - | Black | - | 1 | - | STAGGERED CONFIGURATION | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 1.27mm | 14 | Vertical | - | - | - | - | - | - | 1.2A | - | - | ONE | UL | COMMERCIAL | 0.849 inch | - | - | - | 2 | - | - | - | STAGGERED | - | 0.276 inch | Male | 94V-0 | - | 3.4mm | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | POLARIZED HOUSING | 750VAC V | 2.54 mm | 30 Cycles | RECTANGULAR | - | - | - | - | Non-compliant | - | - | - | - | 200μin | - | - | - | - | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() 87437-1343 Molex | In Stock | - | Datasheet | 14 Weeks | - | Tin | Surface Mount | - | - | - | Polyamide | - | - | 2.6924mm | Brass | - | - | - | - | Cut Tape | 2004 | - | e3 | yes | Active | - | Solder | EAR99 | Male Pin | - | 105°C | -55°C | Beige | - | 1 | Male | COMPATABLE CONTACT:87437-8083 | 8536.69.40.40 | - | 350V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 1.5mm | - | Vertical | - | - | - | - | - | - | 3A | - | - | ONE | UL | COMMERCIAL | - | - | - | - | 1 | 1.5mm | 13 | - | RECTANGULAR | - | - | - | 94V-0 | - | - | - | 0.226 inch | 2.5A | - | SQ PIN-SKT | 40mOhm | 1GOhm | - | PLUG | - | - | - | - | POLARIZED HOUSING | 700VAC V | - | - | RECTANGULAR | - | - | - | - | Non-compliant | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 531133-2 TE Connectivity Aerospace, Defense and Marine | 12 | - | - | 12 Weeks | ACTIVE (Last Updated: 2 weeks ago) | - | Through Hole | Through Hole, Right Angle | Square | - | Polyphenylene | Right Angle | Gold | 0.210 5.33mm | Brass | Polyphenylene Sulfide (PPS), Glass Filled | - | - | - | Bulk | 2005 | Military, MIL-DTL-55302, Box | e0 | no | Active | - | Solder | EAR99 | Header | 105 | - | - | - | General Purpose, Military | 3 | - | - | - | - | - | YES | NO | NO | NO | Male Pin | NO | - | - | - | - | Right Angle | 2.54mm | - | 0.495 12.57mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Brown | ONE | - | - | - | 0.100 (2.54mm) | 0.140 3.56mm | Shrouded - 4 Wall | 3 | - | - | Tin-Lead | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.495 inch | - | - | Blue, Brown | 3.556mm | - | 0.75 inch | - | - | - | - | - | 0.1 inch | - | Compliant | - | - | - | ENDS | - | 2.54 mm | - | - | - | No | 3.556mm | Yes | - | 6.985 mm | Mating Guide, Mounting Flange | 107.95mm | - | 50μin | 50.0μin 1.27μm | 100.0μin 2.54μm | - | 2.44mm | - | - | - | Non-RoHS Compliant | - | Lead Free | ||
![]() FTSH-115-01-L-DV-P-TR Samtec Inc. | 11 |
| Datasheet | 4 Weeks | - | - | - | Surface Mount | Square | - | Polymer | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Tape & Reel (TR) | - | FTSH | e3 | yes | Active | - | Solder | EAR99 | Header, Cuttable | 30 | - | - | - | - | 2 | Male | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | 30 | Straight | - | 3.43mm | 0.099 2.51mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | - | COMMERCIAL | - | 0.050 (1.27mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | 0.135 inch | - | - | - | - | - | - | - | - | - | - | - | 0.05 inch | - | - | - | - | - | - | - | 4.064 mm | - | - | - | - | - | - | - | - | Pick and Place | 19.05mm | - | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free |