- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Contact Shape | Shell Material | Housing Material | Board Mounting Option | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Contact Finish - Post | PCB Contact Pattern | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | Durability | Insertion Force-Max | Withdrawl Force-Min | Features | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0430452228 Molex | 285 | - | Datasheet | 8 Weeks | - | Through Hole | Square | POLYETHYLENE | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | - | 600V | - | Tray | - | Micro-Fit 3.0 43045 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 22 | - | - | General Purpose, Medical, Military, Telecommunications | 2 | - | MICRO-FIT 3.0, POLARIZED, SHROUDED | 8536.69.40.30 | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | - | 8A | - | - | - | - | 0.390 9.91mm | Board to Cable/Wire | All | - | - | 0.118 3.00mm | Black | - | - | - | 0.118 (3.00mm) | 0.125 3.18mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0430452001 Molex | 593 | - | Datasheet | 4 Weeks | - | Through Hole, Right Angle | Square | POLYETHYLENE | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | - | 600V | - | Tray | - | Micro-Fit 3.0 43045 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 20 | - | - | General Purpose, Medical, Military, Telecommunications | 2 | - | MICRO-FIT 3.0, SHROUDED, POLARIZED | 8536.69.40.30 | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | - | 8A | - | - | - | - | 0.290 7.37mm | Board to Cable/Wire | All | - | - | 0.118 3.00mm | Black | - | - | - | 0.118 (3.00mm) | 0.125 3.18mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0901303350 Molex | 2896 | - | Datasheet | 10 Weeks | - | Through Hole, Right Angle | Square | - | - | - | Gold | 0.266 6.75mm | Brass | Polyester, Glass Filled | - | - | - | - | Tray | - | C-Grid III 90130 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 50 | - | - | Automotive, General Purpose | 2 | - | POLARIZED | - | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | 0.384 9.75mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 118.1μin 3.00μm | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0705550049 Molex | 385 | - | Datasheet | 5 Weeks | - | Through Hole, Right Angle | Square | - | - | - | Gold | 0.240 6.10mm | Phosphor Bronze | Polyester, Glass Filled | - | - | 250V | -40°C~105°C | Tube | - | SL 70555 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 15 | - | - | Automotive, General Purpose, Industrial, Medical | 1 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | 0.215 5.45mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.130 3.30mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0039289208 Molex | 685 | - | Datasheet | 5 Weeks | - | Through Hole | Square | - | Nylon | - | Gold | - | Brass | Polyamide (PA66), Nylon 6/6 | - | - | - | - | Tray | - | Mini-Fit Jr 5566 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 20 | 105°C | -40°C | General Purpose, Industrial, Telecommunications | 2 | Male | POLARIZED | - | Locking Ramp | 600V | NO | NO | NO | NO | Male Pin | NO | - | - | - | Vertical | - | - | 0.504 12.80mm | Board to Cable/Wire | All | - | 6A | 0.165 4.20mm | Natural | - | - | - | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | 4.2mm | Tin | - | - | - | 94V-0 | - | NO | - | - | 1GOhm | - | 18 | 600V | - | - | - | 1 | - | - | - | Board Lock | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0022053081 Molex | 21926 | - | Datasheet | 10 Weeks | - | Through Hole, Right Angle | Square | - | - | - | Tin | 0.264 6.70mm | Brass | Polyamide (PA), Nylon | - | - | - | - | Bulk | - | KK 7478 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 8 | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | - | POLARIZED | - | Friction Lock | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | 2.54mm | - | 0.256 6.50mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | White | - | - | - | - | 0.141 3.58mm | Shrouded - 1 Wall | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0436500220 Molex | 2571 | - | Datasheet | 7 Weeks | - | Through Hole | Square | POLYETHYLENE | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | - | Tray | - | Micro-Fit 3.0 43650 | - | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header | 2 | - | - | General Purpose, Medical, Military, Telecommunications | 1 | - | MICRO-FIT 3.0, POLARIZED, SHROUDED | 8536.69.40.30 | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | 0.390 9.91mm | Board to Cable/Wire | All | - | - | 0.118 3.00mm | Black | - | - | - | - | 0.125 3.18mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | 17.56mm | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0347920040 Molex | 1 | - | Datasheet | 13 Weeks | - | Through Hole | Rectangular | - | - | - | Tin | 0.218 5.55mm | Brass | Syndiotactic Polystyrene (SPS), Glass Filled | - | - | - | - | Tray | - | Mini50 34792 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 4 | - | - | Automotive | 1 | - | - | - | Latch Lock | - | - | - | - | - | Male Blade | - | - | - | - | - | - | - | 0.575 14.60mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Black | - | - | - | - | 0.051 1.30mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0039291088 Molex | 1085 | - | Datasheet | 5 Weeks | - | Through Hole, Right Angle | Square | - | - | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | - | - | - | - | Bulk | - | Mini-Fit Jr 5569 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 8 | - | - | General Purpose, Industrial, Telecommunications | 2 | - | POLARIZED | - | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | 0.378 9.60mm | Board to Cable/Wire | All | - | - | 0.165 4.20mm | Natural | - | - | - | 0.165 (4.20mm) | 0.142 3.60mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Flange | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | UL94 V-2 | - | ROHS3 Compliant | ||
![]() 0039288080 Molex | 16622 | - | Datasheet | 5 Weeks | - | Through Hole | Square | - | - | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | - | - | - | - | Bulk | - | Mini-Fit Jr 5566 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 8 | - | - | General Purpose, Industrial, Telecommunications | 2 | - | POLARIZED | - | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | 0.504 12.80mm | Board to Cable/Wire | All | - | - | 0.165 4.20mm | Natural | - | - | - | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.4μin 0.90μm | 35.0μin 0.90μm | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0436500816 Molex | 10638 | - | Datasheet | 5 Weeks | - | Through Hole | Square | POLYETHYLENE | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | - | Tray | - | Micro-Fit 3.0 43650 | e3 | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header | 8 | - | - | General Purpose, Medical, Military, Telecommunications | 1 | - | MICRO-FIT 3.0, POLARIZED, SHROUDED | - | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | 0.390 9.91mm | Board to Cable/Wire | All | - | - | 0.118 3.00mm | Black | - | - | - | - | 0.125 3.18mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | 17.56mm | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0430451808 Molex | 956 | - | Datasheet | 10 Weeks | - | Surface Mount, Right Angle | Square | POLYETHYLENE | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | - | 600V | - | Tape & Reel (TR) | - | Micro-Fit 3.0 43045 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 18 | - | - | General Purpose, Medical, Military, Telecommunications | 2 | - | MICRO-FIT, SHROUDED, POLARIZED | 8536.69.40.30 | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | - | 8A | 18 | - | - | - | 0.290 7.37mm | Board to Cable/Wire | All | - | - | 0.118 3.00mm | Black | - | - | - | 0.118 (3.00mm) | - | Shrouded - 4 Wall | - | - | Tin | - | - | - | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0039299123 Molex | 1827 | - | Datasheet | 5 Weeks | - | Through Hole | Square | - | - | PEG | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | 105°C | -40°C | - | - | Tray | - | Mini-Fit Jr 5566 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 12 | - | - | General Purpose, Industrial, Telecommunications | 2 | - | - | 8536.69.40.40 | Locking Ramp | - | - | - | - | - | Male Pin | YES | - | - | - | - | - | - | 0.504 12.80mm | Board to Cable/Wire | All | - | - | 0.165 4.20mm | Natural | ONE | UL, CSA | COMMERCIAL | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | 10mOhm | 1000000000Ohm | - | - | - | - | - | - | - | 30 Cycles | 14.6784 N | .5004 N | Board Lock | - | 35μin | 35.4μin 0.90μm | 35.0μin 0.90μm | - | UL94 V-2 | - | ROHS3 Compliant | ||
![]() 0430450208 Molex | 2479 | - | Datasheet | 7 Weeks | - | Surface Mount, Right Angle | Square | - | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | - | 600V | - | Tape & Reel (TR) | - | Micro-Fit 3.0 43045 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 2 | - | - | General Purpose, Medical, Military, Telecommunications | 2 | - | - | - | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | - | 8A | 2 | - | - | - | 0.290 7.37mm | Board to Cable/Wire | All | - | - | - | Black | - | - | - | 0.118 (3.00mm) | - | Shrouded - 4 Wall | - | - | Tin | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0039299143 Molex | 1774 |
| Datasheet | 5 Weeks | - | Through Hole | Square | - | - | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | - | - | - | - | Tray | - | Mini-Fit Jr 5566 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 14 | - | - | General Purpose, Industrial, Telecommunications | 2 | - | - | - | Locking Ramp | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | 0.504 12.80mm | Board to Cable/Wire | All | - | - | 0.165 4.20mm | Natural | - | - | - | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | 35.4μin 0.90μm | 35.0μin 0.90μm | - | UL94 V-2 | - | ROHS3 Compliant | ||
![]() 0039299147 Molex | 48 | - | Datasheet | 6 Weeks | - | Through Hole | Square | - | - | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | - | - | - | - | Tray | - | Mini-Fit Jr 5566 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 14 | - | - | General Purpose, Industrial, Telecommunications | 2 | - | - | - | Locking Ramp | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | 0.504 12.80mm | Board to Cable/Wire | All | - | - | 0.165 4.20mm | Natural | - | - | - | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | 35.4μin 0.90μm | 35.0μin 0.90μm | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0010845090 Molex | 60000 | - | Datasheet | 10 Weeks | - | Through Hole | Circular | POLYESTER | - | - | Tin | - | PHOSPHOR BRONZE | Polybutylene Terephthalate (PBT) | - | - | - | - | Bulk | - | MLX 42002 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 9 | - | - | Automotive, General Purpose, Industrial | 3 | - | POLARIZED | - | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | 0.550 13.97mm | Board to Cable/Wire | All | unknown | - | 0.250 6.35mm | Natural | - | - | - | 0.250 (6.35mm) | 0.169 4.30mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 137.8μin 3.50μm | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0026644080 Molex | 1536 | - | Datasheet | 11 Weeks | - | Through Hole | Square | - | - | - | Tin | 0.450 11.43mm | Brass | Polyester | - | - | - | - | Bulk | - | KK 42491 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 8 | - | - | Automotive, General Purpose, Industrial, Medical, Telecommunications | 1 | - | - | - | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | 0.446 11.33mm | Board to Board or Cable | All | - | - | 0.156 3.96mm | Natural | - | - | - | - | 0.140 3.56mm | Shrouded - 1 Wall | - | - | - | - | - | - | - | - | - | 0.720 18.29mm | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | 60.0μin 1.52μm | 60.0μin 1.52μm | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0015977162 Molex | 48 | - | Datasheet | 8 Weeks | - | Through Hole | Square | - | - | - | Tin | - | Brass Alloy | Polyester | - | - | - | - | Tray | - | Mini-Fit TPA 30069 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 16 | - | - | Automotive, Industrial, Telecommunications | 2 | - | POLARIZED | - | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | 0.504 12.80mm | Board to Cable/Wire | All | - | - | 0.165 4.20mm | Black | - | - | - | 0.217 (5.51mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Flange | - | - | 35.4μin 0.90μm | 35.0μin 0.90μm | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() M80-8671622 Harwin Inc. | 240 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | Circular | - | Polyester | - | Gold | - | Phosphor Bronze | Polyester, Glass Filled | - | - | 800V | -55°C~125°C | Tube | 2006 | Datamate L-Tek | e0 | no | Active | 1 (Unlimited) | Solder | EAR99 | Header | 16 | - | - | - | 2 | - | LATCHED | 8536.69.40.40 | Latch Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.2A | - | Straight | - | 5.98mm | 0.219 5.56mm | Board to Board or Cable | All | not_compliant | 3A | 0.079 2.00mm | - | ONE | UL | COMMERCIAL | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2 | - | Tin-Lead | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | Male | 94V-0 | Black | - | - | 25mOhm | 100000000Ohm | 0.079 inch | - | 120V | 3A | POLARIZED HOUSING | 360VAC V | - | 500 Cycles | - | - | - | 20mm | 30μin | 29.5μin 0.75μm | 118.1μin 3.00μm | 7.23mm 7.85mm 10.2mm 13.51mm | UL94 V-0 | No SVHC | Non-RoHS Compliant |