- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Contact Shape | Shell Material | Mounting Option 1 | Board Mounting Option | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Applications | Number of Rows | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Current Rating (Amps) | Total Number of Contacts | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Contact Finish - Post | PCB Contact Pattern | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Overall Contact Length | Mating Contact Pitch | Polarization Key | Dielectric Withstanding Voltage | Durability | Withdrawl Force-Min | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0532610371 Molex | 18000 | - | Datasheet | 10 Weeks | Surface Mount, Right Angle | Rectangular | - | - | - | Tin | - | Phosphor Bronze | Polyamide (PA46), Nylon 4/6 | - | - | - | Tape & Reel (TR) | PicoBlade 53261 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 3 | Automotive, General Purpose, Industrial, Medical | 1 | POLARIZED, SHROUDED | - | Detent Lock | NO | NO | NO | NO | Male Blade | NO | - | 3 | - | 0.134 3.40mm | Board to Cable/Wire | All | 0.049 1.25mm | Natural | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | Solder Retention | 39.4μin 1.00μm | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0022053021 Molex | 4818 | - | Datasheet | 9 Weeks | Through Hole, Right Angle | Square | - | - | - | Tin | 0.264 6.70mm | Brass | Polyamide (PA), Nylon | - | - | - | Bulk | KK 7478 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 2 | Automotive, General Purpose, Medical, Telecommunications | 1 | POLARIZED | - | Friction Lock | NO | NO | NO | NO | Male Pin | NO | - | - | - | 0.256 6.50mm | Board to Board or Cable | All | 0.100 2.54mm | White | - | - | - | - | - | 0.141 3.58mm | Shrouded - 1 Wall | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0022232051 Molex | 8898 | - | Datasheet | 8 Weeks | Through Hole | Square | - | - | - | Tin | 0.295 7.49mm | Brass | Polyamide (PA), Nylon | - | - | - | Bulk | KK 6373 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 5 | Automotive, General Purpose, Medical, Telecommunications | 1 | POLARIZED | - | Friction Lock | NO | NO | NO | NO | Male Pin | NO | - | - | - | 0.322 8.18mm | Board to Board or Cable | All | 0.100 2.54mm | White | - | - | - | - | - | 0.140 3.56mm | Shrouded - 1 Wall | - | - | - | 94V-0 | - | - | - | 0.560 14.22mm | - | - | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0705430002 Molex | 5000 |
| Datasheet | 5 Weeks | Through Hole | Square | - | - | - | Gold | 0.240 6.10mm | Phosphor Bronze | Polyester, Glass Filled | - | 250V | -40°C~105°C | Tube | SL 70543 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 3 | Automotive, General Purpose, Industrial, Medical | 1 | SL | - | Latch Holder | - | - | - | NO | Male Pin | NO | - | - | 2.54mm | 0.465 11.80mm | Board to Cable/Wire | All | 0.100 2.54mm | Black | ONE | CSA, UL | - | - | - | 0.130 3.30mm | Shrouded - 4 Wall | 1 | Tin | RECTANGULAR | 94V-0 | - | - | 3A | 0.470 11.94mm | - | - | - | - | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0436500316 Molex | 5621 | - | Datasheet | 7 Weeks | Through Hole | Square | POLYETHYLENE | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | Tray | Micro-Fit 3.0 43650 | - | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header | 3 | General Purpose, Medical, Military, Telecommunications | 1 | - | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | - | - | - | 0.390 9.91mm | Board to Cable/Wire | All | 0.118 3.00mm | Black | - | - | - | - | - | 0.125 3.18mm | Shrouded - 4 Wall | - | Tin | - | 94V-0 | NO | - | - | - | - | - | - | - | - | Board Guide | 15.0μin 0.38μm | 100.0μin 2.54μm | 17.56mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0436500201 Molex | 4243 | - | Datasheet | 6 Weeks | Through Hole, Right Angle | Square | - | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | Tray | Micro-Fit 3.0 43650 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 2 | General Purpose, Medical, Military, Telecommunications | 1 | - | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | - | - | 3mm | 0.172 4.37mm | Board to Cable/Wire | All | 0.118 3.00mm | Black | - | - | - | - | - | 0.125 3.18mm | Shrouded - 4 Wall | - | Tin | - | 94V-0 | - | - | - | - | - | - | - | - | - | Board Lock | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0436500516 Molex | 13147 | - | Datasheet | 7 Weeks | Through Hole | Square | POLYETHYLENE | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | Tray | Micro-Fit 3.0 43650 | - | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header | 5 | General Purpose, Medical, Military, Telecommunications | 1 | MICRO-FIT 3.0, POLARIZED, SHROUDED | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | - | - | - | 0.390 9.91mm | Board to Cable/Wire | All | 0.118 3.00mm | Black | - | - | - | - | - | 0.125 3.18mm | Shrouded - 4 Wall | - | Tin | - | 94V-0 | NO | - | - | - | - | - | - | - | - | Board Guide | 15.0μin 0.38μm | 100.0μin 2.54μm | 17.56mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0039281123 Molex | 1471 | - | Datasheet | 6 Weeks | Through Hole | Square | - | - | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | Mini-Fit Jr 5566 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 12 | General Purpose, Industrial, Telecommunications | 2 | POLARIZED, SHROUDED | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | - | - | - | 0.504 12.80mm | Board to Cable/Wire | All | 0.165 4.20mm | Natural | - | - | - | - | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | 35.4μin 0.90μm | 35.0μin 0.90μm | - | UL94 V-2 | ROHS3 Compliant | ||
![]() 0347930040 Molex | 8963 | - | Datasheet | 13 Weeks | Through Hole, Right Angle | Rectangular | - | - | - | Tin | 0.218 5.55mm | Brass | Syndiotactic Polystyrene (SPS), Glass Filled | - | - | - | Tray | Mini50 34793 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 4 | Automotive | 1 | - | - | Latch Lock | - | - | - | - | Male Blade | - | - | - | - | 0.372 9.44mm | Board to Cable/Wire | All | 0.079 2.00mm | Black | - | - | - | - | - | 0.110 2.79mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0039302032 Molex | 5703 | - | Datasheet | 6 Weeks | Through Hole | Square | - | - | - | Gold | - | Brass | Polyamide (PA66), Nylon 6/6 | - | - | - | Tray | Mini-Fit Jr 5566 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 3 | General Purpose, Industrial, Telecommunications | 1 | - | - | Locking Ramp | - | - | - | - | Male Pin | - | - | - | - | 0.490 12.44mm | Board to Cable/Wire | All | 0.165 4.20mm | Natural | - | - | - | - | - | 0.138 3.50mm | Shrouded - 4 Wall | - | Tin | - | - | - | - | - | - | - | - | - | - | - | Board Lock | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0436500313 Molex | 1473 | - | Datasheet | 6 Weeks | Surface Mount, Right Angle | Square | POLYETHYLENE | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | Cut Tape (CT) | Micro-Fit 3.0 43650 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 3 | General Purpose, Medical, Military, Telecommunications | 1 | - | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | - | 3 | - | 0.172 4.37mm | Board to Cable/Wire | All | 0.118 3.00mm | Black | - | - | - | - | - | - | Shrouded - 4 Wall | - | Tin | - | 94V-0 | NO | - | - | - | - | - | - | - | - | Solder Retention | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0430450219 Molex | 1529 | - | Datasheet | 8 Weeks | Surface Mount | Square | - | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | 600V | - | Tape & Reel (TR) | Micro-Fit 3.0 43045 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 2 | General Purpose, Medical, Military, Telecommunications | 2 | - | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | 8A | 2 | - | 0.390 9.91mm | Board to Cable/Wire | All | - | Black | - | - | - | - | 0.118 (3.00mm) | - | Shrouded - 4 Wall | - | Tin | - | 94V-0 | - | - | - | - | - | - | - | - | - | Solder Retention | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0908140816 Molex | 3583 | - | Datasheet | 30 Weeks | Surface Mount | Rectangular | - | LOCKING | PEG | Tin | 0.085 2.15mm | Cartridge Brass | Polyamide (PA), Nylon, Glass Filled | -40°C | 250V | - | Tube | Picoflex PF-50 90814 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 16 | Automotive, General Purpose, Industrial, Medical | 1 | POLARIZED | - | Push-Pull | NO | NO | NO | NO | Male Blade | NO | 1.2A | 16 | - | 0.161 4.10mm | Board to Cable/Wire | All | 0.050 1.27mm | Natural | ONE | UL | COMMERCIAL | 0.949 inch | - | - | Shrouded - 2 Wall | 2 | - | STAGGERED | 94V-0 | - | 0.203 inch | - | - | 0.05 inch | POLARIZING PEG | 750VAC V | 30 Cycles | .2502 N | Board Guide | 118.1μin 3.00μm | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0436500519 Molex | 1415 | - | Datasheet | 6 Weeks | Through Hole | Square | - | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | Tray | Micro-Fit 3.0 43650 | e3 | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 5 | General Purpose, Medical, Military, Telecommunications | 1 | - | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | - | - | 3mm | 0.390 9.91mm | Board to Cable/Wire | All | 0.118 3.00mm | Black | - | - | - | - | - | 0.125 3.18mm | Shrouded - 4 Wall | - | Tin | - | 94V-0 | - | - | - | - | - | - | - | - | - | Board Lock | 15.0μin 0.38μm | 100.0μin 2.54μm | 17.56mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0436500222 Molex | 2299 | - | Datasheet | 6 Weeks | Surface Mount | Square | POLYETHYLENE | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | Tape & Reel (TR) | Micro-Fit 3.0 43650 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 2 | General Purpose, Medical, Military, Telecommunications | 1 | MICRO-FIT 3.0, POLARIZED, SHROUDED | 8536.69.40.30 | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | - | 2 | - | 0.390 9.91mm | Board to Cable/Wire | All | 0.118 3.00mm | Black | - | - | - | - | - | - | Shrouded - 4 Wall | - | Tin | - | 94V-0 | NO | - | - | - | - | - | - | - | - | Board Lock | 15.0μin 0.38μm | 100.0μin 2.54μm | 17.56mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0532610871 Molex | 2000 | - | Datasheet | 10 Weeks | Surface Mount, Right Angle | Rectangular | - | - | - | Tin | - | Phosphor Bronze | Polyamide (PA46), Nylon 4/6 | - | - | - | Tape & Reel (TR) | PicoBlade 53261 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 8 | Automotive, General Purpose, Industrial, Medical | 1 | - | - | Detent Lock | NO | NO | NO | NO | Male Blade | NO | - | 8 | - | 0.134 3.40mm | Board to Cable/Wire | All | 0.049 1.25mm | Natural | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | Solder Retention | 39.4μin 1.00μm | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0532610971 Molex | 600 | - | Datasheet | 11 Weeks | Surface Mount, Right Angle | Rectangular | - | - | - | Tin | - | Phosphor Bronze | Polyamide (PA46), Nylon 4/6 | - | - | - | Tape & Reel (TR) | PicoBlade 53261 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 9 | Automotive, General Purpose, Industrial, Medical | 1 | - | - | Detent Lock | NO | NO | NO | NO | Male Blade | NO | - | 9 | - | 0.134 3.40mm | Board to Cable/Wire | All | 0.049 1.25mm | Natural | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | 39.4μin 1.00μm | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0532611071 Molex | 8004 | - | Datasheet | 9 Weeks | Surface Mount, Right Angle | Rectangular | - | - | - | Tin | - | Phosphor Bronze | Polyamide (PA46), Nylon 4/6 | - | - | - | Tape & Reel (TR) | PicoBlade 53261 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 10 | Automotive, General Purpose, Industrial, Medical | 1 | POLARIZED, SHROUDED | - | Detent Lock | NO | NO | NO | NO | Male Blade | NO | - | 10 | - | 0.134 3.40mm | Board to Cable/Wire | All | 0.049 1.25mm | Natural | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | Solder Retention | 39.4μin 1.00μm | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0532611271 Molex | 16000 | - | Datasheet | 10 Weeks | Surface Mount, Right Angle | Rectangular | - | - | - | Tin | - | Phosphor Bronze | Polyamide (PA46), Nylon 4/6 | - | - | - | Tape & Reel (TR) | PicoBlade 53261 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 12 | Automotive, General Purpose, Industrial, Medical | 1 | - | - | Detent Lock | NO | NO | NO | NO | Male Blade | NO | - | 12 | - | 0.134 3.40mm | Board to Cable/Wire | All | 0.049 1.25mm | Natural | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | Solder Retention | 39.4μin 1.00μm | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0039288020 Molex | 80000 | - | Datasheet | 5 Weeks | Through Hole | Square | - | - | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | Mini-Fit Jr 5566 | e2 | yes | Active | 1 (Unlimited) | Solder | - | Header | 2 | General Purpose, Industrial, Telecommunications | - | POLARIZED, SHROUDED | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | - | - | - | 0.504 12.80mm | Board to Cable/Wire | All | - | Natural | - | - | - | - | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | 94V-0 | NO | - | - | - | - | - | - | - | - | - | 35.4μin 0.90μm | 35.0μin 0.90μm | - | UL94 V-0 | ROHS3 Compliant |