- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Contact Shape | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Applications | Number of Rows | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Current Rating (Amps) | Total Number of Contacts | Orientation | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Overall Contact Length | Mating Contact Pitch | Polarization Key | Dielectric Withstanding Voltage | Durability | Withdrawl Force-Min | Halogen Free | Glow Wire Compliant | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0430451815 Molex | 33 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | Square | POLYETHYLENE | Polymer | - | - | Tin | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | 600V | - | Tape & Reel (TR) | Micro-Fit 3.0 43045 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | - | General Purpose, Medical, Military, Telecommunications | 2 | MICRO-FIT 3.0, POLARIZED, SHROUDED | 8536.69.40.30 | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | 8A | - | Vertical | - | 0.390 9.91mm | Board to Cable/Wire | All | 5A | 0.118 3.00mm | Black | - | - | - | 0.118 (3.00mm) | - | Shrouded - 4 Wall | - | 18 | - | - | Male | 94V-0 | NO | - | - | - | - | - | - | - | Low Halogen | Compliant | Board Lock | 60.0μin 1.52μm | - | - | UL94 V-0 | No | ROHS3 Compliant | ||
![]() 0908140818 Molex | 1994 | - | Datasheet | 30 Weeks | - | Surface Mount | Rectangular | - | - | LOCKING | PEG | Tin | 0.085 2.15mm | Cartridge Brass | Polyamide (PA), Nylon, Glass Filled | -40°C | 250V | - | Tube | Picoflex PF-50 90814 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 18 | Automotive, General Purpose, Industrial, Medical | 1 | POLARIZED | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Blade | NO | 1.2A | 18 | - | - | 0.161 4.10mm | Board to Cable/Wire | All | - | 0.050 1.27mm | Natural | ONE | UL | COMMERCIAL | - | - | Shrouded - 2 Wall | 2 | - | - | STAGGERED | - | 94V-0 | - | 0.203 inch | - | 0.05 inch | POLARIZING PEG | 750VAC V | 30 Cycles | .2502 N | - | - | Board Guide | 118.1μin 3.00μm | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0705430019 Molex | 405 | - | Datasheet | 9 Weeks | - | Through Hole | Square | - | - | - | - | Gold | 0.240 6.10mm | Phosphor Bronze | Polyester, Glass Filled | - | 250V | -40°C~105°C | Tube | SL 70543 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 20 | Automotive, General Purpose, Industrial, Medical | 1 | - | - | Latch Holder | - | - | - | - | Male Pin | - | - | - | - | - | 0.465 11.80mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.130 3.30mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | 0.470 11.94mm | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0039289248 Molex | 792 | - | Datasheet | 6 Weeks | - | Through Hole | Square | - | - | - | - | Gold | - | Brass | Polyamide (PA66), Nylon 6/6 | - | - | - | Tray | Mini-Fit Jr 5566 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 24 | General Purpose, Industrial, Telecommunications | 2 | POLARIZED | 8536.69.40.30 | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | 0.504 12.80mm | Board to Cable/Wire | All | - | 0.165 4.20mm | Natural | - | - | - | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | Tin | - | - | 94V-0 | NO | - | - | - | - | - | - | - | - | - | Board Lock | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0436500419 Molex | 4922 | - | Datasheet | 6 Weeks | - | Through Hole | Square | POLYETHYLENE | - | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | Tray | Micro-Fit 3.0 43650 | - | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header | 4 | General Purpose, Medical, Military, Telecommunications | 1 | MICRO-FIT 3.0, POLARIZED, SHROUDED | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | 0.390 9.91mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | - | - | - | 0.125 3.18mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | NO | - | - | - | - | - | - | - | - | - | Board Lock | 15.0μin 0.38μm | 100.0μin 2.54μm | 17.56mm | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0430450215 Molex | 2899 | - | Datasheet | 6 Weeks | - | Surface Mount | Square | - | - | - | - | Tin | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | 600V | - | Tape & Reel (TR) | Micro-Fit 3.0 43045 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 2 | General Purpose, Medical, Military, Telecommunications | 2 | - | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | 8A | 2 | - | - | 0.390 9.91mm | Board to Cable/Wire | All | - | - | Black | - | - | - | 0.118 (3.00mm) | - | Shrouded - 4 Wall | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | Board Lock | 60.0μin 1.52μm | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0436500401 Molex | 9324 | - | Datasheet | 5 Weeks | - | Through Hole, Right Angle | Square | POLYETHYLENE | - | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | Tray | Micro-Fit 3.0 43650 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 4 | General Purpose, Medical, Military, Telecommunications | 1 | MICRO-FIT 3.0, SHROUDED, POLARIZED | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | 0.172 4.37mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | - | - | - | 0.125 3.18mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | NO | - | - | - | - | - | - | - | - | - | Board Lock | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0436500429 Molex | 1109 | - | Datasheet | 6 Weeks | - | Through Hole | Square | POLYETHYLENE | - | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | Tray | Micro-Fit 3.0 43650 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 4 | General Purpose, Medical, Military, Telecommunications | 1 | MICRO-FIT, SHROUDED, POLARIZED | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | 0.390 9.91mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | - | - | - | 0.125 3.18mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | NO | - | - | - | - | - | - | - | - | - | Board Guide | 30.0μin 0.76μm | 100.0μin 2.54μm | 17.56mm | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0039299044 Molex | 2973 | - | Datasheet | 5 Weeks | - | Through Hole | Square | - | - | - | - | Gold | - | Brass | Polyamide (PA66), Nylon 6/6 | - | - | - | Tray | Mini-Fit Jr 5566 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 4 | General Purpose, Industrial, Telecommunications | 2 | - | - | Locking Ramp | - | - | - | - | Male Pin | - | - | - | - | - | 0.504 12.80mm | Board to Cable/Wire | All | - | 0.165 4.20mm | Natural | - | - | - | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-2 | - | ROHS3 Compliant | ||
![]() 0436500616 Molex | 7138 |
| Datasheet | 6 Weeks | - | Through Hole | Square | POLYETHYLENE | - | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | Tray | Micro-Fit 3.0 43650 | e3 | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header | 6 | General Purpose, Medical, Military, Telecommunications | 1 | MICRO-FIT 3.0, POLARIZED, SHROUDED | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | 0.390 9.91mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | - | - | - | 0.125 3.18mm | Shrouded - 4 Wall | - | - | Tin | - | - | 94V-0 | NO | - | - | - | - | - | - | - | - | - | Board Guide | 15.0μin 0.38μm | 100.0μin 2.54μm | 17.56mm | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0705430110 Molex | 18028 | - | Datasheet | 5 Weeks | - | Through Hole | Square | - | - | - | - | Gold | 0.240 6.10mm | Phosphor Bronze | Polyester, Glass Filled | - | 250V | -40°C~105°C | Tube | SL 70543 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 6 | Automotive, General Purpose, Industrial, Medical | 1 | - | - | Latch Holder | - | - | - | - | Male Pin | - | - | - | - | - | 0.465 11.80mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.130 3.30mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | 0.470 11.94mm | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0436500402 Molex | 1744 | - | Datasheet | 7 Weeks | - | Through Hole, Right Angle | Square | POLYETHYLENE | - | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | Tray | Micro-Fit 3.0 43650 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 4 | General Purpose, Medical, Military, Telecommunications | 1 | MICRO-FIT 3.0, POLARIZED, SHROUDED | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | 0.172 4.37mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | - | - | - | 0.125 3.18mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | NO | - | - | - | - | - | - | - | - | - | Board Lock | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0436500629 Molex | 2454 | - | Datasheet | 6 Weeks | - | Through Hole | Square | POLYETHYLENE | - | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | Tray | Micro-Fit 3.0 43650 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 6 | General Purpose, Medical, Military, Telecommunications | 1 | MICRO-FIT 3.0, POLARIZED, SHROUDED | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | 0.390 9.91mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | - | - | - | 0.125 3.18mm | Shrouded - 4 Wall | - | - | Tin | - | - | 94V-0 | NO | - | - | - | - | - | - | - | - | - | Board Guide | 30.0μin 0.76μm | 100.0μin 2.54μm | 17.56mm | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0430450829 Molex | 16808 | - | Datasheet | 8 Weeks | - | Through Hole | Square | - | - | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | 600V | - | Tray | Micro-Fit 3.0 43045 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 8 | General Purpose, Medical, Military, Telecommunications | 2 | - | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | 8A | - | - | 3mm | 0.390 9.91mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | - | - | 0.118 (3.00mm) | 0.125 3.18mm | Shrouded - 4 Wall | - | - | Tin | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | Board Guide | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0436500525 Molex | 2192 | - | Datasheet | 6 Weeks | - | Surface Mount | Square | POLYETHYLENE | - | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | Tape & Reel (TR) | Micro-Fit 3.0 43650 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 5 | General Purpose, Medical, Military, Telecommunications | 1 | MICRO-FIT 3.0, POLARIZED, SHROUDED | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | - | 5 | - | - | 0.390 9.91mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | - | - | - | - | Shrouded - 4 Wall | - | - | Tin | - | - | 94V-0 | NO | - | - | - | - | - | - | - | - | - | Solder Retention | 15.0μin 0.38μm | 100.0μin 2.54μm | 17.56mm | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0430450610 Molex | 4189 | - | Datasheet | 7 Weeks | - | Surface Mount, Right Angle | Square | POLYETHYLENE | - | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | 600V | - | Tape & Reel (TR) | Micro-Fit 3.0 43045 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 6 | General Purpose, Medical, Military, Telecommunications | 2 | MICRO-FIT 3.0, POLARIZED, SHROUDED | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | 8A | 6 | - | - | 0.290 7.37mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | - | - | 0.118 (3.00mm) | - | Shrouded - 4 Wall | - | - | Tin | - | - | 94V-0 | NO | - | - | - | - | - | - | - | - | - | Solder Retention | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0039301081 Molex | 4841 | - | Datasheet | 5 Weeks | - | Through Hole, Right Angle | Square | - | - | - | - | Gold | - | Brass | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | Mini-Fit Jr 5569 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 8 | General Purpose, Industrial, Telecommunications | 2 | - | - | Locking Ramp | - | - | - | - | Male Pin | - | - | - | - | - | 0.378 9.60mm | Board to Cable/Wire | All | - | 0.165 4.20mm | Natural | - | - | - | 0.165 (4.20mm) | 0.142 3.60mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-2 | - | ROHS3 Compliant | ||
![]() 0430451225 Molex | 9132 | - | Datasheet | 6 Weeks | - | Through Hole | Square | POLYETHYLENE | - | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | 600V | - | Tray | Micro-Fit 3.0 43045 | - | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header | 12 | General Purpose, Medical, Military, Telecommunications | 2 | MICRO-FIT 3.0, POLARIZED, SHROUDED | 8536.69.40.30 | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | 8A | - | - | - | 0.390 9.91mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | - | - | 0.118 (3.00mm) | 0.125 3.18mm | Shrouded - 4 Wall | - | - | Tin | - | - | 94V-0 | NO | - | - | - | - | - | - | - | - | - | Board Guide, Board Lock | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0430451001 Molex | 244 | - | Datasheet | 5 Weeks | - | Through Hole, Right Angle | Square | POLYETHYLENE | - | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | 600V | - | Tray | Micro-Fit 3.0 43045 | e3 | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | General Purpose, Medical, Military, Telecommunications | 2 | MICRO-FIT 3.0, POLARIZED, SHROUDED | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | 8A | - | - | - | 0.290 7.37mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | - | - | 0.118 (3.00mm) | 0.125 3.18mm | Shrouded - 4 Wall | - | - | Tin | - | - | 94V-0 | NO | - | - | - | - | - | - | - | - | - | Board Lock | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0430450608 Molex | 423 | - | Datasheet | 5 Weeks | - | Surface Mount, Right Angle | Square | POLYETHYLENE | - | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | 600V | - | Tape & Reel (TR) | Micro-Fit 3.0 43045 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 6 | General Purpose, Medical, Military, Telecommunications | 2 | MICRO-FIT 3.0, SHROUDED, POLARIZED | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | 8A | 6 | - | - | 0.290 7.37mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | - | - | 0.118 (3.00mm) | - | Shrouded - 4 Wall | - | - | Tin | - | - | 94V-0 | NO | - | - | - | - | - | - | - | - | - | Board Lock | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | ROHS3 Compliant |