- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Contact Shape | Shell Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Applications | Number of Rows | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Current Rating (Amps) | Total Number of Contacts | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Contact Finish - Post | UL Flammability Code | Empty Shell | Overall Contact Length | Contact Resistance | Insulation Resistance | Durability | Insertion Force-Max | Withdrawl Force-Min | Features | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0430451029 Molex | 613 | - | Datasheet | 8 Weeks | Through Hole | Square | - | Gold | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | - | 600V | - | Tray | Micro-Fit 3.0 43045 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 10 | General Purpose, Medical, Military, Telecommunications | 2 | - | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | 8A | - | 3mm | 0.390 9.91mm | Board to Cable/Wire | All | 0.118 3.00mm | Black | - | - | - | 0.118 (3.00mm) | 0.125 3.18mm | Shrouded - 4 Wall | Tin | 94V-0 | - | - | - | - | - | - | - | Board Guide | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0430451428 Molex | 817 |
| Datasheet | 8 Weeks | Through Hole | Square | - | Gold | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | - | 600V | - | Tray | Micro-Fit 3.0 43045 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 14 | General Purpose, Medical, Military, Telecommunications | 2 | - | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | 8A | - | 3mm | 0.390 9.91mm | Board to Cable/Wire | All | 0.118 3.00mm | Black | - | - | - | 0.118 (3.00mm) | 0.125 3.18mm | Shrouded - 4 Wall | Tin | 94V-0 | - | - | - | - | - | - | - | Board Guide | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0705430013 Molex | 1192 | - | Datasheet | 5 Weeks | Through Hole | Square | - | Gold | 0.240 6.10mm | Phosphor Bronze | Polyester, Glass Filled | - | - | 250V | -40°C~105°C | Tube | SL 70543 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 14 | Automotive, General Purpose, Industrial, Medical | 1 | POLARIZED, SHROUDED | 8536.69.40.40 | Latch Holder | NO | NO | NO | NO | Male Pin | NO | - | - | 2.54mm | 0.465 11.80mm | Board to Cable/Wire | All | 0.100 2.54mm | Black | - | - | - | - | 0.130 3.30mm | Shrouded - 4 Wall | Tin | 94V-0 | - | 0.470 11.94mm | - | - | - | - | - | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0430451613 Molex | 748 | - | Datasheet | 7 Weeks | Through Hole | Square | - | Gold | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | 105°C | -40°C | 600V | - | Tray | Micro-Fit 3.0 43045 | e3 | - | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header | 16 | General Purpose, Medical, Military, Telecommunications | 2 | - | 8536.69.40.40 | Locking Ramp | - | - | - | - | Male Pin | YES | 8A | - | - | 0.390 9.91mm | Board to Cable/Wire | All | 0.118 3.00mm | Black | ONE | UL, CSA | COMMERCIAL | 0.118 (3.00mm) | 0.125 3.18mm | Shrouded - 4 Wall | Tin | - | - | - | 10mOhm | 1000000000Ohm | 30 Cycles | 8.0064 N | 3.6974 N | Board Guide | 15μin | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0874272402 Molex | 8192 | - | Datasheet | 7 Weeks | Through Hole, Right Angle | Square | - | Tin | - | Brass | Polyamide (PA46), Nylon 4/6 | - | - | - | - | Tray | Mini-Fit Jr 87427 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 24 | General Purpose, Industrial, Telecommunications | 2 | - | - | Locking Ramp | - | - | - | - | Male Pin | - | - | - | - | 0.394 10.00mm | Board to Cable/Wire | All | 0.165 4.20mm | Beige | - | - | - | 0.165 (4.20mm) | 0.130 3.30mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0015910140 Molex | 8440 | - | Datasheet | 6 Weeks | Surface Mount | Square | - | Gold | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | - | Tube | C-Grid 71308 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 14 | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | STACKABLE | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | - | 14 | - | 0.090 2.29mm | Board to Board or Cable | All | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | - | Unshrouded | Tin | 94V-0 | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0436500317 Molex | 1816 | - | Datasheet | 7 Weeks | Through Hole | Square | POLYETHYLENE | Gold | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | - | Tray | Micro-Fit 3.0 43650 | - | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header | 3 | General Purpose, Medical, Military, Telecommunications | 1 | - | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | - | - | - | 0.390 9.91mm | Board to Cable/Wire | All | 0.118 3.00mm | Black | - | - | - | - | 0.125 3.18mm | Shrouded - 4 Wall | Tin | 94V-0 | NO | - | - | - | - | - | - | Board Guide | - | 30.0μin 0.76μm | 100.0μin 2.54μm | 17.56mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0436500417 Molex | 3064 | - | Datasheet | 6 Weeks | Through Hole | Square | POLYETHYLENE | Gold | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | - | Tray | Micro-Fit 3.0 43650 | - | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header | 4 | General Purpose, Medical, Military, Telecommunications | 1 | MICRO-FIT 3.0, POLARIZED, SHROUDED | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | - | - | - | 0.390 9.91mm | Board to Cable/Wire | All | 0.118 3.00mm | Black | - | - | - | - | 0.125 3.18mm | Shrouded - 4 Wall | Tin | - | NO | - | - | - | - | - | - | Board Guide | - | 30.0μin 0.76μm | 100.0μin 2.54μm | 17.56mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0436500716 Molex | 1685 | - | Datasheet | 7 Weeks | Through Hole | Square | - | Gold | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | - | Tray | Micro-Fit 3.0 43650 | e3 | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 7 | General Purpose, Medical, Military, Telecommunications | 1 | - | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | - | - | 3mm | 0.390 9.91mm | Board to Cable/Wire | All | 0.118 3.00mm | Black | - | - | - | - | 0.125 3.18mm | Shrouded - 4 Wall | Tin | 94V-0 | - | - | - | - | - | - | - | Board Guide | - | 15.0μin 0.38μm | 100.0μin 2.54μm | 17.56mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 0039288160 Molex | 1930 | - | Datasheet | 6 Weeks | Through Hole | Square | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | - | - | - | - | Bulk | Mini-Fit Jr 5566 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 16 | General Purpose, Industrial, Telecommunications | 2 | POLARIZED | 8536.69.40.30 | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | - | - | - | 0.504 12.80mm | Board to Cable/Wire | All | 0.165 4.20mm | Natural | - | - | - | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | 94V-0 | NO | - | - | - | - | - | - | - | - | 35.4μin 0.90μm | 35.0μin 0.90μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0039288120 Molex | 30849 | - | Datasheet | 5 Weeks | Through Hole | Square | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | - | - | - | - | Bulk | Mini-Fit Jr 5566 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 12 | General Purpose, Industrial, Telecommunications | 2 | POLARIZED | 8536.69.40.30 | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | - | - | - | 0.504 12.80mm | Board to Cable/Wire | All | 0.165 4.20mm | Natural | - | - | - | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | 94V-0 | NO | - | - | - | - | - | - | - | - | 35.4μin 0.90μm | 35.0μin 0.90μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0874270802 Molex | 140 | - | Datasheet | 8 Weeks | Through Hole, Right Angle | Square | - | Tin | - | Brass | Polyamide (PA46), Nylon 4/6 | - | - | - | - | Tray | Mini-Fit Jr 87427 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 8 | General Purpose, Industrial, Telecommunications | 2 | POLARIZED | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | - | - | - | 0.394 10.00mm | Board to Cable/Wire | All | 0.165 4.20mm | Beige | - | - | - | 0.165 (4.20mm) | 0.130 3.30mm | Shrouded - 4 Wall | - | 94V-0 | NO | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0015910200 Molex | 60 | - | Datasheet | 6 Weeks | Surface Mount | Square | - | Gold | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | - | Tube | C-Grid 71308 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 20 | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | STACKABLE | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | - | 20 | - | 0.090 2.29mm | Board to Board or Cable | All | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | - | Unshrouded | Tin | 94V-0 | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0039310160 Molex | 3237 | - | Datasheet | 5 Weeks | Through Hole | Square | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | - | - | - | - | Bulk | Mini-Fit Jr 5566 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 16 | General Purpose, Industrial, Telecommunications | 2 | - | - | Locking Ramp | - | - | - | - | Male Pin | - | - | - | - | 0.504 12.80mm | Board to Cable/Wire | All | 0.165 4.20mm | Natural | - | - | - | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | 35.4μin 0.90μm | 35.0μin 0.90μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0430450420 Molex | 3254 | - | Datasheet | 5 Weeks | Surface Mount | Square | POLYETHYLENE | Gold | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | - | 600V | - | Cut Tape (CT) | Micro-Fit 3.0 43045 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 4 | General Purpose, Medical, Military, Telecommunications | 2 | MICRO-FIT 3.0, POLARIZED, SHROUDED | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | 8A | 4 | - | 0.390 9.91mm | Board to Cable/Wire | All | 0.118 3.00mm | Black | - | - | - | 0.118 (3.00mm) | - | Shrouded - 4 Wall | Tin | - | NO | - | - | - | - | - | - | Solder Retention | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0026605120 Molex | 19274 | - | Datasheet | 11 Weeks | Through Hole, Right Angle | Square | - | Tin | 0.450 11.43mm | BRASS | Polyester, Glass Filled | - | - | - | - | Bulk | KK 41792 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 12 | Automotive, General Purpose, Industrial, Medical, Telecommunications | 1 | POLARIZED | - | Friction Lock | NO | NO | NO | NO | Male Pin | NO | - | - | 3.96mm | 0.394 10.00mm | Board to Board or Cable | All | 0.156 3.96mm | Natural | - | - | - | - | 0.156 3.96mm | Shrouded - 1 Wall | - | 94V-0 | - | - | - | - | - | - | - | - | - | 60.0μin 1.52μm | 60.0μin 1.52μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0705550004 Molex | 208 | - | Datasheet | 7 Weeks | Through Hole, Right Angle | Square | - | Tin | 0.240 6.10mm | Phosphor Bronze | Polyester, Glass Filled | - | - | 250V | -40°C~105°C | Tube | SL 70555 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 5 | Automotive, General Purpose, Industrial, Medical | 1 | - | - | Latch Holder | - | - | - | - | Male Pin | - | - | - | - | 0.215 5.45mm | Board to Cable/Wire | All | 0.100 2.54mm | Black | - | - | - | - | 0.130 3.30mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | Board Guide | - | 150.0μin 3.81μm | 150.0μin 3.81μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0039299086 Molex | 3478 | - | Datasheet | 10 Weeks | Through Hole | Square | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | - | - | - | - | Tray | Mini-Fit Jr 5566 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 8 | General Purpose, Industrial, Telecommunications | 2 | - | - | Locking Ramp | - | - | - | - | Male Pin | - | - | - | - | 0.504 12.80mm | Board to Cable/Wire | All | 0.165 4.20mm | Natural | - | - | - | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | Board Lock | - | 35.4μin 0.90μm | 35.0μin 0.90μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0430451813 Molex | 708 | - | Datasheet | 8 Weeks | Through Hole | Square | POLYETHYLENE | Gold | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | - | 600V | - | Tray | Micro-Fit 3.0 43045 | - | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header | 18 | General Purpose, Medical, Military, Telecommunications | 2 | MICRO-FIT 3.0, POLARIZED, SHROUDED | 8536.69.40.30 | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | 8A | - | - | 0.390 9.91mm | Board to Cable/Wire | All | 0.118 3.00mm | Black | - | - | - | 0.118 (3.00mm) | 0.125 3.18mm | Shrouded - 4 Wall | Tin | 94V-0 | NO | - | - | - | - | - | - | Board Guide | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 0430452413 Molex | 349 | - | Datasheet | 8 Weeks | Through Hole | Square | - | Gold | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | - | 600V | - | Tray | Micro-Fit 3.0 43045 | e3 | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 24 | General Purpose, Medical, Military, Telecommunications | 2 | - | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | 8A | - | 3mm | 0.390 9.91mm | Board to Cable/Wire | All | 0.118 3.00mm | Black | - | - | - | 0.118 (3.00mm) | 0.125 3.18mm | Shrouded - 4 Wall | Tin | 94V-0 | - | - | - | - | - | - | - | Board Guide | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | ROHS3 Compliant |