- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Material | Housing Material | Mounting Option 1 | Board Mounting Option | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | ELV | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Halogen Free | Mating Post Length | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Stack Height | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0010897241 Molex | 46 |
| Datasheet | - | - | Through Hole | Through Hole | Square | - | Polymer | - | - | Tin | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | 250V | - | Bulk | - | C-Grid 70280 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | - | 105°C | -40°C | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | - | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | - | - | - | - | - | - | 0.100 (2.54mm) | 0.107 2.71mm | Unshrouded | - | - | 24 | - | - | - | - | Male | 94V-0 | Black | 2.72mm | - | - | 0.437 11.10mm | - | 15mOhm | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | Low Halogen | 6.1mm | Non-compliant | - | - | 30.48mm | - | - | 150.0μin 3.81μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() S08B-PUDSS-1(LF)(SN) JST Sales America Inc. | 3300 | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | - | - | - | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6, Glass Filled | - | 250V | -25°C~85°C | Bulk | 2009 | PUD | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 8 | - | - | - | - | 2 | Male | POLARIZED, SIDE ENTRY, SHROUDED | - | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | - | - | - | 0.335 8.51mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Natural | - | - | - | - | - | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | - | - | - | - | UL94 V-0 | - | Unknown | RoHS Compliant | - | Lead Free | ||
![]() 5055670471 Molex | 36000 | - | Datasheet | 14 Weeks | - | - | Surface Mount, Right Angle | Square | - | - | - | - | Tin | - | Brass | Polyamide (PA), Nylon, Glass Filled | - | 50VAC/DC | -40°C~105°C | Tape & Reel (TR) | - | Micro-Lock PLUS 505567 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 4 | - | - | - | Automotive, General Purpose, Industrial | 1 | - | - | - | Locking Ramp | - | - | - | - | - | Male Pin | - | - | Varies by WireGAuge | - | - | - | - | - | 0.154 3.90mm | Board to Cable/Wire | All | - | - | 0.049 1.25mm | Black | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | 39.4μin 1.00μm | 39.4μin 1.00μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() TSW-103-26-L-D Samtec Inc. | 26 |
| Datasheet | 1 Weeks | - | Through Hole | Through Hole | Square | - | Polyester | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | - | -55°C~125°C | Bulk | 2005 | TSW | e3 | yes | Discontinued | 1 (Unlimited) | Solder | - | Header | 6 | - | - | - | - | 2 | Male | E.L.P. | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | - | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.126 3.20mm | Unshrouded | 2 | 2.54mm | - | Tin | RECTANGULAR | - | 0.198 inch | - | 94V-0 | Black | - | - | - | 0.456 11.58mm | - | - | - | 0.1 inch | - | - | - | 550V | 7.6A | - | - | - | - | - | - | - | - | - | - | - | - | 7.62mm | 5.08mm | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 87832-3420 Molex | 9 | - | Datasheet | 9 Weeks | Gold | Surface Mount | - | - | - | Thermoplastic | - | - | - | 3.5814mm | Brass | - | - | - | - | - | 2009 | - | e3 | yes | Active | - | Solder | EAR99 | Male Pin | 34 | 105°C | -55°C | Black | - | 2 | Male | TUBE PACKAGE | 8536.69.40.40 | - | 125V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2mm | 34 | Vertical | - | - | - | - | - | - | 2A | - | - | ONE | UL | - | COMMERCIAL | 1.443 inch | 2.0066 mm | - | - | 2 | 2mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | 1A | - | SQ PIN-SKT | 30mOhm | 1GOhm | - | RECEPTACLE | - | - | - | - | CTR W/GUIDE SLOTS | 500VAC V | - | 100 Cycles | RECTANGULAR | - | - | - | - | Non-compliant | - | - | - | - | 15μin | - | - | - | - | - | No | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() 0705550051 Molex | In Stock | - | Datasheet | 5 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Brass | Polyester | - | - | Gold | 0.240 6.10mm | Phosphor Bronze | Polyester, Glass Filled | - | 250V | -40°C~105°C | Tube | - | SL 70555 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 17 | 105°C | -40°C | Black | Automotive, General Purpose, Industrial, Medical | 1 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | - | 13.59mm | 0.215 5.45mm | Board to Cable/Wire | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.130 3.30mm | Shrouded - 4 Wall | - | - | 17 | Tin | - | - | - | - | - | Black | - | - | - | - | - | 15mOhm | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | 46.63mm | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() FTSH-105-01-L-DV-K-A Samtec Inc. | 3685 | - | Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | Polymer | LOCKING | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Tube | 2015 | FTSH | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 10 | - | - | - | - | 2 | Male | ALIGNMENT PIN | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | 10 | Straight | - | 5.84mm | 0.099 2.51mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | 0.050 (1.27mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | 0.135 inch | - | - | - | - | - | - | - | - | - | - | 0.05 inch | - | - | - | - | - | - | - | 4.064 mm | - | - | - | - | - | - | - | Board Guide, Keying Shroud | - | 6.35mm | - | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() DF11CZ-6DP-2V(27) Hirose Electric Co Ltd | 5820 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Circular | - | Polyamide | - | - | Tin | - | Brass | Polyamide (PA), Nylon | - | 250V | -30°C~85°C | Tape & Reel (TR) | 2001 | DF11 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 6 | - | - | Black | - | 2 | - | - | - | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 6 | Straight | - | 6.2mm | 0.283 7.19mm | Board to Board or Cable | All | - | 1A | 0.079 2.00mm | Beige | ONE | UL, CSA | 30V | COMMERCIAL | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | 2 | - | - | - | RECTANGULAR | - | - | Male | 94V-0 | - | - | - | 2A | - | - | 30mOhm | 1GOhm | 0.079 inch | - | - | - | - | 2A | GUIDE SLOT(S) | - | - | 30 Cycles | - | - | .3058 N | - | - | - | Pick and Place, Solder Retention | - | 13.5mm | - | - | 39.4μin 1.00μm | - | 8.2mm 8.45mm 9.55mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 22-10-2081 Molex | 37 | - | Datasheet | 7 Weeks | Gold | Through Hole | - | - | - | Nylon | - | - | - | 7.493mm | Brass | - | - | - | - | Bulk | 2011 | - | e3 | yes | Active | - | Solder | EAR99 | Male Pin | - | 75°C | 0°C | White | - | 1 | - | STACKED | - | - | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | - | Vertical | - | - | - | - | - | - | 4A | - | - | ONE | UL, CSA | - | COMMERCIAL | - | - | - | - | 1 | 2.54mm | 8 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Male | 94V-0 | - | - | - | 4A | - | SQ PIN-SKT | 10mOhm | 50GOhm | - | RECEPTACLE | - | - | - | - | - | - | - | 25 Cycles | RECTANGULAR | - | .556 N | Low Halogen | - | Non-compliant | - | 3.3mm | 20.1mm | - | 20μin | - | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() DF11-12DP-2DSA(08) Hirose Electric Co Ltd | 2551 |
| Datasheet | 10 Weeks | - | - | Through Hole | Square | - | Polyamide | LOCKING MECH | - | Tin | 0.118 3.00mm | Brass | Polyamide (PA), Nylon | - | 250V | -30°C~85°C | Bulk | 2010 | DF11 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 12 | - | - | - | - | 2 | - | ROW INSERTION PRODUCT | - | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 5mm | 0.260 6.60mm | Board to Board or Cable | All | - | 2A | 0.079 2.00mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2 | - | - | - | RECTANGULAR | - | 0.197 inch | - | 94V-0 | - | - | - | 2A | 0.299 7.60mm | - | 30mOhm | 1000000000Ohm | 0.079 inch | - | - | - | - | 2A | GUIDE SLOT(S) | 650VAC V | - | 30 Cycles | - | - | .3058 N | - | - | - | - | - | 14mm | - | - | 39.4μin 1.00μm | - | 7.55 7.8mm 8.9mm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 1053101210 Molex | 150 | - | Datasheet | 12 Weeks | - | - | Through Hole | Square | - | - | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP) | - | 250V | -40°C~105°C | Tray | 2016 | Nano-Fit 105310 | - | - | Active | Not Applicable | Kinked Pin, Solder | EAR99 | Header | 10 | - | - | - | Automotive, General Purpose, Industrial, Medical, Military, Telecommunications | 2 | - | - | 8536.69.40.30 | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.356 9.05mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Black | - | - | - | - | - | 0.098 (2.50mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 15.0μin 0.38μm | 59.0μin 1.50μm | 21.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() DF13E-20DP-1.25V(51) Hirose Electric Co Ltd | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | Square | - | - | - | - | Gold | 0.094 2.40mm | Brass | Polyamide (PA), Nylon | - | 150V | -35°C~85°C | Tape & Reel (TR) | - | DF13 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 20 | - | - | - | - | 2 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 1A | - | 20 | - | - | - | 0.189 4.80mm | Board to Cable/Wire | All | unknown | - | 0.049 1.25mm | Beige | - | - | - | - | - | 0.049 (1.25mm) | - | Shrouded - 4 Wall | - | - | - | Tin-Copper | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Solder Retention | - | - | - | - | 8.00μin 0.203μm | 39.4μin 1.00μm | 5.8mm | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 0878312228 Molex | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole | Square | - | Nylon | - | - | Gold | 0.141 3.60mm | Phosphor Bronze | Polyamide (PA), Nylon, Glass Filled | - | - | - | Tube | - | Milli-Grid 87831 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 22 | 105°C | -55°C | Black | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | 2mm | - | Vertical | - | 6.3mm | 0.252 6.40mm | Board to Board or Cable | All | - | 2A | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | Shrouded - 4 Wall | - | - | 22 | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | 22 | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Keying Slot | - | 24.65mm | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() DF11-18DP-2DSA(08) Hirose Electric Co Ltd | 2148 |
| Datasheet | 12 Weeks | - | - | Through Hole | Square | - | Polyamide | LOCKING MECH | - | Tin | 0.118 3.00mm | Brass | Polyamide (PA), Nylon | - | 250V | -30°C~85°C | Bulk | 2010 | DF11 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 18 | - | - | - | - | 2 | - | ROW INSERTION PRODUCT | 8536.69.40.40 | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 5mm | 0.260 6.60mm | Board to Board or Cable | All | - | 2A | 0.079 2.00mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2 | - | - | - | RECTANGULAR | - | 0.197 inch | - | 94V-0 | - | - | - | 2A | 0.299 7.60mm | - | 30mOhm | 1000000000Ohm | 0.079 inch | - | - | - | - | 2A | GUIDE SLOT(S) | 650VAC V | - | 30 Cycles | - | - | .3058 N | - | - | - | - | 6.9mm | 20mm | - | - | 39.4μin 1.00μm | - | 7.55 7.8mm 8.9mm | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 1718571008 Molex | 3138 | - | Datasheet | 10 Weeks | - | - | Through Hole, Right Angle | Square | - | - | LOCKING | - | Gold | 0.265 6.73mm | Brass | Polyamide (PA), Nylon | -40°C | - | - | Bulk | 2013 | KK 171857 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 8 | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | - | - | - | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | - | - | - | 2.54mm | - | 0.250 6.35mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | - | 0.100 2.54mm | Shrouded - 1 Wall | 1 | - | - | Tin | RECTANGULAR | - | 0.25 inch | - | - | - | - | 0.442 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.502 N | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | - | UL94 V-2 | - | - | ROHS3 Compliant | - | - | ||
![]() 15120802601000 HARTING | 303 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | Square | - | Liquid Crystal Polymer | - | - | Gold | 0.157 4.00mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Cut Tape (CT) | - | har-flex® | - | - | Active | 1 (Unlimited) | Solder | - | Header | 80 | - | - | - | - | 2 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 80 | Straight | - | - | 0.319 8.10mm | Board to Board or Cable | All | - | 1.5A | 0.050 1.27mm | Black | - | - | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place, Solder Retention | - | - | - | - | - | - | - | 3.25mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() TSW-120-08-L-D-RA Samtec Inc. | 36 | - | Datasheet | 1 Weeks | - | - | Through Hole, Right Angle | Square | - | Polyester | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | 450V | -55°C~125°C | Bulk | 2005 | TSW | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 40 | - | - | - | - | 2 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | 12.44mm | 0.219 5.56mm | Board to Board or Cable | All | - | 7.6A | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.090 2.29mm | Unshrouded | 2 | 2.54mm | - | Tin | RECTANGULAR | - | 0.1 inch | - | - | Black | - | - | - | - | - | - | - | 0.1 inch | - | - | - | 450V | 7A | - | - | 5.08 mm | - | - | - | - | - | - | - | - | - | 50.8mm | 2.54mm | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() TFM-110-02-S-D-A Samtec Inc. | 1 | - | Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | Polymer | LOCKING | POSITIONING PIN | Gold | 0.131 3.33mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | 275VAC | -55°C~125°C | Tube | 2006 | Tiger Eye™ TFM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 20 | - | - | - | - | 2 | Male | PIN, ALIGNMENT | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.9A per Contact | - | 20 | Straight | - | 5.72mm | 0.220 5.60mm | Board to Board or Cable | All | - | 2A | 0.050 1.27mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | 0.05 inch | - | - | - | 350V | 5A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | Board Guide | - | 15.88mm | - | 30μin | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 0026481112 Molex | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | Square | - | Polyester | - | - | Tin | 0.573 14.55mm | Brass | Polyester, Glass Filled | - | - | - | Bulk | - | KK 41662 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | - | 105°C | -40°C | - | Automotive, General Purpose, Industrial, Medical, Telecommunications | 1 | Male | POLARIZED | - | Push-Pull | 250V | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Right Angle, Vertical | - | 18.42mm | 0.128 3.25mm | Board to Board or Cable | All | - | 7A | 0.156 3.96mm | - | - | - | - | - | - | - | 0.184 4.67mm | Unshrouded | - | 3.96mm | 11 | - | - | - | - | - | 94V-0 | Black | - | - | - | - | - | 6mOhm | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | 42.44mm | - | - | 60.0μin 1.52μm | 60.0μin 1.52μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() B08B-XADSS-N(LF)(SN) JST Sales America Inc. | 2857 | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | Circular | - | - | - | - | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6, Glass Filled | - | 250V | -25°C~85°C | Bulk | 2010 | XAD | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 8 | - | - | - | - | 2 | - | TOP ENTRY, SHROUDED, POLARIZED | - | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | - | 0.398 10.11mm | Board to Cable/Wire | All | - | 3A | 0.098 2.50mm | Natural | - | - | - | - | - | 0.098 (2.50mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.8mm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free |