- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Shell Material | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Current Rating (Amps) | Pitch | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number of Contacts | Contact Finish - Post | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Rated Current (Signal) | Overall Contact Length | Max Current Rating | Insertion Force-Max | Mating Post Length | Features | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0436500216 Molex | 24024 | - | Datasheet | 5 Weeks | - | - | Through Hole | Square | POLYETHYLENE | - | Gold | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | Tray | - | Micro-Fit 3.0 43650 | - | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header | 2 | - | - | - | General Purpose, Medical, Military, Telecommunications | 1 | - | MICRO-FIT, SHROUDED, POLARIZED | 8536.69.40.30 | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | 0.390 9.91mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | - | - | - | 0.125 3.18mm | Shrouded - 4 Wall | - | Tin | - | 94V-0 | - | - | NO | - | - | - | - | - | Board Guide | - | 15.0μin 0.38μm | 100.0μin 2.54μm | 17.56mm | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0430450228 Molex | 4252 | - | Datasheet | 7 Weeks | - | - | Through Hole | Square | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | 600V | - | Tray | - | Micro-Fit 3.0 43045 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 2 | - | - | - | General Purpose, Medical, Military, Telecommunications | 2 | - | - | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | 8A | - | - | - | - | 0.390 9.91mm | Board to Cable/Wire | All | - | - | Black | - | - | - | 0.118 (3.00mm) | 0.125 3.18mm | Shrouded - 4 Wall | - | Tin | - | 94V-0 | - | - | - | - | - | - | - | - | Board Guide | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0705430005 Molex | 18428 | - | Datasheet | 6 Weeks | - | - | Through Hole | Square | - | - | Gold | 0.240 6.10mm | Phosphor Bronze | Polyester, Glass Filled | - | 250V | -40°C~105°C | Tube | - | SL 70543 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 6 | - | - | - | Automotive, General Purpose, Industrial, Medical | 1 | - | POLARIZED, SHROUDED | - | Latch Holder | NO | NO | NO | NO | Male Pin | NO | - | - | - | 2.54mm | - | 0.465 11.80mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.130 3.30mm | Shrouded - 4 Wall | - | Tin | - | 94V-0 | - | - | - | - | 0.470 11.94mm | - | - | - | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0039302050 Molex | 28656 | - | Datasheet | 5 Weeks | - | - | Through Hole | Square | - | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | - | - | - | Tray | - | Mini-Fit Jr 5566 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 5 | - | - | - | General Purpose, Industrial, Telecommunications | 1 | - | - | - | Locking Ramp | - | - | - | - | Male Pin | - | - | - | - | - | - | 0.504 12.80mm | Board to Cable/Wire | All | - | 0.165 4.20mm | Natural | - | - | - | - | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | 35.4μin 0.90μm | 35.0μin 0.90μm | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0039301049 Molex | 25956 | - | Datasheet | 5 Weeks | - | - | Through Hole | Square | - | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | - | - | - | Tray | - | Mini-Fit Jr 5566 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 4 | - | - | - | General Purpose, Industrial, Telecommunications | 1 | - | - | - | Locking Ramp | - | - | - | - | Male Pin | - | - | - | - | - | - | 0.504 12.80mm | Board to Cable/Wire | All | - | 0.165 4.20mm | Natural | - | - | - | - | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | 35.4μin 0.90μm | 35.0μin 0.90μm | - | UL94 V-2 | - | ROHS3 Compliant | ||
![]() 0436500416 Molex | 3115 | - | Datasheet | 6 Weeks | - | - | Through Hole | Square | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | Tray | - | Micro-Fit 3.0 43650 | - | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 4 | - | - | - | General Purpose, Medical, Military, Telecommunications | 1 | - | - | - | Locking Ramp | - | - | - | - | Male Pin | - | - | - | - | - | - | 0.390 9.91mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | - | - | - | 0.125 3.18mm | Shrouded - 4 Wall | - | Tin | - | - | - | - | - | - | - | - | - | - | Board Guide | - | 15.0μin 0.38μm | 100.0μin 2.54μm | 17.56mm | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0878311411 Molex | 2916 | - | Datasheet | 11 Weeks | - | - | Through Hole | Square | - | - | Gold | 0.141 3.60mm | Phosphor Bronze | Polyamide (PA), Nylon, Glass Filled | - | - | - | Tube | - | Milli-Grid 87831 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 14 | - | - | - | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Latch Holder | - | - | - | - | Male Pin | - | - | - | - | - | - | 0.252 6.40mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | - | - | - | 0.079 (2.00mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | Tin | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0436500601 Molex | 1601 | - | Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | Square | POLYETHYLENE | - | Gold | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | Tray | - | Micro-Fit 3.0 43650 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 6 | - | - | - | General Purpose, Medical, Military, Telecommunications | 1 | - | MICRO-FIT 3.0, POLARIZED, SHROUDED | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | 0.172 4.37mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | - | - | - | 0.125 3.18mm | Shrouded - 4 Wall | - | Tin | - | 94V-0 | - | - | NO | - | - | - | - | - | Board Lock | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | - | ROHS3 Compliant | ||
Tiny WHSL | 10 |
| Datasheet | 6 Weeks | Gold | Through Hole | Through Hole | Square | - | Polyester | Gold | 0.243 6.17mm | Brass | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - | - | -55°C~105°C | Tray | 1999 | D2500 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 20 | 105°C | -55°C | Black | - | 2 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | 1.75A | 2.54mm | Straight | - | 8.59mm | 0.253 6.43mm | Board to Cable/Wire | All | 2A | 0.100 2.54mm | Black | - | - | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | 20 | Tin | Male | - | Black | 2.84mm | - | - | 0.492 12.50mm | 2A | - | 6.17mm | Keying Slot | 32.72mm | 10.0μin 0.25μm | 39.4μin 1.00μm | - | UL94 V-0 | Unknown | RoHS Compliant | ||
![]() 0022052041 Molex | 29604 | - | Datasheet | 10 Weeks | - | - | Through Hole, Right Angle | Square | - | - | Tin | 0.369 9.37mm | BRASS | Polyamide (PA), Nylon | - | - | - | Bulk | - | KK 4094 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 4 | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | - | KK | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | 0.130 3.30mm | Board to Board or Cable | All | - | 0.100 2.54mm | White | - | - | - | - | 0.124 3.15mm | Unshrouded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60.0μin 1.52μm | 60.0μin 1.52μm | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0436500328 Molex | 8411 | - | Datasheet | 6 Weeks | - | - | Through Hole | Square | POLYETHYLENE | - | Gold | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | Tray | - | Micro-Fit 3.0 43650 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 3 | - | - | - | General Purpose, Medical, Military, Telecommunications | 1 | - | - | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | 0.390 9.91mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | - | - | - | 0.125 3.18mm | Shrouded - 4 Wall | - | Tin | - | 94V-0 | - | - | NO | - | - | - | - | - | Board Guide | - | 15.0μin 0.38μm | 100.0μin 2.54μm | 17.56mm | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0874270402 Molex | 7833 | - | Datasheet | 8 Weeks | - | - | Through Hole, Right Angle | Square | - | - | Tin | - | Brass | Polyamide (PA46), Nylon 4/6 | - | - | - | Tray | - | Mini-Fit Jr 87427 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 4 | - | - | - | General Purpose, Industrial, Telecommunications | 2 | - | POLARIZED | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | 0.394 10.00mm | Board to Cable/Wire | All | - | 0.165 4.20mm | Beige | - | - | - | 0.165 (4.20mm) | 0.130 3.30mm | Shrouded - 4 Wall | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0436500217 Molex | 4321 | - | Datasheet | 7 Weeks | - | - | Through Hole | Square | POLYETHYLENE | - | Gold | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | Tray | - | Micro-Fit 3.0 43650 | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header | 2 | - | - | - | General Purpose, Medical, Military, Telecommunications | 1 | - | MICRO-FIT 3.0, SHROUDED, POLARIZED | 8536.69.40.30 | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | 0.390 9.91mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | - | - | - | 0.125 3.18mm | Shrouded - 4 Wall | - | Tin | - | 94V-0 | - | - | NO | - | - | - | - | - | Board Guide | - | 30.0μin 0.76μm | 100.0μin 2.54μm | 17.56mm | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0039293086 Molex | 1968 | - | Datasheet | 6 Weeks | - | - | Through Hole | Square | - | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | - | - | - | Bulk | - | Mini-Fit Jr 5566 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 8 | - | - | - | General Purpose, Industrial, Telecommunications | 2 | - | POLARIZED, SHROUDED | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | 0.504 12.80mm | Board to Cable/Wire | All | - | 0.165 4.20mm | Natural | - | - | - | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | 35.4μin 0.90μm | 35.0μin 0.90μm | - | UL94 V-2 | - | ROHS3 Compliant | ||
![]() 0436500229 Molex | 3764 | - | Datasheet | 7 Weeks | - | - | Through Hole | Square | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | Tray | - | Micro-Fit 3.0 43650 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 2 | - | - | - | General Purpose, Medical, Military, Telecommunications | 1 | - | - | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | - | - | - | 3mm | - | 0.390 9.91mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | - | - | - | 0.125 3.18mm | Shrouded - 4 Wall | - | Tin | - | 94V-0 | - | - | - | - | - | - | - | - | Board Guide | - | 30.0μin 0.76μm | 100.0μin 2.54μm | 17.56mm | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0436500319 Molex | 96 | - | Datasheet | 7 Weeks | - | - | Through Hole | Square | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | -40°C | - | - | Tray | - | Micro-Fit 3.0 43650 | e3 | - | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header | 3 | - | - | - | General Purpose, Medical, Military, Telecommunications | 1 | - | - | - | Locking Ramp | - | - | - | - | Male Pin | - | - | - | - | - | - | 0.390 9.91mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.125 3.18mm | Shrouded - 4 Wall | - | Tin | - | - | - | - | - | 5A | - | - | 8.0064 N | - | Board Lock | - | 15.0μin 0.38μm | 100.0μin 2.54μm | 17.56mm | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0436500301 Molex | 5483 | - | Datasheet | 8 Weeks | - | - | Through Hole, Right Angle | Square | POLYETHYLENE | - | Gold | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | Tray | - | Micro-Fit 3.0 43650 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 3 | - | - | - | General Purpose, Medical, Military, Telecommunications | 1 | - | - | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | 0.172 4.37mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | - | - | - | 0.125 3.18mm | Shrouded - 4 Wall | - | Tin | - | 94V-0 | - | - | NO | - | - | - | - | - | Board Lock | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0436500329 Molex | 3012 | - | Datasheet | 7 Weeks | - | - | Through Hole | Square | POLYETHYLENE | - | Gold | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | Tray | - | Micro-Fit 3.0 43650 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 3 | - | - | - | General Purpose, Medical, Military, Telecommunications | 1 | - | - | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | 0.390 9.91mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | - | - | - | 0.125 3.18mm | Shrouded - 4 Wall | - | Tin | - | 94V-0 | - | - | NO | - | - | - | - | - | Board Guide | - | 30.0μin 0.76μm | 100.0μin 2.54μm | 17.56mm | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0436500320 Molex | 6785 | - | Datasheet | 7 Weeks | - | - | Through Hole | Square | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | Tray | - | Micro-Fit 3.0 43650 | e3 | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 3 | - | - | - | General Purpose, Medical, Military, Telecommunications | 1 | - | - | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | 0.390 9.91mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | - | - | - | 0.125 3.18mm | Shrouded - 4 Wall | - | Tin | - | 94V-0 | - | - | - | - | - | - | - | - | Board Lock | - | 30.0μin 0.76μm | 100.0μin 2.54μm | 17.56mm | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 0436500202 Molex | 4654 | - | Datasheet | 5 Weeks | - | - | Through Hole, Right Angle | Square | POLYETHYLENE | - | Gold | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | Tray | - | Micro-Fit 3.0 43650 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 2 | - | - | - | General Purpose, Medical, Military, Telecommunications | 1 | - | MICRO-FIT 3.0, POLARIZED, SHROUDED | 8536.69.40.30 | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | 0.172 4.37mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | - | - | - | 0.125 3.18mm | Shrouded - 4 Wall | - | Tin | - | 94V-0 | - | - | NO | - | - | - | - | - | Board Lock | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | ROHS3 Compliant |