- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Contact Shape | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Applications | Number of Rows | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Insertion Force-Max | Withdrawl Force-Min | Features | Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0010845040 Molex | 9473 | - | Datasheet | 7 Weeks | - | Through Hole | - | Circular | POLYESTER | - | - | - | Tin | - | PHOSPHOR BRONZE | Polybutylene Terephthalate (PBT) | - | - | - | - | Bulk | - | MLX 42002 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 4 | Automotive, General Purpose, Industrial | 1 | POLARIZED | - | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | 0.550 13.97mm | Board to Cable/Wire | All | - | 0.250 6.35mm | Natural | - | - | - | - | - | - | 0.169 4.30mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 137.8μin 3.50μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0015912040 Molex | 18946 | - | Datasheet | 7 Weeks | - | Surface Mount | - | Square | - | - | - | - | Tin | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | - | Bulk | - | C-Grid 71308 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | 4 | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | 4 | - | - | - | 0.090 2.29mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150.0μin 3.81μm | 150.0μin 3.81μm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() M22-2030805 Harwin Inc. | 3130 |
| Datasheet | 13 Weeks | Through Hole | Through Hole, Right Angle | SIL | Square | - | Nylon | - | - | Gold | 0.138 3.50mm | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | - | - | - | -55°C~105°C | Bulk | 1997 | M22 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Cuttable | 8 | - | 1 | ROHS COMPLIANT | - | Push-Pull | 250V | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 1A per Contact | - | Right Angle | 2mm | 6.5mm | 0.079 2.00mm | Board to Board | All | 1A | 0.079 2.00mm | - | ONE | UL | 250V | COMMERCIAL | - | - | 0.118 3.00mm | Unshrouded | 1 | - | - | RECTANGULAR | - | - | 94V-0 | Black | - | - | - | - | 20mOhm | 10GOhm | 0.079 inch | 1A | - | 650VAC V | 300 Cycles | - | - | - | 16mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0039299027 Molex | 42581 | - | Datasheet | 5 Weeks | - | Through Hole | - | Square | - | - | - | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | 105°C | -40°C | - | - | Tray | - | Mini-Fit Jr 5566 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 2 | General Purpose, Industrial, Telecommunications | - | - | - | Locking Ramp | - | - | - | - | NO | Male Pin | NO | - | - | - | - | - | - | 0.504 12.80mm | Board to Cable/Wire | All | - | - | Natural | - | UL | - | - | - | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | 0.38 inch | - | 94V-0 | - | NO | 0.5 inch | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | 35.4μin 0.90μm | 35.0μin 0.90μm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0908140806 Molex | 6912 | - | Datasheet | 30 Weeks | - | Surface Mount | - | Rectangular | - | - | LOCKING | PEG | Tin | 0.085 2.15mm | Cartridge Brass | Polyamide (PA), Nylon, Glass Filled | - | -40°C | 250V | - | Tube | - | Picoflex PF-50 90814 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 6 | Automotive, General Purpose, Industrial, Medical | 1 | - | - | Push-Pull | - | - | - | - | - | Male Blade | - | - | 1.2A | 6 | - | 2.54mm | - | 0.161 4.10mm | Board to Cable/Wire | All | - | 0.050 1.27mm | Natural | ONE | UL | - | COMMERCIAL | 0.449 inch | - | - | Shrouded - 2 Wall | 2 | - | - | STAGGERED | - | - | - | - | - | 0.203 inch | - | - | - | - | 0.05 inch | - | POLARIZING PEG | 750VAC V | 30 Cycles | - | .2502 N | Board Guide | - | 118.1μin 3.00μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0768290002 Molex | 7725 |
| Datasheet | 14 Weeks | - | Through Hole | - | Square | - | - | - | - | Tin | - | Copper | Liquid Crystal Polymer (LCP) | - | - | - | - | Tray | - | Mega-Fit | - | - | Active | 1 (Unlimited) | Solder | - | Header | 2 | Automotive, General Purpose, Industrial, Telecommunications | - | - | - | Locking Ramp | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | 0.583 14.80mm | Board to Cable/Wire | All | - | - | Black | - | - | - | - | - | 0.224 (5.70mm) | 0.147 3.73mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Glow Wire Compliant | - | 60.0μin 1.52μm | 60.0μin 1.52μm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0874270202 Molex | 12238 | - | Datasheet | 7 Weeks | - | Through Hole, Right Angle | - | Square | - | - | - | - | Tin | - | Brass | Polyamide (PA46), Nylon 4/6 | - | - | - | - | Tray | - | Mini-Fit Jr 87427 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 2 | General Purpose, Industrial, Telecommunications | - | POLARIZED | - | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | 0.394 10.00mm | Board to Cable/Wire | All | - | - | Beige | - | - | - | - | - | 0.165 (4.20mm) | 0.130 3.30mm | Shrouded - 4 Wall | - | - | - | - | - | - | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0015910100 Molex | 41726 | - | Datasheet | 6 Weeks | - | Surface Mount | - | Square | - | - | - | - | Gold | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | - | Tube | - | C-Grid 71308 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | 10 | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | STACKABLE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | 10 | - | - | - | 0.090 2.29mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | - | Tin | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0039281163 Molex | 29958 | - | Datasheet | 5 Weeks | - | Through Hole | - | Square | - | - | - | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | - | - | - | - | Bulk | - | Mini-Fit Jr 5566 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 16 | General Purpose, Industrial, Telecommunications | 2 | POLARIZED | 8536.69.40.30 | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | 0.504 12.80mm | Board to Cable/Wire | All | - | 0.165 4.20mm | Natural | - | - | - | - | - | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.4μin 0.90μm | 35.0μin 0.90μm | UL94 V-2 | - | - | ROHS3 Compliant | - | - | ||
![]() 0430450825 Molex | 3305 | - | Datasheet | 7 Weeks | - | Through Hole | - | Square | POLYETHYLENE | - | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | - | 600V | - | Tray | - | Micro-Fit 3.0 43045 | - | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header | 8 | General Purpose, Medical, Military, Telecommunications | 2 | MICRO-FIT 3.0, POLARIZED, SHROUDED | - | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | - | 8A | - | - | - | - | 0.390 9.91mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | - | - | - | - | 0.118 (3.00mm) | 0.125 3.18mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Board Lock | - | 15.0μin 0.38μm | 100.0μin 2.54μm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0022284364 Molex | 19 | - | Datasheet | 10 Weeks | - | Through Hole | - | Square | - | - | - | - | Gold | 0.320 8.13mm | BRASS | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | Bulk | - | KK 42375 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 36 | Automotive, General Purpose, Medical, Telecommunications | 1 | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | 2.54mm | - | 0.090 2.29mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.120 3.05mm | Unshrouded | - | - | Tin | - | - | - | 94V-0 | - | - | - | - | 0.530 13.46mm | - | - | - | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0430450410 Molex | 756 | - | Datasheet | 5 Weeks | - | Surface Mount, Right Angle | - | Square | - | - | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | - | 600V | - | Cut Tape (CT) | - | Micro-Fit 3.0 43045 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 4 | General Purpose, Medical, Military, Telecommunications | 2 | - | - | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | - | 8A | 4 | - | 3mm | - | 0.290 7.37mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | - | - | - | - | 0.118 (3.00mm) | - | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | 15.0μin 0.38μm | 100.0μin 2.54μm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0039281203 Molex | 8 | - | Datasheet | 7 Weeks | - | Through Hole | - | Square | - | - | - | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | - | - | - | - | Bulk | - | Mini-Fit Jr 5566 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 20 | General Purpose, Industrial, Telecommunications | 2 | POLARIZED, SHROUDED | - | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | 0.504 12.80mm | Board to Cable/Wire | All | - | 0.165 4.20mm | Natural | - | - | - | - | - | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.4μin 0.90μm | 35.0μin 0.90μm | UL94 V-2 | - | - | ROHS3 Compliant | - | - | ||
![]() 0430451028 Molex | 8884 | - | Datasheet | 7 Weeks | - | Through Hole | - | Square | - | - | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | - | 600V | - | Tray | - | Micro-Fit 3.0 43045 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 10 | General Purpose, Medical, Military, Telecommunications | 2 | - | - | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | - | 8A | - | - | 3mm | - | 0.390 9.91mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | - | - | - | - | 0.118 (3.00mm) | 0.125 3.18mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | 15.0μin 0.38μm | 100.0μin 2.54μm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0430451228 Molex | 13166 | - | Datasheet | 8 Weeks | - | Through Hole | - | Square | - | - | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | - | 600V | - | Tray | - | Micro-Fit 3.0 43045 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 12 | General Purpose, Medical, Military, Telecommunications | 2 | - | - | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | - | 8A | - | - | 3mm | - | 0.390 9.91mm | Board to Cable/Wire | All | - | 0.118 3.00mm | Black | - | - | - | - | - | 0.118 (3.00mm) | 0.125 3.18mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | 15.0μin 0.38μm | 100.0μin 2.54μm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0039290083 Molex | 295898 | - | Datasheet | 5 Weeks | - | Through Hole | - | Square | - | - | - | - | Gold | - | Brass | Polyamide (PA66), Nylon 6/6 | - | - | - | - | Bulk | - | Mini-Fit Jr 5566 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 8 | General Purpose, Industrial, Telecommunications | 2 | POLARIZED, SHROUDED | - | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | 0.504 12.80mm | Board to Cable/Wire | All | - | 0.165 4.20mm | Natural | - | - | - | - | - | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-2 | - | - | ROHS3 Compliant | - | - | ||
![]() DF13-7P-1.25H(21) Hirose Electric Co Ltd | 23 |
| Datasheet | 10 Weeks | - | Surface Mount, Right Angle | - | Square | - | Polyamide | LOCKING MECH | PEG | Tin | - | Brass | Polyamide (PA), Nylon | - | - | 150V | -35°C~85°C | Tape & Reel (TR) | - | DF13 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 7 | - | 1 | LOW PROFILE | - | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | 0.142 3.60mm | Board to Cable/Wire | All | 1A | 0.049 1.25mm | Beige | ONE | UL | - | COMMERCIAL | 0.528 inch | - | - | Shrouded - 4 Wall | 1 | 6 | - | RECTANGULAR | - | Male | 94V-0 | - | - | - | 1A | - | 30mOhm | 500000000Ohm | 0.049 inch | - | GUIDE SLOT(S) | 500VAC V | 30 Cycles | 3.0024 N | .3058 N | Board Guide, Solder Retention | - | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 0026481082 Molex | 1255 | - | Datasheet | - | - | Through Hole, Right Angle | - | Square | - | - | - | - | Tin | 0.573 14.55mm | Brass | Polyester, Glass Filled | - | - | - | - | Bulk | - | KK 41662 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 8 | Automotive, General Purpose, Industrial, Medical, Telecommunications | 1 | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | 3.96mm | - | 0.128 3.25mm | Board to Board or Cable | All | - | 0.156 3.96mm | Black | - | - | - | - | - | - | 0.184 4.67mm | Unshrouded | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60.0μin 1.52μm | 60.0μin 1.52μm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0026482026 Molex | 2393 | - | Datasheet | - | - | Through Hole, Right Angle | - | Square | - | - | - | - | Gold | 0.450 11.43mm | Brass | Polyester | - | - | - | - | Bulk | - | KK 41672 | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 2 | Automotive, General Purpose, Industrial, Medical, Telecommunications | 1 | - | - | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | 0.355 9.02mm | Board to Board or Cable | All | - | 0.156 3.96mm | Black | - | - | - | - | - | - | 0.212 5.38mm | Shrouded - 1 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | 100.0μin 2.54μm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0026481052 Molex | 1003 | - | Datasheet | - | - | Through Hole, Right Angle | - | Square | - | - | - | - | Tin | 0.573 14.55mm | Brass | Polyester, Glass Filled | - | - | - | - | Bulk | - | KK 41662 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 5 | Automotive, General Purpose, Industrial, Medical, Telecommunications | 1 | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | 3.96mm | - | 0.128 3.25mm | Board to Board or Cable | All | - | 0.156 3.96mm | Black | - | - | - | - | - | - | 0.184 4.67mm | Unshrouded | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60.0μin 1.52μm | 60.0μin 1.52μm | UL94 V-0 | - | - | ROHS3 Compliant | - | - |