- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Board Mounting Option | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Mating Post Length | Features | Height | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FTSH-105-01-L-DV-007-K-A-P Samtec Inc. | 28 | - | Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | - | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | - | FTSH | - | - | Active | - | Solder | - | Header, Cuttable | 10 | - | - | - | - | 2 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 3.4A per Contact | - | - | - | - | - | 0.099 2.51mm | Board to Board or Cable | 9 | - | 0.050 1.27mm | Black | - | - | - | - | 0.050 (1.27mm) | - | Unshrouded | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Keying Shroud, Pick and Place | - | - | - | 10.0μin 0.25μm | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() 0741621214 Molex | 32 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | - | - | Gold | 0.315 8.00mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Tube | - | C-Grid 74162 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 14 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | 8536.69.40.40 | Latch Holder | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Right Angle | - | - | 0.420 10.67mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.130 3.30mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | 94V-0 | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() ESHF-105-01-L-D-SM-LC Samtec Inc. | 68 | - | Datasheet | 1 Weeks | - | - | Surface Mount | Square | - | LOCKING | SPLIT BOARD LOCK | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2016 | ESHF | e3 | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | - | - | - | - | 2 | Male | - | - | Push-Pull | - | - | - | NO | Male Pin | NO | - | - | - | 10 | - | - | - | 0.210 5.33mm | Board to Cable/Wire | All | - | 0.050 1.27mm | Black | ONE | - | COMMERCIAL | 0.65 inch | 0.050 (1.27mm) | - | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | 0.05 inch | - | - | - | POLARIZED HOUSING | - | Board Lock, Keying Slot | - | - | - | 10.0μin 0.25μm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 0740990018 Molex | 40 | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | Square | Polyester | - | - | Tin | 0.240 6.10mm | Phosphor Bronze | Polyester, Glass Filled | - | - | Bulk | - | SL 74099 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 18 | 105°C | -40°C | Black | Automotive, General Purpose, Industrial, Medical | 1 | - | - | - | Latch Holder | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 6.6mm | 0.450 11.43mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | 18 | Tin | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | 48.27mm | - | 150.0μin 3.81μm | 150.0μin 3.81μm | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() 0705430165 Molex | 5 | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | Polyester | - | - | Gold | 0.240 6.10mm | Phosphor Bronze | Polyester, Glass Filled | 250V | -40°C~105°C | Bulk | - | SL 70543 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 2 | 105°C | -40°C | Black | Automotive, General Purpose, Industrial, Medical | 1 | - | - | - | Latch Holder | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 6.6mm | 0.465 11.80mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.150 3.81mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | Black | - | - | 0.490 12.45mm | 30mOhm | - | - | - | - | - | - | - | - | - | 7.37mm | - | 30.0μin 0.76μm | 74.8μin 1.90μm | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0462141001 Molex | 7 | - | Datasheet | 5 Weeks | - | - | Through Hole, Right Angle | Square | - | - | - | Gold | - | Brass | Polyamide (PA66), Nylon 6/6 | - | - | Tray | - | Mini-Fit Jr 46214 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 22 | - | - | - | General Purpose, Industrial, Telecommunications | 2 | - | - | - | Locking Ramp | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.378 9.60mm | Board to Cable/Wire | All | - | 0.165 4.20mm | Natural | - | - | - | - | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Flange | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0026612150 Molex | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | Square | - | - | - | Gold | 0.450 11.43mm | - | Polyester, Glass Filled | - | - | Bulk | - | KK 41771 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 15 | - | - | - | Automotive, General Purpose, Industrial, Medical, Telecommunications | 1 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.130 3.30mm | Board to Board or Cable | All | - | 0.156 3.96mm | Natural | - | - | - | - | - | 0.140 3.56mm | Unshrouded | - | - | - | Tin | - | - | - | - | - | - | - | 0.720 18.29mm | - | - | - | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | 100.0μin 2.54μm | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() TSW-110-06-T-D Samtec Inc. | 1356 |
| Datasheet | - | - | Through Hole | Through Hole | Square | Plastic | - | - | Tin | 0.105 2.67mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~105°C | Bulk | 2005 | TSW | e3 | yes | Discontinued | 1 (Unlimited) | Solder | - | Header | 20 | - | - | - | - | 2 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | 2 | 2.54mm | - | - | RECTANGULAR | 0.1 inch | - | - | Black | - | 0.1 inch | 0.300 7.62mm | - | - | 0.1 inch | - | - | - | - | - | - | 2.54mm | 25.4mm | 5.08mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 0741621236 Molex | 32 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | - | - | Gold | 0.315 8.00mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Tube | - | C-Grid 74162 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 36 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Latch Holder | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Right Angle | - | - | 0.420 10.67mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.130 3.30mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | 94V-0 | - | - | - | - | - | - | - | 34 | - | - | - | - | - | - | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() 0702800710 Molex | 33 | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Square | Polymer | - | - | Tin | 0.320 8.13mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Bulk | - | C-Grid 70280 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 4 | 105°C | -40°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.185 4.70mm | Unshrouded | - | - | 4 | Tin | - | - | - | - | Black | - | - | 0.595 15.11mm | 15mOhm | - | - | - | 250V | - | - | - | - | - | 5.08mm | - | 150.0μin 3.81μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() TFM-115-03-S-D Samtec Inc. | 55 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | - | Gold | 0.139 3.53mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 275VAC | -55°C~125°C | Tube | 2016 | Tiger Eye™ TFM | e3 | - | Active | Not Applicable | Solder | - | Header | 30 | - | - | - | - | 2 | Male | ROHS COMPLIANT | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.9A per Contact | - | - | - | - | - | 0.220 5.60mm | Board to Board or Cable | All | - | 0.050 1.27mm | Black | ONE | UL, CSA | COMMERCIAL | 0.875 inch | 0.050 (1.27mm) | 0.111 2.82mm | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | - | 94V-0 | - | - | - | - | - | - | 0.05 inch | - | - | - | POLARIZED HOUSING | - | - | - | - | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() HTSW-102-25-L-S Samtec Inc. | 48 |
| Datasheet | 3 Weeks | - | - | Through Hole | Square | Polymer | - | - | Gold | 0.320 8.13mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2005 | HTSW | e3 | yes | Active | Not Applicable | Solder | - | Header | 2 | - | - | - | - | 1 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | Straight | - | 2.48mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Natural | ONE | - | COMMERCIAL | - | - | 0.210 5.33mm | Unshrouded | 1 | 2.54mm | - | Tin | RECTANGULAR | 0.098 inch | - | - | - | - | - | 0.630 16.00mm | - | - | - | - | 550V | 7.6A | - | - | - | - | 5.08mm | - | 10.0μin 0.25μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() 0702800711 Molex | In Stock | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Square | Polymer | - | - | Tin | 0.320 8.13mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Bulk | - | C-Grid 70280 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 6 | 105°C | -40°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.185 4.70mm | Unshrouded | - | - | 6 | Tin | - | - | - | - | Black | - | - | 0.595 15.11mm | 15mOhm | - | - | - | 250V | - | - | - | - | - | 7.62mm | - | 150.0μin 3.81μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0741621022 Molex | 36 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | - | - | Tin | 0.315 8.00mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Tube | - | C-Grid 74162 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 22 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | 8536.69.40.40 | Latch Holder | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Right Angle | - | - | 0.420 10.67mm | Board to Board | All | 2.5A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.130 3.30mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | 150.0μin 3.81μm | 150.0μin 3.81μm | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0702800746 Molex | 36 | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Square | Polymer | - | - | Tin | 0.320 8.13mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Bulk | - | C-Grid 70280 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 76 | 105°C | -40°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.185 4.70mm | Unshrouded | - | - | 76 | Tin | - | - | - | - | Black | - | - | 0.595 15.11mm | 15mOhm | - | - | - | 250V | - | - | - | - | - | 96.52mm | - | 150.0μin 3.81μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0702800735 Molex | 30 | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Square | Polymer | - | - | Tin | 0.320 8.13mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Bulk | - | C-Grid 70280 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 54 | 105°C | -40°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.185 4.70mm | Unshrouded | - | - | 54 | Tin | - | - | - | - | Black | - | - | 0.595 15.11mm | 15mOhm | - | - | - | 250V | - | - | - | - | - | 68.58mm | - | 150.0μin 3.81μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0702800729 Molex | In Stock | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Square | Polymer | - | - | Tin | 0.320 8.13mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Bulk | - | C-Grid 70280 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 42 | 105°C | -40°C | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.185 4.70mm | Unshrouded | - | - | 42 | Tin | - | - | - | - | Black | - | - | 0.595 15.11mm | 15mOhm | - | - | - | 250V | - | - | - | - | - | 53.34mm | - | 150.0μin 3.81μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0705430249 Molex | 5 | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Square | Polyester | - | - | Tin | 0.240 6.10mm | Phosphor Bronze | Polyester, Glass Filled | 250V | -40°C~105°C | Bulk | - | SL 70543 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 3 | 105°C | -40°C | Black | Automotive, General Purpose, Industrial, Medical | 1 | - | - | - | Latch Holder | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 6.6mm | 0.465 11.80mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.160 4.06mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | Black | - | - | 0.500 12.70mm | 30mOhm | - | - | - | - | - | - | - | - | - | 10.17mm | - | 150.0μin 3.81μm | 150.0μin 3.81μm | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 69157-172H Amphenol ICC (FCI) | 19600 |
| - | 11 Weeks | GXT, Gold | Through Hole | Through Hole | Square | Thermoplastic | - | - | Gold or Gold, GXT™ | 0.200 5.08mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 72 | 125°C | -65°C | Black | - | 2 | Male | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 4.83mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | - | 72 | - | - | - | Male | - | Black | 2.79mm | - | 0.410 10.41mm | - | 5GOhm | - | - | 1.5kV | - | - | 5.08mm | - | - | 91.44mm | - | 30.0μin 0.76μm | - | UL94 V-0 | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 0878980765 Molex | 33 | - | Datasheet | - | - | Surface Mount | Surface Mount | Square | Nylon | - | - | Gold | 0.320 8.13mm | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | - | - | Tube | - | C-Grid SL 87898 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | 7 | 105°C | -55°C | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 1 | - | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | - | - | - | 7 | Vertical | 2.54mm | 4.8mm | 0.098 2.50mm | Board to Board or Cable | All | 3A | 0.100 2.54mm | - | - | - | - | - | - | - | Unshrouded | - | - | - | Tin | - | - | - | - | Black | - | - | - | - | - | - | 6 | - | - | - | - | - | - | 17.78mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | - | - | ROHS3 Compliant | - |