- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Style | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Features | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HTST-108-04-G-D-RA Samtec Inc. | 43 |
| Datasheet | 3 Weeks | - | - | Through Hole, Right Angle | Square | Polychlorinated | Gold | 0.250 6.35mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2014 | Flex Stack, HTST | e4 | yes | Active | Not Applicable | Solder | - | Header | 16 | 2 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | - | Right Angle | - | 12.32mm | 0.365 9.27mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Natural | ONE | - | - | - | - | 0.100 (2.54mm) | 0.130 3.30mm | Shrouded - 4 Wall | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | 27.94mm | - | 10.0μin 0.25μm | 3.00μin 0.076μm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() TSM-114-03-S-SH Samtec Inc. | 32 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount, Right Angle | Square | - | Gold | 0.420 10.67mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2012 | TSM | e3 | yes | Active | - | Solder | EAR99 | Header | 14 | 1 | Male | E.L.P. | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 14 | - | 2.54mm | - | 0.120 3.05mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | - | - | Unshrouded | 1 | - | - | Tin | RECTANGULAR | - | - | - | - | - | 3A | - | - | 5000000000Ohm | - | - | - | - | - | - | - | - | - | - | - | - | 30μin | 30.0μin 0.76μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BBS-119-T-C Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Circular | - | Tin | 0.125 3.18mm | Bronze | Polyester, Glass Filled | - | -55°C~125°C | Tube | 2009 | BBS | e3 | yes | Active | Not Applicable | Solder | EAR99 | Header | 19 | 1 | Male | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | 2.54mm | - | 0.585 14.86mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | - | 0.125 3.18mm | Unshrouded | 1 | - | - | Nickel | RECTANGULAR | - | - | - | - | - | - | 0.835 21.21mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() MMT-109-02-T-MT Samtec Inc. | 13 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount, Right Angle; Through Hole | Square | - | Tin | 0.175 4.45mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2013 | MMT | - | yes | Active | - | Solder | EAR99 | Header | 18 | 2 | Male | - | 8536.69.40.40 | Push-Pull | - | - | - | - | Male Pin | - | - | 3A | - | - | - | - | - | 0.157 4.00mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | Unshrouded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() TSM-110-02-L-DV-A Samtec Inc. | 46 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | Square | Polymer | Gold | 0.320 8.13mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2015 | TSM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 20 | 2 | Male | E.L.P. | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 20 | Straight | - | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | not_compliant | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | - | - | Black | - | - | - | - | - | 0.1 inch | - | 475V | 7A | - | - | - | - | - | - | Board Guide | 25.4mm | 10μin | 10.0μin 0.25μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() TMMH-112-04-F-D-RA Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | Gold | Through Hole | - | - | - | - | - | Bronze | LIQUID CRYSTAL POLYMER (LCP) | -55°C | - | - | 2011 | - | e3 | yes | Active | - | Solder | EAR99 | BOARD CONNECTOR | - | 2 | Male | E.L.P., FLEXYZ | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2mm | - | - | - | - | - | - | - | - | - | - | ONE | - | - | COMMERCIAL | 1.059 inch | - | - | - | 2 | - | 24 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.158 inch | - | - | - | 4.5A | - | SQ PIN-SKT | - | - | RECEPTACLE | - | - | - | - | - | RECTANGULAR | 0.079 inch | BLACK | - | - | FLASH inch | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() LTMM-112-02-T-D Samtec Inc. | 46 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | Tin | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Tube | 2013 | Flex Stack, LTMM | e3 | yes | Active | - | Solder | EAR99 | Header | 24 | 2 | Male | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Vertical | - | - | 0.190 4.83mm | Board to Board | All | - | 0.079 2.00mm | Black | ONE | - | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.117 2.97mm | Shrouded - 4 Wall | 2 | - | - | - | RECTANGULAR | - | - | - | - | 0.19 inch | - | - | - | - | 0.079 inch | - | - | - | POLARIZED HOUSING | - | - | - | - | - | Keying Slot | - | - | - | - | 0.117 inch | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() TSM-111-03-S-SV Samtec Inc. | 46 |
| Datasheet | - | - | Surface Mount | Surface Mount | Square | - | Gold | 0.420 10.67mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2012 | TSM | e3 | yes | Active | - | Solder | - | Header | 11 | 1 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 11 | - | 2.54mm | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | - | - | Unshrouded | - | - | - | Tin | STAGGERED | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30μin | 30.0μin 0.76μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BBS-116-T-B Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Circular | - | Tin | 0.125 3.18mm | Bronze | Polyester, Glass Filled | - | -55°C~125°C | Tube | 2009 | BBS | e3 | yes | Active | Not Applicable | Solder | EAR99 | Header | 16 | 1 | Male | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | 2.54mm | - | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | - | 0.125 3.18mm | Unshrouded | 1 | - | - | Nickel | RECTANGULAR | - | - | - | - | - | - | 0.585 14.86mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() TSM-107-01-L-TM Samtec Inc. | 7 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount, Through Hole | Square | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2012 | TSM | e3 | yes | Active | - | Solder | - | Header | 21 | 3 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | 2.54mm | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | - | - | COMMERCIAL | 0.7 inch | 0.100 (2.54mm) | 0.385 9.78mm | Unshrouded | 3 | - | - | Tin | - | - | - | 94V-0 | - | 0.24 inch | - | - | - | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | 10μin | 10.0μin 0.25μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TSM-102-01-S-TM Samtec Inc. | 16 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount, Through Hole | Square | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2012 | TSM | e3 | yes | Active | - | Solder | - | Header | 6 | 3 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | 2.54mm | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | - | - | COMMERCIAL | 0.2 inch | 0.100 (2.54mm) | 0.385 9.78mm | Unshrouded | 3 | - | - | Tin | - | - | - | 94V-0 | - | 0.24 inch | - | - | - | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FTR-118-02-S-S Samtec Inc. | 36 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | Square | - | Gold | 0.100 2.54mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2013 | FTR | e3 | yes | Active | - | Solder | - | Header | 18 | 1 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.1A per Contact | - | 18 | - | - | - | 0.100 2.54mm | Board to Board | All | - | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | 0.9 inch | - | - | Unshrouded | 2 | - | - | Tin | STAGGERED | - | 0.096 inch | 94V-0 | - | - | - | - | - | - | 0.05 inch | - | - | - | - | - | - | - | - | - | - | - | 30μin | 30.0μin 0.76μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() TSM-135-03-T-SV Samtec Inc. | 7 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | Square | - | Tin | 0.420 10.67mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Tube | 2012 | TSM | e3 | yes | Active | - | Solder | EAR99 | Header | 35 | 1 | Male | E.L.P. | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 35 | - | 2.54mm | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | 3.5 inch | - | - | Unshrouded | 2 | - | - | - | STAGGERED | - | - | 94V-0 | - | - | 3A | - | - | 5000000000Ohm | - | - | - | - | - | - | - | - | - | - | - | - | 200μin | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TSM-120-04-L-SH Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | Surface Mount, Right Angle | Square | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2012 | TSM | e3 | yes | Active | - | Solder | EAR99 | Header | 20 | 1 | Male | E.L.P. | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 20 | - | 2.54mm | - | 0.120 3.05mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | 2 inch | - | - | Unshrouded | 1 | - | - | Tin | RECTANGULAR | - | - | - | - | - | 3A | - | - | 5000000000Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TSM-122-03-T-DV Samtec Inc. | 13 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | Square | - | Tin | 0.420 10.67mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Tube | 2012 | TSM | e3 | yes | Active | - | Solder | - | Header | 44 | 2 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 44 | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | - | Unshrouded | 2 | - | - | - | RECTANGULAR | - | - | 94V-0 | - | 0.1 inch | 3A | - | - | 5000000000Ohm | 0.1 inch | - | - | - | - | 1000VAC V | 5.4864 mm | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HTSS-115-02-L-D Samtec Inc. | 43 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | Gold | 0.250 6.35mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2014 | Flex Stack, HTSS | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 30 | 2 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.350 8.89mm | Board to Board or Cable | All | - | 0.100 2.54mm | Natural | ONE | UL | - | COMMERCIAL | 1.8 inch | 0.100 (2.54mm) | 0.165 4.19mm | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | 0.365 inch | 94V-0 | - | 0.35 inch | 3A | 0.530 13.46mm | - | 5000000000Ohm | 0.1 inch | - | - | - | POLARIZED HOUSING | 1400VAC V | - | - | - | - | Keying Slot | - | 10μin | 10.0μin 0.25μm | - | 0.165 inch | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() MMT-115-01-T-MT Samtec Inc. | 26 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount, Right Angle; Through Hole | Square | - | Tin | 0.126 3.20mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2013 | MMT | e3 | yes | Active | - | Solder | EAR99 | Header | 30 | 2 | Male | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | 30 | - | - | - | 0.157 4.00mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | 1.185 inch | 0.079 (2.00mm) | - | Unshrouded | 2 | - | - | - | RECTANGULAR | - | 0.157 inch | 94V-0 | - | - | - | - | - | - | 0.079 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 inch | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() TMM-123-01-L-S-SM Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | Gold | Surface Mount | - | - | - | - | - | Bronze | LIQUID CRYSTAL POLYMER (LCP) | -55°C | - | - | 2008 | - | e3 | yes | Active | - | Solder | EAR99 | BOARD CONNECTOR | - | 1 | Male | ELP; LOW PROFILE | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2mm | - | - | - | - | - | - | - | - | - | - | ONE | UL, CSA | 250V | COMMERCIAL | - | - | - | - | 2 | - | 23 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.078 inch | 94V-0 | - | - | 3.2A | - | SQ PIN-SKT | - | - | - | - | - | - | - | - | RECTANGULAR | - | BLACK | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TSW-103-10-F-S-RA Samtec Inc. | 6 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | Gold | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~125°C | Bulk | 2005 | TSW | e3 | yes | Active | - | Solder | - | Header | 3 | 1 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.119 3.02mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.390 9.91mm | Unshrouded | - | 2.54mm | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() TSW-101-21-G-Q Samtec Inc. | 19 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | Gold | 1.220 30.99mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~125°C | Bulk | 2005 | TSW | e4 | yes | Active | - | Solder | - | Header | 2 | 2 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | - | Black | - | - | - | - | - | 0.200 (5.08mm) | 0.110 2.79mm | Unshrouded | - | 2.54mm | - | - | - | - | - | - | - | - | - | 1.430 36.32mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 3.00μin 0.076μm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - |