- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Length | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IPT1-120-05-L-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | Gold | 0.155 3.94mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | 775VAC 1095VDC | -55°C~125°C | Bulk | 2014 | Mini Mate® IPT1 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 40 | - | - | - | 2 | Male | MINI MATE, SHROUDED | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.3A per Contact | - | - | Straight | - | - | 0.563 14.30mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.097 2.47mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | 94V-0 | - | NO | - | - | 0.660 16.76mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() TFC-135-02-L-D-A Samtec Inc. | 578 |
| Datasheet | 3 Weeks | Gold | Surface Mount | - | - | Polymer | - | - | Bronze | - | - | - | - | - | - | 2011 | - | e3 | yes | Active | - | Solder | EAR99 | BOARD STACKING CONNECTOR | - | 125°C | -55°C | - | 2 | Male | TIGER EYE SYSTEM, SHROUDED | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 1.27mm | - | Straight | - | 5.72mm | - | - | - | - | - | - | ONE | UL, CSA | COMMERCIAL | - | - | - | - | 2 | - | 70 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | Black | - | - | - | - | RND PIN-SKT | 15mOhm | 5000000000Ohm | - | - | 350V | 3.7A | POLARIZED HOUSING | RECTANGULAR | 0.05 inch | - | 47.63mm | 10μin | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() IPL1-117-01-S-D-RA-K Samtec Inc. | 5 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | Gold | 0.215 5.46mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | 675VAC 954VDC | -55°C~125°C | Tube | - | Mini Mate® IPL1 | e3 | yes | Active | - | Solder | - | Header | 34 | - | - | - | 2 | Male | POLARIZED | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | - | 0.290 7.37mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Natural | ONE | UL | COMMERCIAL | 1.76 inch | 0.100 (2.54mm) | 0.085 2.16mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() BBD-131-T-B Samtec Inc. | 5 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Circular | - | Tin | 0.125 3.18mm | Bronze | Polyester, Glass Filled | - | - | - | -55°C~125°C | Tube | 2014 | BBD | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 62 | - | - | - | 2 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.335 8.51mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 3.1 inch | 0.100 (2.54mm) | 0.125 3.18mm | Unshrouded | 2 | - | - | Nickel | RECTANGULAR | - | - | - | - | - | - | - | 0.585 14.86mm | - | - | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() IPT1-125-05-L-D Samtec Inc. | 41 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | Gold | 0.155 3.94mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | 775VAC 1095VDC | -55°C~125°C | Bulk | 2014 | Mini Mate® IPT1 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 50 | - | - | - | 2 | Male | MINI MATE, SHROUDED | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.3A per Contact | - | - | Straight | - | - | 0.563 14.30mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.097 2.47mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | 94V-0 | - | NO | - | - | 0.660 16.76mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() FTM-138-02-L-DV Samtec Inc. | 35 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | Square | - | Gold | 0.075 1.90mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~125°C | Tube | 2013 | FTM | e3 | yes | Active | - | Solder | EAR99 | Header, Cuttable | 76 | - | - | - | 2 | Male | E.L.P., LOW PROFILE | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.8A per Contact | - | 76 | - | 1mm | - | 0.038 0.97mm | Board to Board | All | - | 0.039 1.00mm | Black | ONE | UL | COMMERCIAL | 1.496 inch | 0.039 (1.00mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | - | 0.05 inch | - | - | - | - | - | 0.039 inch | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() BBS-127-G-C Samtec Inc. | 35 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Circular | - | Gold | 0.125 3.18mm | Bronze | Polyester, Glass Filled | - | - | - | -55°C~125°C | Tube | 2009 | BBS | e4 | yes | Active | Not Applicable | Solder | EAR99 | Header | 27 | - | - | - | 1 | Male | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | 2.54mm | - | 0.585 14.86mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 2.7 inch | - | 0.125 3.18mm | Unshrouded | 1 | - | - | Nickel | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | 0.835 21.21mm | - | - | - | - | - | - | - | - | - | - | - | - | 20μin | 20.0μin 0.51μm | 50.0μin 1.27μm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() FTR-130-03-S-D Samtec Inc. | 20 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | Square | - | Gold | 0.125 3.18mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~125°C | Tube | 2013 | FTR | e3 | yes | Active | - | Solder | EAR99 | Header | 60 | - | - | - | 2 | Male | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.1A per Contact | - | 60 | - | - | - | 0.100 2.54mm | Board to Board | All | - | 0.050 1.27mm | Black | ONE | - | COMMERCIAL | 1.5 inch | 0.100 (2.54mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | 0.196 inch | 94V-0 | - | - | 0.1 inch | - | - | - | - | 5000000000Ohm | 0.05 inch | - | - | - | - | - | - | - | - | 30μin | 30.0μin 0.76μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() TOLC-105-32-L-Q Samtec Inc. | 5 |
| Datasheet | 3 Weeks | Gold | Surface Mount | - | - | - | - | - | Bronze | LIQUID CRYSTAL POLYMER (LCP) | 125°C | -55°C | - | - | - | 2013 | - | e4 | yes | Active | 1 (Unlimited) | Solder | - | BOARD CONNECTOR | - | - | - | - | 4 | Male | FOURRAY | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 635μm | - | - | - | - | - | - | - | - | - | - | ONE | UL | COMMERCIAL | 0.35 inch | - | - | - | - | - | 20 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STAGGERED | 0.05 inch | BLACK | - | 10μin | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() TSW-128-06-G-T Samtec Inc. | In Stock | - | Datasheet | 2 Weeks | Gold | Through Hole | - | - | - | - | - | Bronze | - | 125°C | -55°C | - | - | - | 2005 | - | e4 | yes | Active | 1 (Unlimited) | Through Hole | - | BOARD CONNECTOR | - | - | - | - | 3 | Male | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | ONE | - | COMMERCIAL | 2.8 inch | - | - | - | 3 | 2.54mm | 84 | - | RECTANGULAR | - | 0.298 inch | - | - | - | 0.1 inch | - | - | SQ PIN-SKT | - | - | - | - | - | - | - | RECTANGULAR | 0.1 inch | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() TSW-106-16-F-D-RA Samtec Inc. | 29 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | Gold | 0.320 8.13mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | - | - | -55°C~125°C | Bulk | 2005 | TSW | e3 | yes | Active | - | Solder | EAR99 | Header | 12 | - | - | - | 2 | Male | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.219 5.56mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.200 5.08mm | Unshrouded | - | 2.54mm | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() TSM-105-03-S-SV Samtec Inc. | 29 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | Square | - | Gold | 0.420 10.67mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~125°C | Tube | 2012 | TSM | e3 | yes | Active | - | Solder | EAR99 | Header | 5 | - | - | - | 1 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 5 | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | - | - | Unshrouded | 2 | - | - | Tin | STAGGERED | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30μin | 30.0μin 0.76μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FTSH-102-03-L-D Samtec Inc. | 29 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | Gold | 0.065 1.65mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~125°C | Bulk | 2008 | FTSH | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 4 | - | - | - | 2 | Male | ELP | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | - | - | - | - | 0.099 2.51mm | Board to Board or Cable | All | - | 0.050 1.27mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.050 (1.27mm) | 0.090 2.29mm | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | - | 0.099 inch | - | 0.255 6.48mm | - | - | - | 0.05 inch | - | - | - | - | - | - | - | - | 10μin | 10.0μin 0.25μm | - | 0.09 inch | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() 0022283138 Molex | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | - | Gold | 0.295 7.49mm | NOT SPECIFIED | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | Bulk | - | KK 42225 | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | POLARIZED | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | 2.54mm | - | 0.337 8.56mm | Board to Board or Cable | All | 4A | 0.100 2.54mm | Black | - | - | - | - | - | 0.120 3.05mm | Shrouded - 1 Wall | - | - | 13 | Tin | - | - | - | 94V-0 | - | - | - | - | 0.540 13.72mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() TMMH-112-04-F-D-RA Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | Gold | Through Hole | - | - | - | - | - | Bronze | LIQUID CRYSTAL POLYMER (LCP) | - | -55°C | - | - | - | 2011 | - | e3 | yes | Active | - | Solder | EAR99 | BOARD CONNECTOR | - | - | - | - | 2 | Male | E.L.P., FLEXYZ | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2mm | - | - | - | - | - | - | - | - | - | - | ONE | - | COMMERCIAL | 1.059 inch | - | - | - | 2 | - | 24 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.158 inch | - | - | - | - | 4.5A | - | SQ PIN-SKT | - | - | - | RECEPTACLE | - | - | - | RECTANGULAR | 0.079 inch | BLACK | - | FLASH inch | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() FTR-118-02-S-S Samtec Inc. | 36 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | Square | - | Gold | 0.100 2.54mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~125°C | Tube | 2013 | FTR | e3 | yes | Active | - | Solder | - | Header | 18 | - | - | - | 1 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.1A per Contact | - | 18 | - | - | - | 0.100 2.54mm | Board to Board | All | - | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | 0.9 inch | - | - | Unshrouded | 2 | - | - | Tin | STAGGERED | - | 0.096 inch | 94V-0 | - | - | - | - | - | - | - | - | 0.05 inch | - | - | - | - | - | - | - | - | 30μin | 30.0μin 0.76μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() MMT-116-02-L-DH Samtec Inc. | 32 |
| Datasheet | 3 Weeks | - | - | Surface Mount, Right Angle | Square | Polymer | Gold | 0.175 4.45mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~125°C | Bulk | 2013 | MMT | e3 | yes | Active | - | Solder | - | Header | 32 | - | - | - | 2 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | 32 | Right Angle | - | 12.67mm | 0.157 4.00mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | 0.079 (2.00mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | 0.157 inch | 94V-0 | - | - | - | - | - | - | - | - | 0.079 inch | - | - | - | - | - | - | - | 32mm | 10μin | 10.0μin 0.25μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() TSM-117-01-L-TM Samtec Inc. | 49 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount, Through Hole | Square | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~125°C | Tube | 2012 | TSM | e3 | yes | Active | - | Solder | - | Header | 51 | - | - | - | 3 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | 2.54mm | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | - | COMMERCIAL | 1.7 inch | 0.100 (2.54mm) | 0.385 9.78mm | Unshrouded | 3 | - | - | Tin | - | - | - | 94V-0 | - | - | 0.24 inch | - | - | - | - | - | 0.1 inch | - | - | - | - | - | - | - | - | 10μin | 10.0μin 0.25μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IPT1-120-07-L-D Samtec Inc. | 27 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | Gold | 0.155 3.94mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | 775VAC 1095VDC | -55°C~125°C | Bulk | 2014 | Mini Mate® IPT1 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 40 | - | - | - | 2 | Male | MINI MATE, SHROUDED | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.3A per Contact | - | - | Straight | - | - | 0.799 20.30mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.091 2.30mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | 94V-0 | - | NO | - | - | 0.890 22.61mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() TSM-116-01-L-TM Samtec Inc. | 49 |
| Datasheet | 3 Weeks | - | - | Surface Mount, Through Hole | Square | Polymer | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~125°C | Tube | 2011 | TSM | e3 | yes | Active | - | Solder | - | Header | 48 | - | - | - | 3 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | 2.54mm | 7.62mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.385 9.78mm | Unshrouded | 3 | - | - | Tin | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | 0.1 inch | - | 475V | - | - | - | - | - | 40.64mm | 10μin | 10.0μin 0.25μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | Lead Free |