- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Working Voltage | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Contact Pattern | Hole Diameter | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IPT1-115-09-L-D Samtec Inc. | 32 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | Gold | 0.155 3.94mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | 775VAC 1095VDC | -55°C~125°C | Bulk | 2014 | Mini Mate® IPT1 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 30 | - | - | - | 2 | Male | MINI MATE, SHROUDED | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.3A per Contact | - | - | Straight | - | - | 1.193 30.30mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.097 2.47mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | 94V-0 | - | NO | - | - | - | 1.290 32.77mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() FTS-134-03-F-D Samtec Inc. | 27 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | Gold | 0.065 1.65mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Tube | 2012 | FTS | - | yes | Active | Not Applicable | Solder | EAR99 | Header, Cuttable | 68 | - | - | - | 2 | Male | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | - | - | - | - | 0.034 0.86mm | Board to Board or Cable | All | - | 0.050 1.27mm | Black | - | - | - | - | - | 0.050 (1.27mm) | 0.090 2.29mm | Unshrouded | - | - | - | Tin | - | - | - | - | - | - | - | - | - | 0.189 4.80mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() TSM-113-01-L-TM Samtec Inc. | 15 |
| Datasheet | 3 Weeks | - | Through Hole | Surface Mount, Through Hole | Square | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Tube | 2012 | TSM | e3 | yes | Active | - | Solder | - | Header | 39 | - | - | - | 3 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | 2.54mm | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | - | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.385 9.78mm | Unshrouded | 3 | - | - | Tin | - | - | - | 94V-0 | - | - | 0.24 inch | - | - | - | - | - | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() TSW-107-22-T-D-LL Samtec Inc. | 49 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | Tin | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | - | -55°C~105°C | Bulk | 2005 | TSW | e3 | yes | Active | - | Kinked Pin, Solder | - | Header | 14 | - | - | - | 2 | Male | E.L.P. | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.300 7.62mm | Unshrouded | - | 2.54mm | - | - | - | - | - | 94V-0 | - | - | - | - | - | 0.630 16.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() TSW-106-06-F-S-LL Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | Gold | 0.105 2.67mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | - | -55°C~125°C | Bulk | 2005 | TSW | e3 | yes | Active | - | Kinked Pin, Solder | - | Header | 6 | - | - | - | 1 | Male | E.L.P. | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.095 2.41mm | Unshrouded | - | 2.54mm | - | Tin | - | - | - | 94V-0 | - | - | - | - | - | 0.300 7.62mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() FWJ-09-02-T-S-RA Samtec Inc. | 49 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | Tin | 0.500 12.70mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | 600VAC 845VDC | -55°C~105°C | Bulk | 2013 | FWJ | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 9 | - | - | - | 1 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.250 6.35mm | Board to Board | All | - | 0.156 3.96mm | Black | ONE | - | - | COMMERCIAL | - | - | 0.175 4.45mm | Unshrouded | - | - | - | - | - | - | - | - | - | - | 0.25 inch | - | - | 0.800 20.32mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 22-28-4038 Molex | 6000 | - | Datasheet | - | Gold | Through Hole | - | - | Thermoplastic | - | 7.493mm | Brass | - | 75°C | 250V | - | Bulk | - | - | - | yes | - | - | Solder | - | Male Pin | 3 | - | - | Black | 1 | Male | SURFACE-MOUNT COMPATIBLE | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | 3 | Vertical | - | - | - | - | - | 4A | - | - | ONE | UL, CSA | - | COMMERCIAL | - | - | - | - | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | 94V-0 | - | - | 0.09 inch | - | 4A | - | SQ PIN-SKT | 20mOhm | 50000000000Ohm | - | RECEPTACLE | - | - | - | - | 25 Cycles | RECTANGULAR | - | Non-compliant | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() MMT-111-02-L-DH Samtec Inc. | 44 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount, Right Angle | Square | - | Gold | 0.175 4.45mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Bulk | 2013 | MMT | e3 | yes | Active | - | Solder | - | Header | 22 | - | - | - | 2 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | 22 | - | - | - | 0.157 4.00mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | 0.869 inch | 0.079 (2.00mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | 0.157 inch | 94V-0 | - | - | - | - | - | - | - | - | - | 0.079 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09185607323 HARTING | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | NOT SPECIFIED | 0.242 6.15mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | - | SEK | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 60 | - | - | Grey | 2 | - | - | 8536.69.40.40 | Latch Holder | 350V | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.366 9.30mm | Board to Cable/Wire | All | 1A | 0.100 2.54mm | Gray | ONE | UL | 350V | COMMERCIAL | 3.307 inch | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | 2.54mm | - | - | RECTANGULAR | - | - | 94V-0 | - | - | 0.48 inch | 350V | 1A | - | - | 20mOhm | 1GOhm | 0.1 inch | - | - | - | CTR W/GUIDE SLOTS | 1000VAC V | 50 Cycles | - | 900 μm | - | Keying Slot | - | - | - | - | - | - | 0.114 inch | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() FWJ-18-01-T-S Samtec Inc. | 27 |
| Datasheet | - | - | Through Hole | Through Hole | Square | Plastic | Tin | 0.450 11.43mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | 600VAC 845VDC | -55°C~105°C | Bulk | 2000 | FWJ | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 18 | - | - | - | 1 | Male | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | 3.96mm | - | 0.125 3.18mm | Board to Board | All | - | 0.156 3.96mm | - | ONE | - | - | COMMERCIAL | - | - | 0.175 4.45mm | Unshrouded | - | - | - | - | - | - | 0.25 inch | - | Black | - | - | - | - | 0.750 19.05mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.18mm | 71.3mm | 6.35mm | - | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() TSW-118-26-L-D Samtec Inc. | 45 |
| Datasheet | - | - | Through Hole | Through Hole | Square | Plastic | Gold | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | - | -55°C~125°C | Bulk | 2005 | TSW | e3 | yes | Discontinued | 1 (Unlimited) | Solder | - | Header | 36 | - | - | - | 2 | Male | E.L.P. | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | - | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.126 3.20mm | Unshrouded | 2 | 2.54mm | - | Tin | RECTANGULAR | - | 0.198 inch | 94V-0 | Black | - | 0.1 inch | - | - | 0.456 11.58mm | - | - | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | 2.54mm | 45.7mm | 5.08mm | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() TSW-108-26-L-D Samtec Inc. | 26 |
| Datasheet | - | - | Through Hole | Through Hole | Square | Polyester | Gold | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | - | -55°C~125°C | Bulk | 2005 | TSW | e3 | yes | Discontinued | 1 (Unlimited) | Solder | - | Header | 16 | - | - | - | 2 | Male | E.L.P. | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.126 3.20mm | Unshrouded | 2 | 2.54mm | - | Tin | RECTANGULAR | - | 0.1 inch | 94V-0 | Black | - | - | - | - | 0.456 11.58mm | - | - | - | 0.1 inch | - | 550V | 7.6A | - | - | - | - | - | - | - | - | 20.32mm | 5.08mm | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() TSW-108-15-F-T Samtec Inc. | 49 |
| Datasheet | 3 Weeks | - | - | Through Hole | Square | Polyester | Gold | 0.520 13.21mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | - | -55°C~125°C | Bulk | 2005 | TSW | e3 | yes | Active | - | Solder | EAR99 | Header | 24 | - | - | - | 3 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 7.62mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | 2.54mm | - | Tin | - | - | - | 94V-0 | - | - | - | - | - | 0.730 18.54mm | - | - | - | - | - | 550V | 7.6A | - | - | - | - | - | - | - | - | 20.32mm | - | - | 3.00μin 0.076μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 20021521-00020T4LF Amphenol ICC (FCI) | 882 |
| Datasheet | 14 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | - | Copper Alloy | Plastic | - | 125V | - | Tube | - | Minitek127® 20021521 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 20 | 85°C | -40°C | Black | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 1.27mm | - | Straight | - | 5.1mm | 0.220 5.60mm | Board to Cable/Wire | All | 20A | 0.050 1.27mm | Black | - | - | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | 20 | - | - | - | - | - | Black | - | - | - | - | - | - | 30mOhm | - | - | - | 125V | - | - | - | - | - | - | - | Keying Slot | - | 19mm | - | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() FTSH-102-01-F-D-RA Samtec Inc. | 321 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Bulk | 2016 | FTSH | e3 | yes | Active | Not Applicable | Solder | EAR99 | Header, Cuttable | 4 | - | - | - | 2 | Male | ELP | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | - | - | - | - | 0.135 3.43mm | Board to Board or Cable | All | - | 0.050 1.27mm | Black | ONE | - | - | COMMERCIAL | 0.097 inch | 0.050 (1.27mm) | 0.090 2.29mm | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | 0.135 inch | - | - | - | - | - | - | - | - | - | - | 0.05 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH inch | 3.00μin 0.076μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() TFM-115-01-S-D-A Samtec Inc. | 62 |
| - | 3 Weeks | - | - | Through Hole | Square | Polymer | Gold | 0.131 3.33mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | 275VAC | -55°C~125°C | Tube | 2011 | Tiger Eye™ TFM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 30 | - | - | - | 2 | Male | ROHS COMPLIANT | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.9A per Contact | - | - | Straight | - | 5.72mm | 0.220 5.60mm | Board to Board or Cable | All | - | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | 0.050 (1.27mm) | 0.078 1.98mm | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | - | 94V-0 | - | - | - | - | - | - | - | - | 5000000000Ohm | 0.05 inch | - | 350V | 5A | ENDS | 600VAC V | - | - | - | - | Board Guide | - | 22.23mm | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() DF33C-4P-3.3DSA(24) Hirose Electric Co Ltd | 440 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | - | Tin | - | Brass | Polybutylene Terephthalate (PBT) | - | 500V | -35°C~85°C | Tray | - | EnerBee™ DF33C | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 4 | - | - | - | 1 | Male | - | - | Locking Ramp | - | - | - | - | - | Male Pin | - | - | 5A | - | - | - | 3.2766mm | - | 0.453 11.50mm | Board to Cable/Wire | All | - | 0.130 3.30mm | White | ONE | UL | - | COMMERCIAL | - | - | 0.118 3.00mm | Shrouded - 4 Wall | 1 | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 Cycles | - | - | - | Board Guide | - | - | - | - | 39.4μin 1.00μm | - | - | 17.6mm | UL94 V-0 | - | Unknown | RoHS Compliant | - | - | ||
![]() BDL-101-T-E Samtec Inc. | 48 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Circular | - | Tin | 0.105 2.67mm | Bronze | Polyamide (PA), Nylon | - | - | -55°C~125°C | Tube | 2013 | BDL | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 2 | - | - | - | 2 | Male | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | - | 0.070 1.78mm | Board to Board | All | - | - | Black | ONE | UL | - | COMMERCIAL | 0.1 inch | 0.100 (2.54mm) | 0.125 3.18mm | Unshrouded | 2 | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | 0.300 7.62mm | - | - | - | 0.1 inch | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() TSW-101-19-G-Q Samtec Inc. | 19 |
| Datasheet | 3 Weeks | - | - | Through Hole | Square | Polyester | Gold | 0.820 20.83mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | - | -55°C~125°C | Bulk | 2005 | TSW | e4 | yes | Active | - | Solder | - | Header | 2 | - | - | - | 2 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 7.62mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | Black | - | - | - | - | - | 0.200 (5.08mm) | 0.110 2.79mm | Unshrouded | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | 1.030 26.16mm | - | - | - | - | - | 550V | 7.6A | - | - | - | - | - | - | - | - | 2.54mm | - | - | 10.0μin 0.25μm | 3.00μin 0.076μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() TSW-101-06-G-Q Samtec Inc. | 6 |
| Datasheet | 3 Weeks | - | - | Through Hole | Square | Polyester | Gold | 0.105 2.67mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | - | -55°C~125°C | Bulk | 2005 | TSW | e4 | yes | Active | - | Solder | - | Header | 2 | - | - | - | 2 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 7.62mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | Black | - | - | - | - | - | 0.200 (5.08mm) | 0.095 2.41mm | Unshrouded | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | 0.300 7.62mm | - | - | - | - | - | 550V | 7.6A | - | - | - | - | - | - | - | - | 2.54mm | - | - | 10.0μin 0.25μm | 3.00μin 0.076μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - |