- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Overall Contact Length | Mating Contact Pitch | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MMT-116-01-L-DH Samtec Inc. | 23 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount, Right Angle | Square | - | - | Gold | 0.126 3.20mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2013 | MMT | e3 | yes | Active | - | Solder | - | Header | 32 | 2 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | 32 | - | - | - | 0.157 4.00mm | Board to Board or Cable | All | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | 0.079 (2.00mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | 0.157 inch | 94V-0 | - | - | - | - | 0.079 inch | - | - | - | - | - | - | - | 10μin | 10.0μin 0.25μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() FTM-114-02-L-DV Samtec Inc. | 15 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | Square | - | - | Gold | 0.075 1.90mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2014 | FTM | e3 | yes | Active | - | Solder | EAR99 | Header, Cuttable | 28 | 2 | Male | E.L.P., LOW PROFILE | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.8A per Contact | - | 28 | - | 1mm | - | 0.038 0.97mm | Board to Board | All | 0.039 1.00mm | Black | ONE | UL | COMMERCIAL | 0.551 inch | 0.039 (1.00mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | - | 0.05 inch | - | 0.039 inch | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() BBS-129-T-B Samtec Inc. | 23 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Circular | - | - | Tin | 0.125 3.18mm | Bronze | Polyester, Glass Filled | - | -55°C~125°C | Tube | 2009 | BBS | e3 | yes | Active | Not Applicable | Solder | EAR99 | Header | 29 | 1 | Male | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | 2.54mm | - | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 2.9 inch | - | 0.125 3.18mm | Unshrouded | 1 | - | - | Nickel | RECTANGULAR | - | - | - | - | - | - | 0.585 14.86mm | - | - | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HTST-117-04-L-D-RA Samtec Inc. | 23 |
| Datasheet | - | - | Through Hole | Through Hole, Right Angle | Square | - | - | Gold | 0.250 6.35mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2014 | Flex Stack, HTST | e3 | yes | Active | Not Applicable | Solder | EAR99 | Header | 34 | 2 | Male | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | - | - | - | - | 0.365 9.27mm | Board to Cable/Wire | All | 0.100 2.54mm | Natural | ONE | - | - | - | 0.100 (2.54mm) | 0.130 3.30mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | - | 10.0μin 0.25μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() IPT1-110-08-L-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | 0.155 3.94mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 775VAC 1095VDC | -55°C~125°C | Bulk | 2014 | Mini Mate® IPT1 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 20 | 2 | Male | MINI MATE, SHROUDED | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.3A per Contact | - | - | Straight | - | - | 0.996 25.29mm | Board to Board | All | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.094 2.40mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | 94V-0 | - | NO | - | 1.090 27.69mm | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() BBS-123-T-B Samtec Inc. | 40 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Circular | - | - | Tin | 0.125 3.18mm | Bronze | Polyester, Glass Filled | - | -55°C~125°C | Tube | 2009 | BBS | e3 | yes | Active | Not Applicable | Solder | EAR99 | Header | 23 | 1 | Male | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | 2.54mm | - | 0.335 8.51mm | Board to Board | All | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 2.3 inch | - | 0.125 3.18mm | Unshrouded | 1 | - | - | Nickel | RECTANGULAR | - | - | - | - | - | - | 0.585 14.86mm | - | - | - | - | - | - | - | - | - | - | 50.0μin 1.27μm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() LTMM-117-02-T-D-RA Samtec Inc. | 32 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | - | Tin | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Tube | 2013 | Flex Stack, LTMM | e3 | yes | Active | - | Solder | EAR99 | Header | 34 | 2 | Male | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | - | 0.237 6.03mm | Board to Board | All | 0.079 2.00mm | Black | ONE | - | COMMERCIAL | 1.437 inch | 0.079 (2.00mm) | 0.090 2.29mm | Shrouded - 4 Wall | 2 | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | 0.079 inch | - | - | POLARIZED HOUSING | Keying Slot | - | - | - | - | - | - | 0.09 inch | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() FWJ-21-01-T-S Samtec Inc. | 32 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | Plastic | - | Tin | 0.450 11.43mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | 600VAC 845VDC | -55°C~105°C | Bulk | 2000 | FWJ | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 21 | 1 | Male | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | 3.96mm | - | 0.125 3.18mm | Board to Board | All | 0.156 3.96mm | - | ONE | - | COMMERCIAL | - | - | 0.175 4.45mm | Unshrouded | - | - | - | - | - | - | 0.25 inch | - | Black | - | - | 0.750 19.05mm | - | - | - | - | - | 3.18mm | 83.2mm | 6.35mm | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MMT-109-01-L-MT Samtec Inc. | 13 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount, Right Angle; Through Hole | Square | - | - | Gold | 0.126 3.20mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2013 | MMT | e3 | yes | Active | - | Solder | - | Header | 18 | 2 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | 18 | Horizontal | - | - | 0.157 4.00mm | Board to Board or Cable | All | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | 0.711 inch | 0.079 (2.00mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | 0.157 inch | 94V-0 | - | - | - | - | 0.079 inch | - | - | - | - | - | - | - | 10μin | 10.0μin 0.25μm | - | 0.1 inch | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() FWJ-19-01-T-S Samtec Inc. | 6 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | Plastic | - | Tin | 0.450 11.43mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | 600VAC 845VDC | -55°C~105°C | Bulk | 2000 | FWJ | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 19 | 1 | Male | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | 3.96mm | - | 0.125 3.18mm | Board to Board | All | 0.156 3.96mm | - | ONE | - | COMMERCIAL | - | - | 0.175 4.45mm | Unshrouded | - | - | - | - | - | - | 0.25 inch | - | Black | - | - | 0.750 19.05mm | - | - | - | - | - | 3.18mm | 75.2mm | 6.35mm | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MMT-111-02-L-DH Samtec Inc. | 44 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount, Right Angle | Square | - | - | Gold | 0.175 4.45mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2013 | MMT | e3 | yes | Active | - | Solder | - | Header | 22 | 2 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | 22 | - | - | - | 0.157 4.00mm | Board to Board or Cable | All | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | 0.869 inch | 0.079 (2.00mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | 0.157 inch | 94V-0 | - | - | - | - | 0.079 inch | - | - | - | - | - | - | - | 10μin | 10.0μin 0.25μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() TSM-125-01-S-TM Samtec Inc. | 20 |
| Datasheet | 3 Weeks | - | - | Surface Mount, Through Hole | Square | Polymer | LOCKING | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2012 | TSM | e3 | yes | Active | - | Solder | EAR99 | Header | 75 | 3 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | 2.54mm | 7.62mm | 0.100 2.54mm | Board to Board or Cable | All | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.385 9.78mm | Unshrouded | 3 | - | - | Tin | RECTANGULAR | - | 0.298 inch | 94V-0 | - | - | - | - | 0.1 inch | 475V | 7A | - | - | - | 63.5mm | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TSM-125-01-S-MT Samtec Inc. | 42 |
| Datasheet | 3 Weeks | - | - | Surface Mount, Right Angle; Through Hole | Square | Polymer | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2012 | TSM | e3 | yes | Active | - | Solder | - | Header | 50 | 2 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | 15.09mm | 0.240 6.10mm | Board to Board or Cable | All | 0.100 2.54mm | Black | ONE | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.100 2.54mm | Unshrouded | 2 | - | - | Tin | - | - | - | - | - | - | - | - | 0.1 inch | 475V | 7A | - | - | - | 63.5mm | - | 30μin | 30.0μin 0.76μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MMT-130-02-L-MT Samtec Inc. | 5 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount, Right Angle; Through Hole | Square | - | - | Gold | 0.175 4.45mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2013 | MMT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 60 | 2 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | 60 | - | - | - | 0.157 4.00mm | Board to Board or Cable | All | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | 0.079 (2.00mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | 0.157 inch | 94V-0 | - | - | - | - | 0.079 inch | - | - | - | - | - | - | - | 10μin | 10.0μin 0.25μm | - | 0.1 inch | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() MMT-132-01-L-DH Samtec Inc. | 35 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount, Right Angle | Square | - | - | Gold | 0.126 3.20mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2013 | MMT | e3 | yes | Active | - | Solder | EAR99 | Header | 64 | 2 | Male | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | 64 | - | - | - | 0.157 4.00mm | Board to Board or Cable | All | 0.079 2.00mm | Black | ONE | UL | COMMERCIAL | - | 0.079 (2.00mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | 0.157 inch | 94V-0 | - | - | - | - | 0.079 inch | - | - | - | - | - | - | - | 10μin | 10.0μin 0.25μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() BBS-131-G-C Samtec Inc. | 20 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Circular | - | - | Gold | 0.125 3.18mm | Bronze | Polyester, Glass Filled | - | -55°C~125°C | Tube | 2009 | BBS | e4 | yes | Active | Not Applicable | Solder | - | Header | 31 | 1 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | 2.54mm | - | 0.585 14.86mm | Board to Board | All | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | - | 0.125 3.18mm | Unshrouded | 1 | - | - | Nickel | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | 0.835 21.21mm | - | - | - | - | - | - | - | - | 20μin | 20.0μin 0.51μm | 50.0μin 1.27μm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() TSW-150-16-G-T Samtec Inc. | 13 |
| Datasheet | 2 Weeks | Gold | Through Hole | - | - | - | - | - | - | Bronze | - | - | - | - | 2005 | - | e4 | yes | Active | 1 (Unlimited) | Through Hole | - | BOARD CONNECTOR | - | 3 | Male | E.L.P. | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | 150 | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() EJH-120-01-S-D-RA Samtec Inc. | 20 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | - | Gold | 0.225 5.72mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2013 | EJH | e3 | yes | Active | Not Applicable | Solder | EAR99 | Header | 40 | 2 | Male | POLARIZED | - | Latch Lock/Eject Hooks | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | - | - | - | 0.390 9.91mm | Board to Cable/Wire | All | 0.100 2.54mm | Black | ONE | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.090 2.29mm | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | 0.39 inch | - | - | - | - | - | 0.1 inch | - | - | POLARIZED HOUSING | Keying Slot | - | - | - | - | - | - | 0.09 inch | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() TMMH-127-04-G-Q Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | Gold | Through Hole | - | - | - | - | - | - | Bronze | - | - | - | Bulk | 2011 | - | e4 | yes | Active | - | Solder | - | BOARD CONNECTOR | - | 4 | Male | E.L.P., FLEXYZ | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 108 | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() IPT1-115-02-S-D Samtec Inc. | 25 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | 0.155 3.94mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 775VAC 1095VDC | -55°C~125°C | Bulk | 2010 | Mini Mate® IPT1 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 30 | 2 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.3A per Contact | - | - | Straight | - | - | 0.366 9.30mm | Board to Board | All | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.104 2.64mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | 94V-0 | - | NO | - | 0.470 11.94mm | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - |