- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Working Voltage | Rated Current (Signal) | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Hole Diameter | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FTR-128-01-S-D Samtec Inc. | 25 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | Square | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2013 | FTR | e3 | yes | Active | - | Solder | - | Header | 56 | - | 2 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.1A per Contact | - | 56 | - | - | - | 0.100 2.54mm | Board to Board | All | - | - | 0.050 1.27mm | Black | ONE | - | - | COMMERCIAL | 1.4 inch | 0.100 (2.54mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | 0.196 inch | 94V-0 | - | - | 0.1 inch | - | - | - | - | 5000000000Ohm | 0.05 inch | - | - | - | 600VAC V | - | - | - | - | - | - | - | 30μin | 30.0μin 0.76μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() FTM-140-03-F-DV Samtec Inc. | 32 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | Square | - | - | Gold | 0.065 1.65mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2013 | FTM | e3 | yes | Active | - | Solder | - | Header, Cuttable | 80 | - | 2 | Male | E.L.P., LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.8A per Contact | - | 80 | - | 1mm | - | 0.038 0.97mm | Board to Board | All | - | - | 0.039 1.00mm | Black | - | - | - | - | - | 0.039 (1.00mm) | - | Unshrouded | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() FTM-129-02-L-DV Samtec Inc. | 32 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | Square | - | - | Gold | 0.075 1.90mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2013 | FTM | e3 | yes | Active | - | Solder | EAR99 | Header, Cuttable | 58 | - | 2 | Male | E.L.P., LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.8A per Contact | - | 58 | - | 1mm | - | 0.038 0.97mm | Board to Board | All | - | - | 0.039 1.00mm | Black | ONE | UL | - | COMMERCIAL | - | 0.039 (1.00mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | - | 0.05 inch | - | - | - | - | - | 0.039 inch | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() FTM-145-02-F-DV Samtec Inc. | 35 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | Square | - | - | Gold | 0.075 1.90mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2013 | FTM | e3 | yes | Active | - | Solder | EAR99 | Header, Cuttable | 90 | - | 2 | Male | E.L.P., LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.8A per Contact | - | 90 | - | 1mm | - | 0.038 0.97mm | Board to Board | All | - | - | 0.039 1.00mm | Black | ONE | UL | - | COMMERCIAL | - | 0.039 (1.00mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | - | 0.05 inch | - | - | - | - | - | 0.039 inch | - | - | - | - | - | - | - | - | - | - | - | FLASH inch | 3.00μin 0.076μm | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() IPT1-125-05-S-D Samtec Inc. | 35 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | 0.155 3.94mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 775VAC 1095VDC | -55°C~125°C | Bulk | 2010 | Mini Mate® IPT1 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 50 | - | 2 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.3A per Contact | - | - | Straight | - | - | 0.563 14.30mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.097 2.47mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | 94V-0 | - | NO | - | - | - | 0.660 16.76mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() LTMM-115-02-L-D-SM Samtec Inc. | 49 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | LOCKING | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Tube | 2013 | Flex Stack, LTMM | e3 | yes | Active | - | Solder | - | Header | 30 | - | 2 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 30 | Vertical | - | - | 0.190 4.83mm | Board to Board | All | - | - | 0.079 2.00mm | Black | ONE | - | - | COMMERCIAL | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | 0.079 inch | - | - | POLARIZED HOUSING | - | 4.6736 mm | - | - | Keying Slot | - | - | - | 10μin | 10.0μin 0.25μm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() TSW-113-26-G-T Samtec Inc. | In Stock | - | Datasheet | 2 Weeks | Gold | Through Hole | - | - | - | - | - | - | Bronze | - | - | - | - | 2005 | - | e4 | yes | Active | 1 (Unlimited) | Solder | - | BOARD CONNECTOR | - | - | 3 | Male | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | 39 | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() BBS-112-G-C Samtec Inc. | 32 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Circular | - | - | Gold | 0.125 3.18mm | Bronze | Polyester, Glass Filled | - | -55°C~125°C | Tube | 2009 | BBS | e4 | yes | Active | Not Applicable | Solder | EAR99 | Header | 12 | - | 1 | Male | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | 2.54mm | - | 0.585 14.86mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | - | 0.125 3.18mm | Unshrouded | 1 | - | - | Nickel | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | 0.835 21.21mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20μin | 20.0μin 0.51μm | 50.0μin 1.27μm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() TSM-116-02-S-MT Samtec Inc. | 49 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount, Right Angle; Through Hole | Square | - | - | Gold | 0.320 8.13mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2012 | TSM | e3 | yes | Active | - | Solder | - | Header | 32 | - | 2 | Male | E.L.P. | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.240 6.10mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | - | - | COMMERCIAL | 1.6 inch | 0.100 (2.54mm) | 0.100 2.54mm | Unshrouded | 2 | - | - | Tin | - | - | - | - | - | - | 0.41 inch | - | - | - | - | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | 30μin | 30.0μin 0.76μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() FTR-136-01-S-S Samtec Inc. | 49 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | Square | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2011 | FTR | e3 | yes | Active | - | Solder | - | Header | 36 | - | 1 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.1A per Contact | - | 36 | - | - | - | 0.100 2.54mm | Board to Board | All | - | - | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | - | - | Unshrouded | 2 | - | - | Tin | STAGGERED | - | 0.096 inch | 94V-0 | - | - | - | - | - | - | - | - | 0.05 inch | - | - | - | - | - | - | - | - | - | - | - | 30μin | 30.0μin 0.76μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() TSW-118-26-L-D Samtec Inc. | 45 |
| Datasheet | - | - | Through Hole | Through Hole | Square | Plastic | - | Gold | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~125°C | Bulk | 2005 | TSW | e3 | yes | Discontinued | 1 (Unlimited) | Solder | - | Header | 36 | - | 2 | Male | E.L.P. | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | - | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.126 3.20mm | Unshrouded | 2 | 2.54mm | - | Tin | RECTANGULAR | - | 0.198 inch | 94V-0 | Black | - | 0.1 inch | - | - | 0.456 11.58mm | - | - | 0.1 inch | - | - | - | - | - | - | - | - | 2.54mm | 45.7mm | 5.08mm | - | 10.0μin 0.25μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() TSW-108-26-L-D Samtec Inc. | 26 |
| Datasheet | - | - | Through Hole | Through Hole | Square | Polyester | - | Gold | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~125°C | Bulk | 2005 | TSW | e3 | yes | Discontinued | 1 (Unlimited) | Solder | - | Header | 16 | - | 2 | Male | E.L.P. | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.126 3.20mm | Unshrouded | 2 | 2.54mm | - | Tin | RECTANGULAR | - | 0.1 inch | 94V-0 | Black | - | - | - | - | 0.456 11.58mm | - | - | 0.1 inch | 550V | 7.6A | - | - | - | - | - | - | - | 20.32mm | 5.08mm | 10μin | 10.0μin 0.25μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() BDL-123-T-E Samtec Inc. | 36 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Circular | - | - | Tin | 0.105 2.67mm | Bronze | Polyamide (PA), Nylon | - | -55°C~125°C | Tube | 2013 | BDL | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 46 | - | 2 | Male | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.070 1.78mm | Board to Board | All | not_compliant | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.125 3.18mm | Unshrouded | 2 | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | 0.300 7.62mm | - | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() FTR-130-03-S-S Samtec Inc. | 36 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | Square | - | - | Gold | 0.125 3.18mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2013 | FTR | e3 | yes | Active | - | Solder | - | Header | 30 | - | 1 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.1A per Contact | - | 30 | - | - | - | 0.100 2.54mm | Board to Board | All | - | - | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | - | - | Unshrouded | 2 | - | - | Tin | STAGGERED | - | 0.096 inch | 94V-0 | - | - | - | - | - | - | - | - | 0.05 inch | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 09185607323 HARTING | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | - | NOT SPECIFIED | 0.242 6.15mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | - | SEK | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 60 | Grey | 2 | - | - | 8536.69.40.40 | Latch Holder | 350V | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.366 9.30mm | Board to Cable/Wire | All | - | 1A | 0.100 2.54mm | Gray | ONE | UL | 350V | COMMERCIAL | 3.307 inch | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | 2.54mm | - | - | RECTANGULAR | - | - | 94V-0 | - | - | 0.48 inch | 350V | 1A | - | 20mOhm | 1GOhm | 0.1 inch | - | - | CTR W/GUIDE SLOTS | 1000VAC V | - | 50 Cycles | 900 μm | Keying Slot | - | - | - | - | - | - | 0.114 inch | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() TMMH-116-04-G-6 Samtec Inc. | 42 |
| Datasheet | 3 Weeks | Gold | Through Hole | - | - | - | - | - | - | Bronze | - | - | - | Bulk | 2011 | - | e4 | yes | Active | - | Through Hole | EAR99 | BOARD CONNECTOR | - | - | 6 | Male | E.L.P., FLEXYZ | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 96 | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() TSW-136-06-G-T Samtec Inc. | In Stock | - | Datasheet | 2 Weeks | Gold | Through Hole | - | - | - | - | - | - | Bronze | - | - | - | - | 2005 | - | e4 | yes | Active | 1 (Unlimited) | Through Hole | - | BOARD CONNECTOR | - | - | 3 | Male | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | 108 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() FTR-130-01-S-D Samtec Inc. | 32 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | Square | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2013 | FTR | e3 | - | Active | - | Solder | - | Header | 60 | - | 2 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.1A per Contact | - | 60 | - | - | - | 0.100 2.54mm | Board to Board | All | - | - | 0.050 1.27mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | - | - | Tin | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() TFC-145-11-F-D Samtec Inc. | 25 |
| Datasheet | 3 Weeks | Gold | Through Hole | - | - | - | - | - | - | Bronze | - | - | - | Bulk | 2013 | - | e3 | yes | Active | - | Through Hole | - | BOARD STACKING CONNECTOR | - | - | 2 | Male | SHROUDED | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 1.27mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() TSW-108-15-F-T Samtec Inc. | 49 |
| Datasheet | 3 Weeks | - | - | Through Hole | Square | Polyester | - | Gold | 0.520 13.21mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~125°C | Bulk | 2005 | TSW | e3 | yes | Active | - | Solder | EAR99 | Header | 24 | - | 3 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 7.62mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | 2.54mm | - | Tin | - | - | - | 94V-0 | - | - | - | - | - | 0.730 18.54mm | - | - | - | 550V | 7.6A | - | - | - | - | - | - | - | 20.32mm | - | - | 3.00μin 0.076μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - |