- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Mounting Styles | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Overall Contact Length | Contact Style | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Pattern | Mating Contact Row Spacing | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FWJ-18-01-T-S Samtec Inc. | 27 |
| Datasheet | - | - | Through Hole | Through Hole | Square | Plastic | - | Tin | 0.450 11.43mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | 600VAC 845VDC | -55°C~105°C | Bulk | 2000 | FWJ | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 18 | - | - | - | 1 | Male | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | 3.96mm | - | 0.125 3.18mm | Board to Board | All | - | 0.156 3.96mm | - | ONE | - | - | COMMERCIAL | - | - | 0.175 4.45mm | Unshrouded | - | - | - | - | - | - | 0.25 inch | - | - | Black | - | 0.750 19.05mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.18mm | 71.3mm | 6.35mm | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HTST-110-04-S-D-RA Samtec Inc. | 45 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | - | Gold | 0.250 6.35mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Tube | 2013 | Flex Stack, HTST | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 20 | - | - | - | 2 | Male | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | - | - | - | - | 0.365 9.27mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Natural | ONE | UL | - | COMMERCIAL | 1.3 inch | 0.100 (2.54mm) | 0.130 3.30mm | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | 0.365 inch | - | 94V-0 | - | 0.485 inch | - | - | 5000000000Ohm | 0.1 inch | - | - | - | - | CTR W/GUIDE SLOTS | 1400VAC V | - | - | - | - | Keying Slot | - | - | - | 30μin | 30.0μin 0.76μm | - | 0.13 inch | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() 90325-3012 Molex | 128 | - | Datasheet | - | Gold | Through Hole | - | - | Polyester | - | - | - | Brass | - | - | 250V | - | - | - | - | e4 | yes | - | - | Solder | - | Blade Pin | 12 | 105°C | -40°C | Black | 1 | Male | STAGGERED CONFIGURATION | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 1.27mm | 12 | Vertical | - | - | - | - | - | 1.2A | - | - | ONE | UL, CSA | - | COMMERCIAL | 0.767 inch | - | - | - | 2 | - | - | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.235 inch | - | 94V-0 | - | 0.252 inch | - | - | - | - | RECEPTACLE | - | - | - | POLARIZED HOUSING | 750VAC V | 2.54 mm | RECTANGULAR | - | Non-compliant | - | - | - | - | 30μin | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() TSM-104-02-L-SH Samtec Inc. | 439 |
| Datasheet | 3 Weeks | - | - | Surface Mount, Right Angle | Square | Polymer | LOCKING | Gold | 0.320 8.13mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Tube | 2000 | TSM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 4 | - | - | - | 1 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 4 | Right Angle | - | 13.46mm | 0.120 3.05mm | Board to Board or Cable | All | 7A | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | - | - | Unshrouded | 1 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | 475V | - | 7A | - | - | - | - | - | - | - | - | 10.16mm | - | - | 10.0μin 0.25μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MTSW-120-11-G-D-610-RA Samtec Inc. | 49 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole, Right Angle | Square | Polyester | - | Gold | 0.610 15.49mm | Phosphor Bronze | Polyester, Glass Filled | - | - | -55°C~125°C | Tube | 2013 | Flex Stack, MTSW | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Cuttable | 40 | - | - | - | 2 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | 22.09mm | 0.219 5.56mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | - | - | - | - | - | 0.100 (2.54mm) | 0.090 2.29mm | Unshrouded | - | 2.54mm | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Black | - | - | - | - | - | - | - | - | 3A | - | - | - | - | - | - | - | - | 50.8mm | - | - | 10.0μin 0.25μm | 3.00μin 0.076μm | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() HTSW-125-13-L-S Samtec Inc. | 34 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Bulk | 2005 | HTSW | e3 | - | Active | Not Applicable | Solder | EAR99 | Header | 25 | - | - | - | 1 | Male | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Natural | ONE | - | - | COMMERCIAL | 2.5 inch | - | 0.900 22.86mm | Unshrouded | 1 | 2.54mm | - | Tin | RECTANGULAR | - | 0.098 inch | - | 94V-0 | - | - | 1.230 31.24mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() HTSW-124-07-T-D Samtec Inc. | 7 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Tin | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~105°C | Bulk | 2005 | HTSW | e3 | yes | Active | Not Applicable | Solder | - | Header | 48 | - | - | - | 2 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Natural | ONE | - | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.100 2.54mm | Unshrouded | 2 | 2.54mm | - | - | RECTANGULAR | - | 0.198 inch | - | - | - | 0.1 inch | 0.430 10.92mm | - | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() HTSW-108-08-G-Q-RA Samtec Inc. | 7 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Bulk | 2005 | HTSW | e4 | yes | Active | Not Applicable | Solder | - | Header | 24 | - | - | - | 3 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | - | - | - | 0.320 8.13mm | Board to Board or Cable | 16 | - | 0.100 2.54mm | Natural | ONE | - | - | COMMERCIAL | 0.8 inch | 0.100 (2.54mm) | 0.090 2.29mm | Unshrouded | 2 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | 0.1 inch | - | - | - | - | - | - | 5.08 mm | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 3.00μin 0.076μm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() HTSW-112-18-T-D Samtec Inc. | 46 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Tin | 0.720 18.29mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~105°C | Bulk | 2005 | HTSW | e3 | yes | Active | Not Applicable | Solder | EAR99 | Header | 24 | - | - | - | 2 | Male | E.L.P. | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Natural | ONE | - | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | 2 | 2.54mm | - | - | RECTANGULAR | - | 0.198 inch | - | - | - | 0.1 inch | 0.930 23.62mm | - | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() MTSW-128-22-S-S-315-RA Samtec Inc. | 28 |
| Datasheet | 2 Weeks | - | - | BOARD | - | - | - | - | - | - | - | RIGHT ANGLE | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | 1 | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 28 | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | MALE | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HTSW-116-06-G-T Samtec Inc. | 30 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | 0.105 2.67mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Bulk | 2005 | HTSW | e4 | yes | Active | Not Applicable | Solder | - | Header | 48 | - | - | - | 3 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Natural | ONE | - | - | COMMERCIAL | 1.6 inch | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | 3 | 2.54mm | - | - | RECTANGULAR | - | 0.298 inch | - | - | - | 0.1 inch | 0.300 7.62mm | - | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 3.00μin 0.076μm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() HTSW-122-07-G-T Samtec Inc. | 30 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Bulk | 2005 | HTSW | e4 | - | Active | Not Applicable | Solder | EAR99 | Header | 66 | - | - | - | 3 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Natural | ONE | - | - | COMMERCIAL | 2.2 inch | 0.100 (2.54mm) | 0.100 2.54mm | Unshrouded | 3 | 2.54mm | - | - | RECTANGULAR | - | 0.298 inch | - | 94V-0 | - | 0.1 inch | 0.430 10.92mm | - | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 3.00μin 0.076μm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() TMM-130-01-L-D-SM Samtec Inc. | 22 |
| Datasheet | 3 Weeks | Gold | - | BOARD | - | Polymer | - | - | - | Bronze | - | - | - | - | - | 2008 | - | e3 | yes | Active | Not Applicable | Solder | EAR99 | BOARD CONNECTOR | - | 125°C | -55°C | - | 2 | Male | ELP; LOW PROFILE | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2mm | - | Straight | - | 3.94mm | - | - | - | - | - | - | ONE | UL, CSA | 250V | COMMERCIAL | - | - | - | - | 2 | - | 60 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.155 inch | - | 94V-0 | Black | - | - | SQ PIN-SKT | - | - | - | 500V | - | 3.9A | - | - | - | RECTANGULAR | 0.079 inch | - | - | - | 60mm | - | 10μin | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HTSW-140-06-G-D Samtec Inc. | 25 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | 0.105 2.67mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Bulk | 2005 | HTSW | e4 | yes | Active | Not Applicable | Solder | EAR99 | Header | 80 | - | - | - | 2 | Male | E.L.P. | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Natural | ONE | - | - | COMMERCIAL | 4 inch | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | 2 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.198 inch | - | - | - | 0.1 inch | 0.300 7.62mm | - | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 3.00μin 0.076μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() HTSW-124-14-G-S-LL Samtec Inc. | 34 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | 0.320 8.13mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Bulk | 2005 | HTSW | e4 | yes | Active | Not Applicable | Kinked Pin, Solder | - | Header | 24 | - | - | - | 1 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Natural | ONE | - | - | COMMERCIAL | 2.4 inch | - | 0.110 2.79mm | Unshrouded | 1 | 2.54mm | - | - | RECTANGULAR | - | 0.098 inch | - | - | - | - | 0.530 13.46mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 3.00μin 0.076μm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() HTSW-113-10-G-D Samtec Inc. | 34 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Bulk | 2005 | HTSW | e4 | yes | Active | Not Applicable | Solder | - | Header | 26 | - | - | - | 2 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Natural | ONE | - | - | COMMERCIAL | 1.3 inch | 0.100 (2.54mm) | 0.500 12.70mm | Unshrouded | 2 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.198 inch | - | 94V-0 | - | 0.1 inch | 0.830 21.08mm | - | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 3.00μin 0.076μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() HTSW-113-17-G-D Samtec Inc. | 334 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | 0.620 15.75mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Bulk | 2005 | HTSW | e4 | yes | Active | Not Applicable | Solder | - | Header | 26 | - | - | - | 2 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Natural | ONE | - | - | COMMERCIAL | 1.3 inch | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | 2 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.198 inch | - | - | - | 0.1 inch | 0.830 21.08mm | - | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 3.00μin 0.076μm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() HTSW-112-19-L-S-LL Samtec Inc. | 20 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | 0.820 20.83mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Bulk | 2005 | HTSW | e3 | yes | Active | Not Applicable | Kinked Pin, Solder | - | Header | 12 | - | - | - | 1 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Natural | ONE | - | - | COMMERCIAL | - | - | 0.110 2.79mm | Unshrouded | 1 | 2.54mm | - | Tin | RECTANGULAR | - | 0.098 inch | - | 94V-0 | - | - | 1.030 26.16mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() HTSW-113-24-T-D Samtec Inc. | 36 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Tin | 0.265 6.73mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~105°C | Bulk | 2005 | HTSW | e3 | yes | Active | Not Applicable | Solder | - | Header | 26 | - | - | - | 2 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Natural | ONE | - | - | COMMERCIAL | 1.3 inch | 0.100 (2.54mm) | 0.115 2.92mm | Unshrouded | 2 | 2.54mm | - | - | RECTANGULAR | - | 0.198 inch | - | - | - | 0.1 inch | 0.480 12.19mm | - | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() TSW-110-13-G-D Samtec Inc. | 180 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | - | -55°C~125°C | Bulk | 2005 | TSW | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 20 | - | - | - | 2 | Male | E.L.P. | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.900 22.86mm | Unshrouded | 2 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.1 inch | - | 94V-0 | - | 0.1 inch | 1.230 31.24mm | - | - | 0.1 inch | - | - | - | - | - | - | 5.08 mm | - | - | - | - | - | - | - | 10μin | 10.0μin 0.25μm | 3.00μin 0.076μm | 0.9 inch | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - |