- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Housing Color | Lead Length | Body Depth | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Mating Post Length | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HTSW-114-06-L-S Samtec Inc. | 37 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | 0.105 2.67mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2005 | HTSW | e3 | yes | Active | Not Applicable | Solder | - | Header | 14 | - | - | - | 1 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Natural | ONE | - | COMMERCIAL | - | - | 0.095 2.41mm | Unshrouded | 1 | 2.54mm | Tin | RECTANGULAR | - | 0.098 inch | - | - | - | - | 0.300 7.62mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() TSW-110-13-G-D Samtec Inc. | 180 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~125°C | Bulk | 2005 | TSW | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 20 | - | - | - | 2 | Male | E.L.P. | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.900 22.86mm | Unshrouded | 2 | 2.54mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.1 inch | 94V-0 | - | - | 0.1 inch | 1.230 31.24mm | - | - | 0.1 inch | - | - | - | 5.08 mm | - | - | - | - | - | - | - | - | 10μin | 10.0μin 0.25μm | 3.00μin 0.076μm | 0.9 inch | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() BDL-119-G-F Samtec Inc. | 30 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Circular | - | - | Gold | 0.122 3.10mm | Bronze | Polyamide (PA), Nylon | - | -55°C~125°C | Tube | 2013 | BDL | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 38 | - | - | - | 2 | Male | LOW PROFILE | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | 0.085 2.15mm | Board to Board | All | not_compliant | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 1.9 inch | 0.100 (2.54mm) | 0.125 3.18mm | Unshrouded | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | 0.332 8.43mm | - | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() BDL-114-G-F Samtec Inc. | 48 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Circular | - | - | Gold | 0.122 3.10mm | Bronze | Polyamide (PA), Nylon | - | -55°C~125°C | Tube | 2013 | BDL | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 28 | - | - | - | 2 | Male | LOW PROFILE | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | 0.085 2.15mm | Board to Board | All | not_compliant | - | 0.100 2.54mm | Black | ONE | UL | COMMERCIAL | 1.4 inch | 0.100 (2.54mm) | 0.125 3.18mm | Unshrouded | 2 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | 0.332 8.43mm | - | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HTSW-120-24-T-D Samtec Inc. | 7 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Tin | 0.265 6.73mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2005 | HTSW | e3 | yes | Active | Not Applicable | Solder | - | Header | 40 | - | - | - | 2 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Natural | ONE | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.115 2.92mm | Unshrouded | 2 | 2.54mm | - | RECTANGULAR | - | 0.198 inch | - | - | - | 0.1 inch | 0.480 12.19mm | - | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() HTSW-115-26-G-S Samtec Inc. | 7 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2005 | HTSW | e4 | yes | Active | Not Applicable | Solder | - | Header | 15 | - | - | - | 1 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Natural | ONE | - | COMMERCIAL | - | - | 0.126 3.20mm | Unshrouded | 1 | 2.54mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | 94V-0 | - | - | - | 0.456 11.58mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 3.00μin 0.076μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() HTSW-125-15-L-D Samtec Inc. | 40 |
| Datasheet | 3 Weeks | - | - | Through Hole | Square | Polymer | - | Gold | 0.520 13.21mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2005 | HTSW | e3 | yes | Active | Not Applicable | Solder | - | Header | 50 | - | - | - | 2 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | Straight | 5.02mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Natural | ONE | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | 2 | 2.54mm | Tin | RECTANGULAR | - | 0.198 inch | - | - | - | - | 0.730 18.54mm | - | - | 0.1 inch | 550V | 7.6A | - | - | - | - | - | - | - | - | 63.5mm | - | - | 10.0μin 0.25μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() FTSH-126-03-F-DV Samtec Inc. | 22 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | LOCKING | Gold | 0.065 1.65mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | - | FTSH | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 52 | - | - | - | 2 | Male | E.L.P. | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | 52 | - | - | 0.099 2.51mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | 1.3 inch | 0.050 (1.27mm) | - | Unshrouded | 2 | - | Tin | RECTANGULAR | - | 0.135 inch | 94V-0 | - | - | 0.115 inch | - | - | - | 0.05 inch | - | - | - | 4.064 mm | - | - | - | - | - | - | - | - | 3μin | 3.00μin 0.076μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() HTST-112-01-G-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | 0.250 6.35mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2014 | Flex Stack, HTST | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 24 | - | - | - | 2 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | - | - | 0.350 8.89mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Natural | ONE | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | Shrouded - 4 Wall | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | - | 0.480 12.19mm | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | - | 10.0μin 0.25μm | 3.00μin 0.076μm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() HTST-117-01-G-D Samtec Inc. | 34 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | 0.250 6.35mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2014 | Flex Stack, HTST | e4 | yes | Active | Not Applicable | Solder | - | Header | 34 | - | - | - | 2 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | - | - | 0.350 8.89mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Natural | ONE | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | Shrouded - 4 Wall | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | - | 0.480 12.19mm | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | - | 10.0μin 0.25μm | 3.00μin 0.076μm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() HTSW-116-22-T-S-RA Samtec Inc. | 37 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | - | Tin | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2005 | HTSW | e3 | yes | Active | Not Applicable | Solder | EAR99 | Header | 16 | - | - | - | 1 | Male | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | - | 0.122 3.10mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Natural | ONE | - | COMMERCIAL | - | - | 0.190 4.83mm | Unshrouded | 1 | 2.54mm | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() TSW-120-26-G-S Samtec Inc. | 36 |
| Datasheet | 1 Weeks | - | Through Hole | Through Hole | Square | Plastic | - | Gold | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~125°C | Bulk | 2005 | TSW | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 20 | - | - | - | 1 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | - | - | - | - | - | 0.126 3.20mm | Unshrouded | - | 2.54mm | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | Black | - | - | 0.456 11.58mm | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | 50.8mm | 2.54mm | - | 10.0μin 0.25μm | 3.00μin 0.076μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DF51A-4P-2DSA(01) Hirose Electric Co Ltd | 28 |
| Datasheet | 10 Weeks | - | - | Through Hole | Square | - | - | Gold | - | Brass | Polybutylene Terephthalate (PBT), Glass Filled | 250V | -55°C~105°C | Bulk | - | SignalBee™ DF51 | - | - | Active | Not Applicable | Solder | - | Header | 4 | - | - | General Purpose, Industrial, Medical | 1 | - | - | - | Detent Lock | - | - | - | - | Male Pin | - | - | Varies by WireGAuge | - | - | - | 0.331 8.40mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.118 3.00mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 10075024-G01-24ULF Amphenol ICC (FCI) | 71280 |
| Datasheet | 8 Weeks | GXT, Gold | Through Hole | Through Hole | Square | - | - | Gold | 0.157 4.00mm | Copper Alloy | Thermoplastic | 200V AC/DC | - | Tube | - | Minitek® 2.00mm | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 48 | 125°C | -55°C | - | 2 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2A AC/DC | - | Straight | 4mm | 0.059 1.50mm | Board to Board or Cable | All | - | 2A | 0.079 2.00mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.079 (2.00mm) | 0.079 2.00mm | Unshrouded | 2 | - | Tin | RECTANGULAR | - | 0.157 inch | 94V-0 | - | 2mm | - | 0.295 7.49mm | 25mOhm | 1GOhm | 0.079 inch | 650V | - | POLARIZED HOUSING | - | 100 Cycles | 1.7514 N | .1946 N | 4mm | - | - | 48mm | - | 30μin | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | - | ||
![]() TFM-110-01-L-D-A Samtec Inc. | 768 |
| - | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | 0.131 3.33mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 275VAC | -55°C~125°C | Tube | 2011 | Tiger Eye™ TFM | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 20 | - | - | - | 2 | Male | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.9A per Contact | - | - | - | 0.220 5.60mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL, CSA | COMMERCIAL | - | 0.050 (1.27mm) | 0.078 1.98mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | - | - | 94V-0 | - | - | - | - | - | - | 0.05 inch | - | - | POLARIZED HOUSING | - | - | - | - | - | Board Guide | - | - | - | 10μin | 15.0μin 0.38μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() MTSW-103-22-L-D-298 Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Through Hole | Square | - | - | Gold | 0.298 7.57mm | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~125°C | Bulk | - | Flex Stack, MTSW | - | - | Active | - | Solder | EAR99 | Header, Cuttable | 6 | - | - | - | 2 | - | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.232 5.90mm | Unshrouded | - | 2.54mm | Tin | - | NO | - | - | - | - | - | 0.630 16.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1040991017 Molex | 40583 | - | Datasheet | 9 Weeks | - | - | Surface Mount | - | - | - | Tin | 0.020 0.51mm | Copper Alloy | Thermoplastic, Halogen Free | - | - | Tape & Reel (TR) | 2013 | IllumiMate 104099 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 10 | - | - | General Purpose, Medical | 1 | - | - | - | Latch Holder | - | - | - | - | Non-Gendered | - | - | - | - | - | - | 0.181 4.60mm | Board to Cable/Wire | All | - | - | 0.049 1.25mm | Natural | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place, Solder Retention | - | - | - | - | 118.1μin 3.00μm | 118.1μin 3.00μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() MTSW-109-24-F-D-264 Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Through Hole | Square | - | - | Gold | 0.264 6.70mm | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~125°C | Bulk | - | Flex Stack, MTSW | - | - | Active | - | Solder | EAR99 | Header, Cuttable | 18 | - | - | - | 2 | - | - | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.116 2.95mm | Unshrouded | - | 2.54mm | Tin | - | NO | - | - | - | - | - | 0.480 12.19mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() MTMM-120-10-T-D-012 Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Through Hole | Square | - | - | Tin | 0.012 0.30mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | - | MTMM | - | - | Active | - | Solder | EAR99 | Header, Cuttable | 40 | - | - | - | 2 | - | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | 40 | - | - | 0.059 1.50mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | Unshrouded | - | - | - | - | - | - | 94V-0 | - | - | - | 0.555 14.10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() MMT-108-01-L-DH-A-K-TR Samtec Inc. | 7 |
| Datasheet | 3 Weeks | - | - | Surface Mount, Right Angle | Square | - | - | Gold | 0.126 3.20mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | - | MMT | - | - | Active | - | Solder | - | Header | 16 | - | - | - | 2 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | 16 | - | - | 0.157 4.00mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | - | Unshrouded | - | - | Tin | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place | - | - | - | - | 10.0μin 0.25μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - |