- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Approval Agency | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Operating Supply Voltage | Working Voltage | Rated Current (Signal) | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Number of Poles | Insertion Force-Max | Mating Post Length | Hole Diameter | Test Voltage | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68000-118HLF Amphenol ICC (FCI) | 95 |
| - | 8 Weeks | GXT, Gold | Through Hole | Through Hole | - | Square | Thermoplastic | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | 1.5kV | - | Bulk | - | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 18 | 125°C | -65°C | Black | - | 1 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 2.41mm | 0.100 2.54mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | - | - | - | 0.095 2.41mm | Unshrouded | - | 2.54mm | 18 | - | - | - | - | Male | - | Black | 2.41mm | - | - | - | 0.425 10.80mm | - | 5GOhm | - | - | 1.5kV | - | - | - | - | - | - | 5.84mm | - | - | - | - | 45.72mm | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | 839 | - | Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount | - | Square | Liquid Crystal Polymer | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 125V | -65°C~125°C | Tape & Reel (TR) | 2013 | 452 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 16 | 105°C | -55°C | - | - | 2 | - | - | - | Latch Lock/Eject Hooks, Short | - | - | - | - | - | Male Pin | - | - | 1A | 1.27mm | - | - | - | - | 0.222 5.65mm | Board to Cable/Wire | All | - | 1A | 0.050 1.27mm | - | - | - | - | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | 16 | Tin | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Pick and Place | - | - | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | 5.84mm 6.60mm 7.21mm 8.13mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() TSW-106-23-L-S Samtec Inc. | 1747 |
| - | - | - | - | Through Hole | - | Square | Polyester | - | Gold | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~125°C | Bulk | 2005 | TSW | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 6 | - | - | - | - | 1 | Male | E.L.P. | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Vertical | - | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | - | - | 0.115 2.92mm | Unshrouded | 1 | 2.54mm | - | Tin | RECTANGULAR | - | - | - | - | Black | - | - | - | - | 0.445 11.30mm | - | - | - | - | 550V | 7.6A | - | - | - | - | - | - | - | - | - | - | 15.24mm | 2.54mm | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() DF13-10P-1.25DSA(20) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | Square | Polyamide | - | Tin | - | Brass | Polyamide (PA), Nylon | - | -35°C~85°C | Tube | - | DF13 | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Header | 10 | - | - | - | - | 1 | - | LOW PROFILE | 8536.69.40.40 | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | - | 0.169 4.30mm | Board to Cable/Wire | All | - | 1A | 0.049 1.25mm | Beige | ONE | UL | 150V | COMMERCIAL | - | - | - | 0.091 2.30mm | Shrouded - 4 Wall | 1 | - | - | - | RECTANGULAR | - | - | - | 94V-0 | - | - | - | - | - | - | 30mOhm | 500000000Ohm | 0.049 inch | - | - | - | - | - | 50 Cycles | - | 3.0024 N | - | - | - | - | 4.3mm | 14.15mm | - | - | 39.4μin 1.00μm | - | - | 5.3mm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() MMT-106-02-L-DH-A-K-TR Samtec Inc. | 642 |
| Datasheet | 3 Weeks | - | - | Surface Mount, Right Angle | - | Square | Polymer | - | Gold | 0.175 4.45mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | - | MMT | e3 | - | Active | - | Solder | EAR99 | Header | 12 | - | - | - | - | 2 | Male | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | 12 | Right Angle | - | 12.67mm | 0.157 4.00mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | - | - | - | - | - | - | 0.079 (2.00mm) | - | Unshrouded | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place | - | 12mm | - | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0901362330 Molex | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Square | Polyester | - | Gold | 0.266 6.75mm | Brass | Polyester, Glass Filled | - | - | Tray | - | C-Grid III 90136 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 30 | 125°C | -55°C | - | Automotive, General Purpose | 1 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | Right Angle | - | 10.9mm | 0.284 7.21mm | Board to Cable/Wire | All | - | 3A | 0.100 2.54mm | - | - | - | - | - | - | - | - | 0.114 2.90mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | Black | - | - | - | - | - | 20mOhm | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | 79.55mm | - | - | 30.0μin 0.76μm | 118.1μin 3.00μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 0879111411 Molex | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Square | Polymer | - | Gold | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Tube | - | C-Grid 87911 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 14 | 105°C | -55°C | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Right Angle | - | 13.84mm | 0.196 4.98mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | - | - | - | - | - | - | - | 0.100 (2.54mm) | 0.125 3.18mm | Unshrouded | - | - | - | Tin | - | - | - | - | 94V-0 | Black | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | 17.78mm | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0444721455 Molex | 26 | - | Datasheet | - | - | - | Through Hole | - | Square | - | - | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6 | - | - | Tray | - | Mini-Fit HCS 44472 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 14 | - | - | - | Automotive, General Purpose, Industrial, Medical, Telecommunications | 2 | - | - | - | Locking Ramp | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.504 12.80mm | Board to Cable/Wire | All | - | - | 0.165 4.20mm | Natural | - | - | - | - | - | - | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0901210151 Molex | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Square | Polyester | - | Tin | 0.266 6.75mm | Brass | Polyester, Glass Filled | - | - | Tray | - | C-Grid III 90121 | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 31 | 125°C | -55°C | - | Automotive, General Purpose | 1 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | - | - | Right Angle | - | 11mm | 0.142 3.60mm | Board to Board or Cable | All | unknown | 3A | 0.100 2.54mm | - | - | - | - | - | - | - | - | 0.114 2.90mm | Unshrouded | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | 20mOhm | - | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | 78.74mm | - | - | 118.1μin 3.00μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() BM08B-XASS-TF(LF)(SN) JST Sales America Inc. | 1166 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | - | Circular | - | - | Tin | - | Copper Alloy | Polyamide (PA), Nylon | 250V | -25°C~85°C | Tape & Reel (TR) | 2008 | XA | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 8 | - | - | - | - | 1 | - | TOP ENTRY, SHROUDED | - | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | 8 | - | 2.5mm | - | 0.370 9.40mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Natural | - | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | - | - | 11.9mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() FTSH-105-01-F-D-RA-K Samtec Inc. | 275 | - | Datasheet | 1 Weeks | - | - | Through Hole, Right Angle | - | Square | Polymer | LOCKING | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2016 | FTSH | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 10 | - | - | - | - | 2 | Male | KEY SHROUD | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | - | Right Angle | - | 8.1mm | 0.135 3.43mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | - | - | COMMERCIAL | - | - | 0.050 (1.27mm) | 0.090 2.29mm | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | 0.135 inch | - | - | - | - | - | - | - | - | - | - | 0.05 inch | - | - | 1.75A | - | - | - | - | - | - | - | - | Keying Shroud | - | 6.35mm | - | 3μin | 3.00μin 0.076μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 0022284142 Molex | 291 | - | Datasheet | 11 Weeks | - | - | Through Hole | - | Square | - | - | Tin | 0.295 7.49mm | NOT SPECIFIED | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42375 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | 14 | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | - | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | 2.54mm | - | 0.090 2.29mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | - | - | 0.120 3.05mm | Unshrouded | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | 0.505 12.83mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09185647904 HARTING | 182 | - | Datasheet | 4 Weeks | Gold | Through Hole | Through Hole | - | Square | - | - | NOT SPECIFIED | 0.228 5.80mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | - | SEK | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | - | - | - | Grey | - | 2 | Male | STANDARDS: DIN EN 60603-13; IEC 60603-13, POLARIZED | 8536.69.40.40 | Latch Lock/Eject Hooks, Long | 350V | NO | YES | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | 8.5mm | 0.681 17.30mm | Board to Cable/Wire | All | - | 1A | 0.100 2.54mm | Gray | ONE | UL | 350V | COMMERCIAL | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | 2.54mm | - | Tin | RECTANGULAR | - | 0.331 inch | - | 94V-0 | - | - | - | 350V | 1A | 0.650 16.51mm | 20mOhm | 1GOhm | 0.1 inch | - | - | - | CTR W/GUIDE SLOTS | 1000VAC V | 50 Cycles | 64 | - | - | 900 μm | - | Keying Slot, Mounting Flange | - | 100.88mm | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09185106924 HARTING | 91 | - | - | 7 Weeks | Gold | Through Hole | Through Hole | - | Square | Polybutylene | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Tray | - | SEK | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | - | - | Grey | - | 2 | Male | STANDARDS: DIN EN 60603-13; IEC 60603-13 | 8536.69.40.40 | Push-Pull | - | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 8.5mm | 0.681 17.30mm | Board to Cable/Wire | All | - | 2A | 0.100 2.54mm | Gray | ONE | UL | - | COMMERCIAL | - | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | 0.335 inch | - | 94V-0 | - | - | - | - | 2A | 0.650 16.51mm | 20mOhm | - | 0.1 inch | - | - | 1A | POLARIZED HOUSING | - | - | - | - | - | - | 1kV | Keying Slot, Mounting Flange | - | 32.3mm | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 77313-401-06LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | Square | Thermoplastic | - | Tin | 0.230 5.84mm | Phosphor Bronze | Thermoplastic | 1.5kV | - | Bulk | 2017 | BERGSTIK® | - | - | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 6 | 125°C | -65°C | Black | - | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 4.83mm | 0.100 2.54mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.100 (2.54mm) | 0.095 2.41mm | Unshrouded | - | - | 6 | Tin | - | - | - | Male | - | Black | 2.41mm | - | - | - | 0.425 10.80mm | - | 5GOhm | - | - | 1.5kV | - | - | - | - | - | - | 5.84mm | - | - | - | - | 7.62mm | - | - | 78.7μin 2.00μm | 78.7μin 2.00μm | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 185 |
| Datasheet | 6 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Polyester | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 1kV | -55°C~105°C | Bulk | 2009 | 3000 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 34 | 105°C | -55°C | Beige | - | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 1.75A | 2.54mm | - | Right Angle | - | 17.3mm | 0.340 8.64mm | Board to Board or Cable | All | - | 1A | 0.100 2.54mm | Black | - | - | - | - | UL | - | 0.100 (2.54mm) | 0.112 2.84mm | Shrouded - 4 Wall | - | 2.54mm | 34 | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | 1GOhm | - | - | - | 2A | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | 62.61mm | - | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 61202621621 Würth Elektronik | 1652 | - | Datasheet | 15 Weeks | Gold | Through Hole | Through Hole | 26 | Square | PBT | - | Gold | - | Copper Alloy | Polybutylene Terephthalate (PBT) | 250V | -40°C~125°C | Tray | - | WR-BHD | - | - | Active | 1 (Unlimited) | Solder | - | Header | 26 | 125°C | -40°C | Black | - | 2 | Male | - | - | Push-Pull | 250V | - | - | - | - | Male Pin | - | - | 3A | 2.54mm | - | Vertical | - | - | 0.358 9.10mm | Board to Cable/Wire | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.100 (2.54mm) | 0.118 3.00mm | Shrouded - 4 Wall | - | 2.54mm | 26 | - | - | - | - | Male | - | - | - | 250V | - | - | - | 20mOhm | 1GOhm | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | 8.85mm | 9.1mm | 40.68mm | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0705750024 Molex | In Stock | - | Datasheet | 11 Weeks | Tin | Through Hole | Through Hole, Right Angle | - | Square | Thermoplastic | - | Tin | 0.240 6.10mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | SL 70575 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 25 | 105°C | -40°C | Black | Automotive, General Purpose, Industrial, Medical | 1 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | - | 13.59mm | 0.338 8.59mm | Board to Cable/Wire | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | - | - | - | 0.130 3.30mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | Black | - | - | - | - | - | 30mOhm | - | - | 24 | - | - | - | - | - | - | - | - | - | - | Board Guide | - | 65.53mm | - | - | 150.0μin 3.81μm | 150.0μin 3.81μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() FTSH-116-01-L-D-RA Samtec Inc. | 62 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 1998 | FTSH | e3 | yes | Active | Not Applicable | Solder | EAR99 | Header, Cuttable | 32 | - | - | - | - | 2 | Male | ELP | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | - | Right Angle | - | - | 0.135 3.43mm | Board to Board or Cable | All | - | 1.75A | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | 0.8 inch | 0.050 (1.27mm) | 0.090 2.29mm | Unshrouded | 2 | 1.27mm | - | Tin | RECTANGULAR | - | 0.135 inch | - | - | - | - | - | - | - | - | - | 5000000000Ohm | 0.05 inch | - | - | - | - | 1000VAC V | - | - | - | - | - | - | - | - | - | - | 10μin | 10.0μin 0.25μm | - | 0.09 inch | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() DF14-8P-1.25H(26) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Copper, Tin | Surface Mount | Surface Mount, Right Angle | - | Square | Polyamide | - | Tin-Copper | 0.086 2.20mm | Brass | Polyamide (PA), Nylon | - | -35°C~85°C | Tape & Reel (TR) | - | DF14 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 8 | - | - | - | - | 1 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 8 | Right Angle | - | - | 0.098 2.50mm | Board to Cable/Wire | All | - | 1A | 0.049 1.25mm | Beige | - | - | 150V | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Solder Retention | 2.5mm | 14.95mm | - | - | 39.4μin 1.00μm | - | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - |