- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Shell Material | Housing Material | Weight | Mounting Option 1 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Halogen Free | Insulation | Mating Post Length | Glow Wire Compliant | Features | Diameter | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DF1BZ-12DP-2.5DS Hirose Electric Co Ltd | 2170 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | Polyamide | - | - | Tin | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | 150V | -35°C~85°C | Bulk | - | DF1B | e3/e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 12 | - | - | - | - | 2 | Male | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | 12.5mm | 0.339 8.61mm | Board to Cable/Wire | All | unknown | - | 0.098 2.50mm | - | ONE | UL | - | COMMERCIAL | 0.098 (2.50mm) | 0.130 3.30mm | Shrouded - 4 Wall | 2 | 2.5mm | - | - | RECTANGULAR | - | - | - | 94V-0 | White | - | - | - | 3A | - | - | 30mOhm | 1000000000Ohm | 0.098 inch | - | 250V | 3A | POLARIZED HOUSING | 650VAC V | - | 30 Cycles | - | - | - | - | - | - | - | Keying Slot | - | - | 17.5mm | - | - | 39.4μin 1.00μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() HIF3FC-40PA-2.54DSA(71) Hirose Electric Co Ltd | 760 | - | Datasheet | 10 Weeks | - | - | Through Hole | Square | - | PBT | - | LOCKING | Gold | 0.236 6.00mm | Brass | Polybutylene Terephthalate (PBT) | 200V | -55°C~85°C | Tray | - | HIF3FC | e3 | no | Active | 1 (Unlimited) | Solder | EAR99 | Header | 40 | - | - | - | - | 2 | - | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | - | 0.350 8.89mm | Board to Board or Cable | All | unknown | 1A | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | 0.100 (2.54mm) | 0.110 2.79mm | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | 0.335 inch | Male | 94V-0 | - | - | - | 0.35 inch | 1A | - | - | 15mOhm | 1GOhm | 0.1 inch | - | - | - | POLARIZED HOUSING | 650VAC V | - | 500 Cycles | - | - | - | - | Insulated | - | - | Keying Slot | - | - | - | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | 0.11 inch | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() B10B-PASK-1(LF)(SN) JST Sales America Inc. | 13254 | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | Square | - | - | - | - | Tin | 0.126 3.20mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | 250V | -25°C~85°C | Bulk | 2005 | PA | e2 | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header | 10 | - | - | - | - | 1 | - | SHROUDED, TOP ENTRY | 8536.69.40.40 | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | 2mm | - | 0.303 7.70mm | Board to Cable/Wire | All | - | 3A | 0.079 2.00mm | Natural | - | - | - | - | - | 0.118 3.00mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | 94V-0 | White | - | - | - | - | 0.319 8.10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | - | - | - | - | 9.9mm 14.7mm 14.9mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() EHT-117-01-S-D Samtec Inc. | 2 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | Square | - | Polymer | - | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2000 | EHT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 34 | - | - | - | - | 2 | Male | LATCHED | - | Latch Lock/Eject Hooks | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 7.62mm | 0.370 9.40mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | 0.079 (2.00mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | 0.3 inch | - | 94V-0 | Black | - | - | - | - | - | - | - | - | 0.079 inch | - | - | 3A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | 12.19mm | 47.79mm | - | 30μin | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() BM12B-SRSS-TB(LF)(SN) JST Sales America Inc. | 595 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Square | - | Nylon | - | - | Tin | - | Copper Alloy | Polyamide (PA), Nylon | 50V | -25°C~85°C | Tape & Reel (TR) | 2010 | SR | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 12 | - | - | - | - | 1 | - | TOP ENTRY | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 12 | Straight | - | - | 0.167 4.25mm | Board to Cable/Wire | All | unknown | 1A | 0.039 1.00mm | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | 94V-0 | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | - | - | - | 4.9mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 44472-0654 Molex | In Stock | - | Datasheet | - | Tin | Through Hole | - | - | - | Nylon | - | - | - | - | COPPER ALLOY | - | - | - | Bulk | - | - | e3 | yes | - | - | Solder | EAR99 | Male Pin | 6 | 105°C | -40°C | Natural | - | 2 | Male | MINI-FIT HCS | - | Ramp | 600V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 4.2mm | 6 | Vertical | - | - | - | - | - | - | 11A | - | - | ONE | UL, CSA | - | COMMERCIAL | 4.191 mm | - | - | 2 | 4.2mm | - | - | RECTANGULAR | - | - | - | - | - | - | NO | 0.5 inch | - | - | SQ PIN-SKT | 10mOhm | 1GOhm | - | RECEPTACLE | - | - | POLARIZED HOUSING | 1500VDC V | 5.5118 mm | 30 Cycles | - | RECTANGULAR | - | - | - | - | Non-compliant | - | 4.2mm | - | 13.8mm | 9.6mm | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0878312421 Molex | 1202 | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | Square | - | Nylon | - | - | Gold | 0.141 3.60mm | Phosphor Bronze | Polyamide (PA), Nylon, Glass Filled | - | - | Tube | - | Milli-Grid 87831 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | - | 105°C | -55°C | - | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | - | 6.3mm | 0.252 6.40mm | Board to Board or Cable | All | - | 2A | 0.079 2.00mm | - | - | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | Shrouded - 4 Wall | - | - | 24 | Tin | - | - | - | - | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | 26.65mm | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() DF13-13P-1.25DSA Hirose Electric Co Ltd | 100 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | - | Polyamide | - | - | Tin | - | Brass | Polyamide (PA), Nylon | 150V | -35°C~85°C | Bulk | - | DF13 | e3/e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 13 | - | - | - | - | 1 | - | LOW PROFILE | 8536.69.40.40 | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.169 4.30mm | Board to Cable/Wire | All | - | 1A | 0.049 1.25mm | Beige | ONE | UL | - | COMMERCIAL | - | 0.091 2.30mm | Shrouded - 4 Wall | 1 | - | - | - | RECTANGULAR | - | - | Male | 94V-0 | - | - | - | - | - | - | - | 30mOhm | 500000000Ohm | 0.049 inch | - | - | - | - | - | - | 50 Cycles | - | - | 3.0024 N | - | - | - | - | - | - | 4.3mm | 17.9mm | - | - | 39.4μin 1.00μm | - | - | 5.3mm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() DF1BZ-15P-2.5DSA Hirose Electric Co Ltd | 1000 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | - | Polyamide | - | - | Tin | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | - | -35°C~85°C | Bulk | - | DF1B | e3/e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 15 | - | - | - | - | 1 | - | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.374 9.50mm | Board to Cable/Wire | All | unknown | 3A | 0.098 2.50mm | - | ONE | UL | 250V | COMMERCIAL | - | 0.142 3.60mm | Shrouded - 4 Wall | 1 | 2.5mm | - | - | RECTANGULAR | - | - | Male | 94V-0 | White | - | - | - | 3A | 0.417 10.60mm | - | 30mOhm | - | 0.098 inch | - | - | - | POLARIZED HOUSING | 650VAC V | - | 30 Cycles | - | - | - | - | - | - | - | Keying Slot | - | 9.5mm | 40mm | - | - | 39.4μin 1.00μm | - | - | 14mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() DF63-2P-3.96DSA Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Square | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | Tin | - | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | 630V | -55°C~105°C | Bulk | - | EnerBee™ DF63 | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Header | 2 | - | - | - | - | 1 | Male | - | 8536.69.40.30 | Latch Holder | - | - | - | - | - | Male Pin | YES | - | - | - | - | - | - | - | 0.683 17.35mm | Board to Cable/Wire | All | - | 14A | 0.156 3.96mm | Black | ONE | UL | - | COMMERCIAL | - | 0.150 3.81mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | 0.394 inch | - | - | - | - | - | - | - | - | - | - | - | - | 30 Cycles | - | - | - | - | - | - | - | Board Lock | - | 10.3mm | - | - | - | - | - | - | 18.8mm | UL94 V-0 | - | Unknown | RoHS Compliant | - | - | ||
![]() M80-5132042 Harwin Inc. | 175 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | Circular | - | Polyphenylene | - | - | Gold | - | Phosphor Bronze | Polyphenylene Sulfide (PPS), Glass Filled | 800V | -55°C~125°C | Tube | 2013 | Datamate J-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 20 | - | - | - | - | 2 | - | PANEL MOUNTABLE | 8536.69.40.40 | Threaded | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.2A | - | 20 | Straight | - | 6.75mm | 0.234 5.95mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | 0.079 (2.00mm) | - | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | - | Male | 94V-0 | Black | - | - | - | - | - | - | 25mOhm | 100000000Ohm | 0.079 inch | - | 120V | 3A | POLARIZED HOUSING | - | - | 500 Cycles | 120V | - | - | - | - | - | - | Keying Slot, Mating Flange, Mounting Flange, Mounting Hardware | - | - | 30mm | - | 30μin | 29.5μin 0.75μm | 118.1μin 3.00μm | - | 7.55mm 7.95mm 10.1mm 11.1mm 13.65mm 15.1mm | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 1718561002 Molex | 1714 | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | Square | - | Nylon | 214.01055mg | - | Gold | 0.293 7.45mm | Brass | Polyamide (PA), Nylon | 250V | - | Bulk | 2013 | KK 171856 | - | - | Active | 1 (Unlimited) | Solder | - | Header | - | 105°C | -40°C | - | Automotive, General Purpose, Medical, Telecommunications | 1 | - | - | - | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | - | - | Vertical | - | - | 0.322 8.18mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | - | - | - | - | 0.092 2.34mm | Shrouded - 1 Wall | - | - | 2 | Tin | - | - | - | Male | - | - | 2.34mm | - | - | - | 0.510 12.95mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Halogen | - | 7.44mm | Compliant | - | - | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | - | UL94 V-2 | No | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() 5044491007 Molex | 2078 | - | Datasheet | 15 Weeks | - | - | Surface Mount | Square | - | - | - | - | Gold | - | Phosphor Bronze | Polyamide (PA), Nylon | - | - | Tape & Reel (TR) | 2012 | Pico-Clasp 504449 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | - | - | - | Automotive, General Purpose, Industrial | 1 | - | - | 8536.69.40.40 | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.213 5.40mm | Board to Cable/Wire | All | - | - | 0.039 1.00mm | Natural | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place, Solder Retention | - | - | - | - | - | 1.00μin 0.025μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1510482211 Molex | 852 | - | Datasheet | 12 Weeks | - | - | Through Hole | Square | - | - | - | - | Tin | 0.348 8.85mm | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | - | - | Tube | 2015 | CP-6.5 151048 | - | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header | 2 | - | - | - | General Purpose, Industrial | - | - | - | 8536.69.40.30 | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.630 16.00mm | Board to Cable/Wire | All | - | - | - | Natural | - | - | - | - | 0.256 (6.50mm) | 0.150 3.81mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | - | 50.0μin 1.27μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 2018431030 Molex | 256 | - | Datasheet | 17 Weeks | - | - | Through Hole, Right Angle | Circular | - | - | - | - | Gold | - | Copper Alloy | Polyetherimide (PEI) | 1200V | -40°C~150°C | Tray | - | MultiCat 201843 | - | - | Active | Not Applicable | Solder | - | Header | 3 | - | - | - | Aerospace, Automotive, Industrial, Medical | 1 | - | - | - | Latch Lock | - | - | - | - | - | Male Pin | - | - | Varies by WireGAuge | - | - | - | - | - | 0.380 9.65mm | Board to Cable/Wire | All | unknown | - | 0.291 7.40mm | Black | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | - | 3.90μin 0.099μm | 196.9μin 5.00μm | - | - | UL94 V-0 | - | - | - | - | - | ||
![]() DF1B-3P-2.5DSA(01) Hirose Electric Co Ltd | 22029 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | - | Polyamide | - | - | Gold | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | - | -35°C~85°C | Bulk | - | DF1B | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 3 | - | - | - | - | 1 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 5.7mm | 0.374 9.50mm | Board to Cable/Wire | All | unknown | 3A | 0.098 2.50mm | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.142 3.60mm | Shrouded - 4 Wall | 1 | 2.5mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.224 inch | Male | 94V-0 | White | - | - | - | 3A | 0.417 10.60mm | - | 30mOhm | - | 0.098 inch | - | 250V | 3A | POLARIZED HOUSING | 650VAC V | - | 50 Cycles | - | - | - | - | - | - | - | Keying Slot | - | - | 10mm | - | - | 8.00μin 0.203μm | - | - | 14mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() FTSH-102-04-L-DV Samtec Inc. | 293 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | Polymer | - | LOCKING | Gold | 0.150 3.81mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2012 | FTSH | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 4 | - | - | - | - | 2 | Male | E.L.P. | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | 4 | Straight | - | 3.43mm | 0.099 2.51mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | 0.050 (1.27mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | 0.135 inch | - | - | - | - | - | - | - | - | - | - | - | 0.05 inch | - | - | 1.75A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() DF65-5P-1.7V(21) Hirose Electric Co Ltd | 100 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Rectangular | - | - | - | - | Tin | - | Brass | Liquid Crystal Polymer (LCP) | 50V | -40°C~105°C | Tape & Reel (TR) | - | DF65 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 5 | - | - | - | - | 1 | Male | - | - | Latch Lock | - | - | - | - | - | Male Blade | YES | - | - | - | 5 | Straight | - | - | 0.065 1.65mm | Board to Cable/Wire | All | - | 4A | 0.067 1.70mm | Black | ONE | UL | - | COMMERCIAL | - | - | Shrouded - 3 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 Cycles | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | Unknown | RoHS Compliant | - | - | ||
![]() FTR-103-02-S-S Samtec Inc. | 3 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | Square | - | Polymer | - | - | Gold | 0.100 2.54mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2002 | FTR | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 3 | - | - | - | - | 1 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.1A per Contact | - | 3 | Straight | - | 2.48mm | 0.100 2.54mm | Board to Board | All | - | 3.1A | 0.050 1.27mm | - | ONE | UL | - | COMMERCIAL | - | - | Unshrouded | 1 | - | - | Tin | RECTANGULAR | - | 0.098 inch | - | 94V-0 | Black | - | - | - | - | - | - | - | - | 0.05 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.94mm | 3.81mm | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() B4PS-VH JST Sales America Inc. | 56976 | - | Datasheet | - | Lead, Tin | Through Hole | Through Hole, Right Angle | Square | - | Nylon | - | - | Tin-Lead | 0.303 7.70mm | Brass | Polyamide (PA66), Nylon 6/6 | 250V | -25°C~85°C | Bulk | 2003 | VH | e2 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | Header | 4 | - | - | - | - | 1 | Male | SIDE ENTRY | - | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 10A | - | - | Horizontal | - | - | 0.335 8.51mm | Board to Cable/Wire | All | - | - | 0.156 3.96mm | Natural | - | - | - | - | - | 0.142 3.60mm | Shrouded - 1 Wall | - | 3.96mm | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | - | Contains Lead |