- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Contact Shape | Housing Material | Weight | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Housing Color | Operating Supply Voltage | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 850-10-025-40-001101 Preci-Dip | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Circular | - | - | Gold | 0.118 3.00mm | Brass | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | 150VDC | -55°C~125°C | Tray | 2012 | 850 | e4 | - | Active | 1 (Unlimited) | Solder | - | Header | 25 | - | - | - | - | 1 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 1A | - | 25 | - | - | - | 0.087 2.20mm | Board to Board | All | - | - | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | - | Unshrouded | 1 | - | - | - | RECTANGULAR | - | 0.086 inch | - | - | - | - | - | - | 0.05 inch | - | - | - | - | - | - | - | - | - | - | - | 9.8μin | 10.0μin 0.25μm | 10.0μin 0.25μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() M20-9980445 Harwin Inc. | 2 | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | - | - | Square | Nylon | 45.359237g | Gold | 0.240 6.10mm | Brass | Polyamide (PA6T), Nylon 6T | - | -40°C~105°C | Bulk | 2006 | M20 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Cuttable | 8 | - | - | - | - | 2 | Male | - | - | Push-Pull | 750V | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A per Contact | - | - | Straight | - | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | - | ONE | UL | 750V | COMMERCIAL | 0.100 (2.54mm) | 0.118 3.00mm | Unshrouded | 1 | 2.54mm | - | - | RECTANGULAR | - | - | 94V-0 | Black | - | 0.460 11.68mm | 25mOhm | 1GOhm | 0.1 inch | - | - | 3A | - | 750VAC V | - | 300 Cycles | - | 6.35mm | 10.16mm | 12.7mm | - | - | - | 9.94mm 10.64mm 11.04mm 16.54mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() M20-9770246 Harwin Inc. | 15990 | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | SIL | - | Square | Nylon | - | Tin | 0.228 5.80mm | Brass | Polyamide (PA6T), Nylon 6T | 750V | -40°C~105°C | Bulk | 2006 | M20 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header, Cuttable | 2 | - | - | - | - | 1 | - | ROHS COMPLIANT | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A per Contact | - | - | Straight | - | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.122 3.10mm | Unshrouded | 1 | - | - | - | RECTANGULAR | - | - | 94V-0 | Black | - | 0.452 11.48mm | 30mOhm | - | - | - | - | 3A | - | 750VAC V | - | 50 Cycles | - | - | 5.08mm | - | - | - | - | 10.04mm 10.64mm 11.04mm 16.54mm | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() B11B-PH-SM4-TBT(LF)(SN) JST Sales America Inc. | 1830 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | - | - | Square | - | - | Tin | 0.130 3.30mm | Copper Alloy | Polyamide (PA6T), Nylon 6T | 100V | -25°C~85°C | Tape & Reel (TR) | 2008 | PH | e3 | - | Active | 1 (Unlimited) | Solder | - | Header | 11 | - | - | - | - | 1 | - | LOW PROFILE | - | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2A | - | 11 | - | 2mm | - | 0.260 6.60mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Natural | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place, Solder Retention | - | - | - | - | - | - | 8.6mm | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
![]() 61201020621 Würth Elektronik | In Stock | - | Datasheet | 11 Weeks | Gold | Surface Mount | Surface Mount | - | 10 | Square | - | - | Gold | 0.200 5.08mm | Copper Alloy | Polyamide (PA6T), Nylon 6T | 250V | -40°C~125°C | Tube | - | WR-BHD | - | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | - | - | Black | - | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 3A | 2.54mm | - | Vertical | - | - | 0.365 9.27mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | 2.54mm | 10 | - | - | - | - | - | - | 250V | - | 20mOhm | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | - | - | - | - | UL94 V-0 | - | Unknown | ROHS3 Compliant | - | ||
![]() DF1E-8P-2.5DS(36) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | Through Hole, Right Angle | - | - | Square | - | - | Gold | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | - | -35°C~85°C | Bulk | - | DF1E | - | - | Active | 1 (Unlimited) | Solder | - | Header | 8 | - | - | - | - | 1 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | 3A | - | - | - | - | - | 0.315 8.00mm | Board to Cable/Wire | - | unknown | - | 0.098 2.50mm | Natural | ONE | UL | - | COMMERCIAL | - | 0.114 2.90mm | Shrouded - 4 Wall | 1 | - | - | - | RECTANGULAR | - | - | - | - | - | - | 30mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() HIF3E-30PA-2.54DS(71) Hirose Electric Co Ltd | 50 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Square | - | - | Gold | 0.244 6.20mm | Brass | Polybutylene Terephthalate (PBT) | 200V | -55°C~85°C | Bulk | - | HIF3 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 30 | - | - | - | - | 2 | - | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 1A | - | - | - | - | - | 0.236 6.00mm | Board to Cable/Wire | All | unknown | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | 0.100 (2.54mm) | 0.106 2.69mm | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | - | 94V-0 | - | - | - | 15mOhm | 1000000000Ohm | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | 24 |
| Datasheet | 9 Weeks | Gold | Surface Mount | Surface Mount | - | - | Square | Polymer | - | Gold | 0.140 3.56mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Tray | 2009 | 810 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 50 | 105°C | -55°C | Black | - | 2 | Male | - | - | Latch Lock/Eject Hooks, Short | - | - | - | - | - | Male Pin | - | - | 0.75A | 1.27mm | - | Straight | - | 7.87mm | 0.405 10.29mm | Board to Cable/Wire | All | - | 500mA | 0.050 1.27mm | Black | - | - | - | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | Black | - | - | - | - | - | - | - | 750mA | - | - | - | - | Retention Clips | - | 45.97mm | - | - | 30.0μin 0.76μm | 250.0μin 6.35μm | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() PR-1620BG-STA(59) Hirose Electric Co Ltd | 40 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Square | - | - | Gold | - | Brass | - | 300V | - | Bulk | 2016 | Sumicon 1600 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 20 | - | - | - | - | 3 | - | - | - | Latch Lock | - | NO | NO | NO | - | Male Pin | - | GENERAL PURPOSE | 3A | - | - | - | - | - | - | Board to Cable/Wire | All | unknown | - | - | Blue | - | - | - | - | - | 0.138 3.50mm | Shrouded - 2 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bracket | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() B2B-PH-SM3-TB JST Sales America Inc. | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | Surface Mount | - | - | Square | Nylon | - | Tin-Lead | 0.130 3.30mm | Copper Alloy | Polyamide (PA46), Nylon 4/6 | 100V | -25°C~85°C | Tape & Reel (TR) | 2005 | PH | e0 | no | Obsolete | 1 (Unlimited) | Solder | EAR99 | Header | 2 | - | - | - | - | 1 | Male | TOP ENTRY, SHROUDED | 8536.69.40.40 | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2A | - | 2 | - | - | - | 0.260 6.60mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Natural | - | - | - | - | - | - | Shrouded - 4 Wall | - | 2mm | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | 6.6mm | 7.95mm | 5mm | - | - | - | 8.6mm | UL94 V-0 | - | - | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | 164 |
| Datasheet | 3 Weeks | Gold | Through Hole | Through Hole | - | - | Square | Plastic | - | Gold | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | -55°C~105°C | Bulk | 2009 | 3000 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | Header | 20 | 105°C | -55°C | Grey | - | 2 | - | - | - | Latch Lock/Eject Hooks, Long | - | - | - | - | - | Male Pin | - | - | 1A | 2.54mm | - | Straight | - | - | 0.680 17.27mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.610 15.49mm | Shrouded - 4 Wall | - | - | 20 | Tin-Lead | - | - | - | - | Grey | - | 1.150 29.21mm | - | - | - | - | - | 1A | - | - | - | - | Keying Slot, Mounting Flange | 17.3mm | 44.8mm | 8.3mm | - | 30.0μin 0.76μm | 200.0μin 5.08μm | - | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
![]() EHF-113-01-L-D-SM-LC Samtec Inc. | In Stock |
| - | 6 Weeks | - | Surface Mount | Surface Mount | - | - | Square | Polymer | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | - | -55°C~125°C | Tube | 2011 | EHF | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 26 | - | - | - | - | 2 | Male | ROHS COMPLIANT | - | Latch Lock/Eject Hooks | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 26 | Straight | - | 6.67mm | 0.325 8.25mm | Board to Cable/Wire | All | - | - | 0.050 1.27mm | - | ONE | UL | - | COMMERCIAL | 0.050 (1.27mm) | - | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | - | - | Black | - | - | - | - | 0.05 inch | - | - | 1.75A | POLARIZED HOUSING | - | 4.953 mm | - | Board Lock, Keying Slot | - | 30.99mm | - | 10μin | 10.0μin 0.25μm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TFM-120-32-S-D-LC Samtec Inc. | 275 |
| - | 3 Weeks | - | - | Surface Mount | - | - | Square | Polymer | - | Gold | 0.139 3.53mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 275VAC | -55°C~125°C | Tube | 2011 | Tiger Eye™ TFM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 40 | - | - | - | - | 2 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.9A per Contact | - | 40 | Straight | - | 5.72mm | 0.435 11.05mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | 0.050 (1.27mm) | - | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | - | 94V-0 | - | - | - | - | 5000000000Ohm | 0.05 inch | - | 350V | - | ENDS | 600VAC V | - | - | Board Lock | - | 28.58mm | - | 30μin | 30.0μin 0.76μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() DF60-6P-10.16DSA(27) Hirose Electric Co Ltd | In Stock | - | - | 10 Weeks | - | - | - | - | - | Rectangular | - | - | - | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Varies by WireGAuge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DF1EG-11P-2.5DSA(35) Hirose Electric Co Ltd | 1214 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | Square | - | - | Tin | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | - | -35°C~85°C | Bulk | - | DF1E | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 11 | - | - | - | - | 1 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | 3A | - | - | - | - | - | 0.642 16.30mm | Board to Cable/Wire | All | unknown | - | 0.098 2.50mm | Natural | - | - | - | - | - | 0.118 3.00mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39.4μin 1.00μm | - | 14.3mm 15.8mm 19.8mm | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() HIF3BAF-10PA-2.54DSA(71) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | Square | - | - | Gold | 0.236 6.00mm | Brass | Polybutylene Terephthalate (PBT) | 200V | -55°C~85°C | Bulk | - | HIF3B | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | - | - | - | - | 2 | - | - | 8536.69.40.40 | Latch Lock/Eject Hooks | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.701 17.80mm | Board to Cable/Wire | All | unknown | 1A | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | 0.130 3.30mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | 0.657 16.70mm | - | 1GOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() HTSW-103-14-G-S Samtec Inc. | 244 |
| Datasheet | 3 Weeks | - | - | Through Hole | - | - | Square | Polymer | - | Gold | 0.320 8.13mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2005 | HTSW | e4 | yes | Active | Not Applicable | Solder | - | Header | 3 | - | - | - | - | 1 | Male | E.L.P. | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | Straight | - | 2.48mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Natural | ONE | - | - | COMMERCIAL | - | 0.110 2.79mm | Unshrouded | 1 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | - | - | - | 0.530 13.46mm | - | - | - | - | 550V | 7.6A | - | - | - | - | - | - | 7.62mm | - | - | 10.0μin 0.25μm | 3.00μin 0.076μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() 0022282099 Molex | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Square | Nylon | - | Gold | 0.295 7.49mm | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42226 | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | - | 75°C | 0°C | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Right Angle | 2.54mm | 11.23mm | 0.284 7.21mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | - | - | - | - | 0.120 3.05mm | Shrouded - 1 Wall | - | - | 9 | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.86mm | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0022282122 Molex | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Square | Nylon | - | Gold | 0.295 7.49mm | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42226 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | - | 75°C | 0°C | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | POLARIZED | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Right Angle | 2.54mm | 11.23mm | 0.284 7.21mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | - | - | - | - | 0.120 3.05mm | Shrouded - 1 Wall | - | - | 12 | Tin | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.48mm | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0022282250 Molex | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Square | Nylon | - | Tin | 0.295 7.49mm | Brass | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42226 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | 25 | 75°C | 0°C | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | POLARIZED | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Right Angle | 2.54mm | 11.23mm | 0.284 7.21mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | - | - | - | - | 0.120 3.05mm | Shrouded - 1 Wall | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | 24 | 250V | - | - | - | - | - | - | - | 63.5mm | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - |