- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | Durability | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Mating Post Length | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HTSW-103-26-L-S Samtec Inc. | 29 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Bulk | 2005 | HTSW | e3 | yes | Active | Not Applicable | Solder | EAR99 | Header | 3 | - | - | - | 1 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Natural | ONE | UL | - | COMMERCIAL | - | - | 0.126 3.20mm | Unshrouded | 1 | 2.54mm | - | Tin | RECTANGULAR | - | - | - | 94V-0 | - | - | - | - | 0.456 11.58mm | - | - | 5000000000Ohm | - | - | - | - | - | - | 675VAC V | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() TMM-114-03-L-S Samtec Inc. | 44 |
| Datasheet | 3 Weeks | Gold | Through Hole | - | - | - | - | - | - | Bronze | LIQUID CRYSTAL POLYMER (LCP) | - | - | - | - | 2012 | - | e3 | yes | Active | Not Applicable | Solder | EAR99 | BOARD CONNECTOR | - | - | - | - | 1 | Male | ELP, FLEXYZ, LOW PROFILE | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2mm | - | - | - | - | - | - | - | - | - | - | ONE | - | 250V | COMMERCIAL | - | - | - | - | 1 | - | 14 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | 0.059 inch | - | SQ PIN-SKT | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | BLACK | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HTSW-105-09-G-T Samtec Inc. | 5 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Bulk | 2005 | HTSW | e4 | - | Active | Not Applicable | Solder | EAR99 | Header | 15 | - | - | - | 3 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Natural | ONE | - | - | COMMERCIAL | 0.5 inch | 0.100 (2.54mm) | 0.400 10.16mm | Unshrouded | 3 | 2.54mm | - | - | RECTANGULAR | - | 0.298 inch | - | 94V-0 | - | - | - | 0.1 inch | 0.730 18.54mm | - | - | - | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 3.00μin 0.076μm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() 98414-G06-14LF Amphenol ICC (FCI) | 601 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | - | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | - | 200V AC/DC | - | Bulk | 2012 | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Header | 14 | 105°C | -40°C | Cream | 2 | Male | - | - | Latch Holder | - | - | - | - | Male Pin | - | - | 2A AC/DC | 2mm | - | Straight | - | 6.1mm | 0.232 5.90mm | Board to Board or Cable | All | 2A | 0.079 2.00mm | Cream | - | - | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | Shrouded - 4 Wall | - | - | 14 | Tin | - | - | - | Male | - | Cream | 2.5mm | - | - | - | - | - | 1GOhm | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | Keying Slot | - | 16mm | 6.1mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | UL94 V-0 | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() TSM-105-02-T-SV Samtec Inc. | 12 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Square | Polymer | LOCKING | Tin | 0.320 8.13mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~105°C | Tube | 2012 | TSM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 5 | - | - | - | 1 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 5 | Straight | - | 2.54mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | - | - | Unshrouded | - | - | - | - | STAGGERED | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | 475V | 7A | - | - | - | - | - | - | - | - | - | - | 12.7mm | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HTSW-136-14-G-D Samtec Inc. | 10 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | 0.320 8.13mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Bulk | 2005 | HTSW | e4 | yes | Active | Not Applicable | Solder | - | Header | 72 | - | - | - | 2 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Natural | ONE | - | - | COMMERCIAL | 3.6 inch | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | 2 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.198 inch | - | - | - | - | - | 0.1 inch | 0.530 13.46mm | - | - | - | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 3.00μin 0.076μm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() TSW-112-24-T-D Samtec Inc. | 41 |
| Datasheet | 2 Weeks | Tin | - | BOARD | - | Polyester | - | - | - | Bronze | - | - | - | - | Bulk | 2005 | - | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | BOARD CONNECTOR | - | 105°C | -55°C | - | 2 | Male | E.L.P. | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | - | Straight | - | 5.08mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | 24 | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | 550V | 7.6A | - | - | - | - | - | - | - | - | - | - | 30.48mm | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HTSW-112-07-L-D Samtec Inc. | 14 |
| Datasheet | 3 Weeks | - | - | Through Hole | Square | Polymer | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Bulk | 2005 | HTSW | e3 | yes | Active | Not Applicable | Solder | - | Header | 24 | - | - | - | 2 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | Straight | - | 5.02mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Natural | ONE | - | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.100 2.54mm | Unshrouded | 2 | 2.54mm | - | Tin | RECTANGULAR | - | 0.198 inch | - | - | - | - | - | - | 0.430 10.92mm | - | - | - | - | 0.1 inch | - | 550V | 7.6A | - | - | - | - | - | - | - | - | - | - | 30.48mm | - | - | 10.0μin 0.25μm | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() M20-8890445R Harwin Inc. | 473 | - | Datasheet | 13 Weeks | - | - | Surface Mount, Right Angle | Square | - | LOCKING | Gold | 0.236 6.00mm | Brass | Polyamide (PA9T), Nylon 9T, Glass Filled | - | - | -40°C~105°C | Tape & Reel (TR) | 2016 | M20 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 4 | - | - | - | 1 | - | - | - | Push-Pull | - | - | - | - | Male Pin | - | - | 3A per Contact | - | 4 | - | - | - | 0.098 2.50mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | 0.3 inch | - | - | Unshrouded | 1 | - | - | - | RECTANGULAR | - | 0.098 inch | - | - | - | - | - | - | - | - | 20mOhm | - | - | - | - | - | - | - | - | - | 300 Cycles | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() BBL-117-G-E Samtec Inc. | 31 |
| Datasheet | - | - | Through Hole | Through Hole | Circular | Plastic | - | Gold | 0.105 2.67mm | Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Bulk | 2008 | BBL | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 17 | - | - | - | 1 | Male | LOW PROFILE | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.070 1.78mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | - | 0.125 3.18mm | Unshrouded | 1 | - | - | Nickel | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | 0.300 7.62mm | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.78mm | 43.2mm | 2.54mm | 20μin | 20.0μin 0.51μm | 50.0μin 1.27μm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HTSW-102-17-L-S Samtec Inc. | 12 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | 0.620 15.75mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Bulk | 2005 | HTSW | e3 | yes | Active | Not Applicable | Solder | - | Header | 2 | - | - | - | 1 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Natural | ONE | - | - | COMMERCIAL | - | - | 0.110 2.79mm | Unshrouded | 1 | 2.54mm | - | Tin | RECTANGULAR | - | 0.098 inch | - | - | - | - | - | - | 0.830 21.08mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() IPBT-104-H1-T-D-GP Samtec Inc. | 759 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | Polymer | - | Tin | 0.260 6.60mm | Copper Alloy | Liquid Crystal Polymer (LCP) | - | 400VAC 565VDC | -55°C~105°C | Bulk | 2013 | Power Mate® IPBT | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 8 | - | - | - | 2 | Male | POWER MATE, LATCHED, POLARIZED, SHROUDED | - | Locking Ramp | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 10.77mm | 0.380 9.65mm | Board to Board or Cable | All | - | 0.165 4.20mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.165 (4.20mm) | 0.130 3.30mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | NO | - | 0.510 12.95mm | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Mating Flange | - | 29.03mm | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() TMM-116-01-L-D-RA Samtec Inc. | 23 |
| Datasheet | 6 Weeks | Gold | - | BOARD | - | Polymer | LOCKING | - | - | Bronze | - | - | - | - | Bulk | 2012 | - | e3 | yes | Active | Not Applicable | Solder | EAR99 | BOARD CONNECTOR | - | 125°C | -55°C | - | 2 | Male | - | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2mm | - | Right Angle | - | 7.97mm | - | - | - | - | - | - | ONE | - | 250V | COMMERCIAL | - | - | - | - | 2 | - | 32 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.155 inch | - | - | Black | - | - | - | - | SQ PIN-SKT | - | - | - | - | RECEPTACLE | 500V | 3.9A | - | - | - | - | RECTANGULAR | 0.079 inch | - | - | - | - | 32mm | - | 10μin | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TSW-106-15-L-D-LL Samtec Inc. | 7 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | 0.520 13.21mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | - | -55°C~125°C | Bulk | 2005 | TSW | e3 | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header | 12 | - | - | - | 2 | Male | E.L.P. | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | 2.54mm | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | 0.730 18.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() TS-117-G-AA Samtec Inc. | 24 |
| Datasheet | 2 Weeks | Gold | Through Hole | - | - | - | - | - | - | Brass | GLASS FILLED POLYESTER | -55°C | - | - | - | 2009 | - | e4 | yes | Active | 1 (Unlimited) | Through Hole | - | BOARD CONNECTOR | - | - | - | - | 1 | Male | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | ONE | UL | - | COMMERCIAL | - | - | - | - | 1 | - | 17 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | RND PIN-SKT | - | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | BLACK | - | - | - | - | - | 20μin | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HTSW-106-19-G-S Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | 0.820 20.83mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Bulk | 2005 | HTSW | e4 | yes | Active | Not Applicable | Solder | - | Header | 6 | - | - | - | 1 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Natural | ONE | - | - | COMMERCIAL | - | - | 0.110 2.79mm | Unshrouded | 1 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.098 inch | - | - | - | - | - | - | 1.030 26.16mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 3.00μin 0.076μm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() TSW-115-08-L-S-RA Samtec Inc. | 33 |
| Datasheet | 0 Weeks | - | Through Hole | Through Hole, Right Angle | Square | Polyester | - | Gold | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | - | -55°C~125°C | Bulk | 2005 | TSW | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 15 | - | - | - | 1 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | 9.9mm | 0.119 3.02mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | - | - | - | - | - | - | 0.090 2.29mm | Unshrouded | - | 2.54mm | - | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | 450V | 7.6A | - | - | - | - | - | - | - | - | - | - | 38.1mm | 2.54mm | - | 10.0μin 0.25μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HTSW-102-05-L-S Samtec Inc. | 12 |
| Datasheet | 3 Weeks | - | - | Through Hole | Square | Polymer | - | Gold | 0.105 2.67mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Bulk | 2005 | HTSW | e3 | yes | Active | Not Applicable | Solder | - | Header | 2 | - | - | - | 1 | Male | E.L.P. | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | Straight | - | 2.48mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Natural | ONE | - | - | COMMERCIAL | - | - | 0.130 3.30mm | Unshrouded | 1 | 2.54mm | - | Tin | RECTANGULAR | - | 0.098 inch | - | - | - | - | - | - | 0.335 8.51mm | - | - | - | - | - | - | 550V | 7.6A | - | - | - | - | - | - | - | - | - | - | 5.08mm | - | - | 10.0μin 0.25μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() TST-120-01-T-D Samtec Inc. | 43 |
| - | 3 Weeks | - | Through Hole | Through Hole | Square | Polyester | - | Tin | 0.250 6.35mm | Phosphor Bronze | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~105°C | Tube | 2003 | Flex Stack, TST | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 40 | - | - | - | 2 | Male | - | - | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | - | Straight | - | 9.27mm | 0.350 8.89mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.115 2.92mm | Shrouded - 4 Wall | 2 | - | - | - | RECTANGULAR | - | 0.365 inch | - | 94V-0 | - | - | - | - | 0.480 12.19mm | - | - | 5000000000Ohm | - | 0.1 inch | - | - | 3A | POLARIZED HOUSING | - | - | - | - | - | - | - | Keying Slot | - | 58.42mm | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() HTSW-102-07-TM-S Samtec Inc. | 1032 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | Polymer | - | Tin | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~105°C | Bulk | 2005 | HTSW | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 2 | - | - | - | 1 | Male | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | Straight | - | 2.48mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL, CSA | - | COMMERCIAL | - | - | 0.100 2.54mm | Unshrouded | 1 | - | - | - | RECTANGULAR | - | - | - | - | Natural | - | - | - | 0.430 10.92mm | - | - | - | - | - | - | 550V | 7.6A | - | - | - | - | - | - | - | - | - | - | 5.08mm | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - |