- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Contact Shape | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Pattern | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Mating Post Length | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MTLW-116-05-G-S-193 Samtec Inc. | 23 |
| Datasheet | 3 Weeks | - | - | Through Hole | - | - | Square | Polymer | - | Gold | 0.193 4.90mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~125°C | Tube | - | Flex Stack, MTLW | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 16 | - | - | - | 1 | Male | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 5.2A per Contact | - | - | Straight | 2.54mm | 2.48mm | 0.060 1.52mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.082 2.08mm | Unshrouded | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | 0.335 8.51mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40.64mm | - | - | 10.0μin 0.25μm | 3.00μin 0.076μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() HTSW-104-26-L-D Samtec Inc. | 7 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | - | Square | - | - | Gold | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~125°C | Bulk | 2005 | HTSW | e3 | yes | Active | Not Applicable | Solder | EAR99 | Header | 8 | - | - | - | 2 | Male | E.L.P. | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | Varies by WireGAuge | - | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Natural | ONE | - | - | COMMERCIAL | 0.4 inch | 0.100 (2.54mm) | 0.126 3.20mm | Unshrouded | 2 | 2.54mm | - | Tin | RECTANGULAR | - | - | - | 94V-0 | - | - | 0.1 inch | - | 0.456 11.58mm | - | - | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() TSM-102-02-L-DV-A Samtec Inc. | 7 |
| Datasheet | 3 Weeks | - | - | Surface Mount | - | - | Square | Polymer | LOCKING | Gold | 0.320 8.13mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~125°C | Tube | 2015 | TSM | e3 | yes | Active | - | Solder | EAR99 | Header | 4 | - | - | - | 2 | Male | E.L.P. | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 4 | Straight | - | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 inch | - | 475V | 7A | - | - | - | - | - | - | - | - | - | Board Guide | - | 5.08mm | - | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() TSM-105-03-S-DV-P-TR Samtec Inc. | 34 |
| Datasheet | 3 Weeks | Gold | - | Surface Mount | - | - | Square | Polymer | - | Gold | 0.420 10.67mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | TSM | - | - | Active | - | Solder | - | Header | 10 | 125°C | -55°C | - | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | Unshrouded | - | - | 10 | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | 475V | 7A | - | - | - | - | - | - | - | - | - | Pick and Place | - | 12.7mm | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() TSM-116-01-T-DV-TR Samtec Inc. | 42 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | - | - | Square | - | - | Tin | 0.230 5.84mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2014 | TSM | e3 | yes | Active | - | Solder | EAR99 | Header | 32 | - | - | - | 2 | Male | E.L.P. | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 32 | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | 1.6 inch | 0.100 (2.54mm) | - | Unshrouded | 2 | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() TMMH-116-01-T-DV Samtec Inc. | 47 |
| Datasheet | 3 Weeks | Tin | Surface Mount | - | - | - | - | - | - | - | - | Bronze | LIQUID CRYSTAL POLYMER (LCP) | 105°C | -55°C | - | - | - | 2011 | - | e3 | yes | Active | - | Solder | EAR99 | BOARD CONNECTOR | - | - | - | - | 2 | Male | E.L.P. | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2mm | - | - | - | - | - | - | - | - | - | - | ONE | UL | - | COMMERCIAL | - | - | - | - | 2 | - | 32 | - | RECTANGULAR | - | 0.157 inch | - | - | - | - | 0.099 inch | 4.5A | - | SQ PIN-SKT | - | - | - | RECEPTACLE | - | - | - | - | - | - | RECTANGULAR | - | 0.079 inch | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() EHF-108-01-S-D-RA Samtec Inc. | 45 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Square | - | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | -55°C~125°C | Tube | - | EHF | - | yes | Active | Not Applicable | Solder | EAR99 | Header | 16 | - | - | - | 2 | Male | - | 8536.69.40.40 | Latch Lock/Eject Hooks | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 1.75A | - | - | - | - | - | 0.263 6.67mm | Board to Cable/Wire | All | - | 0.050 1.27mm | Black | ONE | - | - | COMMERCIAL | 0.97 inch | 0.050 (1.27mm) | 0.090 2.29mm | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | 0.05 inch | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | 30μin | 30.0μin 0.76μm | - | 0.09 inch | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() FTE-110-02-G-DH Samtec Inc. | 21 |
| Datasheet | 3 Weeks | - | - | Surface Mount, Right Angle | - | - | Square | - | - | Gold | 0.175 4.45mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~125°C | Tube | 2008 | FTE | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 20 | - | - | - | 2 | Male | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.7A per Contact | - | 20 | - | 0.8mm | - | 0.120 3.05mm | Board to Board | All | - | 0.031 0.80mm | Black | ONE | UL | - | COMMERCIAL | 0.315 inch | 0.047 (1.20mm) | - | Unshrouded | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.164 inch | - | - | - | - | 0.055 inch | - | - | - | - | - | 0.031 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() FTE-133-01-G-DH Samtec Inc. | 49 |
| Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | - | Square | Plastic | - | Gold | 0.075 1.90mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~125°C | Bulk | 2005 | FTE | - | - | Active | 1 (Unlimited) | Solder | - | Header | 66 | - | - | Black | 2 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 2.7A per Contact | 787.4μm | - | - | - | - | 0.120 3.05mm | Board to Board | All | - | 0.031 0.80mm | Black | - | - | - | - | - | 0.047 (1.20mm) | - | Unshrouded | - | 800μm | 66 | Gold | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.05mm | 26.4mm | 1.38mm | - | 10.0μin 0.25μm | 3.00μin 0.076μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() EHT-120-01-L-D-SM-SR Samtec Inc. | 19 |
| Datasheet | 3 Weeks | - | - | Surface Mount | - | - | Square | - | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~125°C | Tube | - | EHT | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 40 | - | - | - | 2 | Male | - | - | Latch Lock/Eject Hooks | - | - | - | - | - | Male Pin | - | - | 3A | - | - | - | - | - | 0.370 9.40mm | Board to Cable/Wire | All | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Strain Relief | - | - | - | - | 15.0μin 0.38μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() TOLC-140-32-L-Q Samtec Inc. | 49 |
| Datasheet | 3 Weeks | Gold | Surface Mount | - | - | - | - | - | - | - | - | Bronze | LIQUID CRYSTAL POLYMER (LCP) | 125°C | -55°C | - | - | - | 2013 | - | - | yes | Active | 1 (Unlimited) | SMD/SMT | - | BOARD CONNECTOR | - | - | - | - | 4 | Male | FOURRAY | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 635μm | - | - | - | - | - | - | - | - | - | - | ONE | UL | - | COMMERCIAL | 2.1 inch | - | - | - | - | - | 160 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | - | - | STAGGERED | - | 0.05 inch | BLACK | - | - | - | - | - | 10μin | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() TMMH-125-01-G-6 Samtec Inc. | 10 |
| Datasheet | 3 Weeks | Gold | Through Hole | - | - | - | - | - | - | - | - | Bronze | - | - | - | - | - | Bulk | 2011 | - | e4 | yes | Active | - | Solder | EAR99 | BOARD CONNECTOR | - | - | - | - | 6 | Male | E.L.P., FLEXYZ | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() EHT-122-01-S-D-RA-20 Samtec Inc. | 49 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Square | - | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~125°C | Tube | - | EHT | e3 | yes | Active | Not Applicable | Solder | EAR99 | Header | 44 | - | - | - | 2 | Male | NONE | 8536.69.40.40 | Latch Lock/Eject Hooks | - | - | - | - | - | Male Pin | - | - | 3A | - | - | - | - | - | 0.300 7.62mm | Board to Cable/Wire | 43 | - | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.120 3.05mm | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | 0.3 inch | - | - | - | - | 0.519 inch | - | - | - | - | - | 0.079 inch | - | - | - | CTR W/GUIDE SLOTS | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | 30μin | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 14 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Square | - | - | Gold | 0.305 7.75mm | Copper Alloy | Thermoplastic | - | - | - | -55°C~125°C | Bulk | 2008 | 951 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 6 | - | - | Black | 1 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 1A | 2.0066mm | - | - | - | - | 0.079 2.00mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | - | - | - | 0.110 2.79mm | Unshrouded | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | 39.4μin 1.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 68000-208HLF Amphenol ICC (FCI) | 4917 |
| - | 6 Weeks | Gold | Through Hole | Through Hole | - | 8 | Square | Thermoplastic | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | - | 1.5kV | - | Bulk | 2009 | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 8 | 125°C | -65°C | Black | 1 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 2.41mm | 0.100 2.54mm | Board to Board | All | 3A | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.095 2.41mm | Unshrouded | - | - | 8 | - | - | - | - | Male | - | Black | 2.41mm | - | - | 0.425 10.80mm | - | - | 5GOhm | - | - | 1.5kV | - | - | - | - | - | - | - | - | - | 5.84mm | - | - | 20.32mm | - | - | 15.0μin 0.38μm | - | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() TSW-140-26-L-D Samtec Inc. | 49 |
| Datasheet | - | - | Through Hole | Through Hole | - | - | Square | Plastic | - | Gold | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | - | - | -55°C~125°C | Bulk | 2005 | TSW | e3 | yes | Discontinued | 1 (Unlimited) | Solder | - | Header | 80 | - | - | - | 2 | Male | E.L.P. | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | - | - | - | - | - | 0.100 (2.54mm) | 0.126 3.20mm | Unshrouded | - | 2.54mm | - | Tin | - | - | - | - | 94V-0 | Black | - | - | - | 0.456 11.58mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54mm | 102mm | 5.08mm | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() MTLW-102-05-G-S-170 Samtec Inc. | 1430 |
| Datasheet | 3 Weeks | - | - | Through Hole | - | - | Square | Polymer | - | Gold | 0.170 4.32mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~125°C | Bulk | - | Flex Stack, MTLW | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 2 | - | - | - | 1 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 5.2A per Contact | - | - | Straight | - | 2.48mm | 0.060 1.52mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.105 2.67mm | Unshrouded | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.335 8.51mm | - | - | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | 5.08mm | - | - | 10.0μin 0.25μm | 3.00μin 0.076μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() M22-2011005 Harwin Inc. | 1272 | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | SIL | - | Square | Nylon | - | Gold | 0.138 3.50mm | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | - | - | - | -55°C~105°C | Bulk | 1997 | M22 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Cuttable | 10 | - | - | - | 1 | Male | ROHS COMPLIANT | - | Push-Pull | 250V | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 1A per Contact | - | - | Straight | - | 2mm | 0.059 1.50mm | Board to Board | All | 1A | 0.079 2.00mm | - | ONE | UL | 250V | COMMERCIAL | - | - | 0.134 3.40mm | Unshrouded | 1 | - | - | - | RECTANGULAR | - | 0.079 inch | - | 94V-0 | Black | - | - | - | 0.331 8.40mm | - | 20mOhm | 10GOhm | 0.079 inch | - | - | 1A | - | 650VAC V | - | 300 Cycles | - | .3058 N | - | - | - | - | - | 20mm | - | - | - | - | - | 5.9mm 8.6mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 10078995-G02-30ULF Amphenol ICC (FCI) | 208 |
| Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount | - | - | Square | - | - | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | - | - | 200V AC/DC | - | Tube | - | Minitek® 2.00mm | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 30 | 125°C | -40°C | - | 2 | Male | MINITEK, LOW PROFILE, LATCHED | 8536.69.40.40 | Latch Lock/Eject Hooks | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2A AC/DC | - | 30 | Straight | - | 9mm | 0.244 6.20mm | Board to Cable/Wire | All | 2A | 0.079 2.00mm | Cream | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | - | - | 94V-0 | - | - | - | - | - | - | 15mOhm | 1GOhm | 0.079 inch | - | - | - | GUIDE SLOT(S) | 900VAC V | 5.588 mm | - | - | - | - | - | 4mm | Keying Slot | - | 44mm | - | - | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() XG8T-1831 Omron Electronics Inc-EMC Div | 24 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | Square | - | - | Gold | 0.169 4.30mm | Brass, Nickel | Polybutylene Terephthalate (PBT), Glass Filled | - | - | 300V | -55°C~105°C | Bulk | 2014 | XG8 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 18 | - | - | - | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 2A | - | - | - | - | - | 0.098 2.50mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.118 3.00mm | Unshrouded | 2 | - | - | - | RECTANGULAR | - | 0.197 inch | - | - | - | - | 0.098 inch | - | 0.386 9.80mm | - | - | 1000000000Ohm | 0.1 inch | - | - | - | - | 750VAC V | - | - | - | - | - | - | - | - | - | - | - | - | 5.90μin 0.150μm | 5.90μin 0.150μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - |