- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Material | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Working Voltage | Rated Current (Signal) | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Wire/Cable Gauge | Number of Poles | Max Voltage Rating (DC) | Withdrawl Force-Min | Contact Current Rating | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HTST-115-01-L-DV Samtec Inc. | 401 |
| Datasheet | 3 Weeks | - | - | Surface Mount | - | Square | - | Polychlorinated | LOCKING | Gold | 0.250 6.35mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2011 | Flex Stack, HTST | e3 | yes | Active | Not Applicable | Solder | EAR99 | Header | 30 | - | - | - | - | 2 | Male | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | 30 | Straight | - | 9.27mm | 0.350 8.89mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Natural | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | - | 0.365 inch | - | 94V-0 | - | - | - | - | - | - | 5000000000Ohm | 0.1 inch | - | - | - | POLARIZED HOUSING | - | 6.858 mm | - | - | - | - | - | - | Keying Slot | - | 45.72mm | - | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | - | - | Gold | 0.150 3.81mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | -55°C~105°C | Bulk | 2012 | 1552 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | - | - | Black | - | 2 | - | - | - | Latch Lock/Eject Hooks | - | - | - | - | - | Male Pin | - | - | 1.25A | 2.0066mm | - | - | - | - | 0.247 6.28mm | Board to Cable/Wire | All | - | 1A | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | 0.155 3.94mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | - | 10.0μin 0.25μm | 200.0μin 5.08μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 0705750015 Molex | In Stock | - | Datasheet | 11 Weeks | Tin | Through Hole | Through Hole, Right Angle | - | Square | - | Thermoplastic | - | Tin | 0.240 6.10mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | SL 70575 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 16 | 105°C | -40°C | Black | Automotive, General Purpose, Industrial, Medical | 1 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | - | 13.59mm | 0.338 8.59mm | Board to Cable/Wire | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.130 3.30mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | Black | - | - | - | - | 30mOhm | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | 42.67mm | - | - | 150.0μin 3.81μm | 150.0μin 3.81μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() FTS-118-01-F-D Samtec Inc. | 203 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | Square | - | - | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2012 | FTS | - | yes | Active | Not Applicable | Solder | EAR99 | Header, Cuttable | 36 | - | - | - | - | 2 | Male | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | - | - | - | - | 0.034 0.86mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | - | - | - | - | - | 0.050 (1.27mm) | 0.090 2.29mm | Unshrouded | - | - | Tin | - | - | - | - | - | - | - | - | - | 0.244 6.20mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 10125839-04RAEHLF Amphenol ICC (FCI) | 196000 |
| Datasheet | 14 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | 4 | Rectangular | - | - | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP), Halogen Free | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 4 | - | - | Black | - | 1 | - | - | - | Detent Lock | - | - | - | - | - | Tab | - | - | - | 1.1938mm | - | - | - | - | 0.098 2.50mm | Board to Cable/Wire | All | - | - | 0.047 1.20mm | Black | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | 3.90μin 0.099μm | 2.00μin 0.051μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() M80-8411042 Harwin Inc. | In Stock |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | Circular | Glass, Thermoplastic | Thermoplastic | - | Gold | - | Phosphor Bronze | Polyamide (PA46), Nylon 4/6 | - | -55°C~125°C | Tube | 2006 | Datamate L-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug | 10 | - | - | - | - | 2 | - | ROHS COMPLIANT | 8536.69.40.40 | Latch Holder | 120V | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.2A | - | - | Right Angle | - | 7.9mm | 0.235 5.97mm | Board to Board or Cable | All | - | 3A | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2 | 2mm | Tin | RECTANGULAR | - | - | Male | 94V-0 | Black | - | 120V | - | - | 25mOhm | 100mOhm | 0.079 inch | - | 120V | 3A | - | - | - | 500 Cycles | 22 AWG | 10 | - | - | - | Strain Relief Clips | - | 13.6mm | - | 30μin | 29.5μin 0.75μm | 118.1μin 3.00μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() TSS-130-01-G-D Samtec Inc. | 16 |
| Datasheet | 3 Weeks | - | - | Through Hole | - | Square | - | Polyester | - | Gold | 0.250 6.35mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~125°C | Tube | - | Flex Stack, TSS | e4 | yes | Active | - | Solder | - | Header | 60 | - | - | - | - | 2 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 9.27mm | 0.350 8.89mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.115 2.92mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | 0.480 12.19mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | 80.01mm | - | - | 10.0μin 0.25μm | 3.00μin 0.076μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 31 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | Square | - | Polymer | - | Gold | 0.140 3.56mm | Copper Alloy | Liquid Crystal Polymer (LCP) | 500V | -55°C~105°C | Bulk | 2013 | 810 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 26 | - | - | Black | - | 2 | Male | - | - | Latch Lock/Eject Hooks, Long | - | - | - | - | - | Male Pin | - | - | 0.75A | 1.27mm | - | - | - | - | 0.405 10.29mm | Board to Cable/Wire | All | - | 500mA | 0.050 1.27mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.110 2.79mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | Male | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | - | 30.0μin 0.76μm | 250.0μin 6.35μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() DF14-3P-1.25H(25) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | - | Square | - | Polyamide | - | Tin-Copper | - | Brass | Polyamide (PA), Nylon | - | -35°C~85°C | Tube | - | DF14 | e3 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | Header | 3 | - | - | - | - | 1 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 3 | Right Angle | - | - | 0.098 2.50mm | Board to Cable/Wire | All | unknown | 1A | 0.049 1.25mm | Beige | ONE | UL | 150V | COMMERCIAL | - | - | - | Shrouded - 4 Wall | 1 | 1.25mm | - | RECTANGULAR | - | - | Male | 94V-0 | - | - | - | 1A | - | 30mOhm | 500MOhm | 0.049 inch | - | - | - | POLARIZED HOUSING | 500VAC V | - | - | - | - | - | - | - | Board Guide, Solder Retention | - | - | - | - | 39.4μin 1.00μm | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() BM04B-SRSS-TBT(LF)(SN) JST Sales America Inc. | 12000 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | - | Square | - | - | - | Tin | - | Copper Alloy | Polyamide (PA), Nylon | 50V | -25°C~85°C | Tape & Reel (TR) | 2010 | SR | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 4 | - | - | - | - | 1 | - | LOW PROFILE; TOP ENTRY | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 1A | - | 4 | - | - | - | 0.167 4.25mm | Board to Cable/Wire | All | - | - | 0.039 1.00mm | Natural | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place, Solder Retention | - | - | - | - | - | - | - | 4.9mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() S6B-XH-SM4-TB(LF)(SN) JST Sales America Inc. | 1900 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Square | - | Polyamide | - | Tin | - | Copper Alloy | Polyamide (PA6T), Nylon 6T | 250V | -25°C~85°C | Cut Tape (CT) | 2005 | XH | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 6 | - | - | - | - | 1 | Male | - | - | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 6 | Right Angle | 2.5mm | 7mm | 0.236 6.00mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Natural | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | 94V-0 | Beige | - | - | - | - | 20mOhm | - | - | - | 250V | 3A | - | - | - | - | - | - | - | - | - | Solder Retention | - | 20mm | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() DF11-20DP-2DSA(08) Hirose Electric Co Ltd | 48000 | - | Datasheet | 10 Weeks | - | - | Through Hole | - | Square | - | Polyamide | LOCKING MECH | Tin | 0.118 3.00mm | Brass | Polyamide (PA), Nylon | 250V | -30°C~85°C | Bulk | 2010 | DF11 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 20 | - | - | - | - | 2 | - | ROW INSERTION PRODUCT | 8536.69.40.40 | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 5mm | 0.260 6.60mm | Board to Board or Cable | All | - | 2A | 0.079 2.00mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2 | - | - | RECTANGULAR | - | 0.197 inch | - | 94V-0 | - | - | - | 2A | 0.299 7.60mm | 30mOhm | 1000000000Ohm | 0.079 inch | - | - | 2A | GUIDE SLOT(S) | 650VAC V | - | 30 Cycles | - | - | - | .3058 N | - | - | 6.6mm | 22mm | - | - | 39.4μin 1.00μm | - | - | 7.55 7.8mm 8.9mm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 09185505324 HARTING | 60 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Square | - | - | - | Gold | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | 500V | -55°C~125°C | Bulk | - | SEK | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 50 | - | - | Grey | - | 2 | - | STANDARD: IEC 60603-13; DIN EN 60603-13, POLARIZED | - | Latch Holder | - | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | - | 0.350 8.89mm | Board to Cable/Wire | All | - | 2A | 0.100 2.54mm | Gray | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | - | 0.366 inch | - | 94V-0 | - | - | - | 2A | - | - | 1000000000Ohm | 0.1 inch | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | 30μin | 30.0μin 0.76μm | - | 0.114 inch | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() S15B-XH-A(LF)(SN) JST Sales America Inc. | 5400 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | - | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | 250V | -25°C~85°C | Bulk | 2010 | XH | e3 | yes | Active | 1 (Unlimited) | Press-Fit, Solder | EAR99 | Header | 15 | - | - | - | - | 1 | - | SHROUDED, SIDE ENTRY | 8536.69.40.40 | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | - | 2.5mm | - | 0.240 6.10mm | Board to Cable/Wire | All | unknown | - | 0.098 2.50mm | Natural | - | - | - | - | - | - | 0.134 3.40mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() M80-8412042 Harwin Inc. | 12 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | Circular | Glass, Thermoplastic | Polyamide | - | Gold | - | Phosphor Bronze | Polyamide (PA46), Nylon 4/6 | - | -55°C~125°C | Tube | 2006 | Datamate L-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Plug | - | - | - | - | - | 2 | - | ROHS COMPLIANT | 8536.69.40.40 | Latch Holder | 120V | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.2A | - | - | Right Angle | - | 7.9mm | 0.235 5.97mm | Board to Board or Cable | All | - | 3A | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2 | 2mm | Tin | RECTANGULAR | - | - | Male | 94V-0 | Black | - | 120V | - | - | 25mOhm | 100mOhm | 0.079 inch | - | 120V | 3A | - | - | - | 500 Cycles | 22 AWG | 20 | 120V | - | - | Strain Relief Clips | - | 23.6mm | - | 30μin | 29.5μin 0.75μm | 118.1μin 3.00μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() EHT-105-01-L-D-SR Samtec Inc. | 48 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | Square | - | - | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | - | EHT | e3 | yes | Active | Not Applicable | Solder | - | Header | 10 | - | - | - | - | 2 | Male | - | - | Latch Lock/Eject Hooks | - | - | - | - | - | Male Pin | - | - | 3A | - | - | - | - | - | 0.370 9.40mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | 0.114 2.90mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Strain Relief | - | - | - | - | 15.0μin 0.38μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 09185506323 HARTING | 110 | - | - | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Polyester | - | NOT SPECIFIED | 0.242 6.15mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | - | SEK | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 50 | - | - | Grey | - | 2 | - | STANDARDS: DIN EN 60603-13; IEC 60603-13, POLARIZED | 8536.69.40.40 | Latch Holder | 350V | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | - | 0.366 9.30mm | Board to Cable/Wire | All | - | 1A | 0.100 2.54mm | Gray | ONE | UL | 350V | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | 2.54mm | - | RECTANGULAR | NO | - | Male | 94V-0 | - | 0.48 inch | - | 1A | - | 20mOhm | 1GOhm | 0.1 inch | - | - | - | CTR W/GUIDE SLOTS | 1000VAC V | - | - | - | - | - | - | 1A | Keying Slot | - | - | 71.3mm | - | - | - | 0.114 inch | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09195406323 HARTING | 50 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | - | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | -55°C~125°C | Bulk | - | SEK | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 40 | - | - | - | - | 2 | - | STANDARDS: MIL-C-83503; DIN 41651, POLARIZED | - | Latch Holder | - | NO | YES | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | - | 0.366 9.30mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Beige | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | - | RECTANGULAR | - | - | - | 94V-0 | - | 0.48 inch | - | 1A | - | - | 1000000000Ohm | 0.1 inch | - | - | - | CTR W/GUIDE SLOTS | 1000VAC V | - | - | - | - | - | - | - | Keying Slot | - | - | - | - | - | - | 0.114 inch | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0705750080 Molex | In Stock | - | Datasheet | 11 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | - | Thermoplastic | - | Gold | 0.240 6.10mm | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | SL 70575 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 11 | 105°C | -40°C | Black | Automotive, General Purpose, Industrial, Medical | 1 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | - | 13.59mm | 0.338 8.59mm | Board to Cable/Wire | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.130 3.30mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | 29.97mm | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() FTSH-135-04-L-DV Samtec Inc. | 70 |
| Datasheet | 3 Weeks | - | - | Surface Mount | - | Square | - | - | LOCKING | Gold | 0.150 3.81mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2012 | FTSH | e3 | yes | Active | - | Solder | - | Header, Cuttable | 70 | - | - | - | - | 2 | Male | E.L.P. | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | 70 | - | - | - | 0.099 2.51mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | 1.75 inch | 0.050 (1.27mm) | - | Unshrouded | 2 | - | Tin | RECTANGULAR | - | 0.135 inch | - | 94V-0 | - | 0.115 inch | - | - | - | - | - | 0.05 inch | - | - | - | - | - | 4.064 mm | - | - | - | - | - | - | - | - | - | - | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free |