- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Material | Housing Material | Weight | Mounting Option 1 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Ingress Protection | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Wire Gauge (Max) | Wire Gauge (Min) | PCB Contact Row Spacing | Durability | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Insulation | Outside Diameter | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0702871235 Molex | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | Square | Brass | Polymer | - | - | Gold | 0.240 6.10mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | Bulk | - | C-Grid 70287 | e3 | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header, Breakaway | 82 | 120°C | -40°C | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | - | - | 5.08mm | 0.090 2.29mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | - | - | - | - | - | - | 0.100 (2.54mm) | 0.125 3.18mm | Unshrouded | - | - | - | Tin | - | - | - | - | - | Black | - | - | - | 0.455 11.56mm | - | - | - | - | - | 80 | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | 104.14mm | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() DF19G-20P-1H(54) Hirose Electric Co Ltd | 639 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | Polyamide | - | - | Gold | - | Phosphor Bronze | Polyamide (PA), Nylon | - | - | -35°C~85°C | Tape & Reel (TR) | 2006 | DF19 | e2 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 20 | - | - | - | - | 1 | - | - | 8536.69.40.40 | Friction Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 20 | Right Angle | - | - | 5.7mm | 0.065 1.65mm | Board to Cable/Wire | All | - | 1A | 0.039 1.00mm | Black | ONE | UL | 100V | COMMERCIAL | - | - | - | Shrouded - 3 Wall | 1 | - | - | Tin-Copper | RECTANGULAR | - | 0.065 inch | - | 94V-0 | Beige | - | - | - | - | - | 30mOhm | 500MOhm | 0.039 inch | - | - | 100V | 1A | POLARIZED HOUSING | - | - | - | - | 30 Cycles | - | - | - | - | - | - | - | Glow Wire Compliant, Shielded, Solder Retention | - | 23.95mm | - | - | 3.90μin 0.099μm | 39.4μin 1.00μm | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() DF13A-5P-1.25H(21) Hirose Electric Co Ltd | 1988 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | Square | - | Polyamide | - | - | Tin | - | Brass | Polyamide (PA), Nylon | - | 150V | -35°C~85°C | Tape & Reel (TR) | - | DF13 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 5 | - | - | - | - | 1 | - | LOW PROFILE | - | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 5 | Right Angle | - | - | - | 0.142 3.60mm | Board to Cable/Wire | All | unknown | 1A | 0.049 1.25mm | Beige | ONE | UL | - | COMMERCIAL | - | - | - | Shrouded - 4 Wall | 1 | - | - | - | RECTANGULAR | - | - | Male | 94V-0 | - | - | - | - | - | - | 30mOhm | 500MOhm | 0.049 inch | - | - | - | - | - | - | - | - | - | - | - | - | 3.0024 N | - | Insulated | - | - | Solder Retention | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FTSH-105-01-L-DV-K-A-P-TR Samtec Inc. | 5000 | - | Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | Square | - | Polymer | - | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | FTSH | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 10 | - | - | - | - | 2 | Male | PICK & PLACE PAD | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | 10 | Straight | - | - | 3.43mm | 0.099 2.51mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | - | ONE | UL | - | COMMERCIAL | - | 0.050 (1.27mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | 0.135 inch | - | - | Black | - | - | - | - | - | - | - | 0.05 inch | - | - | - | - | - | - | - | - | 4.064 mm | - | - | - | - | - | - | - | - | Board Guide, Keying Shroud, Pick and Place | - | 6.35mm | - | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 3220-10-0100-00 CNC Tech | 91196 |
| - | 18 Weeks | - | Through Hole | Through Hole | Square | - | - | - | - | Gold | - | Brass | Polyamide (PA6T), Nylon 6T | - | - | -40°C~105°C | Tray | 2014 | - | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | - | - | - | - | 2 | - | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | - | - | 0.213 5.40mm | Board to Cable/Wire | All | - | 1A | 0.050 1.27mm | - | - | - | - | - | - | 0.050 (1.27mm) | 0.083 2.11mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | 5.6mm | - | - | - | Flash | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() B10B-PADSS-1F(LF)(SN) JST Sales America Inc. | 26073 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Square | - | - | - | - | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6, Glass Filled | - | 250V | -25°C~85°C | Bulk | 2010 | PAD | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 10 | - | - | - | - | 2 | - | POLARIZED, SHROUDED, TOP ENTRY | - | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | - | - | 0.402 10.20mm | Board to Cable/Wire | All | - | 3A | 0.079 2.00mm | Natural | - | - | - | - | - | 0.079 (2.00mm) | 0.134 3.40mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | - | - | - | 12.4mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() DF13A-6P-1.25H(20) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Square | - | Polyamide | - | - | Tin | - | Brass | Polyamide (PA), Nylon | - | - | -35°C~85°C | Tube | - | DF13 | e3 | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | Header | 6 | - | - | - | - | 1 | - | LOW PROFILE | - | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 6 | Right Angle | - | - | 6.5mm | 0.142 3.60mm | Board to Cable/Wire | All | unknown | 1A | 0.049 1.25mm | - | ONE | UL | - | COMMERCIAL | - | - | - | Shrouded - 4 Wall | 1 | 1.25mm | - | - | RECTANGULAR | - | - | Male | 94V-0 | Beige | - | - | 1A | - | - | 30mOhm | 500000000Ohm | 0.049 inch | - | - | 150V | 1A | GUIDE SLOT(S) | 500VAC V | - | - | - | 30 Cycles | - | - | 3.0024 N | .3058 N | - | - | - | Solder Retention | 3.6mm | 12.15mm | - | - | 39.4μin 1.00μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 26-61-5120 Molex | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | - | - | - | Polyester | - | - | - | 11.43mm | Brass | - | - | - | - | Bulk | 2009 | - | e4 | yes | Active | - | Solder | EAR99 | Male Pin | 12 | 75°C | 0°C | Natural | - | 1 | Male | POLARIZED | 8536.69.40.40 | Friction | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3.96mm | 12 | Right Angle | - | - | - | - | - | - | - | 7A | - | - | ONE | UL | - | COMMERCIAL | - | - | - | - | 1 | 3.96mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.394 inch | - | 94V-0 | - | - | 0.446 inch | - | - | SQ PIN-SKT | 10mOhm | - | - | RECEPTACLE | - | - | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | - | Non-compliant | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() TMM-105-03-L-D Samtec Inc. | In Stock |
| Datasheet | 3 Weeks | - | - | Through Hole | Square | - | Polymer | - | LOCKING | Gold | 0.157 4.00mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Bulk | 2012 | TMM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 10 | - | - | - | - | 2 | Male | ELP, FLEXYZ, LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.2A per Contact | - | - | Straight | - | - | 3.94mm | 0.059 1.50mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | ONE | - | 250V | COMMERCIAL | - | 0.079 (2.00mm) | 0.106 2.69mm | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | 0.323 8.20mm | - | - | - | 0.079 inch | - | - | 500V | 3.9A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | - | - | 10.0μin 0.25μm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 5055681071 Molex | 115200 | - | Datasheet | 14 Weeks | - | - | Surface Mount | Square | - | - | - | - | Tin | - | Brass | Polyamide (PA), Nylon, Glass Filled | - | 50VAC/DC | -40°C~105°C | Tape & Reel (TR) | 2016 | Micro-Lock PLUS 505568 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | - | - | - | Automotive, General Purpose, Industrial | 1 | - | - | 8536.69.40.30 | Push-Pull | - | - | - | - | NO | Male Pin | NO | - | Varies by WireGAuge | - | 10 | - | - | - | - | 0.165 4.20mm | Board to Cable/Wire | All | - | - | 0.049 1.25mm | Black | - | UL | - | - | 0.62 inch | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | 39.4μin 1.00μm | 39.4μin 1.00μm | - | 7.4mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() DF50-40DP-1V(52) Hirose Electric Co Ltd | 1568 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | - | Polymer | - | - | Gold | - | Brass | Polyester | - | 100V | -35°C~85°C | Tape & Reel (TR) | 2013 | DF50 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 40 | - | - | - | - | 2 | - | - | - | Latch Lock | - | NO | NO | NO | NO | Male Blade | NO | GENERAL PURPOSE | - | - | 40 | Straight | - | 1mm | - | 0.278 7.06mm | Board to Cable/Wire | All | - | 1A | 0.039 1.00mm | Black | ONE | UL | - | COMMERCIAL | - | - | - | Shrouded - 4 Wall | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Male | 94V-0 | - | - | - | 1A | - | - | 30mOhm | 500MOhm | 0.039 inch | - | - | - | - | POLARIZED HOUSING | 300VAC V | - | - | 5.588 mm | 30 Cycles | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | - | - | 7.35mm | UL94 V-0 | - | Unknown | RoHS Compliant | - | Lead Free | ||
![]() MDF6-8DP-3.5DS(05) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | Copper, Tin | Through Hole | Through Hole, Right Angle | Square | - | Polyamide | - | - | Tin-Copper | 0.220 5.59mm | Brass | Polyamide (PA), Nylon | - | 300V | -35°C~85°C | Bulk | - | MDF6 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 8 | - | - | - | - | 2 | - | - | - | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | 3.5mm | - | 0.445 11.30mm | Board to Cable/Wire | All | unknown | 7A | 0.138 3.50mm | White | - | - | 30V | - | - | 0.197 (5.00mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39.4μin 1.00μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() DF50A-5P-1V(51) Hirose Electric Co Ltd | In Stock |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | - | Polymer | - | - | Gold | - | Brass | Polyester | - | 100V | -35°C~85°C | Tape & Reel (TR) | 2013 | DF50 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 5 | - | - | - | - | 1 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Male Blade | NO | GENERAL PURPOSE | - | - | 5 | Straight | - | - | - | 0.278 7.06mm | Board to Cable/Wire | All | - | 1A | 0.039 1.00mm | Black | ONE | UL | - | COMMERCIAL | - | - | - | Shrouded - 4 Wall | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Male | 94V-0 | - | - | - | 1A | - | - | 30mOhm | 500MOhm | 0.039 inch | - | - | - | - | POLARIZED HOUSING | 300VAC V | - | - | - | 30 Cycles | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | - | - | 7.35mm | UL94 V-0 | - | Unknown | RoHS Compliant | - | - | ||
![]() M20-9980645 Harwin Inc. | 1500 | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | Square | - | Nylon | 45.359237g | - | Gold | 0.240 6.10mm | Brass | Polyamide (PA6T), Nylon 6T | - | - | -40°C~105°C | Bulk | 2006 | M20 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 12 | - | - | - | - | 2 | - | - | 8536.69.40.40 | Push-Pull | 750V | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A per Contact | - | - | Straight | - | - | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | - | - | - | 750V | - | - | 0.100 (2.54mm) | 0.118 3.00mm | Unshrouded | - | 2.54mm | - | - | - | - | - | - | 94V-0 | Black | - | - | - | 0.460 11.68mm | - | 25mOhm | 10GOhm | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.35mm | 15.24mm | 12.7mm | - | - | - | - | 9.94mm 10.64mm 11.04mm 16.54mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 5041872670 Molex | 4095 | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | Square | - | - | - | - | Tin | - | Brass | Polyamide (PA), Nylon, Glass Filled | 85°C | - | - | Tape & Reel (TR) | 2016 | Micro-Lock 504187 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 26 | - | - | - | - | 2 | - | - | 8536.69.40.40 | Latch Lock | - | - | - | - | - | Male Pin | - | - | - | - | 26 | Vertical | - | - | - | 0.189 4.80mm | Board to Cable/Wire | All | - | - | 0.049 1.25mm | Natural | ONE | UL | - | COMMERCIAL | 0.754 inch | - | - | Shrouded - 4 Wall | 2 | - | - | - | RECTANGULAR | - | - | - | - | - | - | 0.189 inch | 1.5A | - | - | - | 100000000Ohm | 0.049 inch | - | - | - | - | POLARIZED HOUSING | 700VAC V | - | - | 4.699 mm | 30 Cycles | - | - | - | - | - | - | Non-compliant | - | - | - | - | - | 39.4μin 1.00μm | - | - | 7.95mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 90130-1134 Molex | In Stock | - | Datasheet | 9 Weeks | Tin | Through Hole | - | - | - | Polyester | - | - | - | 6.7564mm | Brass | - | - | - | - | - | 2009 | - | - | yes | Active | - | Solder | EAR99 | Male Pin | - | 125°C | -55°C | Black | - | 2 | Male | C-GRID, SHROUDED | 8536.69.40.40 | - | 350V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | - | Vertical | - | - | - | - | - | - | - | 3A | - | - | ONE | UL | - | COMMERCIAL | - | 2.54 mm | - | - | 2 | 2.54mm | 34 | - | RECTANGULAR | - | 0.384 inch | - | 94V-0 | - | - | 0.515 inch | 3A | - | SQ PIN-SKT | - | 5000000000Ohm | - | RECEPTACLE | - | - | - | - | 700VAC V | - | - | - | 500 Cycles | 350.35kV | RECTANGULAR | - | - | - | - | Non-compliant | - | - | - | - | 118μin | - | - | 0.114 inch | - | - | No | Unknown | RoHS Compliant | - | Lead Free | ||
![]() XJ8C-1411 Omron Electronics Inc-EMC Div | 1000 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | - | PBT | - | - | Gold | 0.169 4.30mm | Brass, Nickel | Polyphenylene Sulfide (PPS), Glass Filled | - | - | -55°C~105°C | Bulk | 2001 | XJ8 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 14 | - | - | - | - | 2 | - | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | - | - | 0.059 1.50mm | Board to Board or Cable | All | - | 2A | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | - | - | - | - | - | - | Male | 94V-0 | - | - | - | - | 0.339 8.60mm | - | 20mOhm | - | - | - | - | 300V | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.90μin 0.150μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() MX23A18NF1 JAE Electronics | 660 | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole, Right Angle | Square | PBT, Polybutylene | - | - | - | Tin | - | Brass | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -40°C~125°C | Tray | 2005 | MX23A | - | - | Active | 1 (Unlimited) | Solder | - | Header | 18 | - | - | - | Automotive | 2 | Male | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | Right Angle | Waterproof | - | - | 0.720 18.30mm | Board to Cable/Wire | All | - | 3A | 0.098 2.50mm | Black | - | - | - | - | - | 0.173 (4.40mm) | 0.122 3.10mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100MOhm | - | - | - | - | - | - | - | 16 AWG | 22 AWG | - | - | - | - | - | - | - | 2.2 mm | - | Board Guide | - | 34mm | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() A1-30PA-2.54DSA(71) Hirose Electric Co Ltd | 421 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | - | - | - | - | Gold | 0.236 6.00mm | Brass | Polybutylene Terephthalate (PBT) | - | 200V | -55°C~85°C | Tray | - | A1 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 30 | - | - | - | - | 2 | - | POLARIZED | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | - | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | unknown | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.118 3.00mm | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | - | - | 94V-0 | Black | - | - | 3A | 0.454 11.54mm | - | 15mOhm | 1000000000Ohm | 0.1 inch | - | - | 200V | 3A | - | 650VAC V | - | - | - | 500 Cycles | - | - | - | - | - | - | - | - | - | 37.8mm | - | 8μin | 8.00μin 0.203μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() DF1B-4DP-2.5DSA(01) Hirose Electric Co Ltd | 24000 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | - | Polyamide | - | - | Gold | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | - | - | -35°C~85°C | Bulk | - | DF1B | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 4 | - | - | - | - | 2 | - | PACKAGING 100 PCS. IN A BAG | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | - | 8.6mm | 0.374 9.50mm | Board to Cable/Wire | All | unknown | 3A | 0.098 2.50mm | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.098 (2.50mm) | 0.142 3.60mm | Shrouded - 4 Wall | 2 | 2.5mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.339 inch | Male | - | White | - | - | 3A | 0.417 10.60mm | - | 30mOhm | 1GOhm | 0.098 inch | - | - | 250V | 3A | POLARIZED HOUSING | 650VAC V | - | - | - | 50 Cycles | - | - | - | - | - | - | - | Keying Slot | 9.5mm | 7.5mm | - | - | 8.00μin 0.203μm | - | - | 14mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free |