- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Shell Material | Material | Housing Material | Weight | Mounting Option 1 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | ELV | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Wire/Cable Gauge | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Halogen Free | Mating Post Length | Current Rating (Max) | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FTSH-110-01-L-DV-K-TR Samtec Inc. | 1689 | - | - | - | - | - | Surface Mount | - | Square | - | - | Polymer | - | LOCKING | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | 2008 | FTSH | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 20 | - | - | - | - | 2 | Male | TAPE AND REEL | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | 20 | Straight | - | 3.43mm | 0.099 2.51mm | Board to Board or Cable | All | - | 1.75A | 0.050 1.27mm | - | ONE | UL | - | COMMERCIAL | - | 0.050 (1.27mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | 0.135 inch | - | - | Black | - | - | - | - | - | - | - | - | 0.05 inch | - | - | - | - | - | - | 4.064 mm | - | - | - | - | - | - | - | - | - | - | Keying Shroud | - | 12.7mm | - | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 39-28-8160 Molex | 540 | - | Datasheet | 9 Weeks | Tin | Through Hole | - | - | - | POLYAMIDE66 | - | Nylon | - | - | - | - | Brass | - | - | - | Bulk | 2009 | - | e2 | yes | Active | - | Solder | EAR99 | Male Pin | 16 | 105°C | -40°C | Natural | - | 2 | - | MINI-FIT | 8536.69.40.30 | Ramp | 600V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 4.2mm | 16 | Vertical | - | - | - | - | - | - | 6A | - | - | ONE | UL,CSA,TUV | - | COMMERCIAL | 1.37 inch | 4.191 mm | - | - | - | 4.2mm | - | - | - | - | 0.38 inch | Male | 94V-0 | - | 3.5mm | NO | 0.5 inch | - | - | SQ PIN-SKT | 10mOhm | 1GOhm | - | PLUG | - | - | - | - | - | - | 30 Cycles | - | 600.6kV | - | 14.6784 N | - | Low Halogen | - | 8A | Non-compliant | - | - | - | - | 35μin | - | - | 0.14 inch | - | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() A1-24PA-2.54DSA(71) Hirose Electric Co Ltd | 420 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Square | - | - | PBT | - | - | Gold | 0.236 6.00mm | Brass | Polybutylene Terephthalate (PBT) | - | -55°C~85°C | Tray | - | A1 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 24 | - | - | - | - | 2 | - | POLARIZED | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | unknown | 3A | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.118 3.00mm | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | - | Male | 94V-0 | Black | - | - | - | 3A | 0.454 11.54mm | - | 15mOhm | 1GOhm | 0.1 inch | - | - | 200V | 3A | - | 650VAC V | - | 500 Cycles | - | - | - | - | - | - | - | - | - | - | - | 30.18mm | - | 8μin | 8.00μin 0.203μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() DF13-10P-1.25DSA Hirose Electric Co Ltd | 635 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Square | - | - | Polyamide | - | - | Tin | - | Brass | Polyamide (PA), Nylon | - | -35°C~85°C | Bulk | - | DF13 | e3/e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | - | - | - | - | 1 | - | LOW PROFILE | 8536.69.40.40 | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 3.4mm | 0.169 4.30mm | Board to Cable/Wire | All | - | 1A | 0.049 1.25mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.091 2.30mm | Shrouded - 4 Wall | 1 | 1.25mm | - | - | RECTANGULAR | - | - | Male | 94V-0 | Beige | - | - | - | - | - | - | 30mOhm | 500000000Ohm | 0.049 inch | - | - | 150V | 1A | - | - | - | 50 Cycles | - | - | - | 3.0024 N | - | - | - | - | - | - | 4.3mm | 14.15mm | - | - | 39.4μin 1.00μm | - | - | 5.3mm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() DF1B-8DP-2.5DS(01) Hirose Electric Co Ltd | 235 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | - | Polyamide | - | - | Gold | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | - | -35°C~85°C | Bulk | - | DF1B | e3/e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 8 | - | - | - | - | 2 | - | PACKAGING 100 PCS. IN A BAG | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | 12.5mm | 0.339 8.61mm | Board to Cable/Wire | All | unknown | 3A | 0.098 2.50mm | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.098 (2.50mm) | 0.130 3.30mm | Shrouded - 4 Wall | 2 | 2.5mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.339 inch | Male | 94V-0 | White | - | - | - | 3A | - | - | 30mOhm | 1000000000Ohm | - | - | - | 250V | 3A | POLARIZED HOUSING | 650VAC V | - | 50 Cycles | - | - | - | - | .417 N | - | - | - | - | Keying Slot | 8.6mm | 12.5mm | - | - | 8.00μin 0.203μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() SM20B-SRSS-TB(LF)(SN) JST Sales America Inc. | 9000 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Square | - | - | Nylon | - | - | Tin | - | Copper Alloy | Polyamide (PA), Nylon | 50V | -25°C~85°C | Tape & Reel (TR) | 2005 | SR | e2 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 20 | - | - | - | - | 1 | Male | LOW PROFILE, SIDE ENTRY | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 1A | - | 20 | - | - | - | 0.114 2.90mm | Board to Cable/Wire | All | - | - | 0.039 1.00mm | - | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | 94V-0 | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() S12B-XH-A(LF)(SN) JST Sales America Inc. | 501 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | - | Polyamide | 9.071847g | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | - | -25°C~85°C | Bulk | 2010 | XH | e3 | yes | Active | 1 (Unlimited) | Press-Fit, Solder | EAR99 | Header | 12 | - | - | - | - | 1 | Male | SHROUDED, SIDE ENTRY | 8536.69.40.40 | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | 11.5mm | 0.240 6.10mm | Board to Cable/Wire | All | unknown | 3A | 0.098 2.50mm | Natural | - | - | 250V | - | - | - | 0.134 3.40mm | Shrouded - 4 Wall | - | 2.5mm | - | - | - | - | - | - | 94V-0 | White | - | - | - | - | - | - | 20mOhm | 1GOhm | - | - | - | 250V | 3A | - | - | - | - | 22 AWG | - | - | - | - | - | - | - | - | - | 13.208mm | 13.208mm | 13.208mm | - | - | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() A1-18PA-2.54DSA(71) Hirose Electric Co Ltd | 390 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Square | - | - | - | - | - | Gold | 0.236 6.00mm | Brass | Polybutylene Terephthalate (PBT) | 200V | -55°C~85°C | Tray | - | A1 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 18 | - | - | - | - | 2 | - | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | unknown | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.118 3.00mm | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | - | - | 94V-0 | Black | - | - | - | 3A | 0.454 11.54mm | - | 15mOhm | 1000000000Ohm | 0.1 inch | - | - | 200V | 3A | - | 650VAC V | - | 500 Cycles | - | - | - | - | - | - | - | - | - | - | - | 22.56mm | - | 8μin | 8.00μin 0.203μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1718130010 Molex | 5 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Square | - | - | Nylon | - | - | Tin | 0.448 11.38mm | Brass | Polyamide (PA), Nylon | 250V | - | Bulk | 2013 | KK 171813 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | 105°C | -40°C | - | Automotive, General Purpose, Industrial, Medical, Telecommunications | 1 | - | - | 8536.69.40.40 | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | - | - | Vertical | 3.9624mm | - | 0.446 11.33mm | Board to Board or Cable | All | - | 7A | 0.156 3.96mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | - | 0.093 2.35mm | Shrouded - 1 Wall | 1 | - | - | - | RECTANGULAR | - | 0.394 inch | Male | - | - | 2.37mm | - | 0.446 inch | 7A | 0.671 17.05mm | - | - | - | - | - | - | - | - | - | - | - | 25 Cycles | - | - | - | 3.892 N | .9452 N | Low Halogen | 11.38mm | - | Compliant | - | - | - | - | - | 60.0μin 1.52μm | 60.0μin 1.52μm | 0.092 inch | - | UL94 V-2 | - | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() XG4A-1035 Omron Electronics Inc-EMC Div | 198 | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | - | Polybutylene | - | - | Gold | 0.240 6.10mm | Brass, Nickel | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~105°C | Bulk | 2002 | XG4 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | - | - | - | - | 2 | - | - | 8536.69.40.40 | Latch Lock/Eject Hooks, Short | - | - | - | - | - | Male Pin | - | - | - | - | - | Right Angle | - | 23.3mm | 0.335 8.51mm | Board to Cable/Wire | All | unknown | 3A | 0.100 2.54mm | - | - | - | - | - | - | 0.100 (2.54mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | Male | - | Black | - | - | - | - | - | - | 20mOhm | 1GOhm | - | - | - | 300V | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | 32mm | - | - | 5.90μin 0.150μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() A1-6PA-2.54DSA(71) Hirose Electric Co Ltd | 3555 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Square | - | - | PBT | - | - | Gold | 0.236 6.00mm | Brass | Polybutylene Terephthalate (PBT) | - | -55°C~85°C | Tray | - | A1 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 6 | - | - | - | - | 2 | - | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | unknown | 3A | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.118 3.00mm | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | - | Male | 94V-0 | Black | - | - | - | 3A | 0.454 11.54mm | - | 15mOhm | 1GOhm | 0.1 inch | - | - | 200V | 3A | - | - | - | 500 Cycles | - | - | - | - | - | - | - | - | - | - | - | 7.32mm | - | 8μin | 8.00μin 0.203μm | 78.7μin 2.00μm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1053122204 Molex | 2820 | - | Datasheet | 10 Weeks | - | - | Through Hole | - | Square | - | - | - | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP) | 250V | -40°C~105°C | Tray | 2016 | Nano-Fit 105312 | - | - | Active | Not Applicable | Solder | EAR99 | Header | 4 | - | - | - | Automotive, General Purpose, Industrial, Medical, Military, Telecommunications | 2 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.356 9.05mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Natural | - | - | - | - | - | 0.098 (2.50mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | - | 15.0μin 0.38μm | 59.0μin 1.50μm | - | 21.30mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 70555-0005 Molex | 2015 | - | Datasheet | 9 Weeks | Tin | Through Hole | - | - | - | - | Brass | Polyester | - | - | - | 6.096mm | - | - | - | - | - | 2011 | - | e3 | yes | Active | - | Solder | EAR99 | Male Pin | 6 | 105°C | -40°C | Black | - | 1 | Receptacle | SL | - | - | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | 6 | Right Angle | - | 13.59mm | - | - | - | - | 3A | - | - | ONE | UL, CSA | - | COMMERCIAL | - | - | - | - | 1 | 2.54mm | - | - | RECTANGULAR | - | 0.275 inch | Male | 94V-0 | - | - | - | - | 3A | - | SQ PIN-SKT | 30mOhm | 1GOhm | - | - | Compliant | - | - | CTR W/GUIDE SLOTS | - | - | 25 Cycles | - | - | RECTANGULAR | - | - | - | - | - | Non-compliant | - | 7.12mm | 18.69mm | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0559320930 Molex | 49 | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole | - | Square | - | - | Polyester | - | - | Tin | 0.144 3.66mm | NOT SPECIFIED | Polybutylene Terephthalate (PBT) | - | - | Tray | - | MicroClasp 55932 | e3 | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | - | 85°C | -25°C | - | General Purpose, Industrial, Medical | 1 | Male | - | - | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | - | 6.7mm | 0.384 9.75mm | Board to Cable/Wire | All | - | 3A | 0.079 2.00mm | - | - | - | - | - | - | - | 0.126 3.20mm | Shrouded - 4 Wall | - | - | 9 | - | - | - | - | - | - | Natural | - | - | - | - | 0.360 9.15mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22mm | - | - | - | - | - | 13.2mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() DF50A-6P-1H(51) Hirose Electric Co Ltd | In Stock |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | Polymer | - | - | Gold | - | Brass | Polyester | 100V | -35°C~85°C | Tape & Reel (TR) | 2013 | DF50 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 6 | - | - | - | - | 1 | - | - | - | Push-Pull | - | - | - | - | - | Male Blade | - | - | - | - | - | Right Angle | - | - | 0.239 6.07mm | Board to Cable/Wire | All | - | 1A | 0.039 1.00mm | Black | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | 500MOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | 2.00μin 0.051μm | 2.00μin 0.051μm | - | - | UL94 V-0 | - | Unknown | RoHS Compliant | - | - | ||
![]() DF11Z-20DP-2V(27) Hirose Electric Co Ltd | 238 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | Circular | - | - | Polyamide | - | - | Tin | - | Brass | Polyamide (PA), Nylon | 250V | -30°C~85°C | Tape & Reel (TR) | 2014 | DF11 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 20 | - | - | - | - | 2 | - | - | - | Detent Lock | - | - | - | - | - | Male Pin | - | - | 2A | - | 20 | - | - | - | 0.283 7.19mm | Board to Board or Cable | All | unknown | - | 0.079 2.00mm | Beige | ONE | UL, CSA | - | COMMERCIAL | 1.08 inch | 0.079 (2.00mm) | - | Shrouded - 4 Wall | 2 | - | - | - | RECTANGULAR | - | - | Male | - | - | - | - | - | - | - | - | 30mOhm | 1GOhm | 0.079 inch | - | - | - | - | POLARIZED HOUSING | 650VAC V | 6.1976 mm | 30 Cycles | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place, Solder Retention | - | - | - | 39μin | 39.4μin 1.00μm | - | - | 8.2mm 8.45mm 9.55mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() DF11Z-24DP-2V(27) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount, Through Hole | Surface Mount | - | Circular | - | - | - | - | - | Tin | - | Brass | Polyamide (PA), Nylon | 250V | -30°C~85°C | Tape & Reel (TR) | 2014 | DF11 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 24 | - | - | Beige, Black | - | 2 | - | - | 8536.69.40.40 | Detent Lock | - | - | - | - | - | Male Pin | - | - | 2A | - | 24 | - | - | - | 0.283 7.19mm | Board to Board or Cable | All | unknown | - | 0.079 2.00mm | Beige | ONE | UL, CSA | - | COMMERCIAL | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | 2 | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | 30mOhm | 1000000000Ohm | 0.079 inch | - | - | - | - | POLARIZED HOUSING | 650VAC V | 6.1976 mm | 30 Cycles | - | - | - | - | - | - | - | - | - | Board Guide, Pick and Place, Solder Retention | - | - | - | 39μin | 39.4μin 1.00μm | - | - | 8.2mm 8.45mm 9.55mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1718564004 Molex | 1945 | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | Square | - | - | - | - | - | Gold | 0.293 7.45mm | Brass | Polyamide (PA), Nylon | - | - | Tape & Reel (TR) | 2016 | KK 171856 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 4 | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | - | - | - | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | - | - | Vertical | - | - | 0.322 8.18mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.092 2.34mm | Shrouded - 1 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 0.510 12.95mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | - | UL94 V-2 | - | - | ROHS3 Compliant | - | - | ||
![]() 76382-302LF Amphenol ICC (FCI) | 203 | - | Datasheet | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | 2 | Square | - | - | Polyester | - | - | Gold, GXT™ | 0.197 5.00mm | Phosphor Bronze | Polyester, Glass Filled | 1kV | - | Bulk | 2008 | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 2 | 125°C | -40°C | Blue | - | 1 | Male | - | - | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Right Angle | - | - | 0.209 5.30mm | Board to Cable/Wire | All | - | 3A | 0.100 2.54mm | Blue | - | - | - | - | - | - | 0.134 3.40mm | Shrouded - 4 Wall | - | - | 2 | Tin | - | - | - | - | - | Blue | 3.4mm | - | - | - | - | - | - | 100GOhm | - | - | - | 1kV | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | 5.6mm | 4.9mm | 9.34mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() HIF3FB-60PA-2.54DS(71) Hirose Electric Co Ltd | 90 | - | Datasheet | 10 Weeks | - | - | Through Hole, Right Angle | - | Square | - | - | - | - | LOCKING | Gold | 0.236 6.00mm | Brass | Polybutylene Terephthalate (PBT) | 200V | -55°C~85°C | Tray | - | HIF3FB | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 60 | - | - | - | - | 2 | - | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | - | 0.335 8.51mm | Board to Cable/Wire | All | unknown | 1A | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | 0.335 inch | - | 94V-0 | - | - | - | 0.501 inch | 1A | - | - | 15mOhm | 1000000000Ohm | 0.1 inch | - | - | - | - | POLARIZED HOUSING | 650VAC V | - | 500 Cycles | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | 0.118 inch | - | UL94 V-0 | - | - | RoHS Compliant | - | - |