- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Shell Material | Material | Housing Material | Mounting Option 1 | Mounting Option 2 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Number of Poles | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Halogen Free | Mating Post Length | Hole Diameter | Glow Wire Compliant | Voltage - Working | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DF13C-9P-1.25V(51) Hirose Electric Co Ltd | 645 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Square | - | - | Polyamide | LOCKING | - | Gold | - | Brass | Polyamide (PA), Nylon | - | - | -35°C~85°C | Cut Tape (CT) | - | DF13 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 9 | - | - | - | - | 1 | - | LOW PROFILE | - | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 9 | Straight | - | 3.4mm | 0.189 4.80mm | Board to Cable/Wire | All | - | 1A | 0.049 1.25mm | Beige | ONE | UL | - | COMMERCIAL | - | - | - | Shrouded - 3 Wall | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | Male | - | - | - | - | - | - | - | - | 30mOhm | 500000000Ohm | - | - | - | 150V | 1A | - | - | - | - | 50 Cycles | - | - | - | 3.0024 N | - | - | - | - | - | - | Solder Retention | - | 15.9mm | - | - | 8.00μin 0.203μm | - | 5.8mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() HIF4-40P-3.18DSA Hirose Electric Co Ltd | 595 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | - | - | PBT | - | - | Gold | 0.201 5.10mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | 300V | -55°C~85°C | Tray | - | HIF4 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 40 | - | - | - | - | 2 | - | LATCHED, POLARIZED | - | Latch Lock/Eject Hooks | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | 3.18mm | - | 0.720 18.30mm | Board to Cable/Wire | All | - | 3A | 0.125 3.18mm | Black | ONE | UL | 300V | COMMERCIAL | - | 0.125 (3.18mm) | 0.142 3.60mm | Shrouded - 4 Wall | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.398 inch | Male | 94V-0 | - | - | - | 0.701 inch | 3A | 0.673 17.09mm | - | 15mOhm | 1000000000Ohm | - | - | - | - | - | POLARIZED HOUSING | 1000VAC V | - | 3.175 mm | 500 Cycles | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | 30mm | 84.84mm | - | - | 8.00μin 0.203μm | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() SM20B-SRDS-G-TF(LF)(SN) JST Sales America Inc. | 3550 | - | Datasheet | 34 Weeks | - | Surface Mount | Surface Mount, Right Angle | Square | - | - | Nylon | - | - | Gold | - | Phosphor Bronze | Polyamide (PA), Nylon, Glass Filled | - | 50V | -25°C~85°C | Tape & Reel (TR) | 2007 | SHD | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 20 | - | - | - | - | 2 | Male | SIDE ENTRY, LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 20 | Right Angle | 1mm | - | 0.217 5.51mm | Board to Cable/Wire | All | - | 1A | 0.039 1.00mm | - | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 57102-G06-04LF Amphenol ICC (FCI) | 95000 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Square | - | - | - | - | - | Gold, GXT™ | 0.157 4.00mm | Copper Alloy | Thermoplastic | - | 200V AC/DC | - | Bulk | 2015 | Minitek® 2.00mm | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 8 | 125°C | -55°C | - | - | 2 | Male | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2A AC/DC | - | - | Straight | - | 4mm | 0.059 1.50mm | Board to Board | All | - | 2A | 0.079 2.00mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.098 2.50mm | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | 0.157 inch | - | 94V-0 | - | 2.5mm | - | - | - | 0.315 8.00mm | - | 25mOhm | 1GOhm | 0.079 inch | - | - | 650V | - | - | - | - | - | - | - | - | - | - | - | - | 4mm | - | - | - | - | - | 8mm | 4mm | 30μin | 30.0μin 0.76μm | 78.7μin 2.00μm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 1053111303 Molex | 2827 | - | Datasheet | 9 Weeks | - | - | Through Hole | Square | - | - | - | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP) | - | 250V | -40°C~105°C | Tray | 2016 | Nano-Fit 105311 | - | yes | Active | Not Applicable | Solder | - | Header | 3 | - | - | - | Automotive, General Purpose, Industrial, Medical, Military, Telecommunications | 1 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.356 9.05mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Black | - | - | - | - | - | - | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Board Lock | - | - | - | - | 30.0μin 0.76μm | 59.0μin 1.50μm | 21.30mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0705410007 Molex | 4014 | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | Square | - | Brass | Polyester | - | - | Tin | 0.240 6.10mm | Phosphor Bronze | Polyester, Glass Filled | - | 250V | -40°C~105°C | Bulk | - | SL 70541 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 8 | - | - | - | Automotive, General Purpose, Industrial, Medical | 1 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | Vertical | - | 6.6mm | 0.465 11.80mm | Board to Cable/Wire | All | - | 3A | 0.100 2.54mm | - | - | - | - | - | - | - | 0.130 3.30mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | 0.470 11.94mm | - | 15mOhm | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | - | 150.0μin 3.81μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() DF1BZ-11P-2.5DSA Hirose Electric Co Ltd | 548 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | - | - | Plastic | - | - | Tin | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | - | 250V | -35°C~85°C | Bulk | - | DF1B | e3/e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 11 | - | - | - | - | 1 | Male | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.374 9.50mm | Board to Cable/Wire | All | unknown | - | 0.098 2.50mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.142 3.60mm | Shrouded - 4 Wall | 1 | 2.5mm | - | - | RECTANGULAR | - | - | - | 94V-0 | White | - | - | - | 3A | 0.417 10.60mm | - | 30mOhm | - | 0.098 inch | - | - | - | - | POLARIZED HOUSING | 650VAC V | - | - | 30 Cycles | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | - | - | - | 39.4μin 1.00μm | - | 14mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() HTST-107-01-L-DV Samtec Inc. | 30 | - | Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | Square | - | - | Polychlorinated | - | - | Gold | 0.250 6.35mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Tube | 2003 | Flex Stack, HTST | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 14 | - | - | - | - | 2 | Male | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | 14 | Straight | - | 9.27mm | 0.350 8.89mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | 0.365 inch | - | 94V-0 | Natural | - | - | - | - | - | - | - | 5000000000Ohm | 0.1 inch | - | - | - | 3A | POLARIZED HOUSING | - | - | 6.858 mm | - | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | 25.4mm | - | 10μin | 10.0μin 0.25μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 1053142304 Molex | 16061 | - | Datasheet | 10 Weeks | - | - | Through Hole, Right Angle | Square | - | - | - | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP) | - | 250V | -40°C~105°C | Tray | 2016 | Nano-Fit 105314 | - | - | Active | Not Applicable | Solder | EAR99 | Header | 4 | - | - | - | Automotive, General Purpose, Industrial, Medical, Military, Telecommunications | 2 | - | POLARIZED | - | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | - | 0.247 6.28mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Natural | - | - | - | - | - | 0.098 (2.50mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 30.0μin 0.76μm | 59.0μin 1.50μm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() HIF6-20PA-1.27DSA(71) Hirose Electric Co Ltd | 42 | - | Datasheet | 10 Weeks | - | - | Through Hole | Square | - | - | Polybutylene | LATCH & EJECT | LOCKING | Gold | 0.217 5.50mm | Brass | Polybutylene Terephthalate (PBT) | - | 300V | -55°C~85°C | Tray | - | HIF6 | - | no | Active | 1 (Unlimited) | Solder | EAR99 | Header | 20 | - | - | - | - | 2 | - | - | 8536.69.40.40 | Latch Lock/Eject Hooks | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.5A | - | - | Straight | - | - | 0.606 15.39mm | Board to Cable/Wire | All | unknown | 500mA | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.110 2.79mm | Shrouded - 4 Wall | 4 | - | - | Tin | STAGGERED | - | - | - | 94V-0 | - | - | - | - | - | 0.563 14.30mm | - | 30mOhm | 1000000000Ohm | 0.05 inch | - | - | - | - | POLARIZED HOUSING | - | - | 1.905 mm | 500 Cycles | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | 24.7mm | 30.95mm | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() DF1B-28DP-2.5DS(01) Hirose Electric Co Ltd | 90 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | - | Plastic | - | - | Gold | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | - | 250V | -35°C~85°C | Bulk | - | DF1B | e3/e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 28 | - | - | - | - | 2 | Male | PACKAGING 100 PCS. IN A BAG | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.339 8.61mm | Board to Cable/Wire | All | unknown | - | 0.098 2.50mm | - | ONE | UL, CSA | - | COMMERCIAL | 1.477 inch | 0.098 (2.50mm) | 0.130 3.30mm | Shrouded - 4 Wall | 2 | 2.5mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.339 inch | - | 94V-0 | White | - | - | - | 3A | - | - | 30mOhm | 1000000000Ohm | 0.098 inch | - | - | - | - | POLARIZED HOUSING | 650VAC V | - | - | 50 Cycles | - | - | - | - | .417 N | - | - | - | - | - | Keying Slot | - | - | - | - | 8.00μin 0.203μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() DF1B-22DP-2.5DS(01) Hirose Electric Co Ltd | 1000 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | - | Polyamide | - | - | Gold | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | - | - | -35°C~85°C | Bulk | - | DF1B | e3/e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 22 | - | - | - | - | 2 | Male | PACKAGING 100 PCS. IN A BAG | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.339 8.61mm | Board to Cable/Wire | All | unknown | 3A | 0.098 2.50mm | - | ONE | UL, CSA | 250V | COMMERCIAL | - | 0.098 (2.50mm) | 0.130 3.30mm | Shrouded - 4 Wall | 2 | 2.5mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.339 inch | - | 94V-0 | White | - | - | - | 3A | - | - | 30mOhm | 1000000000Ohm | 0.098 inch | - | - | - | - | POLARIZED HOUSING | 650VAC V | - | - | 50 Cycles | - | - | - | - | .417 N | - | - | - | - | - | Keying Slot | 8.6mm | 30mm | - | - | 8.00μin 0.203μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 0741640016 Molex | 18370 | - | Datasheet | 5 Weeks | - | - | Through Hole, Right Angle | Square | - | - | - | - | - | Gold | 0.315 8.00mm | Copper Alloy | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | Tube | - | C-Grid 74164 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 16 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.420 10.67mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.130 3.30mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() DF11-26DP-2DS(52) Hirose Electric Co Ltd | 204 | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | - | - | Polyamide | - | - | Gold | 0.118 3.00mm | Brass | Polyamide (PA), Nylon | - | 250V | -40°C~85°C | Tube | 2010 | DF11 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 26 | - | - | Black | - | 2 | Male | - | - | Detent Lock | - | - | - | - | - | Male Pin | - | - | 2A | 2mm | - | Right Angle | - | - | 0.197 5.00mm | Board to Board or Cable | All | - | 2A | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | - | 2mm | 26 | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 28mm | - | - | 8.00μin 0.203μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 0026482145 Molex | 22 | - | Datasheet | - | - | - | Through Hole | Square | - | - | - | - | - | Gold | 0.450 11.43mm | Brass | Polyester | - | - | - | Bulk | - | KK 41671 | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Breakaway | 14 | - | - | - | Automotive, General Purpose, Industrial, Medical, Telecommunications | 1 | - | - | - | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.500 12.70mm | Board to Board or Cable | All | - | - | 0.156 3.96mm | Black | - | - | - | - | - | - | 0.172 4.37mm | Shrouded - 1 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 0.750 19.05mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() FX30B-2P-3.81DSA20 Hirose Electric Co Ltd | 205 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Rectangular | - | - | - | - | - | Gold | - | Copper Alloy | Polyamide (PA), Nylon | - | 250V | -55°C~105°C | Tray | - | FunctionMax™ FX30B | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 2 | - | - | - | - | 1 | Male | - | 8536.69.40.30 | Push-Pull | - | - | - | - | - | Male Blade | YES | - | 16A | - | - | Straight | - | - | 0.559 14.20mm | Board to Board | All | unknown | 10A | 0.150 3.81mm | Black | ONE | UL,TUV | - | COMMERCIAL | - | - | 0.130 3.30mm | Shrouded - 2 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750VAC V | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Board Lock | - | - | - | - | 3.90μin 0.099μm | 39.4μin 1.00μm | 20mm | UL94 V-0 | - | No SVHC | RoHS Compliant | - | - | ||
![]() 5041892670 Molex | 1095 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, Right Angle | Rectangular | - | - | - | - | - | Tin | - | Brass | Polyamide (PA), Nylon, Glass Filled | 85°C | - | - | Tape & Reel (TR) | 2013 | Micro-Lock 504189 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 26 | - | - | - | - | 2 | - | - | 8536.69.40.40 | Latch Lock | - | NO | NO | NO | NO | Male Blade | NO | GENERAL PURPOSE | - | - | 26 | Right Angle | - | - | 0.241 6.13mm | Board to Cable/Wire | All | - | - | 0.049 1.25mm | Natural | ONE | UL | - | COMMERCIAL | 0.754 inch | - | - | Shrouded - 4 Wall | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 1.5A | - | - | - | 100000000Ohm | 0.049 inch | - | - | - | - | - | 700VAC V | - | - | 30 Cycles | - | - | - | - | - | - | - | - | Non-compliant | - | - | - | - | - | 39μin | 39.4μin 1.00μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 15-24-6240 Molex | 755 | - | Datasheet | 8 Weeks | Tin | Through Hole | - | - | POLYAMIDE66 | - | Nylon | - | - | - | - | Brass | - | - | - | - | - | 2009 | - | e3 | yes | Active | - | Solder | EAR99 | Male Pin | - | 105°C | -40°C | Natural | - | 2 | - | MINI-FIT | 8536.69.40.30 | - | 600V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 4.2mm | - | Right Angle, Vertical | - | 20.7mm | - | - | - | - | 6A | - | - | ONE | UL, CSA | - | COMMERCIAL | - | 4.191 mm | - | - | 2 | 4.2mm | 24 | - | RECTANGULAR | - | - | Male | - | - | - | NO | - | 6A | - | SQ PIN-SKT | - | 1GOhm | - | RECEPTACLE | - | 600V | - | POLARIZED HOUSING | - | 1 | - | 30 Cycles | - | - | RECTANGULAR | - | - | Low Halogen | - | - | Non-compliant | - | - | - | 57mm | - | - | - | - | - | - | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() HIF6-80PA-1.27DSA(71) Hirose Electric Co Ltd | 1 | - | Datasheet | 12 Weeks | - | - | Through Hole | Square | - | - | PBT | LATCH & EJECT | LOCKING | Gold | 0.217 5.50mm | Brass | Polybutylene Terephthalate (PBT) | - | 300V | -55°C~85°C | Tray | - | HIF6 | - | no | Active | 1 (Unlimited) | Solder | EAR99 | Header | 80 | - | - | - | - | 2 | - | - | 8536.69.40.40 | Latch Lock/Eject Hooks | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.5A | - | - | Straight | - | - | 0.606 15.39mm | Board to Cable/Wire | All | unknown | 500mA | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.110 2.79mm | Shrouded - 4 Wall | 4 | - | - | Tin | STAGGERED | - | - | Male | 94V-0 | - | - | - | - | - | 0.563 14.30mm | - | 30mOhm | 1000000000Ohm | 0.05 inch | - | - | - | - | POLARIZED HOUSING | - | - | 1.905 mm | 500 Cycles | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | 24.7mm | 69.05mm | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 22-05-1122 Molex | 11 | - | Datasheet | 10 Weeks | Tin | Through Hole | - | - | - | - | Nylon | - | - | NOT SPECIFIED | 7.493mm | Brass | - | - | - | - | - | 2001 | - | - | yes | Active | - | Solder | EAR99 | Male Pin | - | 105°C | -40°C | Natural | - | 1 | - | - | 8536.69.40.40 | Friction | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.5mm | 12 | Right Angle | - | - | - | - | - | - | 3A | - | - | ONE | UL | 250V | COMMERCIAL | - | - | - | - | 1 | 2.5mm | - | - | RECTANGULAR | - | 0.236 inch | Male | 94V-0 | - | - | - | - | - | - | RND PIN-SKT | 20mOhm | - | - | RECEPTACLE | - | - | - | POLARIZED HOUSING | - | - | - | - | 12 | 250.25kV | RECTANGULAR | - | - | Low Halogen | - | 1.19 mm | Non-compliant | 250V | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | Lead Free |