- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Shell Material | Housing Material | Mounting Option 2 | Circuit Applications | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | ELV | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Post Length | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Tab Thickness | Width - Tab | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B12B-ZR-SM4-TF(LF)(SN) JST Sales America Inc. | In Stock |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | - | Circular | - | Nylon | - | - | Tin | - | Brass | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | -25°C~85°C | Tape & Reel (TR) | 2010 | ZH | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 12 | - | - | - | - | 1 | Male | SHROUDED, TOP ENTRY | 8536.69.40.40 | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 12 | Straight | - | 3.7mm | 0.197 5.00mm | Board to Cable/Wire | All | - | 1A | 0.059 1.50mm | - | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | 1.5mm | - | - | - | - | - | 94V-0 | Natural | - | - | - | - | - | - | 30mOhm | - | - | - | - | 50V | 1A | - | - | - | - | - | - | - | - | - | - | Solder Retention | 5mm | 21mm | 3.7mm | - | - | - | - | 6.4mm | - | - | UL94 V-0 | - | Unknown | RoHS Compliant | - | Lead Free | ||
![]() HIF3FC-30PA-2.54DS(71) Hirose Electric Co Ltd | 789 | - | Datasheet | 10 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | Square | - | - | - | - | Gold | 0.236 6.00mm | Brass | Polybutylene Terephthalate (PBT) | - | 200V | -55°C~85°C | Tray | - | HIF3FC | e4 | no | Active | 1 (Unlimited) | Solder | EAR99 | Header | 30 | - | - | - | - | 2 | - | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | 1A | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | 1.795 inch | 0.100 (2.54mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | 0.335 inch | - | 94V-0 | - | - | - | 0.501 inch | 1A | - | - | 15mOhm | 1000000000Ohm | 0.1 inch | - | - | - | - | POLARIZED HOUSING | 650VAC V | - | 500 Cycles | - | - | - | - | - | - | Keying Slot | - | - | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | 0.118 inch | - | - | - | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() 0440680089 Molex | 30 | - | Datasheet | 7 Weeks | - | - | - | Through Hole | - | Square | POLYETHYLENE | - | - | - | Tin | - | Brass | Polyamide (PA46), Nylon 4/6 | - | - | - | Tray | - | Mini-Fit BMI SMC 44068 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 4 | - | - | - | General Purpose, Industrial, Medical, Telecommunications | 2 | - | - | - | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | - | 0.587 14.91mm | Board to Board or Cable | All | - | - | 0.165 4.20mm | Black | - | - | - | - | - | 0.165 (4.20mm) | 0.193 4.90mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 828801-3 TE Connectivity | 18500 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Through Hole | - | - | - | - | Polybutylene | - | Signal | - | - | Brass, Tin | - | - | - | - | - | 2006 | - | - | - | Active | - | Solder | - | PCB, Plug, Tab | - | - | - | Black | - | 2 | Male | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 5.588mm | - | Right Angle | Unshielded | 25.5mm | - | - | - | - | - | - | - | - | - | - | - | - | 5.0038 mm | - | - | - | - | 8 | - | - | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36.1mm | 25.9mm | - | - | - | - | - | 800μm | 3mm | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() 1718140006 Molex | 2314 | - | Datasheet | 14 Weeks | - | - | - | Through Hole, Right Angle | - | Square | - | - | LOCKING | - | Tin | 0.446 11.33mm | Brass | Polyamide (PA), Nylon | -40°C | - | - | Bulk | 2013 | KK 171814 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 6 | - | - | - | Automotive, General Purpose, Industrial, Medical, Telecommunications | 1 | - | - | - | Friction Lock | - | - | - | - | - | Male Pin | YES | - | - | - | - | - | - | - | 0.394 10.00mm | Board to Board or Cable | All | - | - | 0.156 3.96mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | - | 0.100 2.54mm | Shrouded - 1 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 Cycles | - | - | - | - | - | - | - | - | - | - | - | 60.0μin 1.52μm | 60.0μin 1.52μm | - | - | - | - | UL94 V-2 | - | - | ROHS3 Compliant | - | - | ||
![]() 68000-102HLF Amphenol ICC (FCI) | 5006 |
| - | 8 Weeks | - | Gold | Through Hole | Through Hole | - | Square | - | Thermoplastic | - | - | Gold or Gold, GXT™ | 0.230 5.84mm | Phosphor Bronze | - | - | 1.5kV | - | Bulk | 2009 | BERGSTIK® II | - | - | Active | 1 (Unlimited) | Solder | - | Header | 2 | 125°C | -65°C | Black | - | 1 | Male | - | - | Push-Pull | 1.5kV | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | 2.41mm | 0.100 2.54mm | Board to Board | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.095 2.41mm | Unshrouded | - | 2.54mm | 2 | - | - | - | Male | - | Black | 2.41mm | - | - | - | 0.425 10.80mm | - | - | 5GOhm | - | - | - | 1.5kV | - | - | - | - | - | - | - | - | - | 5.84mm | - | - | - | 5.08mm | - | - | 30.0μin 0.76μm | - | - | - | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SHF-105-01-L-D-SM-LC Samtec Inc. | In Stock | - | - | 6 Weeks | - | - | Surface Mount | Surface Mount | - | Square | - | Polymer | - | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Tube | 2008 | SHF | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | - | - | - | - | 2 | Male | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | 10 | Straight | - | 5.59mm | 0.210 5.33mm | Board to Cable/Wire | All | - | - | 0.050 1.27mm | - | - | - | - | - | - | 0.050 (1.27mm) | - | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock, Keying Slot | - | 12.7mm | - | - | 10.0μin 0.25μm | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 1053112303 Molex | 35 | - | Datasheet | 9 Weeks | - | - | - | Through Hole | - | Square | - | - | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP) | - | 250V | -40°C~105°C | Tray | 2016 | Nano-Fit 105311 | - | - | Active | Not Applicable | Solder | EAR99 | Header | 3 | - | - | - | Automotive, General Purpose, Industrial, Medical, Military, Telecommunications | 1 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.356 9.05mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Natural | - | - | - | - | - | - | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Board Lock | - | - | - | - | 30.0μin 0.76μm | 59.0μin 1.50μm | - | 21.30mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() FTSH-105-01-L-DH Samtec Inc. | In Stock | - | Datasheet | 5 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | Square | - | Plastic | - | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Bulk | 2005 | FTSH | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header, Cuttable | 10 | - | - | - | - | 2 | Male | E.L.P. | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | 10 | Right Angle | - | 10.89mm | 0.135 3.43mm | Board to Board or Cable | All | - | 1.75A | 0.050 1.27mm | - | ONE | UL | - | COMMERCIAL | - | 0.050 (1.27mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | 0.135 inch | - | 94V-0 | Black | - | - | - | - | - | - | - | - | 0.05 inch | - | - | - | 1.75A | - | - | 3.048 mm | - | - | - | - | - | - | - | - | - | 6.35mm | 2.51mm | - | 10.0μin 0.25μm | - | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() DF11CZ-24DP-2V(27) Hirose Electric Co Ltd | 542 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | - | Circular | - | Polyamide | - | - | Tin | - | Brass | Polyamide (PA), Nylon | - | 250V | -30°C~85°C | Tape & Reel (TR) | 2001 | DF11 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 24 | - | - | Black | - | 2 | - | - | 8536.69.40.40 | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 24 | Straight | - | 6.2mm | 0.283 7.19mm | Board to Board or Cable | All | - | 2A | 0.079 2.00mm | Beige | ONE | UL, CSA | 30V | COMMERCIAL | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | 2 | - | - | - | RECTANGULAR | - | Male | 94V-0 | - | - | - | - | 2A | - | - | 30mOhm | 1GOhm | 0.079 inch | - | - | - | 2A | GUIDE SLOT(S) | 650VAC V | - | 30 Cycles | - | - | - | .3058 N | - | - | Pick and Place, Solder Retention | - | 31.5mm | - | - | 39.4μin 1.00μm | - | - | 8.2mm 8.45mm 9.55mm | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1053091302 Molex | 3725 | - | Datasheet | 9 Weeks | - | - | - | Through Hole | - | Square | - | - | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP) | - | 250V | -40°C~105°C | Tray | 2016 | Nano-Fit 105309 | - | yes | Active | Not Applicable | Kinked Pin, Solder | - | Header | 2 | - | - | - | Automotive, General Purpose, Industrial, Medical, Military, Telecommunications | 1 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.356 9.05mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Black | - | - | - | - | - | - | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 30.0μin 0.76μm | 59.0μin 1.50μm | - | 21.30mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1722992116 Molex | 1248 | - | Datasheet | 8 Weeks | - | - | - | Through Hole | - | Square | - | - | - | - | Tin | - | Copper Alloy | Liquid Crystal Polymer (LCP) | - | 400V | -40°C~105°C | Bulk | 2015 | Ultra-Fit 172299 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 16 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications | 2 | - | - | 8536.69.40.30 | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.465 11.80mm | Board to Cable/Wire | All | - | - | 0.138 3.50mm | Natural | - | - | - | - | - | 0.181 (4.60mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Solder Retention | - | - | - | - | 60.0μin 1.52μm | 60.0μin 1.52μm | - | 26.99mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 90325-9008 Molex | 1436 | - | Datasheet | 8 Weeks | - | Tin | Through Hole | - | - | - | - | Polyester | - | - | NOT SPECIFIED | - | Brass | - | - | 250V | - | - | 2010 | - | - | yes | Active | - | Solder | EAR99 | Blade Pin | - | 105°C | -40°C | Black | - | 1 | - | STAGGERED CONFIGURATION | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 1.27mm | - | Vertical | - | - | - | - | - | - | 1.2A | - | - | ONE | UL, CSA | - | COMMERCIAL | 0.567 inch | - | - | - | 2 | 1.27mm | 8 | - | STAGGERED | 0.235 inch | Male | 94V-0 | - | 3.3mm | - | 0.252 inch | - | - | - | 15mOhm | - | - | RECEPTACLE | - | - | - | POLARIZED HOUSING | 750VAC V | 2.54 mm | 30 Cycles | - | RECTANGULAR | - | - | - | Non-compliant | - | - | - | - | 200μin | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 0039299185 Molex | 40 | - | Datasheet | 8 Weeks | - | - | - | Through Hole | - | Square | - | - | - | - | Gold | - | Brass | Polyamide (PA66), Nylon 6/6 | - | - | - | Tray | - | Mini-Fit Jr 5566 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 18 | - | - | - | General Purpose, Industrial, Telecommunications | 2 | - | - | - | Locking Ramp | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.504 12.80mm | Board to Cable/Wire | All | - | - | 0.165 4.20mm | Natural | - | - | - | - | - | 0.165 (4.20mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | - | - | UL94 V-2 | - | - | ROHS3 Compliant | - | - | ||
![]() DF50A-12P-1H(51) Hirose Electric Co Ltd | 579 |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount, Right Angle | - | - | - | Polymer | - | - | Gold | - | Brass | Polyester | - | 100V | -35°C~85°C | Cut Tape (CT) | 2013 | DF50 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 12 | - | - | - | - | 1 | - | - | - | Push-Pull | - | - | - | - | - | Male Blade | - | - | - | - | - | Right Angle | - | - | 0.239 6.07mm | Board to Cable/Wire | All | - | 1A | 0.039 1.00mm | Black | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | 500MOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | 2.00μin 0.051μm | 2.00μin 0.051μm | - | - | - | - | UL94 V-0 | - | Unknown | RoHS Compliant | - | Lead Free | ||
![]() 76385-306LF Amphenol ICC (FCI) | 157 | - | - | 6 Weeks | - | Gold | Through Hole | Through Hole | 12 | Square | - | Thermoplastic | - | - | Gold, GXT™ | 0.197 5.00mm | Copper Alloy | Thermoplastic, Glass Filled | - | 1kV | - | Bulk | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Header | 12 | 125°C | -40°C | Blue | - | 2 | Male | - | - | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | 2.54mm | - | Straight | - | - | 0.368 9.35mm | Board to Cable/Wire | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.134 3.40mm | Shrouded - 2 Wall | - | - | 12 | Tin | - | - | Male | - | Black | 3.4mm | - | - | - | 0.411 10.44mm | - | - | 100GOhm | - | - | - | 1kV | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | 14.24mm | 7.2mm | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | - | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() DF1BZ-11P-2.5DS Hirose Electric Co Ltd | 166 | - | Datasheet | 10 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | Square | - | Polyamide | - | - | Tin | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | - | 150V | -35°C~85°C | Bulk | - | DF1B | e3/e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 11 | - | - | - | - | 1 | - | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.224 5.69mm | Board to Cable/Wire | All | unknown | 3A | 0.098 2.50mm | - | ONE | UL | 250V | COMMERCIAL | - | - | 0.142 3.60mm | Shrouded - 4 Wall | 1 | 2.5mm | - | - | RECTANGULAR | - | Male | 94V-0 | White | - | - | - | 3A | - | - | 30mOhm | - | 0.098 inch | - | - | - | - | POLARIZED HOUSING | 650VAC V | - | 30 Cycles | - | - | - | - | - | - | Keying Slot | 5.7mm | 30mm | - | - | 39.4μin 1.00μm | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 90130-3240 Molex | 1000 | - | Datasheet | - | - | Gold | Through Hole | - | - | - | - | Polyester | - | - | NOT SPECIFIED | 6.7564mm | Brass | - | - | 350V | - | - | - | - | - | yes | - | - | Solder | EAR99 | Male Pin | 40 | 125°C | -55°C | Black | - | 2 | Male | SHROUDED | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.54mm | 40 | Right Angle | - | - | - | - | - | - | 3A | - | - | ONE | UL | 350V | COMMERCIAL | - | 2.54 mm | - | - | 2 | - | - | - | RECTANGULAR | 0.384 inch | - | 94V-0 | - | - | - | 0.515 inch | 3A | - | SQ PIN-SKT | - | 5000000000Ohm | - | RECEPTACLE | - | - | - | - | 700VAC V | - | 500 Cycles | 350.35kV | RECTANGULAR | 1.0008 N | - | - | Non-compliant | - | - | - | - | 15μin | - | - | 0.114 inch | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() 0436500927 Molex | 983 |
| Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | - | Square | POLYETHYLENE | Polymer | - | - | Tin | - | Brass | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | Tray | - | Micro-Fit 3.0 43650 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | - | 105°C | -40°C | - | General Purpose, Medical, Military, Telecommunications | 1 | - | MICRO-FIT 3.0, POLARIZED, SHROUDED | - | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | - | 5.57mm | 0.390 9.91mm | Board to Cable/Wire | All | - | 5A | 0.118 3.00mm | Black | - | - | - | - | - | - | 0.125 3.18mm | Shrouded - 4 Wall | - | - | 9 | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | 30.63mm | - | - | 100.0μin 2.54μm | - | - | 17.56mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0878320409 Molex | 16 | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | - | Square | - | Nylon | - | - | Gold | 0.141 3.60mm | Phosphor Bronze | Polyamide (PA), Nylon, Glass Filled | - | - | - | Tube | - | Milli-Grid 87832 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | - | 105°C | -55°C | - | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | - | 6.3mm | 0.252 6.40mm | Board to Board or Cable | All | - | 2A | 0.079 2.00mm | - | - | - | - | - | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | - | 4 | Tin | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | 6.65mm | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - |