- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Contact Shape | Shell Material | Material | Housing Material | Weight | Mounting Option 1 | Manufacturer Package Identifier | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Capacitance | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Wire/Cable Gauge | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Contact Current Rating | Halogen Free | Voltage - Test | Glow Wire Compliant | Voltage - Working | Features | Diameter | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B2B-EH-A(LF)(SN) JST Sales America Inc. | 82950 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | - | Square | - | - | Nylon | - | - | - | Tin | 0.130 3.30mm | Brass | Polyamide (PA66), Nylon 6/6 | - | -25°C~85°C | Bulk | 2005 | EH | - | e3 | yes | Active | 1 (Unlimited) | Press-Fit, Solder | EAR99 | Header | 2 | - | - | White | - | 1 | Male | POLARIZED, TOP ENTRY, SHROUDED | 8536.69.40.40 | - | Friction Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | 3.8mm | 0.236 6.00mm | Board to Cable/Wire | All | - | 3A | 0.098 2.50mm | Natural | - | - | - | - | - | - | 0.126 3.20mm | Shrouded - 3 Wall | - | 2.5mm | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | 20mOhm | - | - | - | 250V | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5mm | - | - | - | - | - | 8.1mm | UL94 V-0 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 43045-1011 Molex | 1119 | - | Datasheet | - | Gold | Surface Mount | - | - | - | - | Thermoplastic | Polymer | - | - | - | MATTE TIN OVER NICKEL | - | Brass | - | - | - | Bulk | - | - | - | e3 | yes | - | - | Solder | EAR99 | Male Pin | 10 | 105°C | -40°C | Black | - | 2 | - | MICRO-FIT 3.0 | 8536.69.40.40 | - | Ramp | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3mm | 10 | Right Angle | - | - | - | - | - | 5A | - | - | ONE | UL | - | COMMERCIAL | 0.754 inch | 2.9972 mm | - | - | - | 3mm | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | Male | 94V-0 | - | - | 0.606 inch | - | - | SQ PIN-SKT | 10mOhm | - | - | RECEPTACLE | - | - | - | - | - | - | - | 250.25kV | - | 11.5648 N | 3.5584 N | - | Low Halogen | - | Compliant | - | - | 3mm | - | - | - | 15μin | - | - | - | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() BM05B-SRSS-TB(LF)(SN) JST Sales America Inc. | 6750 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | - | Square | - | - | Polyamide | - | - | - | Tin | - | Copper Alloy | Polyamide (PA), Nylon | - | -25°C~85°C | Tape & Reel (TR) | 2005 | SR | - | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 5 | - | - | - | - | 1 | Male | TOP ENTRY | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 5 | Straight | 2.9mm | 0.167 4.25mm | Board to Cable/Wire | All | - | 1A | 0.039 1.00mm | Natural | - | - | 50V | - | - | - | - | Shrouded - 4 Wall | - | 1mm | - | - | - | - | - | - | 94V-0 | Beige | - | - | - | - | - | 40mOhm | 100MOhm | - | - | 50V | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | 7mm | - | - | - | - | - | 4.9mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 5015714007 Molex | 13484 | - | Datasheet | 10 Weeks | - | - | Surface Mount, Right Angle | - | Square | - | - | - | - | - | - | Gold | - | Phosphor Bronze | Polyamide (PA), Nylon | - | - | Tape & Reel (TR) | 2007 | Pico-Clasp 501571 | - | - | - | Active | 1 (Unlimited) | Solder | - | Header | 40 | - | - | - | General Purpose | 2 | - | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | 0.325 8.25mm | Board to Cable/Wire | All | - | - | 0.039 1.00mm | Natural | - | - | - | - | - | 0.105 (2.66mm) | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | 39.4μin 1.00μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 22-05-7085 Molex | 23000 | - | Datasheet | 10 Weeks | Tin | Through Hole | - | - | - | - | Nylon, Polyamide | Nylon | - | - | - | - | 3.5052mm | Brass | - | - | - | - | 2005 | - | - | e3 | yes | Active | - | Solder | EAR99 | Male Pin | - | 105°C | -40°C | Natural | - | 1 | - | POLARIZED, SHROUDED | - | - | - | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.5mm | - | Right Angle | - | - | - | - | - | 4A | - | - | ONE | UL, CSA | 250V | COMMERCIAL | - | - | - | - | 1 | 2.5mm | 8 | - | RECTANGULAR | - | - | Male | 94V-0 | - | - | - | 3A | - | RND PIN-SKT | 20mOhm | 1GOhm | - | RECEPTACLE | - | - | POLARIZED HOUSING | - | - | 30 Cycles | 22 AWG | 250.25kV | RECTANGULAR | - | - | - | - | 1kV | Non-compliant | 250V | - | - | - | - | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() S2B-XH-A(LF)(SN) JST Sales America Inc. | 14015 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole, Right Angle | Radial | Square | - | - | Polyamide | 28.349523g | - | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | - | -25°C~85°C | Bulk | 2010 | XH | 10% | e2 | yes | Active | 1 (Unlimited) | Press-Fit, Solder | EAR99 | Header | 2 | - | - | - | - | 1 | Male | SHROUDED, SIDE ENTRY | 8536.69.40.40 | 1nF | Detent Lock | 100V | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Right Angle | 11.5mm | 0.240 6.10mm | Board to Cable/Wire | All | - | 3A | 0.098 2.50mm | Natural | - | - | 250V | - | - | - | 0.134 3.40mm | Shrouded - 4 Wall | - | 2.54mm | - | - | - | - | - | - | 94V-0 | White | - | - | - | - | - | 10mOhm | 1GOhm | - | - | 250V | 3A | - | - | - | - | 22 AWG | 250V | - | - | - | - | - | - | - | - | - | - | 2.54mm | 5.33mm | 3.81mm | - | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() DF11-12DP-2DSA(24) Hirose Electric Co Ltd | 1734 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Square | - | - | Polyamide | - | - | - | Tin | 0.118 3.00mm | Brass | Polyamide (PA), Nylon | 250V | -30°C~85°C | Tube | 2001 | DF11 | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 12 | - | - | - | - | 2 | - | - | 8536.69.40.40 | - | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 0.260 6.60mm | Board to Board or Cable | All | - | 2A | 0.079 2.00mm | - | ONE | UL, CSA | 30V | COMMERCIAL | 0.551 inch | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2 | 2mm | - | - | RECTANGULAR | - | 0.197 inch | Male | 94V-0 | Black | - | - | 2A | 0.299 7.60mm | - | 30mOhm | 1GOhm | 0.079 inch | - | - | - | GUIDE SLOT(S) | 650VAC V | - | 30 Cycles | - | - | - | - | .3058 N | - | - | - | - | - | - | - | - | - | - | - | 39.4μin 1.00μm | - | 0.118 inch | 7.55 7.8mm 8.9mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 5023520900 Molex | 9114 | - | Datasheet | 17 Weeks | - | - | Surface Mount, Right Angle | - | Square | - | - | - | - | - | - | Tin | - | Copper Alloy | Polyamide (PA), Nylon | - | - | Tape & Reel (TR) | 2015 | DuraClik 502352 | - | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 9 | - | - | - | Automotive, Industrial | 1 | - | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | 0.252 6.40mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Natural | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() FTSH-105-01-L-DV-K Samtec Inc. | 61936 | - | - | 3 Weeks | - | Surface Mount | Surface Mount | - | Square | - | - | Polymer | - | - | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2012 | FTSH | - | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 10 | - | - | - | - | 2 | Male | ALIGNMENT PIN | 8536.69.40.40 | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | 10 | Straight | 3.43mm | 0.099 2.51mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | - | ONE | UL | - | COMMERCIAL | - | 0.050 (1.27mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | 0.135 inch | - | - | Black | - | - | - | - | - | - | - | 0.05 inch | - | - | 1.75A | - | - | 4.064 mm | - | - | - | - | - | - | - | - | - | - | - | Keying Shroud | - | - | 6.35mm | - | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() DF1BZ-10DP-2.5DSA Hirose Electric Co Ltd | 5080 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Square | - | - | Polyamide | - | - | - | Tin | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | - | -35°C~85°C | Bulk | - | DF1B | - | e3/e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | - | - | - | - | 2 | - | - | 8536.69.40.40 | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | 8.6mm | 0.374 9.50mm | Board to Cable/Wire | All | unknown | 3A | 0.098 2.50mm | - | ONE | UL | 250V | COMMERCIAL | - | 0.098 (2.50mm) | 0.142 3.60mm | Shrouded - 4 Wall | 2 | 2.5mm | - | - | RECTANGULAR | - | - | Male | 94V-0 | White | - | - | 3A | 0.417 10.60mm | - | 30mOhm | - | 0.098 inch | - | 250V | 3A | POLARIZED HOUSING | 650VAC V | - | 30 Cycles | - | - | - | - | - | - | - | - | - | - | Keying Slot | - | 9.5mm | 15mm | - | - | - | - | - | 14mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 5037630491 Molex | 1000000 | - | Datasheet | 11 Weeks | - | - | Surface Mount, Right Angle | - | Square | - | - | - | - | LOCKING | - | Gold | - | Copper Alloy | Polyamide (PA), Nylon | 150V | -40°C~105°C | Tape & Reel (TR) | 2013 | Pico-Lock 503763 | - | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 4 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Telecommunications | 1 | - | - | - | - | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | - | Varies by WireGAuge | - | 4 | - | - | 0.059 1.50mm | Board to Cable/Wire | All | - | - | 0.039 1.00mm | Black | ONE | UL | - | COMMERCIAL | 0.307 inch | - | - | Shrouded - 4 Wall | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.059 inch | - | - | - | - | - | - | - | - | 20mOhm | - | 0.039 inch | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | 3.94μin 0.100μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() DF3A-5P-2DSA Hirose Electric Co Ltd | 4889 |
| Datasheet | 10 Weeks | - | - | Through Hole | - | Square | - | - | Plastic | - | LOCKING | - | Tin | 0.122 3.10mm | Brass | Polyamide (PA), Nylon | - | -55°C~105°C | Bulk | 2005 | DF3 | - | e3 | yes | Active | 1 (Unlimited) | Press-Fit, Solder | - | Header | 5 | - | - | - | - | 1 | Male | - | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | - | - | 0.197 5.00mm | Board to Board or Cable | All | unknown | - | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | - | - | 0.114 2.90mm | Shrouded - 4 Wall | 1 | 2mm | - | - | RECTANGULAR | - | - | - | 94V-0 | - | - | - | - | 0.299 7.60mm | - | 30mOhm | 1GOhm | 0.079 inch | - | - | - | GUIDE SLOT(S) | - | - | - | - | - | - | 4.3924 N | - | - | - | - | - | - | - | - | - | - | - | - | 39.4μin 1.00μm | - | - | 5mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() B02B-PASK(LF)(SN) JST Sales America Inc. | 10000 | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | - | Square | - | - | - | - | - | B02B-PASK(LF)(SN) | Tin | 0.126 3.20mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | 250V | -25°C~85°C | Bulk | 2005 | PA | - | - | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 2 | - | - | - | - | 1 | - | - | - | - | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | 0.303 7.70mm | Board to Cable/Wire | All | - | 3A | 0.079 2.00mm | Natural | - | - | - | - | - | - | 0.118 3.00mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | 94V-0 | White | - | - | - | 0.319 8.10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.7mm | - | - | - | - | - | - | 9.9mm 14.7mm 14.9mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() FTSH-105-01-L-DV-K-P-TR Samtec Inc. | 20000 | - | - | 1 Weeks | - | - | Surface Mount | - | Square | - | - | Polymer | - | LOCKING | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | 2008 | FTSH | - | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | 10 | - | - | - | - | 2 | Male | PICK & PLACE PAD | 8536.69.40.40 | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | 10 | Straight | 5.84mm | 0.099 2.51mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | 0.050 (1.27mm) | - | Unshrouded | 2 | - | - | Tin | RECTANGULAR | - | 0.135 inch | - | - | - | - | - | - | - | - | - | - | 0.05 inch | - | - | 1.75A | - | - | 4.064 mm | - | - | - | - | - | - | - | - | - | - | - | Keying Shroud, Pick and Place | - | - | 6.35mm | - | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 2026560021 Molex | 1077 | - | Datasheet | 8 Weeks | - | - | Surface Mount | - | Rectangular | - | - | - | - | - | - | Gold | 0.042 1.06mm | Copper Alloy | Polyamide (PA), Nylon | 50V | -25°C~85°C | Tape & Reel (TR) | - | Pico-EZmate Slim 202656 | - | - | - | Active | 1 (Unlimited) | Solder | - | Plug | 2 | - | - | - | General Purpose, Telecommunications | 1 | - | - | - | - | Friction Lock | - | - | - | - | - | Tab | - | - | 1.5A | - | - | - | - | 0.047 1.20mm | Board to Cable/Wire | All | compliant | - | 0.047 1.20mm | Black | - | - | - | - | - | - | - | Shrouded - 3 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | 3.90μin 0.099μm | 39.4μin 1.00μm | - | 1.2mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() DF11-8DP-2DSA(24) Hirose Electric Co Ltd | 2146 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Square | - | - | Polyamide | - | - | - | Tin | 0.118 3.00mm | Brass | Polyamide (PA), Nylon | 250V | -30°C~85°C | Tube | 2001 | DF11 | - | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 8 | - | - | - | - | 2 | Male | - | - | - | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 0.260 6.60mm | Board to Board or Cable | All | - | 2A | 0.079 2.00mm | - | ONE | UL, CSA | 30V | COMMERCIAL | 0.394 inch | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2 | 2mm | - | - | RECTANGULAR | - | 0.197 inch | Female | 94V-0 | Black | - | - | 2A | 0.299 7.60mm | - | 30mOhm | 1GOhm | 0.079 inch | - | - | - | GUIDE SLOT(S) | 650VAC V | - | 30 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39.4μin 1.00μm | - | - | 7.55 7.8mm 8.9mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() B03P-VL JST Sales America Inc. | 48829 | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | - | Square | POLYAMIDE66 | - | Nylon | - | - | - | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6 | - | -25°C~90°C | Bulk | 2002 | VL | - | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 3 | - | - | Natural, White | - | 1 | Male | - | - | - | Latch Holder | 600V | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | 14.2mm | 0.646 16.40mm | Board to Cable/Wire | All | - | 20A | 0.244 6.20mm | Natural | - | - | 600V | - | - | - | 0.142 3.60mm | Shrouded - 4 Wall | - | 6.2mm | - | - | - | - | - | - | 94V-0 | White | NO | - | - | - | - | 10mOhm | 1GOhm | - | - | 600V | 20A | - | - | - | - | - | - | - | - | - | 20A | - | - | - | - | - | - | 16.4mm | 19.6mm | 11.2mm | - | - | - | - | 29.2mm | UL94 V-0 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() DF13C-2P-1.25V(21) Hirose Electric Co Ltd | 24750 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | - | Square | - | - | Plastic | - | - | - | Tin | - | Brass | Polyamide (PA), Nylon | 150V | -35°C~85°C | Tape & Reel (TR) | - | DF13 | - | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 2 | - | - | - | - | 1 | - | LOW PROFILE | 8536.69.40.40 | - | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 2 | - | - | 0.189 4.80mm | Board to Cable/Wire | All | unknown | 1A | 0.049 1.25mm | - | ONE | UL | - | COMMERCIAL | - | - | - | Shrouded - 3 Wall | 1 | - | - | - | RECTANGULAR | - | - | Male | 94V-0 | Beige | - | - | - | - | - | 30mOhm | 500000000Ohm | 0.049 inch | - | - | - | - | - | - | 50 Cycles | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | - | 39.4μin 1.00μm | - | - | 5.8mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() B8P-VH(LF)(SN) JST Sales America Inc. | 2975 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | Square | - | - | Nylon | - | - | - | Tin | 0.303 7.70mm | Brass | Polyamide (PA66), Nylon 6/6 | 250V | -25°C~85°C | Bulk | 2008 | VH | - | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 8 | - | - | - | - | 1 | Male | TOP ENTRY | - | - | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 0.370 9.40mm | Board to Cable/Wire | All | unknown | 10A | 0.156 3.96mm | - | - | - | - | - | - | - | 0.146 3.70mm | Shrouded - 1 Wall | - | 3.96mm | - | - | - | - | - | - | 94V-0 | Natural | - | - | - | 0.575 14.60mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.5mm | 31.62mm | 14.6mm | - | - | - | - | 16.5mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 43045-0820 Molex | 16500 | - | Datasheet | 26 Weeks | Gold, Tin | Surface Mount | - | - | - | GLASS FILLED LIQUID CRYSTAL POLYMER | - | Thermoplastic | - | - | - | GOLD (30) OVER NICKEL | - | Brass | - | - | - | Bulk | 2006 | - | - | e3 | yes | Active | - | Solder | EAR99 | Male Pin | 8 | 105°C | -40°C | Black | - | 2 | Male | - | - | - | Ramp | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3mm | 8 | Vertical | - | - | - | - | - | 5A | - | - | ONE | UL | - | COMMERCIAL | - | 2.9972 mm | - | - | - | 3mm | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.345 inch | - | 94V-0 | - | NO | 0.39 inch | - | - | SQ PIN-SKT | 10mOhm | 1GOhm | - | PLUG | - | - | - | 1000VAC V | - | 30 Cycles | - | 250.25kV | - | - | - | - | Low Halogen | - | Compliant | - | - | 3mm | - | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | - |