- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Material | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Halogen Free | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DF1B-16P-2.5DSA(01) Hirose Electric Co Ltd | 300 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | - | Plastic | Gold | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | 250V | -35°C~85°C | Bulk | - | DF1B | e3/e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 16 | - | - | - | - | 1 | Male | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.374 9.50mm | Board to Cable/Wire | All | unknown | - | 0.098 2.50mm | - | ONE | UL, CSA | - | COMMERCIAL | - | - | 0.142 3.60mm | Shrouded - 4 Wall | 1 | 2.5mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.224 inch | - | 94V-0 | White | - | 0.374 inch | 3A | 0.417 10.60mm | - | 30mOhm | - | 0.098 inch | - | - | - | - | POLARIZED HOUSING | 650VAC V | 50 Cycles | - | 4.3924 N | - | - | - | Keying Slot | - | - | - | - | 8.00μin 0.203μm | - | 14mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() EHF-125-01-L-D Samtec Inc. | 5 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | Square | - | Polymer | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | - | -55°C~125°C | Tube | 2003 | EHF | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 50 | - | - | - | - | 2 | Male | POLARIZED | - | Latch Lock/Eject Hooks | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 6.67mm | 0.325 8.25mm | Board to Cable/Wire | All | - | 1.75A | 0.050 1.27mm | - | ONE | - | - | COMMERCIAL | - | 0.050 (1.27mm) | 0.107 2.71mm | Shrouded - 4 Wall | 2 | - | Tin | RECTANGULAR | - | - | - | - | Black | - | - | - | 0.350 8.89mm | - | - | - | 0.05 inch | - | - | - | 1.75A | POLARIZED HOUSING | - | - | - | - | - | - | - | Keying Slot | - | 46.23mm | - | 10μin | 10.0μin 0.25μm | - | - | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 1722992108 Molex | 1480 | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | Square | - | - | Tin | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 400V | -40°C~105°C | Bulk | 2015 | Ultra-Fit 172299 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 8 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications | 2 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.465 11.80mm | Board to Cable/Wire | All | - | - | 0.138 3.50mm | Natural | - | - | - | - | - | 0.181 (4.60mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Solder Retention | - | - | - | - | 60.0μin 1.52μm | 60.0μin 1.52μm | 26.99mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() TSW-105-07-G-D Samtec Inc. | 6 | - | - | 0 Weeks | - | Through Hole | Through Hole | Square | - | Polyester | Gold | 0.230 5.84mm | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~125°C | Bulk | 2005 | TSW | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 10 | - | - | - | - | 2 | Male | E.L.P. | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.100 2.54mm | Unshrouded | 2 | 2.54mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.1 inch | - | 94V-0 | Black | - | - | - | 0.430 10.92mm | - | - | - | 0.1 inch | - | - | 550V | 7.6A | - | - | - | - | - | - | - | - | - | - | 12.7mm | 5.08mm | - | 10.0μin 0.25μm | 3.00μin 0.076μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 1053101108 Molex | 2184 | - | Datasheet | 12 Weeks | - | - | Through Hole | Square | - | - | Tin | - | Brass | Liquid Crystal Polymer (LCP) | 250V | -40°C~105°C | Tray | 2016 | Nano-Fit 105310 | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header | 8 | - | - | - | Automotive, General Purpose, Industrial, Medical, Military, Telecommunications | 2 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.356 9.05mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Black | - | - | - | - | - | 0.098 (2.50mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 59.0μin 1.50μm | 59.0μin 1.50μm | 21.30mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1722862305 Molex | 35 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 600V | -40°C~120°C | Bulk | 2014 | Ultra-Fit 172286 | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header | 5 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications | 1 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.465 11.80mm | Board to Board or Cable | All | - | - | 0.138 3.50mm | Natural | - | - | - | - | - | - | 0.126 3.20mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 30.0μin 0.76μm | 60.0μin 1.52μm | 26.99mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1510482210 Molex | 2999 | - | Datasheet | 12 Weeks | - | - | Through Hole | Square | - | - | Tin | 0.348 8.85mm | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | - | - | Tube | 2015 | CP-6.5 151048 | - | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 2 | - | - | - | General Purpose, Industrial | - | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.630 16.00mm | Board to Cable/Wire | All | - | - | - | - | - | - | - | - | - | 0.256 (6.50mm) | 0.150 3.81mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 50.0μin 1.27μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1726480103 Molex | 2098 | - | Datasheet | 13 Weeks | - | - | Through Hole, Right Angle | Square | - | - | Tin | - | Brass Alloy | Polyamide (PA), Nylon | 600V | -40°C~105°C | Bag | 2014 | Mini-Fit Jr 172648 | - | no | Active | 1 (Unlimited) | Solder | EAR99 | Header | 3 | - | - | - | General Purpose, Industrial, Telecommunications | 1 | - | - | - | Locking Ramp | - | - | - | - | - | Male Pin | - | - | Varies by WireGAuge | - | - | - | - | - | 0.213 5.40mm | Board to Cable/Wire | All | - | - | 0.165 4.20mm | Black | - | - | - | - | - | - | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock, Glow Wire Compliant | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | UL94 V-2 | - | - | Non-RoHS Compliant | - | - | ||
![]() DF11GZ-40DP-2V(20) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Circular | - | Polyamide | Tin | - | Brass | Polyamide (PA), Nylon | 250V | -30°C~85°C | Tube | 2010 | DF11 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 40 | - | - | - | - | 2 | Male | - | - | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 40 | Straight | - | 6.2mm | 0.283 7.19mm | Board to Board or Cable | All | - | 2A | 0.079 2.00mm | - | - | - | - | - | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | - | 2mm | - | - | - | - | - | 94V-0 | Beige | - | - | - | - | - | 30mOhm | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | Board Guide, Solder Retention | - | 47.5mm | - | - | 39.4μin 1.00μm | - | 8.2mm 8.45mm 9.55mm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() B16B-PUDSS-1(LF)(SN) JST Sales America Inc. | 3520 | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | Square | - | - | Tin | - | Copper Alloy | Polyamide (PA66), Nylon 6/6, Glass Filled | 250V | -25°C~85°C | Bulk | 2010 | PUD | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 16 | - | - | - | - | 2 | Male | POLARIZED, TOP ENTRY, SHROUDED | - | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | - | - | - | 0.378 9.60mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Natural | - | - | - | - | - | 0.079 (2.00mm) | 0.122 3.10mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | - | - | 11mm | UL94 V-0 | - | Unknown | RoHS Compliant | - | Lead Free | ||
![]() 5054484071 Molex | 913 | - | Datasheet | 17 Weeks | - | - | Surface Mount, Right Angle | Square | - | - | Tin | - | Brass | Polyamide (PA), Nylon | 50VAC/DC | -40°C~105°C | Tape & Reel (TR) | - | Micro-Lock PLUS 505448 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 40 | - | - | - | General Purpose, Industrial, Lighting | 2 | - | - | - | Latch Holder | - | - | - | - | NO | Male Pin | NO | - | Varies by WireGAuge | - | 40 | - | - | - | 0.352 8.95mm | Board to Cable/Wire | All | - | - | 0.049 1.25mm | Black | ONE | UL | - | - | 1.165 inch | - | - | Shrouded - 4 Wall | 2 | - | - | RECTANGULAR | - | - | - | 94V-0 | - | NO | 0.346 inch | - | - | - | - | - | 0.049 inch | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place, Solder Retention | - | - | - | - | 39.4μin 1.00μm | 39.4μin 1.00μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1510481611 Molex | 3907 | - | Datasheet | 12 Weeks | - | - | Through Hole | Square | - | - | Tin | 0.348 8.85mm | Copper Alloy | Polyamide (PA), Nylon, Glass Filled | - | - | Tray | 2015 | CP-6.5 151048 | - | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 6 | - | - | - | General Purpose, Industrial | 2 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.630 16.00mm | Board to Cable/Wire | All | - | - | 0.256 6.50mm | Natural | - | - | - | - | - | 0.256 (6.50mm) | 0.150 3.81mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 50.0μin 1.27μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 43650-1012 Molex | 1920 | - | Datasheet | 9 Weeks | Tin | Surface Mount | - | - | - | Liquid Crystal Polymer | - | - | Brass | - | - | - | - | 2007 | - | e3 | yes | Active | - | Solder | EAR99 | Male Pin, Plug, Socket | 10 | 105°C | -40°C | Black | - | 1 | - | MICRO-FIT 3.0, POLARIZED | 8536.69.40.40 | Ramp | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3mm | 10 | Right Angle | - | - | - | - | - | - | 5A | - | - | ONE | UL, CSA | - | COMMERCIAL | - | - | - | - | 1 | 3mm | - | RECTANGULAR | - | - | Male | 94V-0 | - | - | 0.39 inch | 5A | - | SQ PIN-SKT | - | - | - | RECEPTACLE | - | - | - | POLARIZED HOUSING | - | 30 Cycles | RECTANGULAR | - | 3.0024 N | Low Halogen | Compliant | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1723162114 Molex | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | - | Tin | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 400V | -40°C~105°C | Bulk | 2015 | Ultra-Fit 172316 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 14 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications | 2 | - | - | 8536.69.40.30 | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.534 13.56mm | Board to Cable/Wire | All | unknown | - | 0.138 3.50mm | Natural | - | - | - | - | - | 0.181 (4.60mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 60.0μin 1.52μm | 60.0μin 1.52μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 0705430117 Molex | 40 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | Square | Brass | Polyester | Gold | 0.240 6.10mm | Phosphor Bronze | Polyester, Glass Filled | 250V | -40°C~105°C | Bulk | - | SL 70543 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 13 | - | - | - | Automotive, General Purpose, Industrial, Medical | 1 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | Vertical | - | 6.6mm | 0.465 11.80mm | Board to Cable/Wire | All | - | 3A | 0.100 2.54mm | - | - | - | - | - | - | - | 0.130 3.30mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | Black | - | - | - | 0.470 11.94mm | - | 30mOhm | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | 35.57mm | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1723162316 Molex | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 400V | -40°C~120°C | Bulk | 2015 | Ultra-Fit 172316 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 16 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications | 2 | - | - | 8536.69.40.30 | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.534 13.56mm | Board to Cable/Wire | All | - | - | 0.138 3.50mm | Natural | - | - | - | - | - | 0.181 (4.60mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 30.0μin 0.76μm | 60.0μin 1.52μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() A1-8PA-2.54DSA(71) Hirose Electric Co Ltd | 1967 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | 0.236 6.00mm | Brass | Polybutylene Terephthalate (PBT) | 200V | -55°C~85°C | Tray | - | A1 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 8 | - | - | - | - | 2 | - | POLARIZED | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 5.08mm | 0.100 2.54mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.118 3.00mm | Unshrouded | 2 | - | Tin | RECTANGULAR | - | - | - | 94V-0 | Black | - | - | 3A | 0.454 11.54mm | - | 15mOhm | 1000000000Ohm | 0.1 inch | - | - | 200V | 3A | - | 650VAC V | 500 Cycles | - | - | - | - | - | - | - | 9.86mm | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() DF33C-5P-3.3DSA(24) Hirose Electric Co Ltd | 48 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | - | - | Tin | - | Brass | Polybutylene Terephthalate (PBT) | 500V | -35°C~85°C | Tray | - | EnerBee™ DF33C | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 5 | - | - | - | - | 1 | Male | - | - | Locking Ramp | - | - | - | - | - | Male Pin | - | - | 5A | - | - | - | 3.2766mm | - | 0.453 11.50mm | Board to Cable/Wire | All | - | - | 0.130 3.30mm | White | ONE | UL | - | COMMERCIAL | - | - | 0.118 3.00mm | Shrouded - 4 Wall | 1 | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 Cycles | - | - | - | - | - | Board Guide | - | - | - | - | 39.4μin 1.00μm | - | 17.6mm | UL94 V-0 | - | Unknown | RoHS Compliant | - | - | ||
![]() DF1B-20DP-2.5DSA(01) Hirose Electric Co Ltd | 1475 | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | Square | - | Polyamide | Gold | 0.177 4.50mm | Brass | Polyamide (PA), Nylon | - | -35°C~85°C | Bulk | - | DF1B | - | - | Active | 1 (Unlimited) | Solder | - | Header | 20 | - | - | - | - | 2 | - | PACKAGING 100 PCS. IN A BAG | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 8.6mm | 0.374 9.50mm | Board to Cable/Wire | All | unknown | 3A | 0.098 2.50mm | - | ONE | UL, CSA | 250V | COMMERCIAL | - | 0.098 (2.50mm) | 0.142 3.60mm | Shrouded - 4 Wall | 2 | 2.5mm | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.339 inch | Male | 94V-0 | White | - | - | 3A | 0.417 10.60mm | - | 30mOhm | 1000000000Ohm | 0.098 inch | - | - | 250V | 3A | POLARIZED HOUSING | 650VAC V | 50 Cycles | - | - | .417 N | - | - | Keying Slot | 9.5mm | 7.5mm | - | - | 8.00μin 0.203μm | - | 14mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 0705550093 Molex | 28 | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole, Right Angle | Square | Brass | Polyester | Gold | 0.240 6.10mm | Phosphor Bronze | Polyester, Glass Filled | 250V | -40°C~105°C | Tube | - | SL 70555 | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 24 | - | - | - | Automotive, General Purpose, Industrial, Medical | 1 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | Right Angle | - | 13.59mm | 0.215 5.45mm | Board to Cable/Wire | All | unknown | 3A | 0.100 2.54mm | - | - | - | - | - | - | - | 0.130 3.30mm | Shrouded - 4 Wall | - | - | Tin | - | - | - | - | - | Black | - | - | - | - | - | 15mOhm | - | - | - | 23 | - | - | - | - | - | - | - | - | - | - | Board Guide | - | 64.41mm | - | - | 30.0μin 0.76μm | 74.8μin 1.90μm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - |