- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Shell Material | Housing Material | Weight | Mounting Option 1 | Board Mounting Option | Manufacturer Package Identifier | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Capacitance | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Case Code (Metric) | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Case Code (Imperial) | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Working Voltage | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Wire/Cable Gauge | Number of Poles | Max Voltage Rating (DC) | Contact Pattern | Withdrawl Force-Min | Insulator Color | Halogen Free | Current Rating (Max) | Glow Wire Compliant | Ambient Temperature Range High | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1053141204 Molex | 38577 | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | - | - | - | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP) | - | 250V | -40°C~105°C | Tray | 2016 | Nano-Fit 105314 | - | - | yes | Active | Not Applicable | Solder | - | Header | - | 4 | - | - | - | Automotive, General Purpose, Industrial, Medical, Military, Telecommunications | 2 | Male | POLARIZED | - | - | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | - | 0.247 6.28mm | Board to Cable/Wire | All | - | 6.5A | 0.098 2.50mm | Black | - | - | - | - | - | - | 0.098 (2.50mm) | 0.138 3.50mm | Shrouded - 4 Wall | - | - | - | - | Tin | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | 9.34mm | - | - | - | 15.0μin 0.38μm | 59.0μin 1.50μm | - | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 5037630291 Molex | 420 | - | Datasheet | 11 Weeks | - | - | Surface Mount, Right Angle | Square | - | - | - | LOCKING | FITTING NAIL | - | Gold | - | Copper Alloy | Polyamide (PA), Nylon | - | 150V | -40°C~105°C | Tape & Reel (TR) | 2013 | Pico-Lock 503763 | - | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | - | 2 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Telecommunications | 1 | - | - | - | - | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | - | Varies by WireGAuge | - | 2 | - | - | - | 0.059 1.50mm | Board to Cable/Wire | All | - | - | 0.039 1.00mm | Black | ONE | UL | - | COMMERCIAL | - | - | - | - | Shrouded - 4 Wall | 1 | - | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.059 inch | - | 94V-0 | - | - | - | - | - | - | - | - | - | 0.039 inch | - | - | - | POLARIZED HOUSING | - | - | 30 Cycles | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | 3.94μin 0.100μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() BM08B-SRSS-TB(LF)(SN) JST Sales America Inc. | 6450 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Square | - | Polyamide | - | - | - | - | Tin | - | Copper Alloy | Polyamide (PA), Nylon | - | - | -25°C~85°C | Tape & Reel (TR) | 2005 | SR | - | e2 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | - | 8 | - | - | - | - | 1 | Male | TOP ENTRY | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 8 | Straight | - | 2.9mm | 0.167 4.25mm | Board to Cable/Wire | All | - | 1A | 0.039 1.00mm | Natural | - | - | 50V | - | - | - | - | - | Shrouded - 4 Wall | - | - | 1mm | - | - | - | - | - | - | 94V-0 | Beige | - | - | - | - | - | - | 40mOhm | 100MOhm | - | - | 50V | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | 10mm | - | - | - | - | - | 4.9mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() DF11-6DP-2DS(24) Hirose Electric Co Ltd | 6820 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | Polyamide | - | - | - | - | Tin | 0.118 3.00mm | Brass | Polyamide (PA), Nylon | - | 250V | -40°C~85°C | Tube | 2008 | DF11 | - | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | - | 6 | - | - | - | - | 2 | - | - | - | - | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | 10mm | 0.197 5.00mm | Board to Board or Cable | All | - | 2A | 0.079 2.00mm | - | ONE | UL, CSA | 30V | COMMERCIAL | - | - | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2 | - | 2mm | - | - | RECTANGULAR | - | 0.197 inch | Male | 94V-0 | Black | - | - | - | 2A | - | - | 30mOhm | 1GOhm | 0.079 inch | - | - | 2A | GUIDE SLOT(S) | - | - | 30 Cycles | - | - | - | - | .3058 N | - | - | - | - | - | - | 5mm | 8mm | - | - | 39.4μin 1.00μm | - | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 5040501291 Molex | 82071 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, Right Angle | Rectangular | - | - | - | - | - | - | Gold | - | Copper Alloy | Polyamide (PA), Nylon | - | 150V | -40°C~105°C | Tape & Reel (TR) | 2016 | Pico-Lock 504050 | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | - | 12 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Telecommunications | 1 | Male | - | 8536.69.40.40 | - | Detent Lock | - | - | - | - | - | Male Blade | - | - | Varies by WireGAuge | - | 12 | Right Angle | - | - | 0.079 2.00mm | Board to Cable/Wire | All | - | - | 0.059 1.50mm | Black | ONE | UL | - | COMMERCIAL | - | 0.857 inch | - | - | Shrouded - 4 Wall | 1 | - | - | - | - | - | - | 0.079 inch | - | - | - | - | 0.24 inch | - | - | - | - | 20mOhm | - | 0.059 inch | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | Low Halogen | - | Non-compliant | - | Solder Retention | - | - | - | - | 3.94μin 0.100μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 5018762440 Molex | 8330 | - | Datasheet | 21 Weeks | - | - | Through Hole, Right Angle | Square | - | - | - | LOCKING | - | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6, Glass Filled | 85°C | - | - | Tray | 2005 | iGrid 501876 | - | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | - | 24 | - | - | - | Automotive, General Purpose, Industrial, Medical, Telecommunications | 2 | - | - | - | - | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | - | 0.327 8.30mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Natural | ONE | UL | - | COMMERCIAL | - | - | 0.079 (2.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | 2 | - | - | - | - | RECTANGULAR | - | - | - | 94V-0 | - | - | 0.57 inch | - | 1A | - | - | - | 1000000000Ohm | 0.079 inch | - | - | - | POLARIZED HOUSING | 1000VAC V | - | 30 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() B9B-PH-K-S(LF)(SN) JST Sales America Inc. | 12000 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Square | - | Nylon | 28.349523g | - | - | - | Tin | 0.130 3.30mm | Brass | Polyamide (PA66), Nylon 6/6 | - | - | -25°C~85°C | Bulk | 2004 | PH | - | e3 | yes | Active | 1 (Unlimited) | Press-Fit, Solder | - | Header | - | - | - | - | - | - | 1 | Male | TOP ENTRY | - | - | Detent Lock | 100V | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | - | 0.236 6.00mm | Board to Cable/Wire | All | - | 2A | 0.079 2.00mm | - | - | - | 100V | - | - | - | - | 0.134 3.40mm | Shrouded - 4 Wall | - | - | 2mm | - | - | - | - | - | - | - | Natural | - | - | 100V | - | 0.333 8.45mm | - | 10mOhm | 1MOhm | - | - | - | - | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | 9.4mm | 7.112mm | 4.5mm | - | - | - | - | 8mm | UL94 V-0 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() B2P-VH(LF)(SN) JST Sales America Inc. | 13634 | - | Datasheet | 17 Weeks | - | Surface Mount | Through Hole | Square | - | Polyamide | - | - | - | - | Tin | 0.303 7.70mm | Brass | Polyamide (PA66), Nylon 6/6 | - | - | -25°C~85°C | Bulk | 2004 | VH | 5% | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 100GOhm | 2 | - | - | White | - | 1 | Male | TOP ENTRY | 8536.69.40.40 | 27pF | Locking Ramp | 250V | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 8.5mm | 0.370 9.40mm | Board to Cable/Wire | All | - | 10A | 0.156 3.96mm | Natural | - | - | 250V | - | 1608 | - | - | 0.146 3.70mm | Shrouded - 1 Wall | - | 0603 | 3.96mm | - | - | - | - | - | - | 94V-0 | - | - | - | 250V | - | 0.575 14.60mm | - | 20mOhm | 1GOhm | - | - | 250V | 10A | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | 800μm | 1.6mm | 800μm | - | - | - | - | 16.5mm | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() S7B-XH-A(LF)(SN) JST Sales America Inc. | 3250 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | - | 28.349523g | - | - | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6 | - | - | -25°C~85°C | Bulk | 2010 | XH | - | e2 | yes | Active | 1 (Unlimited) | Press-Fit, Solder | EAR99 | Header | - | 7 | - | - | - | - | 1 | Male | SHROUDED, SIDE ENTRY | 8536.69.40.40 | - | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | - | 0.240 6.10mm | Board to Cable/Wire | All | unknown | 3A | 0.098 2.50mm | Natural | - | - | 250V | - | - | - | - | 0.134 3.40mm | Shrouded - 4 Wall | - | - | 2.5mm | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | 10mOhm | 1GOhm | - | - | - | - | - | - | - | - | 22 AWG | - | - | - | - | - | - | - | - | - | - | 12.7mm | 25.4mm | 6.35mm | - | - | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() DF11-8DP-2DSA(08) Hirose Electric Co Ltd | 4712 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | - | Polyamide | - | - | - | - | Tin | 0.118 3.00mm | Brass | Polyamide (PA), Nylon | - | 250V | -30°C~85°C | Bulk | 2008 | DF11 | - | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | - | 8 | - | - | - | - | 2 | Male | ROW INSERTION PRODUCT | - | - | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 5mm | 0.260 6.60mm | Board to Board or Cable | All | - | 2A | 0.079 2.00mm | - | ONE | UL, CSA | - | COMMERCIAL | - | - | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2 | - | - | - | - | RECTANGULAR | - | 0.197 inch | - | 94V-0 | Black | - | - | - | 2A | 0.299 7.60mm | - | 30mOhm | 1000000000Ohm | 0.079 inch | - | - | 2A | GUIDE SLOT(S) | 650VAC V | - | 30 Cycles | - | - | - | - | - | - | - | - | - | - | - | 6.9mm | 10mm | - | - | 39.4μin 1.00μm | - | - | 7.55 7.8mm 8.9mm | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() B3PS-VH(LF)(SN) JST Sales America Inc. | 4487 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | Polyamide | - | - | - | B3PS-VH(LF)(SN) | Tin | 0.303 7.70mm | Brass | Polyamide (PA66), Nylon 6/6 | - | - | -25°C~85°C | Bulk | 2004 | VH | - | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | - | 3 | - | - | - | - | 1 | Male | SIDE ENTRY | - | - | Locking Ramp | 250V | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | 14.9mm | 0.335 8.51mm | Board to Cable/Wire | All | unknown | 7A | 0.156 3.96mm | Natural | - | - | 250V | - | - | - | - | 0.142 3.60mm | Shrouded - 1 Wall | - | - | 3.96mm | - | - | - | - | - | - | 94V-0 | White | - | - | 250V | - | - | - | 20mOhm | 1GOhm | - | - | 250V | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.5mm | 11.82mm | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 15-24-6140 Molex | 2300 | - | Datasheet | 8 Weeks | Tin | Through Hole | - | - | POLYAMIDE66 | Nylon | - | - | - | - | - | - | Brass | - | - | - | - | - | 2009 | - | - | e3 | yes | Active | - | Solder | EAR99 | Male Pin | - | 14 | 105°C | -40°C | Natural | - | 2 | Male | MINI-FIT | 8536.69.40.30 | - | - | 600V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 4.2mm | 14 | Right Angle, Vertical | - | 20.7mm | - | - | - | - | 7A | - | - | ONE | UL, CSA | - | COMMERCIAL | - | - | 4.191 mm | - | - | 2 | - | 4.2mm | - | - | RECTANGULAR | - | 0.591 inch | - | - | White | NO | - | - | - | - | SQ PIN-SKT | 10mOhm | 1GOhm | - | RECEPTACLE | 600V | - | POLARIZED HOUSING | 1500VAC V | 5.5118 mm | 30 Cycles | - | - | - | RECTANGULAR | 3.1136 N | - | Low Halogen | 11A | Non-compliant | - | - | 15mm | 36mm | - | 100μin | - | - | - | - | - | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() FTSH-105-01-F-DV Samtec Inc. | 652 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | Square | - | Polymer | - | - | - | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Tube | 2012 | FTSH | - | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header, Cuttable | - | 10 | - | - | - | - | 2 | Male | E.L.P. | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | 10 | Straight | - | 3.43mm | 0.099 2.51mm | Board to Board or Cable | All | - | 3.4A | 0.050 1.27mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.050 (1.27mm) | - | Unshrouded | 2 | - | - | - | Tin | RECTANGULAR | - | 0.135 inch | - | 94V-0 | Black | - | - | - | - | - | - | - | - | 0.05 inch | - | - | - | - | - | 4.064 mm | - | - | - | - | - | - | - | - | - | - | - | - | 6.23mm | 6.35mm | - | 3μin | 3.00μin 0.076μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 5016452020 Molex | 6653 | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | Square | - | Polyamide | - | - | - | - | Tin | - | Brass | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | Tray | 2005 | iGrid 501645 | - | - | yes | Active | 1 (Unlimited) | Solder | - | Header | - | - | 85°C | -25°C | - | Automotive, General Purpose, Industrial, Medical, Telecommunications | 2 | - | - | - | - | Latch Holder | 250V | - | - | - | - | Male Pin | - | - | - | - | - | Vertical | - | 8.2mm | 0.472 12.00mm | Board to Cable/Wire | All | - | 2A | 0.079 2.00mm | - | - | - | 250V | - | - | - | 0.079 (2.00mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | 2mm | 20 | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | 250.25kV | - | - | - | - | - | Non-compliant | - | Board Guide | - | 22mm | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 22-03-5125 Molex | 5949 | - | Datasheet | 9 Weeks | Tin | Through Hole | - | - | - | Nylon | - | - | - | - | - | 3.5052mm | Brass | - | - | - | - | Bulk | 2002 | - | - | - | yes | Active | - | Solder | EAR99 | Male Pin | - | - | 105°C | -40°C | - | - | 1 | Male | SPOX, POLARIZED, SHROUDED | 8536.69.40.40 | - | - | 250V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.5mm | - | Vertical | - | - | - | - | - | - | 3A | - | - | ONE | UL, CSA | - | COMMERCIAL | - | - | - | - | Yes | 1 | - | 2.5mm | 12 | - | RECTANGULAR | - | - | - | 94V-0 | - | - | 0.232 inch | - | 3A | - | RND PIN-SKT | 20mOhm | 1GOhm | - | RECEPTACLE | - | - | POLARIZED HOUSING | - | - | 30 Cycles | - | - | - | RECTANGULAR | - | NATURAL | - | - | Non-compliant | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() FTSH-105-01-F-DV-K Samtec Inc. | 7475 |
| - | 3 Weeks | - | Surface Mount | Surface Mount | Square | - | Polymer | - | - | - | - | Gold | 0.120 3.05mm | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Tube | 2011 | FTSH | - | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Cuttable | - | 10 | - | - | - | - | 2 | - | ROHS COMPLIANT | 8536.69.40.40 | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3.4A per Contact | - | 10 | Straight | - | 3.43mm | 0.099 2.51mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.050 (1.27mm) | - | Unshrouded | 2 | - | - | - | Tin | RECTANGULAR | - | 0.135 inch | - | - | Black | - | - | - | - | - | - | - | - | 0.05 inch | - | - | 1.75A | - | - | 4.064 mm | - | - | - | - | - | - | - | - | - | - | - | Keying Shroud | 3.3mm | 15.2mm | - | 3μin | 3.00μin 0.076μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 39-29-9067 Molex | In Stock | - | Datasheet | 8 Weeks | Tin | Through Hole | - | - | - | Nylon | - | - | - | - | - | - | Brass | - | - | - | - | - | 2009 | - | - | e2 | yes | Active | - | Solder | EAR99 | Male Pin | - | 6 | 105°C | -40°C | Natural | - | 2 | Female | MINI-FIT JR. | - | - | Ramp | 600V | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 4.2mm | 6 | Vertical | - | - | - | - | - | - | 8A | - | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.54 inch | 4.191 mm | - | - | - | - | 4.2mm | - | - | - | - | 0.38 inch | Male | 94V-0 | - | NO | 0.5 inch | - | - | - | SQ PIN-SKT | 10mOhm | 1GOhm | - | PLUG | - | - | - | 1500VAC V | - | 30 Cycles | - | - | 600.6kV | - | - | - | Low Halogen | - | Non-compliant | - | - | - | - | - | 35μin | - | - | 0.14 inch | - | - | No | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() B05B-PASK-1(LF)(SN) JST Sales America Inc. | 3 | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | Square | - | - | - | - | - | - | Tin | 0.126 3.20mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | 250V | -25°C~85°C | Bulk | 2001 | PA | - | e3 | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | EAR99 | Header | - | 5 | - | - | - | - | 1 | - | SHROUDED, TOP ENTRY | - | - | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | 2mm | - | 0.303 7.70mm | Board to Cable/Wire | All | - | 3A | 0.079 2.00mm | Natural | - | - | - | - | - | - | - | 0.118 3.00mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | 94V-0 | White | - | - | - | - | 0.319 8.10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | 7.7mm | - | - | - | - | - | - | 9.9mm 14.7mm 14.9mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() DF11-10DP-2DS(24) Hirose Electric Co Ltd | 8918 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | Polyamide | - | - | - | DF11-10DP-2DS(24) | Tin | 0.118 3.00mm | Brass | Polyamide (PA), Nylon | - | 250V | -40°C~85°C | Tube | 2001 | DF11 | - | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | - | 10 | - | - | - | - | 2 | Male | - | - | - | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | 10mm | 0.197 5.00mm | Board to Board or Cable | All | - | 2A | 0.079 2.00mm | - | ONE | UL, CSA | 30V | COMMERCIAL | - | - | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2 | - | 2mm | - | - | RECTANGULAR | - | 0.197 inch | - | 94V-0 | Black | - | - | - | 2A | - | - | 30mOhm | 1GOhm | 0.079 inch | - | - | 2A | GUIDE SLOT(S) | 650VAC V | - | 30 Cycles | - | - | - | - | .3058 N | - | - | - | - | - | - | 5.3mm | 12mm | 10mm | - | 39.4μin 1.00μm | - | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 501568-0907 Molex | 10442 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | Square | - | Thermoplastic | - | - | - | - | Tin | - | Phosphor Bronze | Polyamide (PA), Nylon | - | 50V | - | Cut Tape (CT) | 2007 | Pico-Clasp 501568 | - | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | - | - | 105°C | -40°C | - | General Purpose | 1 | Male | - | - | - | Latch Holder | 50V | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Right Angle | - | 5.35mm | 0.185 4.70mm | Board to Cable/Wire | All | unknown | 1A | 0.039 1.00mm | - | - | - | - | - | - | - | - | - | Shrouded - 4 Wall | - | - | 1mm | 9 | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | - | - | - | 5.05kV | - | - | - | - | - | Non-compliant | 105°C | Solder Retention | 4.9mm | 11mm | - | - | 40.0μin 1.02μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free |