- Manufacturer
- Connector Type
- Contact Materials
- Factory Lead Time
- Number of Rows
- Part Status
- RoHS Status
- Termination
- Packaging
- Fastening Type
- Published
- Contact Finish Mating
- Shrouding
Attribute column
Categories
Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Material | Housing Material | Weight | Mounting Option 1 | Mounting Option 2 | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Operating Supply Voltage | Working Voltage | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Number of Poles | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Contact Current Rating | Insulator Color | Halogen Free | Mating Post Length | Hole Diameter | Glow Wire Compliant | Test Voltage | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1723101205 Molex | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | - | - | - | - | Gold | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 400V | -40°C~120°C | Bulk | 2015 | Ultra-Fit 172310 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 5 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications | 1 | - | - | - | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | - | - | - | 0.353 8.96mm | Board to Cable/Wire | All | - | - | 0.138 3.50mm | Black | - | - | - | - | - | - | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | 94V-0 | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 15.0μin 0.38μm | 60.0μin 1.52μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() B09B-PASK(LF)(SN) JST Sales America Inc. | 13349 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | Square | - | - | - | - | - | Tin | 0.126 3.20mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | 250V | -25°C~85°C | Bulk | 2005 | PA | e3 | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Header | 9 | - | - | - | - | 1 | - | SHROUDED, TOP ENTRY | - | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 3A | - | - | - | 2mm | - | 0.303 7.70mm | Board to Cable/Wire | All | - | - | 0.079 2.00mm | Natural | - | - | - | - | - | - | 0.118 3.00mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | 0.319 8.10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.9mm 14.7mm 14.9mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 22-03-5115 Molex | 7 | - | Datasheet | 9 Weeks | Tin | Through Hole | - | - | - | - | Nylon | - | - | - | - | 3.5052mm | Brass | - | 250V | - | Bulk | 2002 | - | - | yes | - | - | Solder | - | Male Pin | 11 | 105°C | -40°C | - | - | 1 | Male | SPOX, POLARIZED, SHROUDED | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.5mm | 11 | Vertical | - | - | - | - | - | - | 3A | - | - | ONE | UL, CSA | - | COMMERCIAL | - | - | - | - | 1 | - | - | - | RECTANGULAR | - | - | 94V-0 | - | - | - | 0.232 inch | - | - | 3A | - | RND PIN-SKT | 20mOhm | - | - | RECEPTACLE | 10 | - | - | POLARIZED HOUSING | - | - | - | 30 Cycles | - | RECTANGULAR | - | - | - | NATURAL | - | - | - | - | - | - | 5.9mm | 29.9mm | 4.9mm | - | - | - | - | - | - | No | Unknown | RoHS Compliant | - | Lead Free | ||
![]() 1053122208 Molex | 71 | - | Datasheet | 10 Weeks | - | - | Through Hole | - | Square | - | - | - | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP) | 250V | -40°C~105°C | Tray | 2016 | Nano-Fit 105312 | - | - | Active | Not Applicable | Solder | EAR99 | Header | 8 | - | - | - | Automotive, General Purpose, Industrial, Medical, Military, Telecommunications | 2 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.356 9.05mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Natural | - | - | - | - | - | 0.098 (2.50mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | - | 15.0μin 0.38μm | 59.0μin 1.50μm | - | 21.30mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1722991108 Molex | 540 | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | - | Square | - | - | - | - | - | Tin | - | Copper Alloy | Liquid Crystal Polymer (LCP) | 400V | -40°C~105°C | Bulk | 2015 | Ultra-Fit 172299 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 8 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical, Military, Telecommunications | 2 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.465 11.80mm | Board to Cable/Wire | All | - | - | 0.138 3.50mm | Black | - | - | - | - | - | 0.181 (4.60mm) | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Solder Retention | - | - | - | - | 60.0μin 1.52μm | 60.0μin 1.52μm | - | 26.99mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() DF11G-4DP-2V(50) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | Circular | - | Polyamide | - | - | - | Gold | - | Brass | Polyamide (PA), Nylon | 250V | -30°C~85°C | Tube | 2010 | DF11 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header | 4 | - | - | - | - | 2 | Male | - | - | Detent Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 4 | Straight | - | 6.2mm | 0.283 7.19mm | Board to Board or Cable | All | - | 2A | 0.079 2.00mm | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.079 (2.00mm) | - | Shrouded - 4 Wall | 2 | 2mm | - | - | RECTANGULAR | - | - | - | Beige | - | - | - | - | - | 2A | - | - | 30mOhm | 1000000000Ohm | 0.079 inch | - | - | - | 2A | GUIDE SLOT(S) | 650VAC V | - | - | 50 Cycles | - | - | - | .3058 N | - | - | - | - | - | - | - | Board Guide, Solder Retention | - | 11.5mm | - | - | - | - | - | 8.2mm 8.45mm 9.55mm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() HIF6-52PA-1.27DS(71) Hirose Electric Co Ltd | 280 | - | Datasheet | 10 Weeks | - | - | Through Hole, Right Angle | - | Square | - | PBT | - | - | LOCKING | Gold | 0.217 5.50mm | Brass | Polybutylene Terephthalate (PBT) | 300V | -55°C~85°C | Tray | - | HIF6 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 52 | - | - | - | - | 2 | - | - | 8536.69.40.40 | Latch Lock/Eject Hooks | - | - | - | - | - | Male Pin | - | - | 0.5A | - | 52 | - | - | - | 0.335 8.51mm | Board to Cable/Wire | All | unknown | 500mA | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | - | Shrouded - 4 Wall | 4 | - | - | Tin | STAGGERED | 0.344 inch | Male | - | - | - | - | 0.768 inch | - | - | - | - | - | 30mOhm | 1000000000Ohm | 0.05 inch | - | - | - | - | POLARIZED HOUSING | - | - | 1.905 mm | 500 Cycles | - | - | - | - | - | - | - | - | - | - | - | Keying Slot, Mounting Flange | - | - | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | 0.11 inch | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1053112204 Molex | 1897 | - | Datasheet | 9 Weeks | - | - | Through Hole | - | Square | - | - | - | - | - | Gold | - | Brass | Liquid Crystal Polymer (LCP) | 250V | -40°C~105°C | Tray | 2016 | Nano-Fit 105311 | - | yes | Active | Not Applicable | Solder | - | Header | 4 | - | - | - | Automotive, General Purpose, Industrial, Medical, Military, Telecommunications | 1 | - | - | - | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.356 9.05mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Natural | - | - | - | - | - | - | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Board Lock | - | - | - | - | 15.0μin 0.38μm | 59.0μin 1.50μm | - | 21.30mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() HIF6B-100PA-1.27DSA(71) Hirose Electric Co Ltd | 66 |
| Datasheet | 10 Weeks | - | - | Through Hole | - | Square | - | PBT | - | LOCKING | - | Gold | 0.205 5.21mm | Brass | Polybutylene Terephthalate (PBT) | 300V | -55°C~85°C | Tray | - | HIF6 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 100 | - | - | - | - | 2 | - | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 0.5A | - | - | - | - | - | 0.453 11.50mm | Board to Board | All | unknown | 500mA | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.110 2.79mm | Shrouded - 4 Wall | 4 | - | - | Tin | STAGGERED | 0.315 inch | Male | - | - | - | - | 0.453 inch | - | - | - | - | - | 30mOhm | 1GOhm | 0.05 inch | - | - | - | - | POLARIZED HOUSING | - | - | 1.905 mm | 500 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | 0.11 inch | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() M80-8530642 Harwin Inc. | In Stock |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | Circular | - | Thermoplastic | - | - | - | Gold | - | Phosphor Bronze | Polyamide (PA46), Nylon 4/6 | 800V | -55°C~125°C | Tube | 2006 | Datamate L-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | - | Plug | 6 | - | - | - | - | 2 | - | LATCHED | - | Latch Lock | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 2.2A | - | - | Straight | - | 5.8mm | 0.219 5.56mm | Board to Board or Cable | All | - | 3A | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | 2 | - | - | Tin | RECTANGULAR | - | Male | 94V-0 | Black | - | - | - | - | - | - | - | - | 25mOhm | 100000000Ohm | 0.079 inch | - | - | 120V | 3A | POLARIZED HOUSING | - | - | - | 500 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.6mm | - | 30μin | 29.5μin 0.75μm | 118.1μin 3.00μm | - | 7.23mm 7.85mm 10.2mm 13.51mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 0022284153 Molex | 37 | - | Datasheet | - | - | Through Hole | Through Hole | - | Square | - | Thermoplastic | - | - | - | Gold | 0.240 6.10mm | Bronze | Polyamide (PA), Nylon, Glass Filled | - | - | Bulk | - | KK 42375 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Breakaway | - | 75°C | 0°C | - | Automotive, General Purpose, Medical, Telecommunications | 1 | Male | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Vertical | 2.54mm | 2.49mm | 0.090 2.29mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.125 3.18mm | Unshrouded | - | - | 15 | Tin | - | - | - | 94V-0 | - | - | - | - | - | - | - | 0.455 11.56mm | - | 20mOhm | - | - | - | - | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38.1mm | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 1718560007 Molex | 500 | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | Square | - | Nylon | 795.99791mg | - | - | Tin | 0.293 7.45mm | Brass | Polyamide (PA), Nylon | 250V | - | Bulk | 2013 | KK 171856 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 7 | 105°C | -40°C | - | Automotive, General Purpose, Medical, Telecommunications | 1 | - | - | - | Friction Lock | - | - | - | - | - | Male Pin | - | - | - | - | - | Vertical | 2.54mm | - | 0.322 8.18mm | Board to Board or Cable | All | - | 4A | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | 0.694 inch | - | 0.092 2.34mm | Shrouded - 1 Wall | 1 | - | - | - | RECTANGULAR | 0.25 inch | Male | - | - | 2.34mm | - | 0.322 inch | - | - | 4A | 0.510 12.95mm | - | - | - | - | - | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | 2.502 N | - | - | - | Low Halogen | 7.44mm | - | Compliant | - | - | - | - | - | 60μin | 60.0μin 1.52μm | 60.0μin 1.52μm | - | - | UL94 V-2 | - | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() 61301011121 Würth Elektronik | 295 | - | Datasheet | 14 Weeks | Gold | Through Hole | Through Hole | 10 | Square | - | PBT | - | - | - | Gold | 0.236 6.00mm | Copper Alloy | Polybutylene Terephthalate (PBT) | 250V | -40°C~105°C | Bulk | - | WR-PHD | - | - | Active | 1 (Unlimited) | Solder | - | Header | 10 | 125°C | -40°C | Black | - | 1 | Male | - | - | Push-Pull | - | - | - | - | - | Male Pin | - | - | 3A | 2.54mm | - | Vertical | - | - | 0.100 2.54mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.118 3.00mm | Unshrouded | - | 2.54mm | 10 | - | - | - | Male | - | - | - | - | - | 250V | - | - | 0.454 11.54mm | - | 20mOhm | 1GOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.54mm | 2.54mm | 25.4mm | - | - | - | - | - | UL94 V-0 | - | Unknown | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09185166324 HARTING | 431 | - | Datasheet | 4 Weeks | Gold | Through Hole | Through Hole | - | Square | - | Polybutylene | - | - | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Tray | - | SEK | - | yes | Active | 1 (Unlimited) | Solder | - | Header | - | - | - | Grey | - | 2 | Male | STANDARD: IEC 60603-13; DIN EN 60603-13, POLARIZED | - | Latch Holder | 350V | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Straight | - | 9.2mm | 0.350 8.89mm | Board to Cable/Wire | All | - | 1A | 0.100 2.54mm | Gray | ONE | UL | 350V | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | 2.54mm | - | Tin | RECTANGULAR | 0.366 inch | - | 94V-0 | - | 29mm | - | - | - | 350V | 2A | - | - | 20mOhm | 1GOhm | 0.1 inch | - | - | - | 1A | POLARIZED HOUSING | - | - | - | - | 16 | - | - | - | 1A | - | - | - | 900 μm | - | 1kV | Keying Slot | 12.35mm | 27.94mm | 27.9mm | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() HIF6A-34PA-1.27DS(71) Hirose Electric Co Ltd | 134 |
| Datasheet | 10 Weeks | - | - | Through Hole, Right Angle | - | Square | - | - | - | LOCKING | - | Gold | 0.205 5.21mm | Brass | Polybutylene Terephthalate (PBT) | 300V | -55°C~85°C | Tray | - | HIF6 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 34 | - | - | - | - | 2 | - | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 0.5A | - | 34 | - | - | - | 0.335 8.51mm | Board to Board | All | unknown | 500mA | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | 1.175 inch | 0.100 (2.54mm) | - | Shrouded - 4 Wall | 4 | - | - | Tin | STAGGERED | 0.335 inch | - | 94V-0 | - | - | - | 0.61 inch | - | - | - | - | - | 30mOhm | 1000000000Ohm | 0.05 inch | - | - | - | - | POLARIZED HOUSING | - | - | 1.905 mm | 500 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | 0.11 inch | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() DF13-14P-1.25DS(50) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | Plastic | - | - | - | Gold | - | Brass | Polyamide (PA), Nylon | 150V | -35°C~85°C | Tube | - | DF13 | - | - | Active | 1 (Unlimited) | Solder | - | Header | 14 | - | - | - | - | 1 | Male | - | - | Detent Lock | - | - | - | - | - | Male Pin | - | - | - | - | - | Right Angle | - | - | 0.142 3.60mm | Board to Cable/Wire | All | unknown | 1A | 0.049 1.25mm | - | - | - | - | - | - | - | 0.091 2.30mm | Shrouded - 4 Wall | - | 1.25mm | - | - | - | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() DF3A-14P-2DS Hirose Electric Co Ltd | 1000 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | Polyamide | - | - | - | Tin | 0.122 3.10mm | Brass | Polyamide (PA), Nylon | 250V | -55°C~105°C | Bulk | 2004 | DF3 | e3 | yes | Active | 1 (Unlimited) | Press-Fit, Solder | - | Header | 14 | - | - | - | - | 1 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | - | Right Angle | - | - | 0.197 5.00mm | Board to Board or Cable | All | unknown | 3A | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.114 2.90mm | Shrouded - 4 Wall | 1 | 2mm | - | - | RECTANGULAR | - | Male | 94V-0 | Black | - | - | 0.283 inch | - | - | - | - | - | 30mOhm | - | 0.079 inch | - | - | - | - | GUIDE SLOT(S) | 650VAC V | - | - | - | - | - | 4.3924 N | - | - | - | - | - | - | - | - | - | 5mm | 30mm | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 0050362306 Molex | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Square | Brass, Nylon | Nylon | - | - | - | Tin | - | Brass | Polyamide (PA), Nylon | - | - | Bulk | - | Mini-Fit Jr 5569 | - | yes | Not For New Designs | 1 (Unlimited) | Solder | EAR99 | Header | 4 | 105°C | -40°C | - | General Purpose, Industrial, Telecommunications | 2 | - | - | - | Locking Ramp | - | - | - | - | - | Male Pin | YES | - | - | - | - | Right Angle, Vertical | - | 19.4mm | 0.378 9.60mm | Board to Cable/Wire | All | - | 6A | 0.165 4.20mm | Black | ONE | UL,CSA,TUV | - | COMMERCIAL | - | 0.165 (4.20mm) | 0.142 3.60mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 30 Cycles | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | 9.6mm | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() 0015246163 Molex | 1380 | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole, Right Angle | - | Square | - | Nylon | - | - | - | Gold | - | Brass | Polyamide (PA66), Nylon 6/6 | - | - | Tray | - | Mini-Fit BMI 42404 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 16 | 105°C | -40°C | - | General Purpose, Industrial, Medical, Telecommunications | 2 | Male | POLARIZED | - | Latch Holder | - | NO | NO | NO | NO | Male Pin | NO | - | - | - | - | Right Angle, Vertical | - | - | 0.591 15.00mm | Board to Board or Cable | All | - | 6A | 0.165 4.20mm | Natural | - | - | - | - | - | 0.165 (4.20mm) | 0.130 3.30mm | Shrouded - 4 Wall | - | - | - | Tin | - | - | - | 94V-0 | - | - | NO | - | - | - | - | - | - | - | - | - | - | 14 | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1053131102 Molex | 4800 | - | Datasheet | 12 Weeks | - | - | Through Hole, Right Angle | - | Square | - | - | - | - | - | Tin | - | Brass | Liquid Crystal Polymer (LCP) | 250V | -40°C~105°C | Tray | 2016 | Nano-Fit 105313 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 2 | - | - | - | Automotive, General Purpose, Industrial, Medical, Military, Telecommunications | 1 | - | - | 8536.69.40.30 | Latch Holder | - | - | - | - | - | Male Pin | - | - | - | - | - | - | - | - | 0.149 3.78mm | Board to Cable/Wire | All | - | - | 0.098 2.50mm | Black | - | - | - | - | - | - | 0.126 3.20mm | Shrouded - 4 Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 59.0μin 1.50μm | 59.0μin 1.50μm | - | - | - | - | - | ROHS3 Compliant | - | - |