- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Contact Shape | Housing Material | Mounting Option 1 | Board Mounting Option | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Number of Ports | PCB Contact Row Spacing | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SL-105-G-11 Samtec Inc. | 21 | - | - | 5 Weeks | - | Through Hole | Through Hole | - | Circular | Polyester | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Bulk | 2008 | SL | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 5 | - | - | - | - | 1 | - | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Straight | - | 2.54mm | 0.132 3.35mm | Board to Board | All | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | 0.108 2.75mm | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | Black | - | - | - | - | 10mOhm | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | 12.7mm | 2.54mm | - | 10.0μin 0.25μm | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SSQ-118-02-T-D-RA Samtec Inc. | 9 |
| Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Square | Plastic | - | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~105°C | Bulk | 2011 | SSQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 36 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | - | 0.195 4.95mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.100 2.54mm | 2 | - | - | - | RECTANGULAR | - | 0.195 inch | - | - | Black | 2.54mm | - | 0.335 inch | - | 10mOhm | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | - | 4.95mm | 46.2mm | 8.51mm | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | 182 |
| Datasheet | 16 Weeks | - | - | Through Hole | - | Square | - | - | - | Gold | Copper Alloy | Polybutylene Terephthalate (PBT) | - | 160V | -20°C~70°C | Tray | 2011 | 382 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 2 | - | - | - | Automotive, General Purpose, Industrial, Lighting | 1 | - | - | - | Latch Holder | - | - | - | - | - | Female Socket | - | - | 5A | - | - | - | - | - | 0.512 13.00mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | - | 8.00μin 0.203μm | Flash | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() SFMH-135-02-L-D-LC Samtec Inc. | 270 |
| Datasheet | 3 Weeks | Gold | - | BOARD | - | - | Polymer | LOCKING | SPLIT BOARD LOCK | - | Bronze | - | RIGHT ANGLE | - | -55°C~125°C | - | 2014 | - | e4 | yes | Active | - | Solder | - | BOARD CONNECTOR | - | - | - | - | - | 2 | Receptacle | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 640μm | - | Straight | - | 6.22mm | - | - | - | - | - | - | - | ONE | UL | - | COMMERCIAL | - | - | - | 1 | - | 70 | - | RECTANGULAR | - | 0.135 inch | - | - | Black | - | - | - | SQ PIN-SKT | 15mOhm | - | - | SOCKET | - | - | POLARIZED HOUSING | - | - | - | RECTANGULAR | - | - | 0.05 inch | - | - | 47.37mm | - | 10μin | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() IPBS-108-01-T-D-GP Samtec Inc. | 122 | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | Square | Polymer | - | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | 400VAC 565VDC | -55°C~105°C | Tube | 2013 | Power Mate® IPBS | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 16 | - | - | - | - | 2 | Female | POWER MATE, POLARIZED, SHROUDED | 8536.69.40.30 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Straight | - | 9.6mm | 0.480 12.20mm | Board to Board | All | - | - | 0.165 4.20mm | Black | - | - | - | - | - | 0.165 (4.20mm) | 0.155 3.94mm | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | 725V | - | - | 1 | - | - | - | - | - | - | Guide Pin | - | 44.7mm | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() DF11Z-12DS-2V(50) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | Square | Plastic | - | - | Gold | Phosphor Bronze | Polyamide (PA), Nylon | - | 250V | -30°C~85°C | Tube | 2010 | DF11 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 12 | - | - | - | General Purpose | 2 | - | - | 8536.69.40.40 | Friction Lock | - | - | - | - | - | Female Socket | - | - | - | - | - | - | - | - | 0.234 5.95mm | Board to Board or Cable | All | unknown | 2A | 0.079 2.00mm | Beige | - | - | - | - | - | 0.079 (2.00mm) | - | - | 2mm | - | Tin | - | - | - | Female | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Solder Retention | - | - | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | - | 7.55mm 8.2mm | UL94 V-0 | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() SFM-105-02-L-D-LC Samtec Inc. | 27 | - | Datasheet | 3 Weeks | - | - | Surface Mount | - | Square | Polymer | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | 250VAC | -55°C~125°C | Tube | 2013 | Tiger Eye™ SFM | e3 | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 10 | - | - | - | - | 2 | - | TIGER EYE CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | 10 | Straight | - | 3.68mm | 0.185 4.70mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL | - | COMMERCIAL | - | 0.050 (1.27mm) | - | 2 | - | - | Tin | RECTANGULAR | - | 0.145 inch | - | - | - | - | - | - | - | 15mOhm | - | 0.05 inch | - | 250V | - | POLARIZED HOUSING | - | - | - | - | .695 N | .556 N | - | Board Lock | - | 10.29mm | - | - | 10.0μin 0.25μm | - | - | 6.15mm 6.30mm 7.92mm 8.08mm 9.70mm 9.86mm 11.61mm 11.76mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() M80-7900245 Harwin Inc. | 15836 | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | SIL | Circular | - | - | - | Gold | Beryllium Copper | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 120V | -55°C~125°C | Tube | 2009 | Datamate L-Tek | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 2 | - | - | - | Automotive, General Purpose, Military | 1 | - | POLARISED | 8536.69.40.40 | Locking Ramp | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | - | - | - | 0.202 5.14mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | - | - | 0.177 4.50mm | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | - | - | - | - | 0.079 inch | - | - | - | - | - | - | 500 Cycles | - | - | - | - | - | - | - | - | - | 12.0μin 0.30μm | 10.0μin 0.25μm | - | 7.23mm 7.83mm | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 48 |
| Datasheet | 16 Weeks | - | - | Through Hole, Right Angle | - | Square | - | - | - | Gold | Copper Alloy | Polybutylene Terephthalate (PBT) | - | 160V | -20°C~70°C | Tray | 2011 | 382 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 2 | - | - | - | Automotive, General Purpose, Industrial, Lighting | 1 | - | - | - | Latch Holder | - | - | - | - | - | Female Socket | - | - | 5A | - | - | - | - | - | 0.512 13.00mm | Board to Cable/Wire | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | - | 8.00μin 0.203μm | Flash | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
Tiny WHSL | 149 | - | Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Square | Polybutylene | - | - | Gold | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | - | 1000V | -55°C~105°C | Bulk | 2005 | 5100 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 20 | 105°C | -55°C | Grey | - | 2 | Receptacle | - | - | Push-Pull | 350V | - | - | - | - | Female Socket | - | - | 1A | 2.54mm | - | Right Angle | - | 14.6mm | 0.350 8.89mm | Board to Board or Cable | All | - | 1A | 0.100 2.54mm | Gray | - | - | - | - | - | 0.100 (2.54mm) | 0.102 2.60mm | - | 2.54mm | 20 | Gold | - | - | - | Female | - | Grey | - | - | - | - | - | 1GOhm | - | - | - | 1A | - | - | - | - | - | - | - | - | Mounting Flange, Polarizing Key | - | 38.1mm | - | - | 30.0μin 0.76μm | Flash | - | - | UL94 V-0 | - | Unknown | RoHS Compliant | - | ||
![]() SQT-133-01-L-D Samtec Inc. | 11 |
| Datasheet | - | - | Through Hole | Through Hole | - | Square | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | 450VAC | -55°C~125°C | Bulk | 2000 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 66 | - | - | - | - | 2 | Female | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | - | Straight | - | 4mm | 0.250 6.35mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | - | ONE | UL, CSA | 450V | COMMERCIAL | - | 0.079 (2.00mm) | 0.090 2.29mm | 2 | 2mm | - | Tin | RECTANGULAR | - | 0.158 inch | - | - | Black | 2.29mm | - | - | - | 10mOhm | - | 0.079 inch | - | 450V | 5.5A | POLARIZED HOUSING | - | - | 100 Cycles | - | - | .834 N | - | - | - | 66.3mm | 4mm | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() SQT-126-01-L-S-RA Samtec Inc. | 22 |
| Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | Square | Plastic | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | 450VAC | -55°C~125°C | Bulk | 2015 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 26 | - | - | - | - | 1 | Female | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | - | - | - | - | 0.079 2.00mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | - | ONE | UL, CSA | 450V | COMMERCIAL | - | - | 0.090 2.29mm | 1 | 2mm | - | Tin | RECTANGULAR | - | 0.079 inch | - | - | Black | 2.29mm | - | 0.3 inch | - | - | - | 0.079 inch | - | - | - | POLARIZED HOUSING | - | - | - | - | - | .834 N | - | - | 2mm | 52.3mm | 6.35mm | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSM-113-S-DV Samtec Inc. | 9 |
| Datasheet | 2 Weeks | - | Surface Mount | Surface Mount | - | Square | Plastic | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | 405VAC 572VDC | -55°C~125°C | Tube | 2000 | SSM | e3 | yes | Discontinued | - | Solder | EAR99 | Receptacle, Pass Through | 26 | - | - | - | - | 2 | Female | E.L.P., TIGER CLAW | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 5.2A per Contact | - | 26 | - | - | - | 0.290 7.37mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | Tin | - | - | - | - | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.37mm | 33mm | 5.08mm | - | 30.0μin 0.76μm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 0009483106 Molex | 1002 | - | Datasheet | 10 Weeks | - | - | Through Hole | - | Square | - | - | - | Gold | Brass | Polyester | - | 600V | -40°C~80°C | Tray | - | KK 41815 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 10 | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | - | - | - | Locking Ramp | - | - | - | - | - | Female Socket | - | - | 4.5A | - | - | - | - | - | 0.449 11.40mm | Board to Board or Cable | All | - | - | 0.156 3.96mm | Natural | - | - | - | - | - | - | 0.120 3.05mm | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Hooks | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() SQW-104-01-F-Q Samtec Inc. | 11 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Tube | 2015 | SQW | e3 | yes | Active | - | Solder | EAR99 | Receptacle | 16 | - | - | - | - | 4 | Female | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 3.8A per Contact | - | - | - | 2mm | - | 0.250 6.35mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | ONE | UL, CSA | 500V | COMMERCIAL | 0.328 inch | 0.079 (2.00mm) | 0.090 2.29mm | 4 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | 0.25 inch | - | - | - | 0.079 inch | - | - | - | POLARIZED HOUSING | - | 2.0066 mm | - | - | - | - | - | - | - | - | - | FLASH inch | 3.00μin 0.076μm | - | 0.09 inch | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() SSM-122-S-DH-LC Samtec Inc. | 23 |
| Datasheet | 3 Weeks | - | - | Surface Mount, Right Angle | - | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | 405VAC 572VDC | -55°C~125°C | Bulk | - | SSM | e3 | yes | Active | - | Solder | - | Receptacle | 44 | - | - | - | - | 2 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 5.2A per Contact | - | 44 | Horizontal | - | - | 0.225 5.72mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | - | 30.0μin 0.76μm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SQT-116-01-L-Q Samtec Inc. | 41 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | - | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | 450VAC | -55°C~125°C | Tube | 2016 | SQT | e3 | yes | Active | - | Solder | - | Receptacle | 64 | - | - | - | - | 4 | Female | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | - | - | 2mm | - | 0.250 6.35mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | ONE | UL, CSA | 450V | COMMERCIAL | 1.276 inch | 0.079 (2.00mm) | 0.090 2.29mm | 4 | - | - | Tin | RECTANGULAR | - | 0.316 inch | - | - | - | 2.29mm | - | 0.25 inch | - | 10mOhm | - | 0.079 inch | - | - | - | POLARIZED HOUSING | - | 2.0066 mm | 100 Cycles | - | 1.112 N | - | - | - | - | - | - | 10μin | 10.0μin 0.25μm | - | 0.09 inch | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() CLP-125-02-F-D-PA Samtec Inc. | 38 |
| Datasheet | 3 Weeks | - | - | Surface Mount | - | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Tray | 2016 | CLP | e3 | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 50 | - | - | - | - | 2 | Female | E.L.P., LOW PROFILE, TIGER CLAW CONTACT | - | Push-Pull | 340V | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.3A per Contact | - | 50 | - | - | - | 0.084 2.14mm | Board to Board | All | - | - | 0.050 1.27mm | Black | ONE | UL | 240V | COMMERCIAL | 0.617 inch | 0.050 (1.27mm) | - | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | 0.09 inch | - | 10mOhm | - | 0.05 inch | - | - | - | - | - | - | - | - | - | .556 N | - | Pick and Place | - | - | - | FLASH inch | 3.00μin 0.076μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() SQT-132-01-L-Q Samtec Inc. | 25 |
| Datasheet | 6 Weeks | - | - | Through Hole | - | Square | Polymer | LOCKING | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | 450VAC | -55°C~125°C | Tube | 2015 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 128 | - | - | - | - | 4 | Female | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | - | Straight | 2mm | 8mm | 0.250 6.35mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | ONE | UL, CSA | 450V | COMMERCIAL | - | 0.079 (2.00mm) | 0.090 2.29mm | 4 | - | - | Tin | RECTANGULAR | - | 0.316 inch | - | - | - | 2.29mm | - | - | - | 10mOhm | - | 0.079 inch | - | 450V | 5.5A | POLARIZED HOUSING | - | 2.0066 mm | 100 Cycles | - | 1.112 N | - | - | - | - | 64.3mm | - | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() CLT-147-02-L-D-A Samtec Inc. | 27 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | - | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | - | -55°C~125°C | Tube | 2010 | CLT | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 94 | - | - | - | - | 2 | - | E.L.P., LOW PROFILE, TIGER CLAW CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 4.1A per Contact | - | 94 | - | - | - | 0.083 2.10mm | Board to Board | All | - | - | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | 3.701 inch | 0.079 (2.00mm) | - | 2 | - | - | Tin | RECTANGULAR | - | 0.157 inch | - | - | - | - | - | - | - | 10mOhm | - | 0.079 inch | - | - | - | - | - | 4.064 mm | 100 Cycles | - | .5004 N | .1668 N | - | Board Guide | - | - | - | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - |