- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Body Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Shell Finish | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Number of Poles | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Stack Height | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BCS-125-L-D-PE-BE Samtec Inc. | 27 |
| Datasheet | 3 Weeks | - | - | Through Hole | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | 475VAC | -55°C~125°C | Tube | 2009 | Tiger Claw™ BCS | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Pass Through | 50 | - | - | - | - | 2 | Receptacle | ELP, BOTTOM ENTRY | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 4.6A per Contact | - | - | Straight | - | 7.62mm | 0.290 7.37mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.128 3.25mm | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | 10mOhm | - | 0.1 inch | - | 475V | 5.9A | - | 375VAC V | - | - | - | 1.39 N | .834 N | - | - | 63.5mm | - | 10μin | 10.0μin 0.25μm | - | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() ESS-102-TT-05 Samtec Inc. | 12 |
| Datasheet | 4 Weeks | - | - | Through Hole | Circular | Polyester | - | Tin | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2011 | ESS | e3 | yes | Active | Not Applicable | Solder | - | Elevated Socket | 2 | - | - | - | - | 1 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Straight | - | 2.54mm | 0.500 12.70mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | - | - | 0.173 4.40mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mOhm | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | 5.08mm | - | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() TLE-120-01-G-DV-K-TR Samtec Inc. | 795 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | 2006 | TLE | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Pass Through | 40 | - | - | - | - | 2 | Receptacle | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | 40 | Straight | - | 4mm | 0.177 4.50mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | - | - | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | 40mm | - | - | 10.0μin 0.25μm | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 09-48-3114 Molex | In Stock | - | Datasheet | - | Gold | Through Hole | - | - | Polyester | - | - | Brass | - | 250V | - | - | - | - | e3 | yes | - | - | Solder | EAR99 | Receptacle, Socket | - | 75°C | 0°C | Natural | - | 1 | Female | KK, BOTTOM ENTRY, STACKED | 8536.69.40.40 | Ramp | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3.96mm | - | Vertical | - | - | - | - | - | - | 5A | - | - | - | ONE | UL, CSA | - | COMMERCIAL | - | - | - | 1 | - | 11 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.467 inch | - | 94V-0 | White | - | - | 0.45 inch | 5A | BELLOWED TYPE | 6mOhm | 50000000000Ohm | - | 10 | - | - | - | - | - | - | RECTANGULAR | - | .0834 N | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SMM-105-01-F-D Samtec Inc. | 21 |
| - | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 350VAC | -55°C~125°C | Tube | - | Tiger Eye™ SMM | e3 | yes | Active | - | Solder | EAR99 | Receptacle | 10 | - | - | - | - | 2 | Female | - | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | - | Vertical | - | - | 0.140 3.56mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | - | ONE | UL | - | COMMERCIAL | 0.394 inch | 0.079 (2.00mm) | 0.120 3.05mm | 2 | - | - | Tin | RECTANGULAR | - | 0.158 inch | - | - | - | - | - | 0.14 inch | - | - | - | - | 0.079 inch | - | - | - | - | - | - | - | - | - | .417 N | - | - | - | - | 3μin | 3.00μin 0.076μm | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() M50-3122545 Harwin Inc. | 588 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | Square | - | Nylon | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -40°C~105°C | Tube | 2006 | Archer M50 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 50 | - | - | - | General Purpose, Medical, Telecommunications | 2 | - | ROHS COMPLIANT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | 50 | Straight | - | 3.1mm | 0.142 3.60mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | - | - | ONE | UL | - | COMMERCIAL | - | 0.050 (1.27mm) | - | 2 | - | - | - | RECTANGULAR | - | - | Female | 94V-0 | Black | - | - | - | 1A | - | 30mOhm | 1000000000Ohm | 0.05 inch | - | - | 1A | - | - | 100 Cycles | - | - | - | - | - | - | 32.1mm | - | - | Flash | - | - | 5.5mm 6.18mm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() DF36A-25S-0.4V(51) Hirose Electric Co Ltd | In Stock |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Halogen Free | 30VAC | -35°C~85°C | Tape & Reel (TR) | - | DF36 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 25 | - | - | - | - | 1 | - | SHIELDED | - | Friction Lock | - | NO | NO | NO | NO | Center Strip Contact | NO | GENERAL PURPOSE | Varies by WireGAuge | - | 25 | - | 0.4mm | - | 0.059 1.50mm | Board to Cable/Wire | All | unknown | - | 0.016 0.40mm | Black | - | ONE | UL | - | COMMERCIAL | 0.538 inch | - | - | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.059 inch | FEMALE | 94V-0 | - | - | - | 0.059 inch | - | - | 80mOhm | 50000000Ohm | - | - | - | - | - | - | 30 Cycles | - | - | - | - | Metal Cover, Solder Retention | - | - | - | - | 12.0μin 0.30μm | 3.90μin 0.099μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
![]() SSW-140-01-G-D Samtec Inc. | 11 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | Square | Plastic | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2000 | SSW | e4 | yes | Active | Not Applicable | Solder | - | Receptacle | 80 | - | - | - | - | 2 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Straight | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | 6.9A | 0.100 2.54mm | - | - | ONE | UL | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.104 2.64mm | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | FEMALE | 94V-0 | Black | 2.64mm | - | - | - | - | 10mOhm | - | 0.1 inch | - | 550V | 6.9A | - | - | - | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SSQ-138-04-S-D Samtec Inc. | 11 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Bulk | - | SSQ | e3 | yes | Active | - | Solder | EAR99 | Receptacle | 76 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.584 14.83mm | 2 | - | - | Tin | RECTANGULAR | - | 0.195 inch | - | - | - | - | - | 0.335 inch | - | - | 10mOhm | - | 0.1 inch | - | - | - | - | - | - | - | - | 1.668 N | 1.39 N | - | - | - | - | 30μin | 30.0μin 0.76μm | - | 0.58 inch | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() SFMC-150-T2-S-D-K Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | - | Tiger Eye™ SFMC | e3 | - | Active | - | Solder | - | Receptacle | 100 | - | - | - | - | 2 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.9A per Contact | - | 100 | - | - | - | 0.185 4.70mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | - | - | - | - | - | - | 0.050 (1.27mm) | - | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | - | 30.0μin 0.76μm | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() SSQ-115-23-G-D-LL Samtec Inc. | 12 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSQ | e4 | yes | Active | Not Applicable | Press-Fit, Solder | EAR99 | Receptacle | 30 | - | - | - | - | 2 | Female | - | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | ONE | UL, CSA | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.394 10.00mm | 2 | - | - | - | RECTANGULAR | - | 0.195 inch | - | - | - | - | - | 0.335 inch | - | - | 10mOhm | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | 0.39 inch | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() SSM-135-S-DH Samtec Inc. | 201 |
| Datasheet | 2 Weeks | - | Surface Mount | Surface Mount, Right Angle | Square | Plastic | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 405VAC 572VDC | -55°C~125°C | Tube | 2000 | SSM | e3 | yes | Discontinued | - | Solder | - | Receptacle | 70 | - | - | - | - | 2 | Female | E.L.P., TIGER CLAW | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 5.2A per Contact | - | 70 | - | - | - | 0.225 5.72mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | Tin | - | - | - | - | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.72mm | 88.9mm | 8.13mm | - | 30.0μin 0.76μm | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SQT-106-01-L-S-RA Samtec Inc. | 230 | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | Square | Plastic | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Bulk | 2007 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 6 | - | - | - | - | 1 | - | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | - | Right Angle | - | - | 0.079 2.00mm | Board to Board or Cable | All | - | 5.5A | 0.079 2.00mm | - | - | ONE | UL, CSA | 450V | COMMERCIAL | - | - | 0.090 2.29mm | 1 | 2mm | - | Tin | RECTANGULAR | - | 0.079 inch | FEMALE | - | Black | 2.29mm | - | 0.3 inch | - | - | 10mOhm | - | 0.079 inch | - | - | - | POLARIZED HOUSING | - | - | - | - | - | .834 N | - | - | - | - | - | 10.0μin 0.25μm | - | 0.09 inch | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M50-3030542 Harwin Inc. | 77 | - | Datasheet | 13 Weeks | - | - | Through Hole | Square | - | - | Gold | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | - | -40°C~105°C | Tube | - | Archer M50 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 5 | - | - | - | General Purpose, Medical, Telecommunications | 1 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | - | - | - | - | - | 0.173 4.40mm | Board to Board | All | - | - | 0.050 1.27mm | Black | - | - | - | - | - | - | - | 0.094 2.40mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.4mm 6.08mm 9.37mm | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() SSM-119-S-DH Samtec Inc. | 25 |
| Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Square | Plastic | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 405VAC 572VDC | -55°C~125°C | Tube | 2000 | SSM | e3 | yes | Discontinued | - | Solder | - | Receptacle | 38 | - | - | - | - | 2 | Female | E.L.P., TIGER CLAW | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 5.2A per Contact | - | 38 | - | - | - | 0.225 5.72mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | Tin | - | - | - | - | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.72mm | 48.3mm | 8.13mm | - | 30.0μin 0.76μm | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 76341-310LF Amphenol ICC (FCI) | 765 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | Square | Thermoplastic | - | Gold | Phosphor Bronze | Thermoplastic, Glass Filled | - | - | Tube | - | Dubox™ | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 10 | 125°C | -65°C | Blue | Automotive, General Purpose, Industrial, Telecommunications | 1 | Receptacle | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | 2.54mm | - | Straight | - | 2.54mm | 0.275 6.99mm | Board to Board | All | - | 3A | 0.100 2.54mm | Blue | - | - | - | - | - | - | - | 0.114 2.90mm | - | 2.54mm | 10 | Tin | - | - | - | - | - | Blue | - | - | - | - | - | 20mOhm | 100GOhm | - | - | 1kV | - | - | - | - | 10 | - | - | - | - | - | 25.32mm | - | - | 30.0μin 0.76μm | 78.7μin 2.00μm | - | 11.04mm | 7mm | UL94 V-0 | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() SQT-107-01-L-S Samtec Inc. | 10 |
| Datasheet | - | - | Through Hole | Through Hole | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Bulk | 2015 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 7 | - | - | - | - | 1 | Female | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | - | Straight | - | 2mm | 0.250 6.35mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | - | - | ONE | UL, CSA | 450V | COMMERCIAL | - | - | 0.090 2.29mm | 1 | 2mm | - | Tin | RECTANGULAR | - | - | - | - | Black | 2.29mm | - | - | - | - | 10mOhm | - | - | - | 450V | 5.5A | POLARIZED HOUSING | - | - | - | - | - | .834 N | - | - | 14.3mm | 2mm | - | 10.0μin 0.25μm | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() SSQ-103-02-F-T-RA Samtec Inc. | 369 |
| Datasheet | - | - | - | Through Hole, Right Angle | Square | Thermoplastic | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSQ | e3 | yes | Active | - | Solder | - | Receptacle | 9 | - | - | - | - | 3 | Female | - | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | Right Angle | - | 15.11mm | 0.295 7.50mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | 465V | - | - | 0.100 (2.54mm) | 0.100 2.54mm | - | - | - | Tin | - | - | - | - | - | - | 2.54mm | - | - | - | - | 10mOhm | - | - | - | 550V | 7.6A | - | - | - | - | - | - | - | - | - | 8.13mm | - | - | 3.00μin 0.076μm | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() 0009483126 Molex | 259 | - | Datasheet | 10 Weeks | - | - | Through Hole | Square | - | - | Gold | Brass | Polyester | 600V | -40°C~80°C | Tray | - | KK 41815 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 12 | - | - | - | Automotive, General Purpose, Medical, Telecommunications | 1 | - | - | - | Locking Ramp | - | - | - | - | - | Female Socket | - | - | 4.5A | - | - | - | - | - | 0.449 11.40mm | Board to Board or Cable | All | - | - | 0.156 3.96mm | Natural | - | - | - | - | - | - | - | 0.120 3.05mm | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Hooks | - | - | - | - | 15.0μin 0.38μm | 100.0μin 2.54μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() ST60-36P(30) Hirose Electric Co Ltd | 2107 |
| Datasheet | 10 Weeks | - | Surface Mount | Board Edge, Surface Mount, Right Angle | - | - | - | Gold | Copper Alloy | Liquid Crystal Polymer (LCP) | 100VAC | -30°C~80°C | Tape & Reel (TR) | 2013 | ST | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 36 | - | - | - | General Purpose, Telecommunications | 1 | - | - | - | Latch Holder | - | NO | NO | NO | NO | Non-Gendered | NO | - | 0.5A | - | 36 | - | - | - | 0.118 3.00mm | Board to Cable/Wire | All | unknown | - | 0.020 0.50mm | Black | TIN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Shielded | - | - | - | - | 30.0μin 0.76μm | Flash | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - |