- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Rated Current (Signal) | Contact Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Max Voltage Rating (DC) | Insertion Force-Max | Withdrawl Force-Min | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSM-108-L-DV-LC Samtec Inc. | 21 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | Polymer | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 405VAC 572VDC | -55°C~125°C | Tube | 2015 | SSM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Pass Through | 16 | - | - | - | - | 2 | Female | E.L.P., TIGER CLAW | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 5.2A per Contact | - | 16 | Straight | - | 5.08mm | 0.290 7.37mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | 10mOhm | - | 475V | 6.9A | - | - | - | - | Board Lock | - | 20.32mm | - | - | 10.0μin 0.25μm | - | - | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0901481211 Molex | 20 | - | Datasheet | 15 Weeks | Gold | Through Hole | Through Hole, Right Angle | Square | Polyester | Gold | Phosphor Bronze | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | 350V | -55°C~105°C | Tube | - | C-Grid 90148 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 11 | - | - | Black | Automotive, General Purpose, Lighting, Medical, Telecommunications | 1 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 3A | 2.54mm | - | Right Angle | - | 8.5mm | 0.130 3.30mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.114 2.90mm | - | - | 11 | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.94mm | - | - | 15.0μin 0.38μm | 118.1μin 3.00μm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() A3A-14DA-2SV(71) Hirose Electric Co Ltd | 1020 | - | Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS) | 200VAC | -55°C~85°C | Tube | 2005 | A3 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 14 | - | - | Brown | General Purpose, Telecommunications | 2 | Receptacle | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | 2mm | - | Straight | - | - | 0.165 4.20mm | Board to Board or Cable | All | 1A | 0.079 2.00mm | Brown | - | - | - | - | 0.079 (2.00mm) | - | - | 2mm | 14 | Tin | - | - | - | Female | - | Brown | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 8.00μin 0.203μm | 39.4μin 1.00μm | - | 5.1mm 6mm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() SSW-113-22-F-D-VS-P-TR Samtec Inc. | 14 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | - | SSW | e3 | - | Active | - | Solder | EAR99 | Receptacle | 26 | - | - | - | - | 2 | Female | - | 8536.69.40.40 | Push-Pull | - | - | - | - | - | Forked | - | - | 5.7A per Contact | - | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | - | - | 2.54mm | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | - | 3.00μin 0.076μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() SLW-134-01-S-S Samtec Inc. | 14 |
| Datasheet | - | - | Through Hole | Through Hole | Square | Plastic | Gold | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2000 | SLW | e3 | yes | Active | Not Applicable | Solder | - | Receptacle | 34 | - | - | - | - | 1 | - | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.180 4.57mm | Board to Board | All | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.115 2.92mm | 1 | - | - | Tin | RECTANGULAR | - | - | FEMALE | - | Black | - | - | 1A | - | - | - | - | POLARIZED HOUSING | - | 3.336 N | - | - | 4.57mm | 86.4mm | 2.54mm | 30μin | 30.0μin 0.76μm | - | - | 6.09mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SLW-140-01-S-D Samtec Inc. | 40 |
| Datasheet | - | - | Through Hole | Through Hole | Square | Plastic | Gold | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2000 | SLW | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 80 | - | - | - | - | 2 | - | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.180 4.57mm | Board to Board | All | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | 0.100 (2.54mm) | 0.115 2.92mm | 2 | - | - | Tin | RECTANGULAR | - | 0.195 inch | FEMALE | - | Black | - | 0.18 inch | 1A | 10mOhm | 0.1 inch | - | - | POLARIZED HOUSING | - | 3.336 N | 1.668 N | - | 4.57mm | 102mm | 4.95mm | 30μin | 30.0μin 0.76μm | - | - | 6.09mm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SLW-131-01-S-D Samtec Inc. | 266 |
| Datasheet | - | - | Through Hole | Through Hole | Square | Plastic | Gold | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2000 | SLW | e3 | yes | Active | Not Applicable | Solder | - | Receptacle | 62 | - | - | - | - | 2 | - | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.180 4.57mm | Board to Board | All | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | 0.100 (2.54mm) | 0.115 2.92mm | 2 | - | - | Tin | RECTANGULAR | - | 0.195 inch | FEMALE | - | Black | - | 0.18 inch | 1A | 10mOhm | 0.1 inch | - | - | POLARIZED HOUSING | - | 3.336 N | 1.668 N | - | 4.57mm | 78.7mm | 4.95mm | 30μin | 30.0μin 0.76μm | - | - | 6.09mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SSQ-108-03-T-D-008 Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | - | SSQ | e3 | yes | Active | Not Applicable | Solder | - | Receptacle | 16 | - | - | - | - | 2 | Female | POLARIZED | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | 15 | - | 0.100 2.54mm | Black | - | - | 465V | - | 0.100 (2.54mm) | 0.394 10.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SSQ-116-02-T-D-RA-LL Samtec Inc. | 46 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | - | SSQ | e3 | yes | Active | Not Applicable | Press-Fit, Solder | EAR99 | Receptacle | 32 | - | - | - | - | 2 | Female | - | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | - | 0.195 4.95mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | 465V | COMMERCIAL | 0.100 (2.54mm) | 0.100 2.54mm | 2 | - | - | - | RECTANGULAR | - | 0.195 inch | - | - | - | 2.54mm | 0.335 inch | - | 10mOhm | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 inch | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SSQ-114-02-G-D-RA Samtec Inc. | 14 |
| Datasheet | - | - | Through Hole | Through Hole, Right Angle | Square | Polymer | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2011 | SSQ | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 28 | - | - | - | - | 2 | Female | - | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | Right Angle | - | 12.57mm | 0.195 4.95mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | 0.100 (2.54mm) | 0.100 2.54mm | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | - | - | Black | 2.54mm | - | - | 10mOhm | 0.1 inch | 550V | 7.6A | - | - | - | - | - | - | 36.07mm | 8.51mm | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SLW-129-01-S-S Samtec Inc. | 20 |
| Datasheet | - | - | Through Hole | Through Hole | Square | Plastic | Gold | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2000 | SLW | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 29 | - | - | - | - | 1 | - | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.180 4.57mm | Board to Board | All | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.115 2.92mm | 1 | - | - | Tin | RECTANGULAR | - | - | FEMALE | - | Black | - | - | 1A | - | - | - | - | POLARIZED HOUSING | - | 3.336 N | - | - | 4.57mm | 73.7mm | 2.54mm | 30μin | 30.0μin 0.76μm | - | - | 6.09mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SL-124-G-19 Samtec Inc. | 12 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Circular | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2013 | SL | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 24 | - | - | - | - | 1 | - | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | - | 2.54mm | - | 0.083 2.10mm | Board to Board | All | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.082 2.08mm | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SLW-125-01-S-S Samtec Inc. | 20 |
| Datasheet | - | - | Through Hole | Through Hole | Square | Plastic | Gold | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2000 | SLW | e3 | yes | Active | Not Applicable | Solder | - | Receptacle | 25 | - | - | - | - | 1 | - | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.180 4.57mm | Board to Board | All | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.115 2.92mm | 1 | - | - | Tin | RECTANGULAR | - | - | FEMALE | - | Black | - | - | 1A | - | - | - | - | POLARIZED HOUSING | - | 3.336 N | - | - | 4.57mm | 63.5mm | 2.54mm | 30μin | 30.0μin 0.76μm | - | - | 6.09mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SSW-115-02-G-S-RA Samtec Inc. | 28 |
| Datasheet | - | - | Through Hole | Through Hole, Right Angle | Square | Plastic | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2012 | SSW | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 15 | - | - | - | - | 1 | - | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | - | - | - | 0.095 2.41mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | - | 0.100 2.54mm | 1 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.095 inch | FEMALE | 94V-0 | Black | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | 2.41mm | 38.6mm | 8.51mm | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SFM-105-02-S-D-P-TR Samtec Inc. | 172 |
| - | 3 Weeks | - | Surface Mount | Surface Mount | Square | Polymer | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 250VAC | -55°C~125°C | Tape & Reel (TR) | 2013 | Tiger Eye™ SFM | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 10 | - | - | - | - | 2 | Female | TIGER EYE CONTACT | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | 10 | Straight | - | 3.68mm | 0.185 4.70mm | Board to Board or Cable | All | - | 0.050 1.27mm | - | ONE | UL | - | COMMERCIAL | 0.050 (1.27mm) | - | - | - | - | Tin | - | - | - | - | - | Black | - | - | - | 15mOhm | 0.05 inch | 350V | - | - | - | .695 N | - | Pick and Place | - | 10.29mm | - | 30μin | 30.0μin 0.76μm | - | - | 6.15mm 6.30mm 7.92mm 8.08mm 9.70mm 9.86mm 11.61mm 11.76mm | UL94 V-0 | No | - | ROHS3 Compliant | - | - | ||
![]() SSM-112-L-DV-LC-M Samtec Inc. | 46 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 405VAC 572VDC | -55°C~125°C | Bulk | - | SSM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Pass Through | 24 | - | - | - | - | 2 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 5.2A per Contact | - | 24 | - | - | - | 0.290 7.37mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | Tin | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock, Pick and Place | - | - | - | - | 10.0μin 0.25μm | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 63453-106LF Amphenol ICC (FCI) | 874 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | Square | Polycyclohexylenedimethylene | Gold | Phosphor Bronze | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | 200V | -55°C~125°C | Tube | - | Minitek® 2.00mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 6 | 125°C | -55°C | Black | General Purpose, Industrial, Medical | 2 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2A | 2mm | - | Straight | - | 4.2mm | 0.177 4.50mm | Board to Board | All | - | 0.079 2.00mm | Black | - | - | - | - | 0.079 (2.00mm) | 0.098 2.50mm | - | - | 6 | Tin | - | - | - | Female | - | Black | 2.5mm | - | - | - | - | 200V | - | - | 200V | - | - | - | - | 6.8mm | 4.2mm | - | 30.0μin 0.76μm | 60.0μin 1.52μm | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SSQ-127-23-G-D Samtec Inc. | 171 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSQ | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 54 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | 465V | COMMERCIAL | 0.100 (2.54mm) | 0.394 10.00mm | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | - | - | - | - | 0.335 inch | - | 10mOhm | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SSQ-103-21-G-D Samtec Inc. | 46 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSQ | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 6 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | 465V | COMMERCIAL | 0.100 (2.54mm) | 0.104 2.64mm | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | - | - | - | 2.64mm | 0.335 inch | - | 10mOhm | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() SLW-132-01-S-S Samtec Inc. | 14 |
| Datasheet | - | - | Through Hole | Through Hole | Square | Plastic | Gold | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2000 | SLW | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 32 | - | - | - | - | 1 | - | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.180 4.57mm | Board to Board | All | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.115 2.92mm | 1 | - | - | Tin | RECTANGULAR | - | - | FEMALE | - | Black | - | - | 1A | - | - | - | - | POLARIZED HOUSING | - | 3.336 N | - | - | 4.57mm | 81.3mm | 2.54mm | 30μin | 30.0μin 0.76μm | - | - | 6.09mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free |