- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Insulation | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLW-137-01-S-D Samtec Inc. | 11 |
| Datasheet | - | - | Through Hole | Through Hole | Square | Plastic | - | Gold | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2000 | SLW | e3 | yes | Active | Not Applicable | Solder | - | Receptacle | 74 | - | - | - | - | 2 | - | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.180 4.57mm | Board to Board | All | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.115 2.92mm | 2 | - | - | Tin | RECTANGULAR | - | 0.195 inch | FEMALE | - | Black | - | - | 0.18 inch | 1A | 10mOhm | - | 0.1 inch | - | - | POLARIZED HOUSING | - | - | - | - | 3.336 N | 1.668 N | - | - | 4.57mm | 94mm | 4.95mm | 30μin | 30.0μin 0.76μm | - | 6.09mm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SSQ-121-03-T-S Samtec Inc. | 21 |
| Datasheet | - | - | Through Hole | Through Hole | Square | Plastic | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2011 | SSQ | e3 | yes | Active | - | Solder | EAR99 | Receptacle | 21 | - | - | - | - | 1 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | 2.54mm | - | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | - | 0.394 10.00mm | 1 | - | - | - | RECTANGULAR | - | 0.095 inch | - | - | Black | - | - | 0.335 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.51mm | 53.9mm | 2.41mm | 200μin | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SSQ-129-01-T-S Samtec Inc. | 11 |
| Datasheet | - | - | Through Hole | Through Hole | Square | Plastic | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2011 | SSQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 29 | - | - | - | - | 1 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | 2.54mm | - | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | - | 0.104 2.64mm | 1 | - | - | - | RECTANGULAR | - | 0.095 inch | - | - | Black | 2.64mm | - | 0.335 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.51mm | 74.2mm | 2.41mm | 200μin | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SLW-144-01-S-D Samtec Inc. | 11 |
| Datasheet | - | - | Through Hole | Through Hole | Square | Plastic | - | Gold | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2000 | SLW | e3 | yes | Active | Not Applicable | Solder | - | Receptacle | 88 | - | - | - | - | 2 | - | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.180 4.57mm | Board to Board | All | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.115 2.92mm | 2 | - | - | Tin | RECTANGULAR | - | 0.195 inch | FEMALE | - | Black | - | - | 0.18 inch | 1A | 10mOhm | - | 0.1 inch | - | - | POLARIZED HOUSING | - | - | - | - | 3.336 N | 1.668 N | - | - | 4.57mm | 112mm | 4.95mm | 30μin | 30.0μin 0.76μm | - | 6.09mm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() ESQ-105-33-G-S Samtec Inc. | 37 |
| Datasheet | 3 Weeks | - | - | Through Hole | Square | Polyester | LOCKING | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Bulk | 2011 | ESQ | e4 | yes | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 5 | - | - | - | - | 1 | Receptacle | TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Straight | - | 2.41mm | 0.635 16.13mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | - | 0.090 2.29mm | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | 10mOhm | - | - | 550V | 6.9A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | 13.21mm | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SSM-110-L-DV Samtec Inc. | 4 |
| - | 2 Weeks | - | - | Surface Mount | Square | Polymer | LOCKING | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 405VAC 572VDC | -55°C~125°C | Bulk | 2000 | SSM | e3 | yes | Active | - | Solder | - | Receptacle, Pass Through | 20 | - | - | - | - | 2 | Receptacle | E.L.P., TIGER CLAW | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 5.2A per Contact | - | 20 | Vertical | - | 5.08mm | 0.290 7.37mm | Board to Board or Cable | All | 6.9A | 0.100 2.54mm | - | ONE | UL, CSA | 475V | COMMERCIAL | - | 0.100 (2.54mm) | - | 2 | - | - | Tin | RECTANGULAR | - | - | - | 94V-0 | Black | - | - | - | - | 10mOhm | - | 0.1 inch | 475V | 6.9A | - | - | - | - | - | 1.39 N | .556 N | - | - | - | 25.4mm | - | 10μin | 10.0μin 0.25μm | - | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SSQ-113-01-G-D Samtec Inc. | 32 | - | - | - | - | Through Hole | Through Hole | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2011 | SSQ | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 26 | - | - | - | - | 2 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | Straight | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.104 2.64mm | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | - | - | Black | 2.64mm | - | - | - | 10mOhm | - | 0.1 inch | 550V | 7.6A | - | - | - | - | - | - | - | - | - | - | 33.53mm | 4.95mm | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0444751021 Molex | 5144 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | Square | Nylon | - | Tin | Copper Alloy | Polyamide (PA66), Nylon 6/6 | 600VAC | -40°C~105°C | Tray | - | Mini-Fit HCS 44475 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | - | - | - | - | - | 2 | - | - | 8536.69.40.30 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Vertical | - | 9.6mm | 0.446 11.33mm | Board to Board or Cable | All | 10A | 0.165 4.20mm | Natural | - | - | - | - | - | 0.165 (4.20mm) | 0.138 3.50mm | - | - | 10 | - | - | - | - | - | 94V-0 | - | - | NO | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Board Lock | - | - | - | - | 100.0μin 2.54μm | 100.0μin 2.54μm | 10.9mm 15.24mm 15.82mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() CLM-150-02-L-D Samtec Inc. | 727 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | Square | Plastic | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2000 | CLM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 100 | - | - | - | - | 2 | - | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.8A per Contact | - | 100 | Straight | - | - | 0.089 2.26mm | Board to Board | All | 3A | 0.039 1.00mm | - | ONE | UL | - | COMMERCIAL | 1.983 inch | 0.039 (1.00mm) | - | 2 | 1mm | - | Tin | RECTANGULAR | - | 0.1 inch | - | 94V-0 | Black | - | - | 0.088 inch | - | 15mOhm | - | 0.039 inch | - | - | POLARIZED HOUSING | - | - | - | - | .417 N | - | - | - | - | - | - | 10μin | 10.0μin 0.25μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() G125-FS11205L0P Harwin Inc. | 106 | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | Circular | Thermoplastic | - | Gold | Copper Alloy | Polyamide (PA4T), Nylon 4T, Glass Filled, Halogen Free | 120V | -65°C~150°C | Strip | 2013 | Gecko | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 12 | - | - | - | Automotive, General Purpose | 2 | - | - | - | Latch Holder | - | - | - | - | - | Female Socket | - | - | - | - | 12 | - | - | - | 0.207 5.25mm | Board to Board or Cable | All | 2A | 0.049 1.25mm | Green | ONE | UL | - | COMMERCIAL | - | 0.049 (1.25mm) | - | 2 | - | - | - | RECTANGULAR | - | - | Female | - | - | - | - | - | - | - | 1GOhm | 0.049 inch | - | - | - | - | - | 3.683 mm | 1000 Cycles | - | - | Insulated | Pick and Place, Polarizing Key | - | 6.25mm | - | - | 8.00μin 0.203μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CLP-125-02-L-D-PA-TR Samtec Inc. | In Stock | - | Datasheet | 1 Weeks | - | - | Surface Mount | Square | - | LOCKING | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | 2016 | CLP | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 50 | - | - | - | - | 2 | Female | LOW PROFILE | 8536.69.40.40 | Push-Pull | 340V | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.3A per Contact | - | 50 | - | - | - | 0.084 2.14mm | Board to Board | All | - | 0.050 1.27mm | Black | ONE | UL | 240V | COMMERCIAL | - | 0.050 (1.27mm) | - | 2 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | 0.09 inch | - | - | - | 0.05 inch | - | - | - | - | - | - | - | - | - | - | Pick and Place | - | - | - | 10μin | 10.0μin 0.25μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SMM-109-01-S-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Through Hole | Square | Polymer | LOCKING | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 350VAC | -55°C~125°C | Tube | 2011 | Tiger Eye™ SMM | e3 | yes | Active | - | Solder | - | Receptacle | 18 | - | - | - | - | 2 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | - | Straight | - | 4mm | 0.140 3.56mm | Board to Board or Cable | All | - | 0.079 2.00mm | Black | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.120 3.05mm | 2 | - | - | Tin | RECTANGULAR | - | 0.158 inch | - | - | - | - | - | - | - | 10mOhm | - | 0.079 inch | 350V | 3.9A | - | - | - | - | - | - | .417 N | - | - | - | 18mm | - | 30μin | 30.0μin 0.76μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 20021311-00050T4LF Amphenol ICC (FCI) | 818 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Square | Plastic | - | Gold | Phosphor Bronze | Plastic | 125V | -40°C~105°C | Tube | 2016 | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 50 | 125°C | -55°C | Black | General Purpose, Industrial, Telecommunications | 2 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | 1.27mm | - | Straight | - | 3mm | 0.173 4.40mm | Board to Board | All | 1A | 0.050 1.27mm | Black | - | - | - | - | - | 0.050 (1.27mm) | 0.094 2.40mm | - | - | 50 | Tin | - | - | - | Female | - | - | 2.4mm | - | - | - | 30mOhm | 1GOhm | - | 125V | - | - | - | - | - | - | - | - | - | - | - | 30.48mm | - | - | 10.0μin 0.25μm | 100.0μin 2.54μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() CLM-103-02-L-D Samtec Inc. | 463 |
| Datasheet | - | - | Surface Mount | Surface Mount | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2006 | CLM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 6 | - | - | - | - | 2 | - | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.8A per Contact | - | 6 | Straight | - | 2.54mm | 0.089 2.26mm | Board to Board | All | - | 0.039 1.00mm | - | ONE | UL | - | COMMERCIAL | - | 0.039 (1.00mm) | - | 2 | 1mm | - | Tin | RECTANGULAR | - | 0.1 inch | - | 94V-0 | Black | - | - | - | - | 15mOhm | - | 0.039 inch | - | - | POLARIZED HOUSING | - | - | - | 100 Cycles | .417 N | - | - | - | - | 3.43mm | 2.54mm | 10μin | 10.0μin 0.25μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() ESQ-103-13-G-D Samtec Inc. | 38 |
| Datasheet | 3 Weeks | - | - | Through Hole | Square | Polyester | LOCKING | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Bulk | 2012 | ESQ | e4 | yes | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 6 | - | - | - | - | 2 | Receptacle | TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Straight | - | 4.95mm | 0.435 11.05mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.290 7.37mm | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | - | - | - | - | - | - | - | 10mOhm | - | 0.1 inch | 550V | 6.9A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | 8.13mm | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SLW-104-01-F-S Samtec Inc. | 758 |
| Datasheet | 3 Weeks | - | - | Through Hole | Square | Polyester | - | Gold | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2015 | SLW | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 4 | - | - | - | - | 1 | Female | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | Vertical | - | 2.54mm | 0.180 4.57mm | Board to Board | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | 550V | COMMERCIAL | - | - | 0.115 2.92mm | 1 | - | - | Tin | RECTANGULAR | - | - | - | - | - | - | - | - | 5.2A | 10mOhm | - | - | 550V | 7.1A | - | - | - | - | - | - | - | - | - | - | 10.16mm | - | FLASH inch | 3.00μin 0.076μm | - | 6.09mm | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() SSM-122-S-DV Samtec Inc. | 18 |
| Datasheet | 2 Weeks | - | Surface Mount | Surface Mount | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 405VAC 572VDC | -55°C~125°C | Tube | 2000 | SSM | e3 | yes | Discontinued | - | Solder | - | Receptacle, Pass Through | 44 | - | - | - | - | 2 | Female | E.L.P., TIGER CLAW | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 5.2A per Contact | - | 44 | Straight | - | 5.08mm | 0.290 7.37mm | Board to Board or Cable | All | - | 0.100 2.54mm | - | ONE | UL | - | - | - | 0.100 (2.54mm) | - | 2 | - | - | Tin | RECTANGULAR | - | - | - | 94V-0 | Black | - | - | - | - | 10mOhm | 5000000000Ohm | 0.1 inch | 475V | 6.9A | - | 1000VAC V | - | 5.5118 mm | - | 1.39 N | .556 N | - | - | - | 55.88mm | 5.08mm | 30μin | 30.0μin 0.76μm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SSQ-106-01-T-S-LL Samtec Inc. | 46 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | - | SSQ | e3 | yes | Active | Not Applicable | Press-Fit, Solder | EAR99 | Receptacle | 6 | - | - | - | - | 1 | Female | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | 2.54mm | - | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | 465V | COMMERCIAL | - | - | 0.104 2.64mm | 1 | - | - | - | RECTANGULAR | - | 0.095 inch | - | - | - | 2.64mm | - | 0.335 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200μin | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() SSQ-105-02-T-D-RA-001 Samtec Inc. | 46 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | - | SSQ | e3 | yes | Active | Not Applicable | Solder | - | Receptacle | 10 | - | - | - | - | 2 | Female | POLARIZED | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | Right Angle | - | - | 0.195 4.95mm | Board to Board or Cable | 9 | - | 0.100 2.54mm | Black | - | - | 465V | - | - | 0.100 (2.54mm) | 0.100 2.54mm | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() SSQ-114-01-T-S-LL Samtec Inc. | 37 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | - | SSQ | e3 | yes | Active | Not Applicable | Press-Fit, Solder | EAR99 | Receptacle | 14 | - | - | - | - | 1 | Female | - | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | 2.54mm | - | 0.335 8.51mm | Board to Board or Cable | All | - | 0.100 2.54mm | Black | ONE | UL, CSA | 465V | COMMERCIAL | - | - | 0.104 2.64mm | 1 | - | - | - | RECTANGULAR | - | 0.095 inch | - | - | - | 2.64mm | - | 0.335 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200μin | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free |