- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HPF-04-02-T-S-K-TR Samtec Inc. | 635 |
| Datasheet | 3 Weeks | Tin | - | - | - | Polymer | - | - | Copper | - | - | - | Tape & Reel (TR) | 2011 | - | e3 | - | Active | - | Solder | - | RECTANGULAR POWER CONNECTOR | - | - | - | 1 | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | 5.08mm | - | Straight | - | 5.08mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | 13A | - | - | - | - | - | - | - | - | 20.32mm | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() MMS-132-02-S-DV-P Samtec Inc. | 11 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | LOCKING | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2016 | MMS | e3 | yes | Active | - | Solder | - | Receptacle | 64 | - | - | 2 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.9A per Contact | - | 64 | - | - | - | 0.177 4.50mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.079 (2.00mm) | - | 2 | - | - | Tin | RECTANGULAR | 0.157 inch | - | - | - | - | 0.177 inch | - | 10mOhm | - | 0.079 inch | - | - | - | POLARIZED HOUSING | - | 5.3086 mm | - | - | .6116 N | Pick and Place | - | - | - | 30μin | 30.0μin 0.76μm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MMS-125-02-S-DV-P Samtec Inc. | 12 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | LOCKING | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2016 | MMS | e3 | yes | Active | - | Solder | - | Receptacle | 50 | - | - | 2 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.9A per Contact | - | 50 | - | - | - | 0.177 4.50mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | Black | ONE | UL, CSA | - | COMMERCIAL | 1.997 inch | 0.079 (2.00mm) | - | 2 | - | - | Tin | RECTANGULAR | 0.157 inch | - | - | - | - | 0.177 inch | - | 10mOhm | - | 0.079 inch | - | - | - | POLARIZED HOUSING | - | 5.3086 mm | - | - | .6116 N | Pick and Place | - | - | - | 30μin | 30.0μin 0.76μm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DF11CZ-16DS-2V(52) Hirose Electric Co Ltd | 26 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Square | - | - | Gold | Phosphor Bronze | Polyamide (PA), Nylon | 250V | -30°C~85°C | Tape & Reel (TR) | 2013 | DF11 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 16 | Black | General Purpose | 2 | - | - | - | Friction Lock | - | - | - | - | - | Female Socket | - | - | - | - | - | Straight | - | - | 0.234 5.95mm | Board to Board or Cable | All | unknown | 2A | 0.079 2.00mm | Beige | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place, Solder Retention | - | - | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | - | 7.55mm 8.2mm | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
![]() SFM210-LPSE-D13-SP-BK Sullins Connector Solutions | 14 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -40°C~125°C | Tube | 2009 | SFM210 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Top or Bottom Entry | 26 | - | - | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | - | 26 | - | 0.9906mm | - | 0.087 2.20mm | Board to Board | All | - | - | 0.039 1.00mm | Black | ONE | UL | - | COMMERCIAL | - | 0.039 (1.00mm) | - | 2 | - | - | - | RECTANGULAR | 0.098 inch | - | - | - | - | 0.087 inch | - | - | 1000000000Ohm | 0.039 inch | - | - | - | POLARIZED HOUSING | 300VAC V | 3.1496 mm | - | - | - | Board Guide | - | - | - | 10μin | 10.0μin 0.25μm | Flash | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() ESW-108-12-L-D Samtec Inc. | 349 |
| Datasheet | 3 Weeks | - | - | Through Hole | Square | Polyester | LOCKING | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Tube | 2015 | ESW | e3 | yes | Active | 1 (Unlimited) | Solder | - | Elevated Socket | 16 | - | - | 2 | Receptacle | - | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.2A per Contact | - | - | Vertical | - | 4.95mm | 0.435 11.05mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.090 2.29mm | 2 | - | - | Tin | RECTANGULAR | 0.195 inch | - | - | - | - | - | - | 10mOhm | - | 0.1 inch | - | 550V | 6.9A | POLARIZED HOUSING | - | - | - | - | - | - | - | 20.83mm | - | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() SLW-108-01-S-D Samtec Inc. | 630 |
| Datasheet | - | - | Through Hole | Through Hole | Square | Polyester | - | Gold | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2000 | SLW | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 16 | - | - | 2 | - | LOW PROFILE | 8536.69.40.40 | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | Straight | - | 4.95mm | 0.180 4.57mm | Board to Board | All | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.115 2.92mm | 2 | - | - | Tin | RECTANGULAR | 0.195 inch | FEMALE | - | Black | - | - | 1A | 10mOhm | - | 0.1 inch | - | 550V | 7.1A | POLARIZED HOUSING | - | - | - | 3.336 N | 1.668 N | - | - | 20.32mm | 4.95mm | 30μin | 30.0μin 0.76μm | - | - | 6.09mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SSQ-108-23-F-S Samtec Inc. | 28 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2012 | SSQ | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 8 | - | - | 1 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | - | 2.54mm | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | 465V | - | - | - | 0.394 10.00mm | - | - | - | Tin | - | - | FEMALE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SSW-118-01-T-D Samtec Inc. | 31 | - | - | - | - | Through Hole | Through Hole | Square | Polymer | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2000 | SSW | e3 | yes | Active | Not Applicable | Solder | - | Receptacle | 36 | - | - | 2 | - | TIGER BUY CONTACT | - | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Straight | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.104 2.64mm | 2 | 2.54mm | - | - | RECTANGULAR | 0.195 inch | FEMALE | 94V-0 | Black | 2.64mm | - | - | 10mOhm | - | 0.1 inch | - | 550V | 5.5A | - | - | - | - | - | - | - | - | 46.23mm | 4.95mm | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DF11CZ-30DS-2V(52) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Square | - | - | Gold | Phosphor Bronze | Polyamide (PA), Nylon | 250V | -30°C~85°C | Tape & Reel (TR) | 2010 | DF11 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 30 | Black | General Purpose | 2 | - | - | 8536.69.40.40 | Friction Lock | - | - | - | - | - | Female Socket | - | - | - | - | - | Straight | - | - | 0.234 5.95mm | Board to Board or Cable | All | unknown | 2A | 0.079 2.00mm | Beige | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place, Solder Retention | - | - | - | - | 8.00μin 0.203μm | 78.7μin 2.00μm | - | 7.55mm 8.2mm | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() SSM-116-L-SH Samtec Inc. | 9 |
| Datasheet | 5 Weeks | - | Surface Mount | Surface Mount, Right Angle | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 405VAC 572VDC | -55°C~125°C | Tube | 2000 | SSM | e3 | yes | Discontinued | - | Solder | - | Receptacle | 16 | - | - | 1 | - | E.L.P., TIGER CLAW | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 5.2A per Contact | - | 16 | Right Angle | 2.54mm | 8.13mm | 0.125 3.18mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | - | - | - | - | - | 2 | - | - | Tin | RECTANGULAR | - | - | 94V-0 | Black | - | - | - | 10mOhm | 5000000000Ohm | - | - | 450V | 6.9A | - | - | 9.398 mm | - | - | .556 N | - | - | 40.64mm | 8.13mm | - | 10.0μin 0.25μm | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CLM-118-02-L-D-TR Samtec Inc. | 44 |
| Datasheet | 1 Weeks | - | Surface Mount | Surface Mount | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | 2014 | CLM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 36 | - | - | 2 | - | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.8A per Contact | - | 36 | - | 1mm | - | 0.084 2.14mm | Board to Board | All | - | - | 0.039 1.00mm | Black | ONE | UL | - | COMMERCIAL | - | 0.039 (1.00mm) | - | 2 | - | - | Tin | RECTANGULAR | 0.1 inch | - | 94V-0 | - | - | 0.084 inch | - | 15mOhm | - | 0.039 inch | - | - | - | - | - | 3.175 mm | 100 Cycles | .417 N | - | - | - | - | - | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BCS-103-F-S-TE Samtec Inc. | 490 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | 475VAC | -55°C~125°C | Tray | 2015 | Tiger Claw™ BCS | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 3 | - | - | 1 | Female | TOP ENTRY | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 4.6A per Contact | - | - | Vertical | 2.54mm | - | 0.290 7.37mm | Board to Board | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | - | 0.122 3.10mm | - | - | - | Tin | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() SSW-104-02-S-T Samtec Inc. | 11 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | - | SSW | e3 | yes | Active | - | Solder | - | Receptacle | 12 | - | - | 3 | Female | - | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | - | 2.54mm | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | 0.42 inch | 0.100 (2.54mm) | 0.194 4.93mm | 3 | - | - | Tin | RECTANGULAR | 0.295 inch | - | 94V-0 | - | - | - | - | 10mOhm | - | - | - | - | - | POLARIZED HOUSING | - | 2.54 mm | 100 Cycles | 1.668 N | - | - | - | - | - | - | 30.0μin 0.76μm | - | 0.194 inch | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() 0447690803 Molex | 10 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | Nylon | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | 250VAC | -40°C~105°C | Tray | - | Micro-Fit 3.0 BMI 44769 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 8 | - | General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | Vertical | 3mm | 9.6mm | 0.535 13.60mm | Board to Board or Cable | All | - | 5A | 0.118 3.00mm | - | - | - | - | - | - | 0.118 (3.00mm) | 0.134 3.40mm | - | - | 8 | Tin | - | - | - | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | 30.0μin 0.76μm | 100.0μin 2.54μm | - | 16.86mm | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() PPTC101LFBN-RC Sullins Connector Solutions | 13421 | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | Square | Plastic | - | Tin | Phosphor Bronze | Polyester | 250V | -40°C~105°C | Tray | 2011 | - | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header | 10 | - | - | 1 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 3A | - | - | - | - | - | 0.335 8.51mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL | - | COMMERCIAL | - | - | 0.126 3.20mm | 1 | 2.54mm | - | - | RECTANGULAR | 0.094 inch | - | - | - | - | 0.334 inch | - | - | - | - | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | 8.5mm | 25.9mm | 2.5mm | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() BCS-103-L-S-PE-BE Samtec Inc. | 64 |
| Datasheet | 6 Weeks | - | - | Through Hole | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | 475VAC | -55°C~125°C | Tray | 2009 | Tiger Claw™ BCS | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Pass Through | 3 | - | - | 1 | Receptacle | ELP, BOTTOM ENTRY | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 4.6A per Contact | - | - | Straight | 2.54mm | 5.08mm | 0.290 7.37mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | - | 0.128 3.25mm | 2 | - | - | Tin | STAGGERED | - | - | 94V-0 | - | - | - | - | 10mOhm | 5000000000Ohm | - | - | 475V | 5.9A | - | - | - | 500 Cycles | - | - | - | - | 7.62mm | - | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() CLE-175-01-G-DV-A-P-TR Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | Square | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tape & Reel (TR) | 2013 | CLE | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Pass Through | 150 | - | - | 2 | Female | M.PICK&PLACE PAD,TAPE&REEL PKG | 8536.69.40.40 | Push-Pull | - | - | - | - | - | Female Socket | - | - | 2.7A per Contact | - | 150 | Straight | 0.7874mm | - | 0.130 3.30mm | Board to Board | All | - | - | 0.031 0.80mm | Black | ONE | UL | - | COMMERCIAL | - | 0.047 (1.20mm) | - | 2 | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | 15mOhm | 5000000000Ohm | 0.031 inch | - | - | 3.1A | POLARIZED HOUSING | 375VAC V | - | - | .556 N | .3336 N | Board Guide, Pick and Place | - | - | - | 10μin | 10.0μin 0.25μm | 10.0μin 0.25μm | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() 0873401096 Molex | 12 | - | Datasheet | 17 Weeks | - | - | Surface Mount | Square | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | 125VAC | -55°C~105°C | Tape & Reel (TR) | - | Milli-Grid 87340 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 10 | - | Automotive, General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | - | - | Vertical | - | - | 0.085 2.15mm | Board to Board or Cable | All | - | 1A | 0.079 2.00mm | Black | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | Board Guide, Pick and Place | - | - | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() SSW-105-22-F-D-VS Samtec Inc. | 448 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | Square | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2000 | SSW | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 10 | - | - | 2 | - | TIGER BUY | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | 10 | Straight | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | - | - | 2.54mm | - | Tin | STAGGERED | 0.195 inch | FEMALE | - | Black | - | - | - | 10mOhm | - | 0.1 inch | - | - | 3A | - | - | - | - | .834 N | - | - | - | 13.21mm | - | 3μin | 3.00μin 0.076μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free |