- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Mounting Option 1 | Board Mounting Option | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Pattern | Insertion Force-Max | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSW-132-21-S-D Samtec Inc. | 511 |
| Datasheet | - | - | Through Hole | Through Hole | Square | Plastic | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2000 | SSW | e3 | yes | Discontinued | - | Solder | - | Receptacle | 64 | - | - | - | - | 2 | Female | LOW INSERTION FORCE; TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.104 2.64mm | 2 | - | - | Tin | RECTANGULAR | - | 0.195 inch | - | 94V-0 | Black | - | - | - | - | - | - | 0.1 inch | - | - | - | - | - | - | - | - | .834 N | - | - | 8.51mm | 81.8mm | 4.95mm | 30μin | 30.0μin 0.76μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | Lead Free | ||
![]() SS-132-G-1C Samtec Inc. | 19 | - | Datasheet | 3 Weeks | Gold | Through Hole | - | - | - | - | - | - | Copper | - | - | - | - | 2014 | - | e4 | yes | Active | - | Solder | - | BOARD CONNECTOR | - | - | - | - | - | 1 | Receptacle | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | - | - | 2.54mm | - | - | - | - | not_compliant | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | - | - | - | SOCKET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() DF81-30S-0.4H(51) Hirose Electric Co Ltd | 8000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Halogen Free | 100V | -35°C~85°C | Tape & Reel (TR) | - | DF81 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 30 | - | - | - | - | 1 | - | - | - | Latch Holder | - | - | - | - | - | Center Strip Contact | - | - | 0.3A | - | 30 | - | 0.4064mm | - | 0.035 0.90mm | Board to Cable/Wire | All | unknown | - | 0.016 0.40mm | Black | ONE | UL | - | COMMERCIAL | - | - | - | 1 | - | - | - | RECTANGULAR | - | - | FEMALE | - | - | - | - | - | - | 80mOhm | 50000000Ohm | - | - | - | - | POLARIZED HOUSING | 250VAC V | - | - | - | - | - | Grounding Tab, Shielded | - | - | - | - | 3.90μin 0.099μm | 2.00μin 0.051μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() ESQ-120-23-T-D Samtec Inc. | 1 |
| Datasheet | 3 Weeks | - | - | Through Hole | Square | Polyester | LOCKING | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~105°C | Tube | 2011 | ESQ | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Elevated Socket | 40 | - | - | - | - | 2 | Receptacle | TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Straight | - | 4.95mm | 0.535 13.60mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.190 4.83mm | 2 | - | - | - | RECTANGULAR | - | 0.195 inch | - | - | - | - | - | - | - | 10mOhm | - | 0.1 inch | - | 550V | 6.9A | POLARIZED HOUSING | - | - | - | - | 1.668 N | - | - | - | 51.31mm | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | ||
![]() 87264-3452 Molex | In Stock | - | Datasheet | 11 Weeks | Gold | Through Hole | - | - | Thermoplastic | - | - | - | Bronze | - | 125V | - | - | 2016 | - | e3 | yes | Active | - | Solder | EAR99 | Receptacle, Socket | - | 105°C | -55°C | Black | - | 2 | - | MILLI-GRID | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.0066mm | - | Right Angle | - | - | - | - | - | - | 1A | - | - | ONE | UL, CSA | - | COMMERCIAL | - | 2.0066 mm | - | 2 | 2mm | 34 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.157 inch | Female | - | - | - | 0.197 inch | 1A | SQ PIN-SKT | 15mOhm | 1000000000Ohm | - | - | 125V | - | - | 500VAC V | 4.4958 mm | - | RECTANGULAR | - | Non-compliant | - | - | - | - | 15μin | - | - | 0.1 inch | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 87264-4852 Molex | In Stock | - | Datasheet | 11 Weeks | Gold | Through Hole | - | - | Thermoplastic | - | - | - | Bronze | - | 125V | - | - | 2016 | - | e3 | yes | Active | - | Solder | EAR99 | Receptacle, Socket | - | 105°C | -55°C | Black | - | 2 | - | MILLI-GRID | 8536.69.40.40 | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 2.0066mm | - | Right Angle | - | - | - | - | - | - | 1A | - | - | ONE | UL, CSA | - | COMMERCIAL | 1.898 inch | 2.0066 mm | - | 2 | 2mm | 48 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.157 inch | Female | - | - | - | 0.197 inch | 1A | SQ PIN-SKT | 15mOhm | 1000000000Ohm | - | - | 125V | - | - | 500VAC V | 4.4958 mm | - | RECTANGULAR | - | Non-compliant | - | - | - | - | 15μin | - | - | 0.1 inch | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SLW-149-01-S-S Samtec Inc. | 31 |
| Datasheet | - | - | Through Hole | Through Hole | Square | Plastic | - | - | Gold | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2000 | SLW | e3 | yes | Active | Not Applicable | Solder | - | Receptacle | 49 | - | - | - | - | 1 | - | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.180 4.57mm | Board to Board | All | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.115 2.92mm | 1 | - | - | Tin | RECTANGULAR | - | - | FEMALE | - | Black | - | - | 1A | - | - | - | - | - | - | - | POLARIZED HOUSING | - | - | - | - | 3.336 N | - | - | 4.57mm | 124mm | 2.54mm | 30μin | 30.0μin 0.76μm | - | - | 6.09mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() A3-28DA-2SV(71) Hirose Electric Co Ltd | 10 |
| Datasheet | 10 Weeks | Gold | Surface Mount | Surface Mount | Square | Plastic | - | - | Gold | Phosphor Bronze | Polyphenylene Sulfide (PPS) | 200VAC | -55°C~85°C | Tube | 2004 | A3 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 28 | - | - | Brown | General Purpose, Telecommunications | 2 | Female | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | 1A | 2.0066mm | - | Straight | - | - | 0.165 4.20mm | Board to Board or Cable | All | - | 1A | 0.079 2.00mm | Brown | - | - | - | - | - | 0.079 (2.00mm) | - | - | 2mm | 28 | Tin | - | - | - | - | - | Brown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | 39.4μin 1.00μm | - | 5.1mm 6mm | UL94 V-0 | - | - | RoHS Compliant | Lead Free | ||
![]() SSW-128-01-G-D Samtec Inc. | 476 |
| Datasheet | - | - | Through Hole | Through Hole | Square | Plastic | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2000 | SSW | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 56 | - | - | - | - | 2 | - | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | - | - | - | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.104 2.64mm | 2 | 2.54mm | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.195 inch | FEMALE | 94V-0 | Black | 2.64mm | - | - | - | - | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | 8.51mm | 71.6mm | 4.95mm | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SLW-139-01-S-S Samtec Inc. | 22 |
| Datasheet | - | - | Through Hole | Through Hole | Square | Plastic | - | - | Gold | Phosphor Bronze | Polyester, Glass Filled | - | -55°C~125°C | Bulk | 2000 | SLW | e3 | yes | Active | Not Applicable | Solder | - | Receptacle | 39 | - | - | - | - | 1 | - | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | - | - | - | 0.180 4.57mm | Board to Board | All | - | - | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | - | 0.115 2.92mm | 1 | - | - | Tin | RECTANGULAR | - | - | FEMALE | - | Black | - | - | 1A | - | - | - | - | - | - | - | POLARIZED HOUSING | - | - | - | - | 3.336 N | - | - | 4.57mm | 99.1mm | 2.54mm | 30μin | 30.0μin 0.76μm | - | - | 6.09mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CLP-110-02-G-D-A Samtec Inc. | 88 | - | Datasheet | 1 Weeks | - | - | Surface Mount | Square | Polymer | LOCKING | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2016 | CLP | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 20 | - | - | - | - | 2 | Female | E.L.P., LOW PROFILE, TIGER CLAW CONTACT | - | Push-Pull | 340V | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.3A per Contact | - | 20 | Straight | - | 3.05mm | 0.084 2.14mm | Board to Board | All | - | - | 0.050 1.27mm | Black | ONE | UL | 240V | COMMERCIAL | - | 0.050 (1.27mm) | - | 2 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | - | - | - | - | - | - | 10mOhm | - | 0.05 inch | - | - | - | - | - | - | - | - | 1.0564 N | - | Board Guide | - | 13.13mm | - | - | 10.0μin 0.25μm | 3.00μin 0.076μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() SOLC-130-02-S-Q-LC Samtec Inc. | 33 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | Square | Polymer | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tube | 2008 | FOURRAY™ SOLC | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 120 | - | - | - | - | 4 | Female | - | - | Push-Pull | - | - | - | - | - | Forked | - | - | 2.4A per Contact | - | 120 | Straight | 0.635mm | 6.35mm | 0.160 4.06mm | Board to Board | All | - | - | 0.050 1.27mm | - | ONE | - | - | COMMERCIAL | - | 0.050 (1.27mm) | - | 2 | - | - | - | RECTANGULAR | - | 0.25 inch | - | - | Black | - | - | - | - | 10mOhm | - | 0.05 inch | - | - | - | - | - | - | - | - | - | - | Board Lock | - | 40.65mm | - | 30μin | 30.0μin 0.76μm | 3.00μin 0.076μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() ESW-104-33-L-D Samtec Inc. | In Stock | - | Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 550VAC | -55°C~125°C | Bulk | 2016 | ESW | e3 | yes | Active | Not Applicable | Solder | EAR99 | Elevated Socket | 8 | - | - | - | - | 2 | Receptacle | - | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.2A per Contact | - | - | - | - | - | 0.635 16.13mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.090 2.29mm | 2 | - | - | Tin | RECTANGULAR | - | 0.195 inch | - | - | - | - | 0.635 inch | - | - | 10mOhm | - | 0.1 inch | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | 10μin | 10.0μin 0.25μm | - | 0.09 inch | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() SFM-115-02-L-D-DS Samtec Inc. | 81 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | - | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP) | 250VAC | -55°C~125°C | Bulk | - | Tiger Eye™ SFM | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 30 | - | - | - | - | 2 | - | TIGER EYE SYSTEM, E.L.P. | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | 30 | - | - | - | 0.185 4.70mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | - | - | COMMERCIAL | 1.35 inch | 0.050 (1.27mm) | - | 2 | - | - | Tin | RECTANGULAR | - | 0.145 inch | - | - | - | - | 0.185 inch | - | - | - | - | 0.05 inch | - | - | - | - | - | - | - | - | - | - | Mounting Flange, Mounting Hardware | - | - | - | - | 10.0μin 0.25μm | - | - | 6.15mm 6.30mm 7.92mm 8.08mm 9.70mm 9.86mm 11.61mm 11.76mm | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 0719731025 Molex | In Stock | - | Datasheet | 15 Weeks | - | - | Through Hole, Right Angle | Square | - | - | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP), Glass Filled | - | -40°C~105°C | Tube | - | C-Grid 71973 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 50 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | - | - | - | - | 0.224 5.69mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | Black | - | - | - | - | - | 0.100 (2.54mm) | 0.120 3.05mm | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Flange, Pick and Place | - | - | - | - | 15.0μin 0.38μm | 74.8μin 1.90μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() CLM-120-02-F-D-PA Samtec Inc. | 12 |
| Datasheet | 3 Weeks | - | - | Surface Mount | Square | Polymer | - | POSITIONING PIN | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Tray | 2011 | CLM | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 40 | - | - | - | - | 2 | Female | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.8A per Contact | - | 40 | Straight | 1mm | 2.54mm | 0.084 2.14mm | Board to Board | All | - | - | 0.039 1.00mm | Black | ONE | UL | - | COMMERCIAL | - | 0.039 (1.00mm) | - | 2 | - | - | Tin | RECTANGULAR | - | 0.1 inch | - | 94V-0 | - | - | - | - | - | 15mOhm | - | 0.039 inch | - | - | 3A | - | - | 3.175 mm | 100 Cycles | - | .417 N | - | Pick and Place | - | 20.43mm | - | FLASH inch | 3.00μin 0.076μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | Lead Free | ||
![]() 20021321-00014T1LF Amphenol ICC (FCI) | 12 | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | Square | Thermoplastic | - | - | Gold | Phosphor Bronze | Plastic | - | -40°C~105°C | Tube | 2016 | Minitek127® 1.27mm | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 14 | 85°C | -40°C | Black | General Purpose, Industrial, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | 1.27mm | - | Straight | - | 3mm | 0.177 4.50mm | Board to Board | All | - | - | 0.050 1.27mm | Black | - | - | - | - | - | 0.050 (1.27mm) | - | - | - | 14 | Tin | - | - | - | - | - | Black | - | - | - | - | 30mOhm | - | - | - | 125V | - | - | - | - | - | - | - | - | - | - | 9.35mm | - | - | Flash | 100.0μin 2.54μm | - | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() CES-105-01-G-S Samtec Inc. | 5319 | - | Datasheet | 3 Weeks | - | - | Through Hole | Square | Polyester | - | - | Gold | Phosphor Bronze | Polybutylene Terephthalate (PBT) | - | -55°C~125°C | Tube | 2007 | CES | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 5 | - | - | - | - | 1 | - | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | - | - | - | Straight | - | 3.05mm | 0.200 5.08mm | Board to Board | All | - | - | 0.100 2.54mm | Black | ONE | UL, CSA | - | COMMERCIAL | - | - | 0.128 3.25mm | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | 1A | - | 10mOhm | - | - | - | 333V | 1A | POLARIZED HOUSING | - | - | - | - | 2.224 N | - | - | - | 12.7mm | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | ||
![]() 833-83-028-10-001101 Preci-Dip | 9 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Circular | Polymer | - | - | Gold | Beryllium Copper | Liquid Crystal Polymer (LCP), Glass Filled | - | -55°C~125°C | Bulk | 2012 | 833 | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Socket | 28 | - | - | - | - | 2 | Female | - | 8536.69.40.40 | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | - | Straight | - | 4.2mm | 0.165 4.20mm | Board to Board | All | - | - | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.125 3.18mm | 2 | - | - | Tin | RECTANGULAR | - | 0.165 inch | - | - | Black | - | - | 3A | - | 10mOhm | 10000000000Ohm | 0.079 inch | - | 100V | 3A | POLARIZED HOUSING | 1400VAC V | - | 500 Cycles | - | - | - | - | - | 28mm | - | 30μin | 29.5μin 0.75μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | ||
![]() M80-7700842 Harwin Inc. | 44 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Circular | Polyamide | - | - | Gold | Beryllium Copper | Polyamide (PA46), Nylon 4/6 | - | -55°C~125°C | Tube | 2011 | Datamate L-Tek | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 8 | - | - | - | Automotive, General Purpose, Military | 2 | - | POLARISED | - | Locking Ramp | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | Straight | - | 5.5mm | 0.202 5.14mm | Board to Board or Cable | All | not_compliant | - | 0.079 2.00mm | - | ONE | - | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.177 4.50mm | 2 | - | - | Tin | RECTANGULAR | - | - | - | 94V-0 | Black | - | - | - | - | 25mOhm | - | 0.079 inch | - | 120V | 3A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | 11.15mm | - | - | 12.0μin 0.30μm | 157.5μin 4.00μm | - | 7.23mm 7.85mm | UL94 V-0 | - | - | ROHS3 Compliant | - |