- Manufacturer
- Connector Type
- Contact Materials
- Number of Rows
- RoHS Status
- Termination
- Part Status
- Factory Lead Time
- Contact Finish Mating
- Contact Type
- Fastening Type
- Insulation Height
- Insulation Materials
Attribute column
Categories
Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Shell Material | Material | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Voltage - Rated AC | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Number Of PCB Rows | Lead Pitch | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Halogen Free | Hole Diameter | Glow Wire Compliant | Features | Height | Length | Width | Plating Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Length - Termination | Stack Height (Mating) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSW-106-01-F-D Samtec Inc. | 2 |
| Datasheet | 3 Weeks | - | - | Through Hole | Square | - | - | Polymer | LOCKING | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2013 | SSW | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 12 | - | - | - | - | 2 | - | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.7A per Contact | - | - | Vertical | - | 4.95mm | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL | 465V | COMMERCIAL | - | 0.100 (2.54mm) | 0.104 2.64mm | 2 | 2.54mm | - | Tin | RECTANGULAR | - | 0.195 inch | FEMALE | 94V-0 | Black | 2.64mm | - | - | - | - | 10mOhm | - | 0.1 inch | - | - | 550V | 7.6A | - | - | - | - | - | - | - | - | - | - | - | - | 15.75mm | - | 3μin | 3.00μin 0.076μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() SQT-120-01-L-S Samtec Inc. | 18 |
| Datasheet | - | - | Through Hole | Through Hole | Square | - | - | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Bulk | 2015 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 20 | - | - | - | - | 1 | Female | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | - | Straight | - | 2mm | 0.250 6.35mm | Board to Board or Cable | All | - | - | 0.079 2.00mm | - | ONE | UL, CSA | 450V | COMMERCIAL | - | - | 0.090 2.29mm | 1 | 2mm | - | Tin | RECTANGULAR | - | 0.079 inch | - | - | Black | 2.29mm | - | - | - | - | 10mOhm | - | 0.079 inch | - | - | 450V | 5.5A | POLARIZED HOUSING | - | - | - | - | - | .834 N | - | - | - | - | - | 40.3mm | 2mm | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() SSQ-102-01-T-S Samtec Inc. | 546 |
| Datasheet | - | - | Through Hole | Through Hole | Square | - | - | Polymer | - | Tin | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~105°C | Bulk | 2011 | SSQ | e3 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 2 | - | - | - | - | 1 | Female | TIGER BUY CONTACT | 8536.69.40.40 | Push-Pull | 655V | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 6.3A per Contact | - | - | Vertical | - | 2.41mm | 0.335 8.51mm | Board to Board or Cable | All | - | - | 0.100 2.54mm | - | ONE | UL, CSA | 465V | COMMERCIAL | - | - | 0.104 2.64mm | 1 | - | - | - | RECTANGULAR | - | 0.095 inch | - | - | Black | 2.64mm | - | - | - | - | 10mOhm | - | - | - | - | 550V | 7.6A | - | - | - | - | - | - | - | - | - | - | - | - | 5.59mm | 2.41mm | - | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 5023820270 Molex | 3000 | - | Datasheet | 12 Weeks | - | - | Surface Mount | - | - | - | - | - | Tin | Copper Alloy | Resin | 50V | -40°C~105°C | Tape & Reel (TR) | 2010 | CLIK-Mate 502382 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 2 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical | 1 | - | CLIK-MATE, POLARIZED | - | Latch Holder | - | NO | NO | NO | NO | Forked | NO | - | 1A | - | 2 | - | - | - | 0.173 4.40mm | Board to Cable/Wire | All | - | - | 0.049 1.25mm | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | - | - | - | 39.4μin 1.00μm | 39.4μin 1.00μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() CLM-110-02-L-D Samtec Inc. | In Stock |
| Datasheet | 1 Weeks | - | Surface Mount | Surface Mount | Square | - | - | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | - | -55°C~125°C | Bulk | 2000 | CLM | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 20 | - | - | - | - | 2 | - | LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 2.8A per Contact | - | 20 | Straight | - | 2.54mm | 0.089 2.26mm | Board to Board | All | - | 3A | 0.039 1.00mm | - | ONE | UL | - | COMMERCIAL | - | 0.039 (1.00mm) | - | 2 | 1mm | - | Tin | RECTANGULAR | - | 0.1 inch | - | 94V-0 | Black | - | - | - | - | - | 15mOhm | - | 0.039 inch | - | - | - | - | POLARIZED HOUSING | - | 100 Cycles | - | - | .417 N | - | - | - | - | - | - | 10.31mm | - | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SFML-110-T1-S-D Samtec Inc. | 86 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | Square | - | - | Polymer | - | Gold | Bronze | Liquid Crystal Polymer (LCP) | 250VAC | -55°C~125°C | Tube | 2006 | Tiger Eye™ SFML | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 20 | - | - | - | - | 2 | - | TIGER EYE CONTACT | - | Locking Ramp | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 3.2A per Contact | - | - | Straight | - | 3.68mm | 0.180 4.57mm | Board to Board or Cable | All | - | 5A | 0.050 1.27mm | Black | ONE | UL | 350V | COMMERCIAL | - | 0.050 (1.27mm) | 0.120 3.05mm | 2 | - | - | Tin | RECTANGULAR | - | 0.145 inch | - | - | - | - | - | - | - | - | 15mOhm | - | 0.05 inch | - | - | 250V | - | POLARIZED HOUSING | - | 100 Cycles | - | - | .695 N | .417 N | - | - | - | - | - | 16.64mm | - | 30μin | 30.0μin 0.76μm | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0901471312 Molex | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Square | - | - | Polyester | - | Gold | Phosphor Bronze | Polyester, Glass Filled | 350V | -55°C~105°C | Tube | - | C-Grid 90147 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 12 | - | - | - | Automotive, General Purpose, Lighting, Medical, Telecommunications | 1 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | - | Vertical | - | 2.54mm | 0.335 8.51mm | Board to Board | All | unknown | 3A | 0.100 2.54mm | - | - | - | - | - | - | - | 0.114 2.90mm | - | - | - | Tin | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | 11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.48mm | - | - | 30.0μin 0.76μm | 118.1μin 3.00μm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SLW-104-01-G-S Samtec Inc. | In Stock |
| Datasheet | 0 Weeks | - | Through Hole | Through Hole | Square | - | - | Polyester | - | Gold | Phosphor Bronze | Polyester, Glass Filled | 550V | -55°C~125°C | Bulk | 2000 | SLW | e4 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle | 4 | - | - | - | - | 1 | - | TIGER BUY, LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | Vertical | - | 2.54mm | 0.180 4.57mm | Board to Board | All | - | 7.1A | 0.100 2.54mm | - | ONE | UL, CSA | 550V | COMMERCIAL | - | - | 0.115 2.92mm | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | Black | - | - | - | 5.2A | - | 10mOhm | - | - | - | - | 550V | 7.1A | - | - | - | - | - | 3.336 N | - | - | - | - | - | - | 10.16mm | - | 20μin | 20.0μin 0.51μm | 3.00μin 0.076μm | - | 6.09mm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() SSM-106-L-SH Samtec Inc. | 81 |
| Datasheet | 2 Weeks | - | - | Surface Mount, Right Angle | Square | - | - | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 405VAC 572VDC | -55°C~125°C | Tube | 2000 | SSM | e3 | yes | Discontinued | - | Solder | - | Receptacle | 6 | - | - | - | - | 1 | - | E.L.P., TIGER CLAW | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | GENERAL PURPOSE | 5.2A per Contact | - | 6 | Horizontal | 2.54mm | 8.13mm | 0.125 3.18mm | Board to Board or Cable | All | - | 6.9A | 0.100 2.54mm | - | ONE | UL, CSA | 450V | COMMERCIAL | - | - | - | 2 | - | - | Tin | RECTANGULAR | - | - | - | 94V-0 | Black | - | - | - | - | - | 10mOhm | - | - | - | - | 450V | 6.9A | - | - | - | - | - | - | - | - | - | - | - | - | 15.24mm | - | - | 10.0μin 0.25μm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 5023820772 Molex | 87776 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | - | - | - | Thermoplastic | - | Tin | Copper Alloy | Resin | - | -40°C~105°C | Tape & Reel (TR) | 2015 | CLIK-Mate 502382 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 7 | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical | 1 | - | - | - | Latch Holder | - | - | - | - | - | Forked | - | - | 1A | - | - | Straight | - | 5.45mm | 0.173 4.40mm | Board to Cable/Wire | All | unknown | - | 0.049 1.25mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | 20mOhm | - | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | Pick and Place, Solder Retention | - | 12.1mm | - | - | 39.4μin 1.00μm | 39.4μin 1.00μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() A3C-24DA-2DSA(71) Hirose Electric Co Ltd | 499 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | - | - | PBT | - | Gold | Phosphor Bronze | Polybutylene Terephthalate (PBT) | 200VAC | -55°C~85°C | Tube | 2008 | A3 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 24 | - | - | - | General Purpose, Telecommunications | 2 | - | - | 8536.69.40.40 | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | - | Straight | - | - | 0.165 4.20mm | Board to Board or Cable | All | unknown | 1A | 0.079 2.00mm | - | - | - | - | - | - | 0.079 (2.00mm) | 0.118 3.00mm | - | 2mm | - | Tin | - | - | - | Female | - | Black | - | - | - | - | - | - | 1GOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | 39.4μin 1.00μm | - | 5.1mm 6mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() 10-84-4092 Molex | 1388 | - | Datasheet | 11 Weeks | Tin | Through Hole | - | - | POLYAMIDE66 | - | Nylon | - | NOT SPECIFIED | Bronze | - | 600V | - | Bulk | 2001 | - | e3 | yes | Active | - | Solder | - | Header, Socket | 9 | 105°C | -55°C | Natural | - | 3 | Male | MLX | - | Ramp | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 6.35mm | 9 | Vertical | - | - | - | - | - | - | 13.5A | - | - | ONE | UL | - | COMMERCIAL | - | 6.35 mm | - | - | - | - | - | - | - | - | Female | - | - | - | NO | 0.55 inch | - | RND PIN-SKT | - | 1000000000Ohm | - | PLUG | - | - | - | - | 500VAC V | 50 Cycles | - | - | 6.672 N | - | Low Halogen | - | Non-compliant | - | - | - | - | - | - | - | 0.17 inch | - | - | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() SLW-120-01-G-S Samtec Inc. | 10 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | Square | - | - | Polyester | - | Gold | Phosphor Bronze | Polyester, Glass Filled | 550V | -55°C~125°C | Bulk | 2000 | SLW | e4 | yes | Active | Not Applicable | Solder | - | Receptacle | 20 | - | - | - | - | 1 | - | TIGER BUY, LOW PROFILE | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | - | - | - | Straight | - | 2.54mm | 0.180 4.57mm | Board to Board | All | - | 7.1A | 0.100 2.54mm | - | ONE | UL, CSA | 550V | COMMERCIAL | - | - | 0.115 2.92mm | 1 | - | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | Black | - | - | - | 5.2A | - | 10mOhm | - | - | - | - | 550V | 7.1A | - | - | - | - | - | 3.336 N | - | - | - | - | - | 4.57mm | 50.8mm | - | - | 20.0μin 0.51μm | 3.00μin 0.076μm | - | 6.09mm | - | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 5019313070 Molex | 22 | - | Datasheet | 15 Weeks | - | - | Surface Mount | - | - | - | - | LOCKING | Gold | Copper Alloy | Polyamide (PA), Nylon | 50V | -25°C~85°C | Tape & Reel (TR) | 2012 | Duo-Clasp 501931 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 30 | - | - | - | General Purpose | 2 | - | DUO-CLASP, POLARIZED | 8536.69.40.40 | Detent Lock | - | NO | NO | NO | NO | Forked | NO | - | 1A | - | 30 | - | - | - | 0.346 8.80mm | Board to Cable/Wire | All | - | - | 0.049 1.25mm | Natural | ONE | UL | - | COMMERCIAL | 0.898 inch | - | - | 2 | - | - | Tin | RECTANGULAR | - | 0.346 inch | FEMALE | - | - | - | - | 0.346 inch | - | - | - | 100000000Ohm | 0.049 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pick and Place, Solder Retention | - | - | - | 3.93μin | 3.90μin 0.099μm | 39.4μin 1.00μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 44769-1601 Molex | 299 | - | Datasheet | - | Tin | Through Hole | - | - | GLASS FILLED POLYAMIDE | - | Polymer | - | NOT SPECIFIED | Brass | - | 250V | - | - | - | - | - | yes | - | - | Solder | - | Receptacle, Socket | 16 | 105°C | -40°C | Black | - | 2 | Receptacle | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3mm | 16 | Vertical | - | - | - | - | - | - | 5A | - | - | ONE | UL,CSA,TUV | - | COMMERCIAL | 1.181 inch | 2.9972 mm | - | 2 | - | - | - | RECTANGULAR | - | 0.331 inch | Female | 94V-0 | - | - | NO | 0.535 inch | 5A | SQ PIN-SKT | 100mOhm | 1000000000Ohm | - | - | - | - | - | POLARIZED HOUSING | 1500VAC V | 30 Cycles | 250.25kV | RECTANGULAR | 11.5648 N | 3.614 N | Low Halogen | - | Non-compliant | - | - | - | - | 100μin | - | - | 0.134 inch | - | - | - | - | RoHS Compliant | - | Contains Lead | ||
![]() M20-7832046 Harwin Inc. | In Stock |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | Square | - | Glass, Polyester | Polyamide | - | Tin | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | 1000V | -40°C~105°C | Tube | 2005 | M20 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 40 | - | - | - | General Purpose, Industrial, Telecommunications | 2 | - | - | - | Push-Pull | - | NO | NO | NO | NO | Female Socket | NO | - | - | - | - | Straight | - | 5.04mm | 0.335 8.51mm | Board to Board or Cable | All | - | 3A | 0.100 2.54mm | - | ONE | UL | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.118 3.00mm | 2 | 2.54mm | - | - | STAGGERED | - | 0.198 inch | Female | 94V-0 | Black | - | - | - | 3A | - | 20mOhm | 1MOhm | 0.1 inch | - | - | - | 3A | POLARIZED HOUSING | - | - | - | - | - | - | - | 800 μm | - | - | - | 51.2mm | - | - | - | - | - | 11.04mm 12.63mm | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 5025840770 Molex | 72000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | Tin | Copper Alloy | Resin | 100V | -40°C~105°C | Tape & Reel (TR) | 2010 | CLIK-Mate 502584 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | - | - | - | - | Automotive, General Purpose, Industrial, Lighting, Medical | 1 | - | ROHS COMPLIANT, TAPE AND REEL | 8536.69.40.40 | Latch Holder | - | NO | NO | NO | NO | Forked | NO | - | - | - | - | Vertical | - | - | 0.285 7.25mm | Board to Cable/Wire | All | - | 2A | 0.059 1.50mm | Beige | ONE | UL | - | COMMERCIAL | 0.583 inch | - | - | 1 | - | 7 | - | RECTANGULAR | - | 0.25 inch | Female | 94V-0 | - | - | - | 0.285 inch | 2A | - | 20mOhm | 500000000Ohm | 0.059 inch | - | - | - | - | POLARIZED HOUSING | 500VAC V | 30 Cycles | - | - | - | - | - | - | Non-compliant | Pick and Place, Solder Retention | - | - | - | 39μin | 39.4μin 1.00μm | 39.4μin 1.00μm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SQT-104-01-L-D-RA Samtec Inc. | 172 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | - | Polymer | - | Gold | Phosphor Bronze | Liquid Crystal Polymer (LCP) | 450VAC | -55°C~125°C | Bulk | 2007 | SQT | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 8 | - | - | - | - | 2 | - | FLEXYZ, TIGER BUY CONTACT | - | Push-Pull | - | NO | NO | NO | NO | Forked | NO | GENERAL PURPOSE | 5.1A per Contact | - | - | Right Angle | - | 9.62mm | 0.157 4.00mm | Board to Board or Cable | All | - | 5.5A | 0.079 2.00mm | - | ONE | UL, CSA | 450V | COMMERCIAL | - | 0.079 (2.00mm) | 0.090 2.29mm | 2 | 2mm | - | Tin | RECTANGULAR | - | - | FEMALE | - | Black | 2.29mm | - | - | - | - | 10mOhm | - | 0.079 inch | - | - | 450V | 5.5A | POLARIZED HOUSING | - | 100 Cycles | - | - | - | - | - | - | - | - | - | 8.3mm | - | 10μin | 10.0μin 0.25μm | - | - | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() A3C-8DA-2DSC(71) Hirose Electric Co Ltd | 440 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | - | - | Plastic | - | Gold | Phosphor Bronze | Polybutylene Terephthalate (PBT) | 200VAC | -55°C~85°C | Tube | 2004 | A3 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle | 8 | - | - | - | General Purpose, Telecommunications | 2 | - | - | - | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | - | Straight | - | - | 0.165 4.20mm | Board to Board or Cable | All | unknown | 1A | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | 0.315 inch | 0.079 (2.00mm) | 0.079 2.00mm | 2 | 2mm | - | Tin | RECTANGULAR | - | 0.157 inch | Female | - | Black | - | - | 0.165 inch | 1A | - | 15mOhm | 1000000000Ohm | 0.079 inch | - | - | - | - | POLARIZED HOUSING | 650VAC V | 100 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | 39.4μin 1.00μm | 0.079 inch | 5.1mm 6mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free | ||
![]() A3C-32DA-2DSA(71) Hirose Electric Co Ltd | 66 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Square | - | - | Plastic | - | Gold | Phosphor Bronze | Polybutylene Terephthalate (PBT) | 200VAC | -55°C~85°C | Tray | 2004 | A3 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 32 | - | - | - | General Purpose, Telecommunications | 2 | Female | - | 8536.69.40.40 | Push-Pull | - | - | - | - | - | Female Socket | - | - | - | - | - | Straight | - | - | 0.165 4.20mm | Board to Board or Cable | All | unknown | 1A | 0.079 2.00mm | - | ONE | UL | - | COMMERCIAL | - | 0.079 (2.00mm) | 0.118 3.00mm | 2 | 2mm | - | Tin | RECTANGULAR | - | 0.157 inch | - | - | Black | - | - | 0.165 inch | 1A | - | 15mOhm | 1000000000Ohm | 0.079 inch | - | - | - | - | POLARIZED HOUSING | 650VAC V | 100 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | 39.4μin 1.00μm | 0.118 inch | 5.1mm 6mm | UL94 V-0 | - | - | RoHS Compliant | - | Lead Free |